Universal Mounting Foot (Rail) Terminal Blocks
Last Updated: April 1, 2025
Description
Universal Mounting Foot (Rail) Terminal Blocks are components used to connect and organize multiple electrical wires. They are designed to be mounted onto a metal rail, commonly known as a DIN rail, which provides a standardized mounting system for electrical components. These terminal blocks facilitate the secure and efficient connection of wires, ensuring reliable electrical connections in various industrial and commercial applications.
Working Principle
Universal Mounting Foot (Rail) Terminal Blocks operate by securing wires to a terminal using various connection technologies such as screw terminals, push-in connections, or spring-loaded mechanisms. The terminal block is mounted onto a DIN rail, which provides a stable and standardized platform for installation. This setup allows for easy organization and management of electrical connections, making it simple to add, remove, or modify connections as needed. The use of a DIN rail also ensures compatibility with a wide range of electrical components, enhancing the flexibility and scalability of electrical systems.
Applications
Universal Mounting Foot (Rail) Terminal Blocks are widely used in industrial control cabinets, where they serve as the primary means of organizing and connecting electrical wires. They are also employed in power distribution systems to terminate power cables and in automation systems to connect sensors and actuators. Specific examples include their use in programmable logic controller (PLC) applications, where they provide protection against overcurrent and short circuit conditions.
Advantages over other Terminal Blocks
One of the main advantages of Universal Mounting Foot (Rail) Terminal Blocks is their compatibility with DIN rails, which are a standardized mounting system used globally. This compatibility allows for easy integration into existing systems and simplifies the process of upgrading or expanding electrical installations. Additionally, the use of various connection technologies, such as screw terminals and push-in connections, provides flexibility in accommodating different wire sizes and types, ensuring a reliable and secure connection.
Limitations
A potential limitation of Universal Mounting Foot (Rail) Terminal Blocks is that they require a DIN rail for mounting, which may not be suitable for all installation environments. Additionally, while they offer flexibility in connection technologies, the choice of a specific type may limit the range of wire sizes that can be accommodated, potentially necessitating additional components or adapters for certain applications.
Considerations
When selecting Universal Mounting Foot (Rail) Terminal Blocks, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. The initial cost may vary depending on the type of connection technology and the specific features of the terminal block. Operating expenses can be influenced by the ease of installation and the reliability of the connections, which can impact maintenance needs. Durability and accuracy are also critical considerations, as these factors will affect the long-term performance and reliability of the electrical system. Regular maintenance and inspection may be required to ensure optimal performance and to address any wear or damage to the terminal blocks or connections.
from Win Source Electronics
Manufacturer: Weidm üller. Category: Connectors, Interconnects Terminal Blocks Specialized. Series: Z. Type: Plug Connection. Number of Positions: 3. Number of Levels: 1. Termination Style: Plug Receptacles, Push In, Spring. Package: Bulk. Terminal - Width: 5.1mm. Mounting Type: DIN Rail. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Termination Options: Plug Receptacles, Push In, Spring
from BARTEC
In the Ex i version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables the supply and data logging of 8 analogue intrinsically safe two-wire transmitters. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 20 to 30
- Body Material: High-quality thermoplastic
- Operating Temperature: -32 to 16
from Advantech
100-pin DIN-rail SCSI Wiring Board. Low cost universal DIN-rail mounting screw terminal module for industrial applications with 100-pin SCSI female connector. Dimensions (W x L x H): 80 x 230 x 42 mm (3.14" x 9.05" x 1.65") [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Weidm üller. Category: Connectors, Interconnects Terminal Blocks Specialized. Series: SRL. Type: Post - Dual. Termination Style: Stud. Current - IEC: 125 A. Package: Bulk. Terminal - Width: 18.0mm. Mounting Type: DIN Rail. Alternative Parts (Cross-Reference): Cross. Product... [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Termination Options: Stud
- Current Rating: 125
from BARTEC
In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue active signals to be fed in. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 20 to 30
- Body Material: High-quality thermoplastic
- Operating Temperature: -32 to 16
from Advantech
100-pin SCSI DIN-rail Wiring Board. DIN-rail wiring board for PCI-1240/1245/1245E/1245V/1245L/1265/1285/1285E application. Dimensions (W x L x H): 122 x 171 x 45mm (4.8" x6.73" x 1.77"). DB-26 connector. LED indicators [See More]
- Mounting Options: Universal Mounting Foot
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Plug Connection. Termination Style: Plug Receptacles, Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 20 A. Voltage - UL: 600 V. Package: Bulk. Housing Color: Gray. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 600
- Termination Options: Plug Receptacles, Push In, Spring
from BARTEC
Polyester distribution boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 1000
- Body Material: glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
- Operating Temperature: -51 to 27
from Advantech
20-pin DIN-rail Flat Cable Wiring Board. Low cost universal DIN-rail mounting screw terminal module for PC-LabCard products with 20-pin connector. Case dimensions (W x L x H): 77.5 x 67.5 x 51 mm (3.1" x 2.7" x 2.0"). To Be Used With PCI-1735U, PCL-711B, PCL-720+, PCL-726, PCL-727, PCL-730,... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Plug Connection. Termination Style: Plug Receptacles, Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 20 A. Voltage - UL: 600 V. Package: Bulk. Housing Color: Gray. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 600
- Termination Options: Plug Receptacles, Push In, Spring
from BARTEC
The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching positions and extremely small enclosure with 4 integrated terminals, the isolator terminal is very easy... [See More]
- Mounting Options: Universal Mounting Foot
- Operating Temperature: -40 to 21
- Body Material: High-quality thermoplastic and duroplastic
from Advantech
50-pin DIN-rail Flat Cable Wiring Board. Low cost universal DIN-rail mounting screw terminal module for PC-LabCard ™ products with 50-pin flat cable connector. Case dimensions (W x L x H): 77.5 x 146.3 x 51 mm (3.1" x 5.8" x 2.0"). To Be Used With USB-4751/L, PCI-1737U, PCI-1739U, PCL-722,... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Series: CLIPLINE ST. Type: Plug Connection. Termination Style: Plug Receptacles, Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Voltage - UL: 600 V. Package: Bulk. Length: 2.378" (60.40mm). [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 600
- Termination Options: Plug Receptacles, Push In, Spring
from BARTEC
Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e “ enclosures. BARTEC mini-terminals are available as 2 and... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 440
- Body Material: Insulation: duroplast
- Current Rating: 23
from Advantech
50-pin DIN-rail Wiring Board w/ LED Indicators. Low-cost DIN-rail mounting wiring terminal module for PCI-1752/1754/1756 with 50-pin SCSI female connector. Screw-clamp terminal blocks allow easy and reliable connections. Each LED indicates its current bi-directional I/O logic status with either... [See More]
- Mounting Options: Universal Mounting Foot
- Features: Indicator Light
- Termination Options: Screw Clamp
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Series: CLIPLINE ST. Package: Bulk. Product Status: Active. Type: Plug Connection. Mounting Type: DIN Rail. Number of Positions: 4. Number of Levels: 1 [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
from BARTEC
The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm ² and 16 mm ² conductors are available in 2- and 3-pole versions. Terminals for 35 mm ² conductors are... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 1000
- Body Material: Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
- Operating Temperature: -48 to 41
from Advantech
50-pin SCSI and IDC DIN-rail Wiring Board. DIN-rail wiring board. Dimensions (W x L x H): 77.5 x 179.5 x 41.5 mm (3.1" x 7.1" x 1.6"). 50-pin SCSI and IDC connectors [See More]
- Mounting Options: Universal Mounting Foot
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Plug Connection. Termination Style: Plug Receptacles, Screw. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 20 A. Voltage - UL: 300 V. Package: Bulk. Length: 1.913" (48.59mm). Terminal -... [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 300
- Termination Options: Plug Receptacles, Screw
from Advantech
68-pin DIN-rail SCSI Wiring Board. DIN-rail mounting screw terminal module for industrial applications with 68-pin SCSI female connecto. Case dimensions (W x L x H): 77.5 x 191.2 x 51 mm (3.1" x 8.4" x 2.0"). To Be Used With PCI-1710U/UL/1710HGU/1711U/UL,PCI-1712/L,PCI... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Plug Connection. Termination Style: Plug Receptacles, Screw. Current - IEC: 32 A. Voltage - IEC: 500 V. Current - UL: 30 A. Voltage - UL: 600 V. Package: Bulk. Mounting Type: DIN Rail. Alternative... [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 32
- Voltage Rating: 600
- Termination Options: Plug Receptacles, Screw
from Advantech
DB25 DIN-rail Wiring Board. Low cost universal DIN-rail mounting screw terminal module for PC-LabCard products with DB25 connector. Screw-clamp terminal blocks allow easy and reliable connections. Case dimensions (W x L x H): 77.5 x 56.3 x 51 mm (3.1" x 2.2" x 2.0"). To Be Used With PCI-1757UP,... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Plug Connection. Number of Positions: 2. Number of Levels: 1. Termination Style: Plug Receptacles, Push In, Spring. Current - IEC: 24 A. Package: Bulk. Terminal - Width: 5.2mm. Mounting Type: DIN... [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Termination Options: Plug Receptacles, Push In, Spring
- Current Rating: 24
from Advantech
DB37 DIN-rail Wiring Board. Low cost universal DIN-rail mounting screw terminal module for DAQ cards with DB37 female connector. Case dimensions (W x L x H): 87.2 x 112.5 x 51 mm (3.4" x 4.4" x 2.0"). To Be Used With PCI-1713U, PCI-1715U, PCI-1718HDU, PCI-1720U, PCI-1730U, PCI-1733, PCI-1734,... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Middle. Termination Style: Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 5 A. Voltage - UL: 600 V. Package: Bulk. Terminal - Width: 28.6mm. Mounting Type: DIN Rail. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 600
- Termination Options: Push In, Spring
from Advantech
DB62 DIN-rail Wiring Board. Low cost universal DIN-rail mounting screw terminal module for DAQ cards with DB62 female connector. Screw-clamp terminal blocks allow easy and reliable connections. Case dimensions (W x L x H): 77.5 x 124.5 x 63.5 mm (3.1" x 4.9" x 2.5"). To Be Used With PCI-1762 [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Middle. Number of Positions: 12. Termination Style: Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 5 A. Package: Bulk. Terminal - Width: 31.2mm. Mounting Type: DIN Rail. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 500
- Termination Options: Push In, Spring
from Advantech
DB9 DIN-rail Wiring Board. Low cost universal DIN-rail mounting screw terminal module for PC-LabCard ™ products with DB9 connector. Case dimensions (W x L x H): 77.5 x 45 x 51 mm (3.1" x 1.8" x 2.0"). To Be Used With PCI-1714U/UL, PCL-728, PCL-740, PCL-741, PCL-743B, PCL-745B [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Win Source Electronics
Manufacturer: Phoenix Contact. Category: Connectors, Interconnects Terminal Blocks Specialized. Type: Middle. Number of Positions: 19. Termination Style: Push In, Spring. Current - IEC: 24 A. Voltage - IEC: 500 V. Current - UL: 5 A. Voltage - UL: 600 V. Package: Bulk. Mounting Type: DIN Rail. [See More]
- Mounting Options: Universal Mounting Foot; DIN Rail
- Current Rating: 24
- Voltage Rating: 600
- Termination Options: Push In, Spring
from Advantech
DIN-rail Wiring Terminal Board with CJC Circuit. Low-cost screw-terminal with 68-pin SCSI-II connector. Onboard CJC (Cold Junction Compensation) circuits for direct thermocouple measurement. Reserved space for signal-conditioning circuits such as low-pass filter, voltage attenuator and current... [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 3
- Terminal Block Type: Dual level
- Orientation: 180°
from Amphenol PCD
ICN modules provide a high-density interface option in a popular Centronics connector format. Typically used in parallel (36 pin) and SCSI (50 pin) interface applications. [See More]
- Mounting Options: Universal Mounting Foot
- Terminal Block Type: I/O Block
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Marathon Special Products
. DISCONNECT TYPE. 1.653 INCH W X 2.1 INCH H SIZE. GRAY COLOR. 0.236 INCH BLOCK WIDTH. 22 TO 12 AWG (CSA), 0.5 TO 6 SQ MM (VDE) WIRE SIZE. SINGLE TIER 1 CIRCUIT CONFIGURATION. CSA APPROVAL. 300 V (CSA), 500 V (VDE) VOLTAGE RATING. DIN RAIL MOUNTING. 20 AMPERE (CSA), 16 AMPERE (VDE) CURRENT RATING. [See More]
- Mounting Options: Universal Mounting Foot
- Body Material: POLYAMIDE 6.6
- Terminal Block Type: Single Feed Through; Feed Through Sectional Terminal Block
- North American: 12 to 22
from Schneider Electric
Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2 to 4
- Terminal Block Type: Single Feed Through; Power Distribution Blocks
- Voltage Rating: 120 to 250
from Radwell International
HOT SURFACE IGNITOR, UNIVERSAL USE, CERAMIC BLOCK, FURNACE IGNITER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Schneider Electric, Automation & Control
A complete range of distribution blocks that helps you to easily distribute power within your panels, with compact offers. Two types of technology are available : quick connection (thanks to spring terminals) or screw connections, up to 250 A. Linergy DS : Screw-type technology Distribution Block... [See More]
- Mounting Options: Universal Mounting Foot
- Current Rating: 250
- Voltage Rating: 690
- Termination Options: Screw Clamp (optional feature); Spring Clamp (optional feature)
from Ideal Industries, Inc.
STANDARD TYPE. BLACK COLOR. 22 TO 10 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 35 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. STRAP SCREW TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 12 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 10 to 22
- Current Rating: 35
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from Amphenol PCD
IDS Interface Modules feature high-density D-Sub connectors in 9 through 50 positions and fixed or pluggable terminals. They are compatible with desktop and laptop I/O ports, and are frequently utilized to facilitate communications between laptops and factory automation equipment for equipment... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 9 to 50
- Terminal Block Type: I/O Block
- Features: Terminal Plug
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 12 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
- Terminal Block Type: Transformer Terminal Block; Power Distribution Blocks
from Schneider Electric, Automation & Control
The complete ranges of Linergy TR (DIN rail Terminal blocks) and Linergy TB (Earth and neutral bar) bring simplicity of use to your installation. Linergy TB : Quick-clamp and screw-type solutions for ground and neutral cabling. Large choice of lengths for fitting to your enclosure or cubicle. [See More]
- Mounting Options: Universal Mounting Foot
- Body Material: Polyamide
- Terminal Block Type: Single Feed Through
- Voltage Rating: 690 to 1000
from Ideal Industries, Inc.
STANDARD TYPE. BLACK COLOR. 18 TO 4 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 85 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 12 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 4 to 18
- Current Rating: 85
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 3
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from Amphenol PCD
IRJ modular jacks facilitate the increasingly popular use of CAT5 cable in low-cost networking systems. The rail-mounted modules provide one or more RJ-11 or RJ-45 connections, necessary screw or spring clamp terminations, and other components as specified by the user. [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp; Spring Clamp
- Terminal Block Type: I/O Block
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
DISCONTINUED BY MANUFACTURER, 4 PORT UNIVERSAL GROUND BAR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. BLACK COLOR. 18 TO 6 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 65 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. TUBULAR CLAMP TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 12 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 6 to 18
- Current Rating: 65
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 4
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from Amphenol PCD
IRL modules house a broad range of industrial style relays in both solid state and electromechanical forms, with 1, 2, and 4 pole configurations. Options include inductive kick-back protection and LED indication. These modules provide remote switching capability for host equipment. [See More]
- Mounting Options: Universal Mounting Foot
- Features: Indicator Light
- Terminal Block Type: I/O Block
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
(0790488), UNIVERSAL TERMINAL BLOCK WITH BOLT CONNECTION, CROSS SECTION: 0.1 - 25 MM ², WIDTH: 18 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. WHITE COLOR. 22 TO 10 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 35 AMPERE (UL) CURRENT RATING. 125 DEG C TEMPERATURE RATING. NYLON 6/6 HOUSING MATERIAL. STRAP SCREW TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 35 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 10 to 22
- Current Rating: 35
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 3
- Terminal Block Type: Dual level
- Orientation: 180°
from Amphenol PCD
Ribbon cable connector interface modules are available in 10 through 64 positions with fixed or pluggable terminals. [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 10 to 64
- Terminal Block Type: I/O Block
- Features: Terminal Plug
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
PLATE WITH CLAMP TERMINALS FOR CURRENT,BUILT-IN SHUNT RESISTANCE OF 100 OHM ,-30 TO 30 MA,FOR USE WITH UNIVERSAL INPUT MODULE MX110-UNV-M10. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. WHITE COLOR. 18 TO 4 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 85 AMPERE (UL) CURRENT RATING. 125 DEG C TEMPERATURE RATING. NYLON 6/6 HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 35 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 4 to 18
- Current Rating: 85
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 3
- Terminal Block Type: Dual level
- Orientation: 180°
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK UNIVERSAL, 30-12AWG, 6.2MM, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. GRAY COLOR. 22 TO 14 AWG WIRE SIZE. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 15 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. POLYESTER HOUSING MATERIAL. STRAP SCREW TERMINAL TYPE. WIRE STRIP LENGTH 11/32 INCH. TORQUE RATING 12 LB-INCH. CONTACT MATERIAL COPPER ALLOY,... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 14 to 22
- Current Rating: 15
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
Fuse terminal blocks provide a convenient way to add fuses to your DIN rail wire panels. The fuse blocks accept 5 x 20 mm fuses and are rated up to 300V and 15A. Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line - ease of... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Fuse Holder or Fuse Block
- Body Material: Polyamide
from Radwell International
TERMINAL BLOCK UNIVERSAL, 30-12AWG, 6.2MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. GRAY COLOR. 22 TO 8 AWG WIRE SIZE. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 50 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. POLYESTER HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. WIRE STRIP LENGTH 11/32 INCH. TORQUE RATING 8 LB-INCH. CONTACT MATERIAL COPPER ALLOY,... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 8 to 22
- Current Rating: 50
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 3
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment of the wire is necessary,... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
PROTECTIVE CONDUCTOR UNIVERSAL TERMINAL BLOCK WITH BOLT CONNECTION, CROSS SECTION 0.1 - 2.5 MM ², WIDTH 9 MM, COLOR GREEN-YELLOW ( 0790556). FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
MINIATURE TYPE. 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE. UL APPROVAL. 600 V (UL) VOLTAGE RATING. CHANNEL MOUNTING. 20 AMPERE (UL) CURRENT RATING. 125 DEG C TEMPERATURE RATING. NYLON HOUSING MATERIAL. TUBULAR CLAMP TERMINAL TYPE. 1 CIRCUIT(S). 100 MODEL [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 12 to 30
- Current Rating: 20
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 4
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line ease of wiring, secure connections and durability. The line is also comprehensive, offering a wide array of terminal types for most circuits and functions, from control to low... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Dual level
- Body Material: Polyamide
from Radwell International
TERMINAL BLOCK, UNIVERSAL, BOLT CONNECTION, 9 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. 14 AWG TO 2/0 AWG WIRE SIZE. 600 V (UL) VOLTAGE RATING. 2-WAY BASE MOUNTING. 255 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. 1 CIRCUIT(S). WIRE STRIP LENGTH 1 INCH. TORQUE RATING 200 LB-INCH. CONTACT MATERIAL... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: ? to 14
- Current Rating: 255
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Dual level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
OMTBV7-WTC3 series thermocouple terminal blocks are offered in Type K, J, T and E. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker tags are available for identification. OMTBV7-WTS3 series sensor... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2 to 6
- Terminal Block Type: Thermocouple Block
- North American: 14 to 26
from Radwell International
DIN RAIL CONNECTOR FOR DIN RAIL MOUNTING, UNIVERSAL FOR TBUS HOUSING, GOLD-PLATED CONTACTS, 5-POSITIONS, GREEN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. GRAY COLOR. 18 TO 8 AWG WIRE SIZE. 600 V (UL) VOLTAGE RATING. DIRECT MOUNTING. 15 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. POLYESTER HOUSING MATERIAL. STRAP SCREW TERMINAL TYPE. WIRE STRIP LENGTH 11/32 INCH. TORQUE RATING 12 LB-INCH. CONTACT MATERIAL COPPER ALLOY,... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 8 to 18
- Current Rating: 15
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Dual level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Fuse Holder or Fuse Block
- North American: 8 to 26
from Radwell International
TERMINAL BLOCK, 0261014, UNIVERSAL, 600V, 50AMP, 8AWG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. GRAY COLOR. 22 TO 8 AWG WIRE SIZE. 600 V (UL) VOLTAGE RATING. DIRECT MOUNTING. 50 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. POLYESTER HOUSING MATERIAL. TUBULAR SCREW TERMINAL TYPE. WIRE STRIP LENGTH 11/32 INCH. TORQUE RATING 8 LB-INCH. CONTACT MATERIAL COPPER ALLOY,... [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 8 to 22
- Current Rating: 50
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Three Level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
- North American: 10 to 26
from Radwell International
TERMINAL BLOCK, UNIVERSAL, 600V, 20-10AWG, GREY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Ideal Industries, Inc.
STANDARD TYPE. BLACK COLOR. 18 TO 8 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V (UL) VOLTAGE RATING. DIRECT MOUNTING. 50 AMPERE (UL) CURRENT RATING. 150 DEG C TEMPERATURE RATING. PHENOLIC HOUSING MATERIAL. STRAP SCREW TERMINAL TYPE. 2 CIRCUIT(S). WIRE STRIP LENGTH 1/2 INCH. TORQUE RATING 20 LB-INCH. [See More]
- Mounting Options: Universal Mounting Foot
- Voltage Rating: 600
- North American: 8 to 18
- Current Rating: 50
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Three Level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
YBK Series feed through terminal blocks are tension clamp connection style and are DIN rail mounted. The tension clamp can easily be opened with a small screwdriver inserted next to the wire entry, then slip in the field wire and remove the screwdriver for a reliable and secure connection. The YBK... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
GROUND BAR, UNIVERSAL, COPPER TIN PLATED, 6 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Three Level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Fuse Holder or Fuse Block
- North American: 8 to 26
from Radwell International
GROUND BAR, UNIVERSAL, PLASTIC, STAND OFFS, CONTROL PANEL APPLICATION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot; Panel Mount
from Weidmuller
We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Three Level
- Voltage Rating: 400
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2 to 4
- Terminal Block Type: Ground Circuit Terminal
- North American: 10 to 26
from Radwell International
FEED-THROUGH TERMINAL BLOCK, VARIOFACE SERIES, 2-CONDUCTOR SCREW CONNECTION, FOR PLC-INTERFACE UNIVERSAL SERIES, 250 VAC, 6 AMPS, GREEN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
- Current Rating: 6
- Voltage Rating: 250
- Termination Options: Screw Clamp
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The superior design of the Insulation Displacement Connection (IDC) technology terminal blocks reduces wiring installation time and labor, especially in high-volume applications. IDC terminal blocks are suited for applications in automated equipment and machine tools, packaging and material handling... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- North American: 10 to 26
from Radwell International
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK UNIVERSAL, 30AMP ,600V, 6.2MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Knife Switch Disconnect or Switch Block
- Body Material: Polyamide
from Radwell International
CONTACT BLOCK, UNIVERSAL, 1NO/1NC; SWITCH TERMINALS, 2 POLE, CONTACT CURRENT MAX:6A, CONTACT VOLTAGE AC MAX:250V, FOR USE WITH 16 F KEYLOCK SWITCHES, CONTACT VOLTAGE DC MAX:250V; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The PIK and PUK Series multi-level terminal blocks are specialty terminals to fit a variety of needs. The PIK-4N terminal blocks allows for 2 level feed through connections while the PIK-4NK has an internal connecting bridge for common feeds that allow for one-in and three-out connections. The PUK... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 4 to 7
- Terminal Block Type: Dual level (optional feature); Dual Level Bridged (optional feature); Three Level (optional feature)
- North American: 10 to 26
from Radwell International
DISCONTINUED BY MANUFACTURER UNIVERSAL TERMINAL BOX 24VAC ENABLE/DISABLE SWITCH 4 OUTPUTS 2 INPUTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 4
- Terminal Block Type: Ground Circuit Terminal
- North American: 6 to 28
from Radwell International
BASE ELEMENT UNIVERSAL FOOT 24VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2 to 5
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 4
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 5
- Terminal Block Type: Terminal Block Relay
- North American: 14 to 26
from Radwell International
END STOP, UNIVERSAL, XB SERIES, FOR 35MM RAIL, ONE SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
- Termination Options: Screw Clamp
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies reducing inventory and logistics costs. The modular terminal block design allows for use of the different... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Body Material: Polyamide
from Radwell International
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, UNIVERSAL TERMINAL BLOCK W/BOLT CONNECTION, CROSS SECTION: 35...95 MM AWG: 2...4/0, WIDTH: 40 MM, GRAY, (2130020). FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from OMEGA Engineering, Inc.
Thermocouple terminal blocks are offered in Type K, J, T, E and R/S. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker strips are available for identification. [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Thermocouple Block
- North American: 12 to 28
from Radwell International
PATCH PANEL, NEXTSPEED, CAT6, 48 PORT, UNIVERSAL WIRING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot; Panel Mount
from Weidmuller
This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]
- Mounting Options: Universal Mounting Foot
- # of Contacts: 2
- Terminal Block Type: Single Feed Through
- Orientation: 180°
from Radwell International
UNIVERSAL TERMINAL BLOCK, WITH BOLT CONNECTION, CROSS SECTION 70 ... 240 MM ², WIDTH: 53 MM, COLOR GRAY . FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot
from Weidmuller
Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]
- Mounting Options: Universal Mounting Foot
- Orientation: 180°
- Terminal Block Type: Dual level
- North American: 12 to 30
from Radwell International
UNIVERSAL JOINT, 20 MM BORE, 41 MM YOKE, PIN & BLOCK, ALLOY STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Mounting Options: Universal Mounting Foot