Stackable Terminal Blocks

Last Updated: April 1, 2025

Description

Stackable terminal blocks are electrical connectors that allow multiple connections to be made in a compact and organized manner. They are designed to be mounted next to each other, typically on a DIN rail, to save space. These blocks may feature an indicator light, such as a light-emitting diode (LED), to verify that current is flowing through the device.

Working Principle

Stackable terminal blocks work by providing a secure and efficient means of connecting wires. They are typically mounted on a DIN rail, which is a standardized metal rail used for mounting circuit breakers and industrial control equipment. The stackable design allows for multiple terminal blocks to be placed side by side, optimizing space and facilitating easy expansion of the electrical system. The inclusion of features like indicator lights helps in monitoring the flow of current, ensuring that connections are active and functioning correctly.

Applications

Stackable terminal blocks are used in various applications where space-saving and efficient wire management are crucial. They are commonly found in industrial control panels, where they facilitate the organization and connection of multiple electrical circuits. Specific examples include their use in automation systems, where they connect sensors and actuators to controllers, and in power distribution systems, where they help manage the distribution of electrical power across different components.

Advantages over other Terminal Blocks

One of the primary advantages of stackable terminal blocks is their space-saving design. By allowing multiple blocks to be mounted next to each other on a DIN rail, they enable more efficient use of space compared to traditional terminal blocks. This is particularly beneficial in applications with limited space, such as compact control panels. Additionally, the ability to easily expand the number of connections by adding more blocks provides flexibility and scalability in system design.

Limitations

A potential limitation of stackable terminal blocks is that their compact design may make them more challenging to work with in terms of wiring and maintenance, especially in densely packed configurations. This can lead to difficulties in accessing individual connections for troubleshooting or modifications.

Considerations

When considering stackable terminal blocks, it is important to evaluate factors such as initial costs, operating expenses, and durability. While the initial cost may be higher due to the need for a DIN rail and potentially more complex installation, the long-term benefits of space savings and system scalability can offset these costs. Durability is another key consideration, as the blocks must withstand the environmental conditions of their application. Maintenance costs should also be considered, as densely packed configurations may require more time and effort for troubleshooting and repairs.

50 Results
Pluggable Terminal Blocks -- 446334 [OQ0254500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0254500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 2
  • Approvals: RoHS Compliant
Terminal Blocks - Barrier Blocks -- A100163-ND [1977477-2 from TE Connectivity]
from DigiKey

CONN BARRIER STRIP 2CIRC 0.325" [See More]

  • Features: Stackable
  • Terminal Block Type: Barrier Block
  • Mounting Options: PCB; Terminal Strip
  • Contacts Pitch: 8.26
Pluggable Terminal Blocks -- CBFXX0R7
from BlockMaster Electronics, Inc.

BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers. [See More]

  • Features: Terminal Plug; Stackable
  • # of Contacts: 2 to 13
  • Terminal Block Type: Power Distribution Blocks; Plug
  • Contacts Pitch: 7.62
Pluggable Terminal Blocks -- 446353 [OQ0354500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0354500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 3
  • Approvals: RoHS Compliant
Terminal Blocks - Barrier Blocks -- A100164-ND [1977477-3 from TE Connectivity]
from DigiKey

CONN BARRIER STRIP 3CIRC 0.325" [See More]

  • Features: Stackable
  • Terminal Block Type: Barrier Block
  • Mounting Options: PCB; Terminal Strip
  • Contacts Pitch: 8.26
Pluggable Terminal Blocks -- 446384 [OQ0854500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0854500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 8
  • Approvals: RoHS Compliant
Terminal Blocks - Headers, Plugs and Sockets -- 1-1546931-1-ND [1-1546931-1 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 11POS VERT 5MM [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 11
Pluggable Terminal Blocks -- 446414 [OQ0954500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0954500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 9
  • Approvals: RoHS Compliant
Terminal Blocks - Headers, Plugs and Sockets -- 1-1776225-0-ND [1-1776225-0 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 10POS VERT 5MM [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 10
Pluggable Terminal Blocks -- 446512 [OQ0454500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0454500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 4
  • Approvals: RoHS Compliant
Terminal Blocks - Headers, Plugs and Sockets -- 1-796693-0-ND [1-796693-0 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 10POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 10
Pluggable Terminal Blocks -- 446517 [OQ0654500000G from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Industrial OQ0654500000G [See More]

  • Features: Terminal Plug
  • Contacts Pitch: 5.00
  • # of Contacts: 6
  • Approvals: RoHS Compliant
Terminal Blocks - Headers, Plugs and Sockets -- 1546226-4-ND [1546226-4 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 4POS 90DEG 5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- 1760812001-ND [1760812001 from Weidmuller]
from DigiKey

TERM BLOCK HDR 10POS VERT 3.5MM [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- 1776708-2-ND [1776708-2 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 2POS VERT 5MM [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 2-1546931-8-ND [2-1546931-8 from TE Connectivity]
from DigiKey

TERM BLOCK HDR 4POS VERT 5MM [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- 277-14178-ND [1842128 from PHOENIX CONTACT USA]
from DigiKey

TERM BLOCK HDR 16POS 5.08MM [See More]

  • Features: Stackable
  • Terminal Block Type: Dual level
  • Mounting Options: PCB
  • # of Contacts: 8
Terminal Blocks - Headers, Plugs and Sockets -- A104370-ND [1986692-2 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 2POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- A104371-ND [1986692-3 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 3POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 3
Terminal Blocks - Headers, Plugs and Sockets -- A104372-ND [1986692-4 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 4POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- A104373-ND [1986692-5 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 5POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 5
Terminal Blocks - Headers, Plugs and Sockets -- A104374-ND [1986692-6 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 6POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 6
Terminal Blocks - Headers, Plugs and Sockets -- A104375-ND [1986692-7 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 7POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 7
Terminal Blocks - Headers, Plugs and Sockets -- A104376-ND [1986692-8 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 8POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 8
Terminal Blocks - Headers, Plugs and Sockets -- A104377-ND [1986692-9 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 9POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 9
Terminal Blocks - Headers, Plugs and Sockets -- A104378-ND [1-1986692-0 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 10POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- A104379-ND [1-1986692-1 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 11POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 11
Terminal Blocks - Headers, Plugs and Sockets -- A104380-ND [1-1986692-2 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 12POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 12
Terminal Blocks - Headers, Plugs and Sockets -- A104381-ND [1-1986692-3 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 13POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 13
Terminal Blocks - Headers, Plugs and Sockets -- A104382-ND [1-1986692-4 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 14POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 14
Terminal Blocks - Headers, Plugs and Sockets -- A104383-ND [1-1986692-5 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 15POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 15
Terminal Blocks - Headers, Plugs and Sockets -- A104384-ND [1-1986692-6 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 16POS STR 3.5MM [See More]

  • Features: Terminal Plug; Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 16
ETB02 Series
from Excel Cell Electronic USA Corp.

Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy [See More]

  • Features: Stackable
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 3
3-Tier Fixed Terminal Block Modules -- ESLT Multi-Tier Low-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Features: Stackable
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESMT Multi-Tier Mid-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are available in five different... [See More]

  • Features: Stackable
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
3-Tier Fixed Terminal Block Modules -- ESTT Multi-Tier Tall-Profile Modular Assembly
from Amphenol PCD

Enhanced Density. Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking Modules. Blocks range to 3 tiers high and are are... [See More]

  • Features: Stackable
  • Terminal Block Type: Dual level (optional feature); Three Level (optional feature)
  • Mounting Options: PCB
  • # of Contacts: 6 to 36
Angled Fixed Terminal Block -- ELMM Angled Modular Series
from Amphenol PCD

High Board Density. The angled .200" (5.08mm) low profile ELMM series incorporates a 45 ° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users full access to wires and screws even when the blocks are fully wired. The angled wire entry also... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.08
Assembled-to-Size Fixed Terminal Block -- ELM Angled Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Assembled-to-Size Fixed Terminal Block -- ELM Horizontal Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Assembled-to-Size Fixed Terminal Block -- ELM Vertical Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Fixed Terminal Block -- ELVM Angled SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Horizontal SMT Compatible
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELVM Vertical SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ELXM Angled SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Horizontal SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ELXM Vertical SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Fixed Terminal Block -- ESDM Low Profile Series
from Amphenol PCD

Lowest Height-off-Board. The .150"/3.5mm-pitch ESB line offers the lowest height off the board —.335"/8.5mm —of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight packaging configurations. Moving Cage Clamp. Blocks feature moving cage... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Fixed Terminal Block -- ESLM Low Profile Series
from Amphenol PCD

Modular Construction. The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules with interlocking dovetails and can be assembled to length without loss of pin spacing. [See More]

  • Features: Stackable
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 12.70
Fixed Terminal Block -- SMVM Surface Mount, High Density Series
from Amphenol PCD

True Surface-Mount. True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options. SMT terminal blocks must be securely and independently fastened to the board in... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Spring Clamp Terminal Block -- SCFF Series Plug
from Amphenol PCD

.200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless ” wire termination. Convenient “front-front ” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with... [See More]

  • Features: Stackable
  • # of Contacts: 2 to 8
  • Mounting Options: PCB
  • Contacts Pitch: 5.08