Indicator Light Terminal Blocks

14 Results
Terminal Blocks - Din Rail, Channel -- 1920-1251-ND [CF4U(L)/6-60V from Altech Corp.]
from DigiKey

CONN TERM BLK DISCONN 10-22AWG [See More]

  • Features: Indicator Light
  • North American: 10 to 22
  • Terminal Block Type: Single Feed Through
  • International: 0.20 to 4.00
Data Panel 38022-2 Dual Power Splitter with LED Status Indicator -- 44416 [38022-2 from Data Panel Corporation]
from Waytek, Inc.

This product is a Amphenol/Deutsch Power Splitter and Distribution Device that improves wiring by taking the power and ground cable splitting it out to two 12-pin Deutsch connectors for fast power and ground distribution with circuit protection. Data Panel 38022-2 Dual Power Splitter with LED Status... [See More]

  • Features: Indicator Light
  • Current Rating: 40
50-pin DIN-rail Wiring Board w/ LED Indicators -- ADAM-3951-BE
from Advantech

50-pin DIN-rail Wiring Board w/ LED Indicators. Low-cost DIN-rail mounting wiring terminal module for PCI-1752/1754/1756 with 50-pin SCSI female connector. Screw-clamp terminal blocks allow easy and reliable connections. Each LED indicates its current bi-directional I/O logic status with either... [See More]

  • Features: Indicator Light
  • Termination Options: Screw Clamp
  • Mounting Options: Universal Mounting Foot
Terminal Blocks - Din Rail, Channel -- 1920-1290-ND [DDFL4U(E)/24 from Altech Corp.]
from DigiKey

CONN TERM BLK DISCONN 10-22 AWG [See More]

  • Features: Indicator Light
  • North American: 10 to 22
  • Terminal Block Type: Dual level
  • International: 0.20 to 4.00
Terminal Blocks - Din Rail, Channel -- 1920-CPST1.5/3-ND [CPST1.5/3 from Altech Corp.]
from DigiKey

DIN TERM BLK, PUSH-IN, SENSOR & [See More]

  • Features: Indicator Light
  • North American: 14 to 24
  • Terminal Block Type: Dual level
  • International: 0.20 to 1.50
Terminal Blocks - Din Rail, Channel -- 1920-CPST1.5/4-ND [CPST1.5/4 from Altech Corp.]
from DigiKey

DIN TERM BLK, PUSH-IN, SENSOR & [See More]

  • Features: Indicator Light
  • North American: 14 to 24
  • Terminal Block Type: Three Level
  • International: 0.20 to 1.50
Terminal Blocks - Din Rail, Channel -- 1920-CPSTG1.5/4-ND [CPSTG1.5/4 from Altech Corp.]
from DigiKey

DIN TERM BLK, PUSH-IN, SENSOR & [See More]

  • Features: Indicator Light
  • International: 0.20 to 1.50
  • North American: 14 to 24
  • Voltage Rating: 150
DIN Rail Fuse Terminal Blocks -- OMTBV7-WFB Fuse Terminal Blocks
from OMEGA Engineering, Inc.

Fuse terminal blocks provide a convenient way to add fuses to your DIN rail wire panels. The fuse blocks accept 5 x 20 mm fuses and are rated up to 300V and 15A. Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line - ease of... [See More]

  • Features: Indicator Light
  • Terminal Block Type: Fuse Holder or Fuse Block
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Feed Through with LED Indicator Terminal Blocks -- ZDK 2.5/LD RT/1
from Weidmuller

Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements. [See More]

  • Features: Indicator Light
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • Orientation: 180°
Terminal Block Interface Module -- Relay Module
from Amphenol PCD

IRL modules house a broad range of industrial style relays in both solid state and electromechanical forms, with 1, 2, and 4 pole configurations. Options include inductive kick-back protection and LED indication. These modules provide remote switching capability for host equipment. [See More]

  • Features: Indicator Light
  • Terminal Block Type: I/O Block
  • Mounting Options: Universal Mounting Foot
Terminal block Weidmüller WDK 2.5 LD 1D 2R 115VAC - 8006320000 [8006320000 from Weidmüller Interface GmbH & Co. KG]
from Automation24, Inc.

The beige feed-through terminal block WDK 2.5 LD 1D 2R 115VAC - 8006320000 from Weidm üller with wire cross section AWG 26 - 12 and width of 5.1 mm has 3 connections on 2 levels. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal... [See More]

  • Features: Indicator Light
  • # of Contacts: 3
  • Terminal Block Type: Dual level; Test-disconnect terminal
  • North American: 12 to 26
Disconnect / Fuse Screw Terminal Blocks -- ASK T-Block Terminal Blocks
from OMEGA Engineering, Inc.

The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The... [See More]

  • Features: Indicator Light; Diode
  • Terminal Block Type: Fuse Holder or Fuse Block
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Feed Through with LED Indicator Terminal Blocks -- ZDU 2.5/2x2AN/LD+
from Weidmuller

Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements. [See More]

  • Features: Indicator Light
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • Orientation: 45 Degree Entry
Standard Terminal Block Relays -- XRU1D
from OMEGA Engineering, Inc.

The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected... [See More]

  • Features: Terminal Plug; Indicator Light
  • Terminal Block Type: Terminal Block Relay
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 5