180 Degrees (Vertical) Terminal Blocks

Last Updated: April 1, 2025

Description

180 Degrees (Vertical) Terminal Blocks are electrical connectors that allow for the secure and organized connection of wires. These terminal blocks are designed with a vertical wire entry angle, meaning the wires are inserted perpendicularly to the mounting surface. This orientation is particularly useful in applications where space is limited or where a vertical configuration is preferred for ease of access or design requirements.

Working Principle

The working principle of 180 Degrees (Vertical) Terminal Blocks involves the secure clamping of wires to ensure a stable electrical connection. The vertical orientation allows for straightforward wire insertion and connection, which can be beneficial in densely packed electrical panels or systems. The design of these terminal blocks typically includes a mechanism, such as a screw or spring clamp, to hold the wire in place, ensuring a reliable connection that can withstand vibrations and other environmental factors. This makes them useful for maintaining organized and efficient wiring systems.

Applications

180 Degrees (Vertical) Terminal Blocks are commonly used in various industrial and commercial applications. Specific examples include their use in control panels where space is at a premium, and in situations where vertical wire entry is necessary to accommodate the layout of the panel or enclosure. They are also used in automation systems, where they facilitate the connection of sensors and actuators to controllers, and in power distribution systems, where they help manage the routing of electrical power to different components.

Advantages over other Terminal Blocks

One of the primary advantages of 180 Degrees (Vertical) Terminal Blocks over other types is their space-saving design. The vertical wire entry allows for a more compact arrangement of wires, which can be crucial in applications with limited space. Additionally, the vertical orientation can make it easier to access and manage connections in certain configurations, reducing the time and effort required for installation and maintenance.

Limitations

A potential limitation of 180 Degrees (Vertical) Terminal Blocks is that their vertical design may not be suitable for all applications, particularly those where horizontal wire entry is preferred or required. Additionally, the vertical orientation might pose challenges in environments where dust or debris could fall into the terminal block, potentially affecting the connection.

Considerations

When selecting 180 Degrees (Vertical) Terminal Blocks, several considerations should be taken into account. Initial costs may vary depending on the specific design and materials used, but they are generally competitive with other types of terminal blocks. Operating expenses are typically low, as these blocks are designed for durability and reliability. However, regular maintenance may be required to ensure connections remain secure and free from corrosion or other issues. Durability is generally high, but the specific environment and application will influence the longevity of the terminal blocks. Replacement and maintenance costs should be considered, particularly in harsh environments where terminal blocks may need to be replaced more frequently.

183 Results
Barrier Strips -- 1-1437416-9
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 5. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 20. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 5
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 1645195 [1437664-4 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1437664-4 [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 9.53
  • # of Contacts: 2
  • Body Material: Polyamide
Terminal Blocks -- 1001-EB135-10-G-E [EB135-10-G-E from Adam Technologies, Inc.]
from New Yorker Electronics Co., Inc.

TERMINAL BLOCK, VERTICAL, PITCH 7.62MM, 10P WITH FLANGE, GN, [See More]

  • Orientation: 180°
  • Contacts Pitch: 7.62
  • # of Contacts: 10
  • Approvals: RoHS Compliant
1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block -- CAFL4U
from Altech Corp.

Suitable for use in high temperature applications up to 600 °C (1112 °F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space... [See More]

  • Orientation: 180°
  • Terminal Block Type: Fuse Holder or Fuse Block
  • Mounting Options: 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
  • North American: 10 to 22
Screwless Terminal Blocks -- DGSB141V5
from BlockMaster Electronics, Inc.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines. [See More]

  • Orientation: 180°
  • Terminal Block Type: Power Distribution Blocks; Screwless Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2 to 12
Terminal Blocks - Headers, Plugs and Sockets -- 0395000110-ND [395000110 from Molex]
from DigiKey

TERM BLOCK PLUG 10POS STR 3.5MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 10
Barrier Strips -- 1-1437665-0
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 6. Number of Rows  : 1. Contact Features. Blade Size  : 6.35 x .81  MM   [.25 x .032  INCH... [See More]

  • Orientation: 180°
  • # of Contacts: 6
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 9.53
Barrier Strips -- 1789791 [38630-7803 from Molex]
from RS Components, Ltd.

Molex 38630-7803 Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 11.13
  • # of Contacts: 3
  • Body Material: Pbt
10.00mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Screwless Terminal Blocks -- USL-5VB1-XXP
from BlockMaster Electronics, Inc.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines. [See More]

  • Orientation: 180°
  • Terminal Block Type: Power Distribution Blocks; Screwless Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2 to 24
Terminal Blocks - Headers, Plugs and Sockets -- 0395000205-ND [395000205 from Molex]
from DigiKey

TERM BLOCK PLUG 5POS STR 3.5MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 5
Barrier Strips -- 1-1546098-2
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 12. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 12
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 2097564
from RS Components, Ltd.

RS PRO 307PC06WE42 Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 11.00
  • # of Contacts: 6
  • Body Material: Polycarbonate
10.00mm Pin Spacing – Pluggable PCB Blocks -- PVP02-10.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 0395040008-ND [395040008 from Molex]
from DigiKey

TERM BLOCK PLUG 8POS STR 3.5MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 8
Barrier Strips -- 1-1546296-6
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 16. Number of Rows  : 1. Contact Features. Blade Size  : 4.75 x .81  MM   [.187 x .032  INCH... [See More]

  • Orientation: 180°
  • # of Contacts: 16
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 4536856
from RS Components, Ltd.

Osada OTB-910B-3P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 3
  • Mounting Options: Through hole
  • Contacts Pitch: 9.00
10.16mm Pin Spacing – Pluggable PCB Blocks -- PDSV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- 0395200105-ND [395200105 from Molex]
from DigiKey

TERM BLOCK PLUG 5POS STR 5MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 5
Barrier Strips -- 1-1546570-7
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 17. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 17
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 4536862
from RS Components, Ltd.

Osada OTB-910B-4P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 4
  • Mounting Options: Through hole
  • Contacts Pitch: 9.00
10.16mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1-796693-0-ND [1-796693-0 from TE Connectivity]
from DigiKey

TERM BLOCK PLUG 10POS STR 3.5MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 10
Barrier Strips -- 1-1546845-7
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 17. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 17
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6272194
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-8P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 8
  • Body Material: Pbt
10.16mm Pin Spacing – Pluggable PCB Blocks -- PV02-10.16-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1000920000-ND [1000920000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 8POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 8 to 16
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1-1546927-0
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 10. Number of Rows  : 1. Contact Features. Blade Size (INCH)  : .031 x .047. Contact Current Rating (Max) (AMP)  :... [See More]

  • Orientation: 180°
  • # of Contacts: 10
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 8.26
Barrier Strips -- 6300413
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-2P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 2
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
10.16mm Pin Spacing – Pluggable PCB Blocks -- PVP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1001000000-ND [1001000000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 8POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 8 to 16
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1-796709-0
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 7. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 7
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300429
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-3P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 3
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
10.16mm Pin Spacing – Pluggable PCB Blocks -- SVF02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1001070000-ND [1001070000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 8POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 8 to 16
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1437416-8
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 3. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 20. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300435
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-4P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 4
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
10.16mm Pin Spacing – Pluggable PCB Blocks -- SVP02-10.16
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1001120000-ND [1001120000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 6POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 6 to 12
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1437651-8
from TE Connectivity

Contact Features. Terminal Material  : Copper Alloy. Dimensions. Length (MM)  : 26.85. Mechanical Attachment. Mounting Angle  : Vertical. Screw Material  : Steel. Screw Plating Material  : Zinc Chromate. Screw Size  : 6-32. Operation/Application. Circuit... [See More]

  • Orientation: 180°
  • Body Material: Copper Alloy
  • Mounting Options: Terminal Strip
  • Approvals: EU RoHS Compliant
Barrier Strips -- 6300441
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-5P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 5
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
3.50mm Pin Spacing – Pluggable PCB Blocks -- PV02-3.50-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1001140000-ND [1001140000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 8POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 8 to 16
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1437658-1
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 6. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 6
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300457
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-6P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 6
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
3.50mm Pin Spacing – Pluggable PCB Blocks -- PVP02-3.50
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1001210000-ND [1001210000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 8POS STR 5.08MM [See More]

  • Orientation: 180°
  • # of Contacts: 8 to 16
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 5.08
Barrier Strips -- 1437665-6
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 3. Number of Rows  : 1. Contact Features. Blade Size  : 6.35 x .81  MM   [.25 x .032  INCH... [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 9.53
Barrier Strips -- 6300479
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-8P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 8
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
3.81mm Pin Spacing – Pluggable PCB Blocks -- PV03-3.81-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 3
Terminal Blocks - Headers, Plugs and Sockets -- 1012740000-ND [1012740000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 11POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 11
Barrier Strips -- 1546011-4
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 10. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 10. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 10
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
Barrier Strips -- 6300485
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-10P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 10
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
3.81mm Pin Spacing – Pluggable PCB Blocks -- PVP02-3.81
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1012950000-ND [1012950000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 14POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 14
Barrier Strips -- 1546963-4
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 4. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 20. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 4
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300491
from RS Components, Ltd.

Sato Parts ML-40-S1BYF-12P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 12
  • Mounting Options: Through hole
  • Contacts Pitch: 7.62
5.00mm Pin Spacing – Pluggable PCB Blocks -- PV02-5.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1012960000-ND [1012960000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 15POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 15
Barrier Strips -- 2-1437404-1
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 4. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 4
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 8.26
Barrier Strips -- 6300659
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-2P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 2
  • Body Material: Pbt
5.00mm Pin Spacing – Pluggable PCB Blocks -- PVP02-5.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1012990000-ND [1012990000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 18POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 18
Barrier Strips -- 2-1437404-9
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 8. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 8
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 8.26
Barrier Strips -- 6300665
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-3P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 3
  • Body Material: Pbt
5.00mm Pin Spacing – Pluggable PCB Blocks -- SVR02-5.00
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013020000-ND [1013020000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 20POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 20
Barrier Strips -- 2-1546310-0
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 3. Number of Rows  : 2. Contact Features. Contact Current Rating (Max) (AMP)  : 30. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 14.30
Barrier Strips -- 6300671
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-4P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 4
  • Body Material: Pbt
5.00mm Pin Spacing – Pluggable PCB Blocks -- SVR02-5.00-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013060000-ND [1013060000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 24POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 24
Barrier Strips -- 2-1546533-8
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 28. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 10. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 28
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
Barrier Strips -- 6300716
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-10P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 10
  • Body Material: Pbt
5.08mm Pin Spacing – Pluggable PCB Blocks -- PDSV02-5.08
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 4
Terminal Blocks - Headers, Plugs and Sockets -- 1013180000-ND [1013180000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 11POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 11
Barrier Strips -- 2-1546671-7
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 9. Number of Rows  : 2. Contact Features. Blade Size  : 6.35 x .81  MM   [.25 x .032  INCH... [See More]

  • Orientation: 180°
  • # of Contacts: 9
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300722
from RS Components, Ltd.

Sato Parts ML-40-S1AXF-12P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 7.62
  • # of Contacts: 12
  • Body Material: Pbt
5.08mm Pin Spacing – Pluggable PCB Blocks -- PDV02-5.08
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; Dual level; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013190000-ND [1013190000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 12POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 12
Barrier Strips -- 2-1776044-9
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 8. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 20. Terminal Material  : Brass. [See More]

  • Orientation: 180°
  • # of Contacts: 8
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 11.10
Barrier Strips -- 6300772
from RS Components, Ltd.

Sato Parts ML-50-S1AXF-3P Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 10.16
  • # of Contacts: 3
  • Body Material: Pbt
5.08mm Pin Spacing – Pluggable PCB Blocks -- PV02-5.08-K
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013210000-ND [1013210000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 13POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 13
Barrier Strips -- 3-1437646-4
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 2. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 10. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
Barrier Strips -- 8857371 [140J-1 from Cinch Connectivity Solutions]
from RS Components, Ltd.

Cinch 140J-1 Barrier Strip [See More]

  • Orientation: 180°; Straight
  • North American: 12
  • Body Material: Brass
  • Approvals: RoHS Compliant
5.08mm Pin Spacing – Pluggable PCB Blocks -- PVP02-5.08
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013220000-ND [1013220000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 14POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 14
Barrier Strips -- 3-1437646-9
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 3. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 10. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
Barrier Strips -- 8858497 [10-141 from Cinch Connectivity Solutions]
from RS Components, Ltd.

Cinch 10-141 Barrier Strip [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 11.13
  • # of Contacts: 10
  • Body Material: Phenolic
5.08mm Pin Spacing – Pluggable PCB Blocks -- SVF02-5.08
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013230000-ND [1013230000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 15POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 15
Barrier Strips -- 3-1546119-7
from TE Connectivity

Body Features. Barrier Strip Style  : Tri-Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 18. Number of Rows  : 1. Contact Features. Contact Current Rating (Max) (AMP)  : 10. Terminal Material  : Copper... [See More]

  • Orientation: 180°
  • # of Contacts: 18
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
6.35mm Pin Spacing – Pluggable PCB Blocks -- MVI-10
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 10
Terminal Blocks - Headers, Plugs and Sockets -- 1013240000-ND [1013240000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 16POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 16
Barrier Strips -- 3-1546306-1
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 11. Number of Rows  : 2. Contact Features. Blade Size  : 4.75 x .51  MM   [.187 x .02  INCH... [See More]

  • Orientation: 180°
  • # of Contacts: 11
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 9.53
7.50mm Pin Spacing – Pluggable PCB Blocks -- PV02-7.50
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013250000-ND [1013250000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 17POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 17
Barrier Strips -- 3-1546657-1
from TE Connectivity

Body Features. Barrier Strip Style  : Dual Barrier. Color  : Black. Configuration Features. Number of Levels  : 1. Number of Positions  : 2. Number of Rows  : 1. Contact Features. Blade Size (INCH)  : .039 x .03. Contact Current Rating (Max) (AMP)  :... [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Mounting Options: Terminal Strip
  • Contacts Pitch: 6.35
7.50mm Pin Spacing – Pluggable PCB Blocks -- PVP02-7.50
from Altech Corp.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through; PCB Terminal Blocks
  • Mounting Options: PCB
  • # of Contacts: 2
Terminal Blocks - Headers, Plugs and Sockets -- 1013260000-ND [1013260000 from Weidmuller]
from DigiKey

TERM BLOCK PLUG 18POS STR 5.08MM [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 18
ETB09 Series
from Excel Cell Electronic USA Corp.

Pitch: 3.5, 7.0 mm , wire cage: nickel plated over zinc alloy [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: PCB
  • # of Contacts: 3
4-Tier Fixed Terminal Block -- ESTT Tall Tower Series
from Amphenol PCD

The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to size, and available only in black. [See More]

  • Orientation: 180°
  • Terminal Block Type: Four Level
  • Mounting Options: PCB
  • # of Contacts: 8 to 48
10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) VerticalThrough Hole -- 40-20020107-G101A01LF [20020107-G101A01LF from Amphenol Corporation]
from Utmel Electronic Limited

10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) VerticalThrough Hole [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 5.00
  • Mounting Options: Through Hole
  • Voltage Rating: 300
Fixed Terminal Blocks -- ELM021100 [ELM021100 from Amphenol PCD]
from VAST STOCK CO., LIMITED

Fixed Terminal Blocks 2P WTB Cage Clamp Horizontal .197" [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Terminal Block Type: Fixed Terminal Blocks
  • Contacts Pitch: 5.00
Clamping Yoke Screw Connection -- 6 mm² at 5.00 & 5.08 mm Pitch
from Weidmuller

This PCB terminal provides connections for 32 A and 6 mm ² conductor cross-section with the proven clamping-yoke connection, in 5.00 and 5.08 mm pitch. 90 ° conductor outlet direction. 0.20 - 6.0mm ² (IEC) / 26 - 12 AWG (UL). 500 V (IEC) / 300 V (UL). 32 A (IEC) / 20 A (UL). Clamping... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 5.00 to 5.08
Assembled-to-Size Fixed Terminal Block -- ELM Vertical Series
from Amphenol PCD

ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules. The ELM family consists of precision molded 2- and 3-position screw termination modules with interlocking dovetails. Modules can be joined... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 5.00
Barrier Terminal Blocks 12P W/WIRE PROTECT -- 792-1-1776302-2 [1-1776302-2 from TE Connectivity]
from Utmel Electronic Limited

Barrier Terminal Blocks 12P W/WIRE PROTECT [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 11.99
  • Mounting Options: Panel Mount; Chassis, Panel
  • Voltage Rating: 250
Pluggable Terminal Blocks -- 1831265 [1831265 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks FRONT MSTB 2.5/ 3-ST [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.08
Compact Style Feed Through Terminal Blocks -- ZDK 2.5/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
Fixed Terminal Block -- ELVM Vertical SMT Compatible Series
from Amphenol PCD

ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELVM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.81
Barrier Terminal Blocks 26PDR W/BND SCRW .437 -- 792-2-1546670-6 [2-1546670-6 from TE Connectivity]
from Utmel Electronic Limited

Barrier Terminal Blocks 26PDR W/BND SCRW .437 [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 11.10
  • Mounting Options: Panel Mount; Chassis, Panel
  • Voltage Rating: 300
Pluggable Terminal Blocks -- 1840366 [1840366 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks 2 Pos 3.5mm pitch Plug 28-16 AWG Screw [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 3.50
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Fixed Terminal Block -- ELXM Vertical SMT Compatible Series
from Amphenol PCD

ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility. The ELXM is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder, providing users with additional flexibility and maximizing... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 10
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Barrier Terminal Blocks 6WWV-30-008 #6 TRIBARRIER -- 792-3-796608-5 [3-796608-5 from TE Connectivity]
from Utmel Electronic Limited

Barrier Terminal Blocks 6WWV-30-008 #6 TRIBARRIER [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 30
  • Mounting Options: Through Hole
  • Contacts Pitch: 9.53
Pluggable Terminal Blocks -- 1840379 [1840379 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 3.50
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
Header Terminal Block -- ELVH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Orientation: 90°; 180°
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 20
Barrier Terminal Blocks TRI-BARRIER .375" 10 -- 792-6PCV-10-006 [6PCV-10-006 from TE Connectivity]
from Utmel Electronic Limited

Barrier Terminal Blocks TRI-BARRIER .375" 10 [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 10
  • Mounting Options: Through Hole
  • Contacts Pitch: 9.53
Pluggable Terminal Blocks -- 1881325 [1881325 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks 2 Pos 2.5mm pitch Plug 26-20AWG Spring [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 2.50
Compact Style Feed Through Terminal Blocks -- ZDU 2.5N/4AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 4
Header Terminal Block -- ELXH Series Mini Header
from Amphenol PCD

ELXH headers are molded of ultra-high-temperature polyamide, which will withstand temperatures to 260°C during the PCB production process, and are compatible with SMT reflow soldering as well as wave soldering processes. The headers are available in vertical and horizontal versions. A shrouded... [See More]

  • Orientation: 90°; 180°
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 24
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A -- 872-1815220000 [1815220000 from Würth Elektronik eiSos GmbH & Co. KG]
from Utmel Electronic Limited

Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Plug, Female Sockets
  • Mounting Options: Free Hanging (In-Line)
  • North American: 12 to 26
Pluggable Terminal Blocks -- 1881338 [1881338 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks 3 Pos 2.5mm pitch Plug 26-20AWG Spring [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 2.50
Compact Style Modular PE Terminal Blocks -- ZDK 2.5/3AN DU-PE
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
Header Terminal Block -- ELXH Series Mini Header with Locking Ears
from Amphenol PCD

The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Orientation: 90°; 180°
  • Terminal Block Type: Header
  • Mounting Options: PCB
  • # of Contacts: 2 to 24
Conn PC Terminal Block 18 POS 3.5mm Solder ST Thru-Hole 8A -- 629-1751468 [1751468 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Conn PC Terminal Block 18 POS 3.5mm Solder ST Thru-Hole 8A [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 18
  • Mounting Options: Through Hole
  • Contacts Pitch: 3.51
Pluggable Terminal Blocks -- 1883323 [1883323 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks 9 Pos 5.08mm pitch Plug 20-18 AWG IDC [See More]

  • Orientation: 180°
  • # of Contacts: 9
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.08
Compact Style Modular PE Terminal Blocks -- ZDK 2.5/3AN PE
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
Pluggable Terminal Block -- ELXP Series Mini-Plug Right Angle
from Amphenol PCD

All ELX pluggable terminal blocks incorporate moving vise clamp wire termination and mate with Amphenol Pcd ELX headers. ELXP blocks feature wire entry parallel to contact. [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 20
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Conn Terminal Block 10 POS 5.08mm Solder ST Thru-Hole 10A Box -- 872-9994190000 [9994190000 from Würth Elektronik eiSos GmbH & Co. KG]
from Utmel Electronic Limited

Conn Terminal Block 10 POS 5.08mm Solder ST Thru-Hole 10A Box [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 5.08
  • Mounting Options: Through Hole
  • Voltage Rating: 300
Pluggable Terminal Blocks -- 3040342 [3040342 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks COMBI plugs,10-POS spring-cage connect [See More]

  • Orientation: 180°
  • # of Contacts: 10
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 2
Pluggable Terminal Block -- ELXP Series Mini-Plug with Locking Ears - Right Angle
from Amphenol PCD

The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated, securing the... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 24
  • Mounting Options: PCB
  • Contacts Pitch: 3.50
Conn Terminal Block PL 9 POS 6.1mm ST Cable Mount -- 792-880124 [880124 from TE Connectivity]
from Utmel Electronic Limited

Conn Terminal Block PL 9 POS 6.1mm ST Cable Mount [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 9
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 6.10
Pluggable Terminal Blocks -- 3041367 [3041367 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks COMBI coupling,7-POS spring-cage connect [See More]

  • Orientation: 180°
  • # of Contacts: 7
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N/3AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 3
Wire-to-Board Fixed Terminal Block -- SCM Vertical Series
from Amphenol PCD

SCM 5.0mm spring clamp terminal blocks are rated at 20A/300V —the highest in the industry —and are supplied in horizontal, angled and vertical configurations. Two Modes of Operation. Individual spring contact clamps are depressed to insert or remove wires by either actuating a finger... [See More]

  • Orientation: 180°
  • Terminal Block Type: Wire to Board
  • Mounting Options: PCB
  • # of Contacts: 2 to 20
Conn Terminal Blocks F 12 POS 3.5mm Screw ST Cable Mount 8A -- 629-1863259 [1863259 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Conn Terminal Blocks F 12 POS 3.5mm Screw ST Cable Mount 8A [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Plug, Female Sockets
  • Mounting Options: Free Hanging (In-Line)
  • Contacts Pitch: 3.51
Pluggable Terminal Blocks -- 3041545 [3041545 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SC 2.5-RZ/5 [See More]

  • Orientation: 180°
  • # of Contacts: 5
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Compact Style Modular PE Terminal Blocks -- ZPE 2.5N/4AN
from Weidmuller

Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidm üller. Z-Series terminals... [See More]

  • Orientation: 180°
  • Terminal Block Type: Single Feed Through
  • Mounting Options: Universal Mounting Foot
  • # of Contacts: 4
Conn Terminal Blocks F 2 POS 3.5mm Screw ST Cable Mount 8A -- 629-1862852 [1862852 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Conn Terminal Blocks F 2 POS 3.5mm Screw ST Cable Mount 8A [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Plug, Female Sockets
  • Mounting Options: Free Hanging (In-Line)
  • # of Contacts: 2
Pluggable Terminal Blocks -- 3042269 [3042269 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SC 2.5/3 [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Distribution Terminal Blocks -- PDL 4 S/N
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
Conn Universal Terminal Blocks F 2 POS Screw ST 41A -- 629-3004388 [3004388 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Conn Universal Terminal Blocks F 2 POS Screw ST 41A [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Feed Through
  • Mounting Options: Through Hole
  • # of Contacts: 1
Pluggable Terminal Blocks -- 3043019 [3043019 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks LEFT ELEMENT SPRG CAGE. 5.2MM GRAY [See More]

  • Orientation: 180°
  • # of Contacts: 1
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Distribution Terminal Blocks -- PDL 4 S/N/L
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Dual level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
Conn Universal Terminal Blocks F 2 POS Screw ST 57A -- 629-3044144 [3044144 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Conn Universal Terminal Blocks F 2 POS Screw ST 57A [See More]

  • Orientation: 180°; Straight
  • North American: 8 to 24
  • Terminal Block Type: Feed Through
  • Voltage Rating: 1000
Pluggable Terminal Blocks -- 3043064 [3043064 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks MIDDLE ELEMENT 2.5MM GREEN/YELLOW [See More]

  • Orientation: 180°
  • # of Contacts: 1
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.20
Distribution Terminal Blocks -- PDL4 S/L
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
DIN Rail Terminal Blocks ST 6 PE -- 629-3031500 [3031500 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

DIN Rail Terminal Blocks ST 6 PE [See More]

  • Orientation: 180°; Straight
  • North American: 8 to 24
  • Terminal Block Type: Ground, Earth
  • Voltage Rating: 800
Pluggable Terminal Blocks -- 39371-0002 [39371-0002 from Molex]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY R 7.5MM 2 ASY RA PLUG [See More]

  • Orientation: 90°; 180°
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 7.50
Distribution Terminal Blocks -- PDL4 S/L/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
DIN Rail Terminal Blocks ST-4 TWIN PE -- 629-3031416 [3031416 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

DIN Rail Terminal Blocks ST-4 TWIN PE [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Ground, Earth
  • Mounting Options: Through Hole
  • North American: 10 to 28
Pluggable Terminal Blocks -- 39371-0003 [39371-0003 from Molex]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SR BTS 7.5MM 3 ASY R 7.5MM 3 ASY RA PLUG [See More]

  • Orientation: 90°; 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 7.50
Distribution Terminal Blocks -- PDL4 S/N/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
DIN Rail Terminal Blocks UK 6 N BU 8.2mm FEED-THRU BLUE -- 629-3004977 [3004977 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

DIN Rail Terminal Blocks UK 6 N BU 8.2mm FEED-THRU BLUE [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Single Feed Through; Feed Through
  • Mounting Options: Through Hole
  • North American: 8 to 26
Pluggable Terminal Blocks -- 39421-0002 [39421-0002 from Molex]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 2 ASY [See More]

  • Orientation: 180°; Horizontal
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 12.00
Distribution Terminal Blocks -- PDL4 S/NT/L/PE
from Weidmuller

We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style... [See More]

  • Orientation: 180°
  • Terminal Block Type: Three Level
  • Mounting Options: Universal Mounting Foot
  • Voltage Rating: 400
Fixed Terminal Blocks 11P 3.5mm 90DEG -- 629-1751332 [1751332 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Fixed Terminal Blocks 11P 3.5mm 90DEG [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 3.51
  • Mounting Options: Through Hole
  • Voltage Rating: 200
Pluggable Terminal Blocks -- 39421-0007 [39421-0007 from Molex]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 7 ASY [See More]

  • Orientation: 180°; Horizontal
  • # of Contacts: 7
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 12.00
Feed Through Mini Terminal Blocks -- AKE 2.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • North American: 12 to 26
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 275 to 400
Fixed Terminal Blocks 3P TERMI-BLOK PCB MOUNT -- 792-282909-3 [282909-3 from TE Connectivity]
from Utmel Electronic Limited

Fixed Terminal Blocks 3P TERMI-BLOK PCB MOUNT [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 5.08
  • Mounting Options: Through Hole
  • Voltage Rating: 300
Pluggable Terminal Blocks -- 39422-0002 [39422-0002 from Molex]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks SR BTS 12MM PLUG 85A LUG 85A 600V 2 ASY E [See More]

  • Orientation: 180°; Horizontal
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 12.00
Feed Through Mini Terminal Blocks -- AKE 4
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • North American: 14 to 26
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 275 to 400
Fixed Terminal Blocks 8P 5mm 145DEG -- 629-1869127 [1869127 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Fixed Terminal Blocks 8P 5mm 145DEG [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 8
  • Mounting Options: Through Hole
  • Contacts Pitch: 5.00
Pluggable Terminal Blocks -- 5434544 [5434544 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks BCP-350- 2 [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 3.50
Feed Through Mini Terminal Blocks -- AKZ 1.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • Voltage Rating: 150 to 300
  • Terminal Block Type: Single Feed Through
  • Current Rating: 10 to 17.5
Fixed Terminal Blocks PCV 4/ 5-G-7 62 -- 629-1804713 [1804713 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Fixed Terminal Blocks PCV 4/ 5-G-7 62 [See More]

  • Orientation: 180°; Straight
  • Terminal Block Type: Header, Male Pins, Shrouded (4 Side)
  • Mounting Options: Through Hole
  • Contacts Pitch: 7.62
Pluggable Terminal Blocks -- 5434926 [5434926 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks BCP-381- 2 [See More]

  • Orientation: 180°
  • # of Contacts: 2
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 3.81
Feed Through Mini Terminal Blocks -- AKZ 2.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • Voltage Rating: 176 to 300
  • Terminal Block Type: Single Feed Through
  • Current Rating: 10 to 24
Fixed Terminal Blocks RCPT 4POS VERT 5MM -- 792-796683-4 [796683-4 from TE Connectivity]
from Utmel Electronic Limited

Fixed Terminal Blocks RCPT 4POS VERT 5MM [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 4
  • Mounting Options: Through Hole
  • Contacts Pitch: 5.00
Pluggable Terminal Blocks -- 5435323 [5435323 from Phoenix Contact GmbH & Co. KG]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks BCP-500- 4 [See More]

  • Orientation: 180°
  • # of Contacts: 4
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.00
Feed Through Mini Terminal Blocks -- AKZ 4
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • North American: 12 to 24
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 275 to 400
Fixed Terminal Blocks SMKDS 1/ 5-3.5 -- 629-1751125 [1751125 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

Fixed Terminal Blocks SMKDS 1/ 5-3.5 [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 5
  • Mounting Options: Through Hole
  • Contacts Pitch: 3.51
Pluggable Terminal Blocks -- ELFH03250 [ELFH03250 from Amphenol PCD]
from VAST STOCK CO., LIMITED

Pluggable Terminal Blocks VERTICAL HEADER 5.08MM 3POS CLOSED [See More]

  • Orientation: 180°
  • # of Contacts: 3
  • Terminal Block Type: Pluggable Terminal Blocks
  • Contacts Pitch: 5.08
Feed Through Mini Terminal Blocks -- WDK 1.5/R3.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • North American: 18 to 26
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 400
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 6P. -- 792-282842-4 [282842-4 from TE Connectivity]
from Utmel Electronic Limited

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 6P. [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 4
  • Mounting Options: Through Hole
  • Contacts Pitch: 10.01
Feed Through Mini Terminal Blocks -- WDU 1.5/R 3.5
from Weidmuller

This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first middle terminal plus the end plate are... [See More]

  • Orientation: 180°
  • North American: 14 to 26
  • Terminal Block Type: Single Feed Through
  • Voltage Rating: 275 to 400
JUMPER TERM BLK 10POS SCREW-IN -- 629-0203263 [203263 from PHOENIX CONTACT USA]
from Utmel Electronic Limited

JUMPER TERM BLK 10POS SCREW-IN [See More]

  • Orientation: 180°; Straight
  • # of Contacts: 10
  • Terminal Block Type: Terminal Block, Cross Connection
  • Contacts Pitch: 8.00
Top Screw Connection -- 1.5 mm² at 5.08 & 7.62 mm Pitch
from Weidmuller

Screw connection with optimised design - easy to use and minimum space requirements. TOP GS PCB terminal system with TOP screw connection. Operated from one side only. Optional: ATEX approval!. Operated from one side and extremely versatile: High current-carrying capacity up to 32A (IEC) or 30A... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 12
  • Mounting Options: PCB
  • Contacts Pitch: 5.08 to 7.62
JUMPER TERM BLK 10POS SCREW-IN -- 872-1052460000 [1052460000 from Würth Elektronik eiSos GmbH & Co. KG]
from Utmel Electronic Limited

JUMPER TERM BLK 10POS SCREW-IN [See More]

  • Orientation: 180°; Straight
  • Contacts Pitch: 9.91
  • Terminal Block Type: Terminal Block, Cross Connection
  • Voltage Rating: 0.0
Top Screw Connection -- 4.0 mm² at 6.35 & 7.62 mm Pitch
from Weidmuller

Conductor entry and screw connection in the same direction on this PCB terminal with 6.35 or 7.62 mm pitch for conductor cross-sections up to 4.0 mm ². Conductor outlet direction 90 ° and 180 °. TOP Connection System. The TOP connection system by Weidm üller makes wiring easy, even... [See More]

  • Orientation: 180°
  • # of Contacts: 2 to 12
  • Mounting Options: PCB
  • Contacts Pitch: 6.35 to 7.62