Power Transmission Pneumatic Clutches
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Through/Mid Shaft or End of Shaft. Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 276.7
- Spring Assistance: Spring Return/Disengage
from WPT Power Corporation
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the... [See More]
- Application: Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
- Rotary Speed: 2140
- Torque: 2166.7
- Pneumatic Pressure: 100
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 276.7
- Spring Assistance: Spring Return/Disengage
from WPT Power Corporation
The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8 ” to 60 ”, WPT ’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to;... [See More]
- Application: Industrial; Power Transmission; Other; Oilfield Applications, Clutch Coupling
- Rotary Speed: 2100
- Torque: 6535.0
- Pneumatic Pressure: 100
from Mach III Clutch, Inc.
Operation. Friction clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft. Clutch mechanism slides on shaft and is fixed with set screws and... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from WPT Power Corporation
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14 ” to 36 ”, WPT ’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil... [See More]
- Application: Industrial; Power Transmission; Other; Oilfield Applications
- Rotary Speed: 2100
- Torque: 312.5
- Pneumatic Pressure: 130
from Mach III Clutch, Inc.
Operation. Friction clutch coupling engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Industrial friction clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. End of Shaft. Friction clutch slides on shaft and is fixed with set screws and a customer supplied key. No anti-rotation arm... [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. End Shaft. Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key. No anti-rotation arm... [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 390.8
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. End Shaft. Clutch slides on shaft and is fixed with set screws and a customer supplied key. No anti-rotation arm required. Designed for... [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction clutch coupling engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully... [See More]
- Application: Industrial; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 276.7
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction clutch engages with air pressure, spring released when air is exhausted. Torque is linear response to air pressure applied. Mounting. Mounts between a c-face motor and gear reducer. Not suitable for belt drive (pulley output) applications. Consult engineering for options. [See More]
- Application: Industrial; Motor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 47.8
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Industrial friction clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Through/Mid Shaft or End Shaft. Friction clutch slides on shaft and is fixed with set screws and a customer supplied key. [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Through/Mid Shaft or End of Shaft. Clutch slides on shaft and is fixed with set screws and a customer supplied key. Anti-rotation arm required... [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Through/Mid Shaft or End of Shaft. Heavy duty clutch slides on the shaft and is fixed with set screws and a customer supplied... [See More]
- Application: Industrial; Conveyor; Power Transmission
- Pneumatic Pressure: 80
- Torque: 0.0 to 276.7
- Spring Assistance: Spring Return/Disengage