Spring Actuation / Engage Pneumatic Clutches
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch is engaged with spring pressure. A fixed amount of torque is transmitted. To release clutch, air pressure is applied to overcome the spring pressure. Mounting. End of Shaft. Heavy duty clutch slides on shaft and is fixed with set screws and a customer... [See More]
- Spring Assistance: Spring Actuation/Engage
- Rotary Speed: 1750
- Torque: 0.0 to 241.8
- Pneumatic Pressure: 90
from Force Control Industries, Inc.
Eliminate Constant Repair in Severe Duty Applications. The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard... [See More]
- Spring Assistance: Spring Actuation/Engage
- Rotary Speed: 3600
- Torque: 43.2 to 6583.3
- Pneumatic Pressure: 80
from Mach III Clutch, Inc.
Operation. Industrial friction clutch is engaged with spring pressure. A fixed amount of torque is transmitted. To release clutch, air pressure is applied to overcome the spring pressure. Mounting. End of Shaft. Spring Engaged friction clutch slides on shaft and is fixed with set screws and a... [See More]
- Spring Assistance: Spring Actuation/Engage
- Rotary Speed: 1750
- Torque: 0.0 to 42.2
- Pneumatic Pressure: 90