Flange Pneumatic Clutches
from Mach III Clutch, Inc.
Operation. Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Through/Mid Shaft or End of Shaft. Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a... [See More]
- Mounting: Through; Flange
- Pneumatic Pressure: 80
- Torque: 0.0 to 276.7
- Spring Assistance: Spring Return/Disengage
from Force Control Industries, Inc.
Eliminate Constant Repair in Severe Duty Applications. The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard... [See More]
- Mounting: Flange; Foot Mount or Piggyback
- Rotary Speed: 3600
- Torque: 43.2 to 6583.3
- Pneumatic Pressure: 80
from Mach III Clutch, Inc.
Operation. Friction clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft. Clutch mechanism slides on shaft and is fixed with set screws and... [See More]
- Mounting: Through; Flange
- Pneumatic Pressure: 80
- Torque: 0.0 to 46.2
- Spring Assistance: Spring Return/Disengage