Color Mark / Color Recognition Machine Vision Systems

14 Results
Multi Camera Vision System -- GEVA 312T
from Teledyne DALSA

The GEVA-312T is an integrated vision system complete with a 12 ” touch screen display, 1.6GHz dual core processor and two Gigabit Ethernet camera ports. The slim-line form factor maximizes control panel real estate for PLCs, motions controllers and non-vision related components. The GEVA-312T... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection
  • Processor Speed: 1600
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Memory: 2000
VIP™ (Vision Inspection Pack) Software -- VIP™ (Vision Inspection Pack)
from Konica Minolta Sensing Americas, Inc.

Complete software solution for machine vision inspection and advanced photometric analysis of backlit icons, text, and shapes. Evaluating backlit components-such as illuminated controls, instrument panels, and LED light strips-requires a unique measurement approach. The quality of an illuminated... [See More]

  • Applications: Color Mark / Color Recognition; Electronics or Semiconductor Inspection; Flaw Detection
  • Operating System: Windows 10
  • System Type: Modular / PC-Based
  • Modules Included: Imaging & Analysis Software
2D Vision Systems
from SICK

SICK offers a powerful vision sensor portfolio designed to manage challenges in all industries where a standard sensor would not work. These vision sensors provide a full toolset for positioning, inspection, measurement and reading, depending on the variant. A flexible optical design fulfills the... [See More]

  • Applications: Assembly Quality; Color Mark / Color Recognition; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; Materials Analysis; Pattern Recognition; Pharmaceutical Packaging
  • Network: 1
  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera
Multi Camera Vision System -- GEVA 400
from Teledyne DALSA

Powerful performance at a low cost. The GEVA 400 system offers excellent cost savings for multi-camera vision applications, such as final inspection of large assemblies. The four Power-over-Ethernet (PoE) compliant Gigabit camera ports are compatible with a wide range of Genie Nano GigE cameras. [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection
  • Processor Speed: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Memory: 8000
Machine Vision -- sensingCam SEC100
from SICK

The sensingCam SEC100 is a cost-effective and easy-to-use streaming camera that has been specially developed for industrial use. The camera offers a live stream that makes it possible to monitor critical processes and blind spots. Using the integrated image recording function, the device can create... [See More]

  • Applications: Assembly Quality; Color Mark / Color Recognition; Electronics or Semiconductor Inspection; Flaw Detection; Production & Quality Control; Process monitoring, documentation, error analysis
  • Network: 1
  • System Type: Modular / PC-Based
Color IdentificationSystem
from Tordivel AS

The Scorpion Color Identification system is a camera based system for color identification. Download Color Identification System – 0.9 Mbyte pdf. The system picks the best color match from a set of reference images and calculates the color coverage of the inspected item. System Description. [See More]

  • Applications: Color Mark / Color Recognition
  • Image Source: Line Scan Camera
  • Network: RS-232, OPC and TCP/IP
  • Modules Included: Cameras or Imagers; Imaging & Analysis Software
3D Laser Detection System -- SMI-3DBL-300-01
from Smartmore Corporation Limited

A 3D laser camera employs the advanced line laser technology to detect defection and output results in the level of submicron. The result comes in the form of the combination of 2D and 3D informtion. Therefore, it is often used in the field of 3D industry, automobile industry, metal detection and... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera
3D Vision Systems -- RGB-D Solution
from Basler AG

The RGB-D solution merges Basler blaze 3D and color camera data for colored point clouds. It enhances object detection, classification, and scene understanding by combining depth and color information. This combination aids accurate recognition, particularly for similar shapes, and supports tasks... [See More]

  • Applications: Alignment / Guidance; Biotechnology or Medical; Color Mark / Color Recognition; Edge Detection; Electronics or Semiconductor Inspection; Production & Quality Control
3D Vision Systems -- FALCON4 86M MONOCHROME
from Teledyne Technologies Incorporated

Teledyne DALSA ’s new generation of color and monochrome area scan cameras —the Falcon4 ™ 86M —incorporate very large resolutions and faster frame rates, enabling high speed image capture with superb spatial resolution and improved image quality. The Falcon4 camera is the... [See More]

  • Applications: Color Mark / Color Recognition; Edge Detection; Production & Quality Control
  • Modules Included: Cameras or Imagers
  • Image Source: Area Scan Camera
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE

CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
  • Inspection Rate: 212
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Number of Imagers Processed: 4
3D Line Laser Camera -- SMI-3DBL-400-02
from Smartmore Corporation Limited

SMore 3D camera (SMI-3DBL-400-02),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. - Out-of-the-box: Pre-calibrated before... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera
3D Vision Systems -- Stereo Camera
from Basler AG

The Basler Stereo Camera series is designed to deliver precise and reliable 3D vision for robotics and industrial automation applications. These cameras are available with 65mm and 160mm baselines, offering flexibility for various environments and tasks. The cameras utilize advanced stereo data... [See More]

  • Applications: Assembly Quality; Color Mark / Color Recognition; Electronics or Semiconductor Inspection; ID Detection / Verification; Production & Quality Control
Ultra-Compact Vision Sensor with Impressive Wide Field of View -- IG-V Series
from KEYENCE

Our first-in-class automatic focus mechanism has evolved even further. Recent advancements have allowed this mechanism to become more compact and achieve higher accuracy. By combining the automatic focus drive unit with the lens case in the optimal manner, our mechanism is 40% more compact than... [See More]

  • Applications: Alignment / Guidance; Color Mark / Color Recognition; Gauging, Scanning & Dimensioning; Pattern Recognition
  • Image Source: Area Scan Camera
  • Number of Imagers Processed: 1
  • Modules Included: Cameras or Imagers
3D Line Laser Camera -- SMI-3DBL-400-03
from Smartmore Corporation Limited

High frame rate: 3fps;. - Ultra high precision: the highest repeatability of Z axis can reach 1um;. - 3D point cloud preprocessing: with multiple user-settable point cloud filtering functions;. - Support CUDA calculation acceleration: faster point cloud reconstruction speed;. - Various... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera