High Speed / Brightness Machine Vision Systems
from Cognex Corporation
3D-A1000 Features. The 3D-A1000 dimensioning system is a compact and industrial smart camera, capable of capturing moving objects in both 3D and 2D. The system is equipped with powerful vision-based tools that automate tasks like container fill measurement, damage detection, feature finding and... [See More]
- Image Source: High Speed / Brightness; 3D Symbolic Light
- Inspection Rate: 3000
- System Type: Modular / PC-Based
- Network: GigE, TCP/IP, PROFINET, EtherNet/IP(TM), M/S
from Cognex Corporation
The In-Sight 2800 Detector provides an easy to use, quick to deploy solution for item detection and classification in high-throughput environments. Combining innovative edge learning technology, on-board processing, and integrated lighting, this fully embedded sensor allows logistics facilities of... [See More]
- Image Source: High Speed / Brightness; 1/2.8" CMOS monochrome and color
- Network: TCP/IP, PROFINET, EtherNet/IP, SLMP, OPC/UA, FTP
- System Type: Modular / PC-Based
- Applications: Flaw Detection; ID Detection / Verification; Parcel / Baggage Sorting; Presence / Absence
from PCO AG
High speed 10bit CMOS camera inspection system, tablet pc, battery operated [See More]
- Image Source: High Speed / Brightness
- Inspection Rate: 1357
- System Type: Turnkey / Complete System
- Number of Imagers Processed: 1
from LMI Technologies
MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and... [See More]
- Image Source: Area Scan Camera; High Speed / Brightness
- Applications: Edge Detection; Gauging, Scanning & Dimensioning; Materials Analysis
- Network: 1
from KEYENCE
CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]
- Image Source: Area Scan Camera; High Speed / Brightness; Multi-spectral; UV / Fluorescence
- Inspection Rate: 212
- System Type: Embedded / Vision Engine; Modular / PC-Based
- Number of Imagers Processed: 4
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The patented IMP high-speed camera system automatically detects work pieces and their positions and aligns the marking or engraving accordingly, ensuring precision and repeatability. IMP consistently provides premium-quality markings and produces a measurable reduction in the number of defective... [See More]
- Image Source: High Speed / Brightness
- Modules Included: Cameras or Imagers; Imaging & Analysis Software
- Applications: Alignment / Guidance; Mark Positioning
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
- Inspection Rate: 1800
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Product Speed: 3
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Image Source: Area Scan Camera; Line Scan Camera; High Speed / Brightness
- Inspection Rate: 1800
- System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
- Product Speed: 3