ID Detection / Verification Machine Vision Systems

Last Updated: April 1, 2025

Description

ID Detection/Verification Machine Vision Systems are designed to identify and verify parts by reading various types of codes and characters. These systems can read barcodes, data matrix codes, direct part marks, and alphanumeric characters. They ensure that the correct identification information is present on parts, labels, and packages, which is crucial for tracking and quality control processes.

Working Principle

These systems operate by capturing images of the codes or characters on parts using cameras or sensors. The captured images are then processed by computer-based software that compares them against predefined criteria to verify their accuracy and quality. This process is essential because it ensures that only parts with high-quality identification marks proceed through the production line, preventing errors and ensuring traceability. The systems are particularly useful because they can identify low-quality codes early in the process, allowing for adjustments to be made before defective parts are shipped.

Applications

ID Detection/Verification Machine Vision Systems are used in various industries for specific applications. For example, in the life sciences industry, smart cameras are used to ensure reliable data matrix decoding on vial trays, where each vial's code is read to ensure proper identification and traceability . In manufacturing, these systems are used to verify barcodes on parts before they enter the system, ensuring that only parts with high-quality barcodes are processed and shipped .

Advantages over other Machine Vision Systems

One significant advantage of ID Detection/Verification Machine Vision Systems is their ability to identify low-quality barcodes early in the production process, which standard barcode readers may not detect. This early detection allows for timely adjustments to marking or labeling systems, preventing the production of unreadable barcodes and reducing the risk of shipping defective parts .

Limitations

A limitation of these systems is that they require proper setup and calibration to function accurately. If the system is not correctly configured, it may fail to detect or verify codes accurately, leading to potential errors in the production process. Additionally, the systems may require regular maintenance to ensure continued accuracy and reliability.

Considerations

When implementing ID Detection/Verification Machine Vision Systems, several factors should be considered. Initial costs can be significant, as the systems require specialized cameras, sensors, and software. Operating expenses may include regular maintenance and potential adjustments to the system to maintain accuracy. Durability and accuracy are critical, as the systems must consistently perform in various environmental conditions. Replacement and maintenance costs should also be factored into the overall investment, as components may need to be replaced over time to ensure optimal performance.

18 Results
Multi Camera Vision System -- GEVA 312T
from Teledyne DALSA

The GEVA-312T is an integrated vision system complete with a 12 ” touch screen display, 1.6GHz dual core processor and two Gigabit Ethernet camera ports. The slim-line form factor maximizes control panel real estate for PLCs, motions controllers and non-vision related components. The GEVA-312T... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection
  • Processor Speed: 1600
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Memory: 2000
3D-A1000 Dimensioning System
from Cognex Corporation

3D-A1000 Features. The 3D-A1000 dimensioning system is a compact and industrial smart camera, capable of capturing moving objects in both 3D and 2D. The system is equipped with powerful vision-based tools that automate tasks like container fill measurement, damage detection, feature finding and... [See More]

  • Applications: Assembly Quality; ID Detection / Verification; Damage detection, packaging problems, dimensioning
  • Inspection Rate: 3000
  • System Type: Modular / PC-Based
  • Network: GigE, TCP/IP, PROFINET, EtherNet/IP(TM), M/S
Multi Camera Vision System -- GEVA 400
from Teledyne DALSA

Powerful performance at a low cost. The GEVA 400 system offers excellent cost savings for multi-camera vision applications, such as final inspection of large assemblies. The four Power-over-Ethernet (PoE) compliant Gigabit camera ports are compatible with a wide range of Genie Nano GigE cameras. [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection
  • Processor Speed: 1800
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Memory: 8000
In-Sight 2800 Detector
from Cognex Corporation

The In-Sight 2800 Detector provides an easy to use, quick to deploy solution for item detection and classification in high-throughput environments. Combining innovative edge learning technology, on-board processing, and integrated lighting, this fully embedded sensor allows logistics facilities of... [See More]

  • Applications: Flaw Detection; ID Detection / Verification; Parcel / Baggage Sorting; Presence / Absence
  • Network: TCP/IP, PROFINET, EtherNet/IP, SLMP, OPC/UA, FTP
  • System Type: Modular / PC-Based
  • Image Source: High Speed / Brightness; 1/2.8" CMOS monochrome and color
In-Sight L38 Vision System
from Cognex Corporation

AI-powered 3D inspection system delivers fast deployment, ease of use, and reliability Backed by artificial intelligence, the In-Sight L38 is a next-generation 3D vision system that allows manufacturers to perform highly reliable inspections. Using a combination of powerful optics, industry-proven... [See More]

  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
  • Network: TCP/IP, PROFINET, EtherNet/IP, SLMP, Modbus TCP, (S)FTP, RS-232C
  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera
L38 with VisionPro
from Cognex Corporation

The L38 with VisionPro® is a powerful 3D laser displacement sensor designed for high-speed and high-resolution inspections. Using advanced image formation technology, it creates detailed surface renderings that allow for precise measurement of critical 3D features, including length, width, height,... [See More]

  • Applications: Electronics or Semiconductor Inspection; Flaw Detection; ID Detection / Verification
  • Network: TCP/IP, PROFINET, EtherNet/IP, SLMP, Modbus TCP, (S)FTP, RS-232C
  • System Type: Modular / PC-Based
  • Image Source: Line Scan Camera
Flat Pack Line Vision Inspection -- V33
from Mettler-Toledo Technologies GmbH

Integrated Label and Package Inspection. The system uses a line scan camera to perform inspections on the top and bottom of a package simultaneously without additional product handling requirements. Ensure Package Seal Integrity. Inspect package seals for foreign debris, eliminating the risk of... [See More]

  • Applications: Assembly Quality; Bar / Matrix Code; Food & Beverage; ID Detection / Verification; Seal Integrity
  • Number of Imagers Processed: 3
  • Product Speed: 1.17
  • Operating System: Windows 10 64 bit OS
CV-X100 Series Intuitive Auto-Teaching Machine Vision System
from KEYENCE

CV-X100 Series Intuitive Auto-Teaching Machine Vision System. Power Meets Simplicity. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR). Intuitive interface allows users of all levels to... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Tool & Die Monitoring; Web Inspection; Position / Angle
  • Inspection Rate: 212
  • System Type: Embedded / Vision Engine; Modular / PC-Based
  • Number of Imagers Processed: 4
3D Laser Detection System -- SMI-3DBL-300-01
from Smartmore Corporation Limited

A 3D laser camera employs the advanced line laser technology to detect defection and output results in the level of submicron. The result comes in the form of the combination of 2D and 3D informtion. Therefore, it is often used in the field of 3D industry, automobile industry, metal detection and... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera
3D Vision Systems -- Stereo Camera
from Basler AG

The Basler Stereo Camera series is designed to deliver precise and reliable 3D vision for robotics and industrial automation applications. These cameras are available with 65mm and 160mm baselines, offering flexibility for various environments and tasks. The cameras utilize advanced stereo data... [See More]

  • Applications: Assembly Quality; Color Mark / Color Recognition; Electronics or Semiconductor Inspection; ID Detection / Verification; Production & Quality Control
Videojet® PostnetVerifier™
from Videojet Technologies, Inc.

The Videojet PostnetVerifier ® is a smart camera that evaluates POSTNET codes as they are printed. It helps to ensure that POSTNET bar height, spacing, clear zone, check digit and readability will meet postal standards. Combining ease of use with advanced vision technology, the PostnetVerifier... [See More]

  • Applications: Bar / Matrix Code; ID Detection / Verification; Postal Errors
  • Inspection Rate: 167
  • System Type: Turnkey / Complete System
  • Product Speed: 2.03
SV Series Scanner/Verifiers -- SV100
from Printronix, Inc.

Detects any printer failures or material problems, ISO, Up to 4 bar codes [See More]

  • Applications: Bar / Matrix Code; Edge Detection; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Production & Quality Control
  • Inspection Rate: 100
  • System Type: Modular / PC-Based
  • Number of Imagers Processed: 1
Label Check Vision Inspection System -- V31
from Mettler-Toledo Technologies GmbH

Flexible Label and Package Inspection. A flexible vision inspection system for label, print and packaging applications with an expandable design supporting the addition of future inspection applications. Flexibility. The system is easy to install, configure, operate and expand. As your needs... [See More]

  • Applications: Assembly Quality; Bar / Matrix Code; Food & Beverage; ID Detection / Verification; Seal Integrity
  • Operating System: Windows 10 64 bit OS
  • Number of Imagers Processed: 6
  • Image Source: Area Scan Camera
3D Line Laser Camera -- SMI-3DBL-400-02
from Smartmore Corporation Limited

SMore 3D camera (SMI-3DBL-400-02),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. - Out-of-the-box: Pre-calibrated before... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera
Oriented Line Vision Inspection -- V11
from Mettler-Toledo Technologies GmbH

Entry Level Label and Package Inspection. An entry level vision inspection solution for oriented products, utilizing high quality smart cameras and lights. Easy to Install. Control panel, monitor, camera and lights easily install over existing production lines. Intuitive Vision Software. The Smart... [See More]

  • Applications: Assembly Quality; Bar / Matrix Code; Food & Beverage; ID Detection / Verification
  • Image Source: Area Scan Camera
  • Number of Imagers Processed: 3
  • Modules Included: Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
3D Line Laser Camera -- SMI-3DBL-400-03
from Smartmore Corporation Limited

High frame rate: 3fps;. - Ultra high precision: the highest repeatability of Z axis can reach 1um;. - 3D point cloud preprocessing: with multiple user-settable point cloud filtering functions;. - Support CUDA calculation acceleration: faster point cloud reconstruction speed;. - Various... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera
Round Line Vision Inspection -- V35
from Mettler-Toledo Technologies GmbH

Complete 360 ° Label & Package Inspection. Label and print verification for round, un-oriented products providing a full 360 degree view of product label and packaging. Compact. The breakthrough design puts 6 cameras into a slim package, allowing the system to fit on crowded production... [See More]

  • Applications: Assembly Quality; Bar / Matrix Code; Food & Beverage; ID Detection / Verification
  • Operating System: Windows 10 64 bit OS
  • Number of Imagers Processed: 8
  • Image Source: Area Scan Camera
3D Line Vision Systems -- SMI-3DBL-400-01
from Smartmore Corporation Limited

SMore 3D camera (SMI-3DBL-400-01),it is a professional product for 3D positioning guidance and 3D measurement, and it has high precision and is also an industrial aluminum alloy shell. It is integrally formed and can meet various harsh working conditions. - Out-of-the-box: Pre-calibrated before... [See More]

  • Applications: Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Biotechnology or Medical; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Electronics Rework; Flaw Detection; Gauging, Scanning & Dimensioning; Food & Beverage; ID Detection / Verification; Materials Analysis; Non-contact Profilometry; Optical Character Recognition (OCR); Parcel / Baggage Sorting; Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Security & Biometrics; Tool & Die Monitoring
  • Features: AlarmAlarm or Reject Trigger
  • Image Source: Line Scan Camera