Turnkey / Complete System Machine Vision Systems

Last Updated: April 1, 2025

Description

Turnkey or complete system machine vision systems are comprehensive, off-the-shelf solutions designed to automate visual inspection and measurement tasks in production environments. These systems come fully equipped with all necessary components, such as cameras, image capture, processing, storage, analysis, and control systems, to provide an application-ready product without the need for additional hardware like computers or cameras .

Working Principle

Turnkey machine vision systems operate by integrating several key components to automate the inspection process. High-resolution industrial cameras capture detailed images of products, utilizing various imaging technologies such as monochrome, color, or 3D imaging, depending on the specific requirements. Proper illumination is crucial to ensure that the images have sufficient contrast to highlight product features or defects. The captured images are then processed by vision processing algorithms, which analyze the images, extract necessary information, and make decisions based on the inspection criteria .

Applications

Turnkey machine vision systems are used in a variety of applications, including high-speed product inspection for quality control, measurement, counting, sorting, locating, decoding, and robot guidance. These systems are particularly useful in environments where multiple features of a product need to be inspected quickly and accurately .

Advantages over other Machine Vision Systems

One of the main advantages of turnkey machine vision systems is their completeness and readiness for deployment. Unlike modular systems that require the selection and configuration of individual components, turnkey systems are pre-configured and include all necessary components, making them easier and faster to implement. This can be particularly beneficial in situations where time and resources for system integration are limited .

Limitations

Turnkey machine vision systems may have limitations in terms of flexibility and customization. Since they are pre-configured, they may not be as easily adaptable to specific or unique application requirements compared to modular systems where components can be selected and configured to meet particular needs .

Considerations

When considering turnkey machine vision systems, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs. Turnkey systems may have higher initial costs due to their comprehensive nature, but they can offer savings in terms of reduced integration time and effort. Operating expenses can vary depending on the complexity of the system and the specific application. Durability and accuracy are generally high, given the integrated nature of the system, but it is crucial to consider the specific environmental conditions in which the system will operate. Maintenance and replacement costs should also be factored in, as these systems may require periodic updates or component replacements to maintain optimal performance .

18 Results
Dimensional Measuring Station -- TubeInspect M
from Accurex Measurement, Inc.

TUBEINSPECT M is a tabletop solution that is idea for manufacturers of smaller parts that are usually less than 4 ft (1.5m) and as small as 0.032" (0.8mm) diameter. It is robust shop floor solution providing TUBEINSPECT speed and accuracy with the flexibility of a rolling table so it can be moved... [See More]

  • System Type: Turnkey / Complete System
  • Modules Included: Cameras or Imagers
  • Applications: Gauging, Scanning & Dimensioning
2D Optical Gauging Solution With 3D Reconstruction -- OPTOFLASH™
from Marposs Corp

DESCRIPTION. Optoflash is the latest Marposs addition to its optical measuring systems. Designed for small-size shafts, fasteners, dental implants, and aerospace parts. Optoflash is the perfect optical measuring device for accurate quality control in the laboratory as well as in the production... [See More]

  • System Type: Turnkey / Complete System
  • Applications: Gauging, Scanning & Dimensioning
Dimensional Measuring Station -- TubeInspect XL
from Accurex Measurement, Inc.

TUBEINSPECT XL is the centerpiece of your tube bending shop, usually sitting in the midst of numerous CNC benders providing the speed, accuracy and largest measurement volume to support all your production - inspecting tubes in a variety of shapes with sizes up to 8" (200mm) diameter and 23ft (7m)... [See More]

  • System Type: Turnkey / Complete System
  • Modules Included: Cameras or Imagers
  • Applications: Gauging, Scanning & Dimensioning
Extensive 3D Quality Controls for Electric Drive Unit -- OPTOCLOUD EDU
from Marposs Corp

DESCRIPTION. LASER HEADS are integrated over a precision moving axis that is designed to position the laser at the right distance for the 3D acquisition. Thanks to this functionality, the OptoCloud EDU not only can inspect different part typologies, for instance of different lengths. It can also... [See More]

  • System Type: Turnkey / Complete System
  • Image Source: UV / Fluorescence; Laser
  • Applications: Gauging, Scanning & Dimensioning
Flexible Measuring Unit For The Shop Floor -- OPTOQUICK™
from Marposs Corp

DESCRIPTION. The Optoquick offers extended measurement capabilities beyond the industry standard. Its Image based technology assists in short cycle times; parts are measured in motion without contact, avoiding any wear or scratches of the part. Using intelligent image processing, the Optoquick can... [See More]

  • System Type: Turnkey / Complete System
  • Applications: Gauging, Scanning & Dimensioning
CMM-Manager for iNexiv
from Nikon Metrology

CMM-Manager is task-oriented, highly intuitive and offers powerful measuring and reporting capabilities. Main features are collision-free CAD-based path definition, virtual path simulation and accurate feature measurement for both tactile and vision probing. [See More]

  • System Type: Turnkey / Complete System
  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection
Benchtop Vision Inspection System
from KPM Analytics

A compact, ‘plug-and-play ’, full-colour 2D/3D QA Measurement System designed to provide critical measurements accurately, faster and with better repeatability than manual methods, while providing the ability to measure and quantify product attributes that are difficult or impossible to... [See More]

  • System Type: Turnkey / Complete System
  • Operating System: Windows 10 Professional or Enterprise
  • Inspection Rate: 10
  • Applications: Food & Beverage
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Product Speed: 3
  • Inspection Rate: 1800
  • Number of Imagers Processed: 14
PCO Series -- Model PCO.1200 HS
from PCO AG

High speed 10bit CMOS camera inspection system, tablet pc, battery operated [See More]

  • System Type: Turnkey / Complete System
  • Number of Imagers Processed: 1
  • Inspection Rate: 1357
  • Processor Speed: 1500
Matrox 4 Sight XB
from Matrox Imaging

Matrox 4Sight XB is a high-performance embedded system for image capture, processing, display and I/O that features Intel ® multi-core CPU technology and standard PCI/PCI-X ® or PCIe ® expansion. A small footprint and rugged construction make Matrox 4Sight XB ideal for demanding... [See More]

  • System Type: Turnkey / Complete System
  • Mass Storage: 40
  • Memory: 4000
  • Operating System: Windows XP Embedded
Videojet® PostnetVerifier™
from Videojet Technologies, Inc.

The Videojet PostnetVerifier ® is a smart camera that evaluates POSTNET codes as they are printed. It helps to ensure that POSTNET bar height, spacing, clear zone, check digit and readability will meet postal standards. Combining ease of use with advanced vision technology, the PostnetVerifier... [See More]

  • System Type: Turnkey / Complete System
  • Product Speed: 2.03
  • Inspection Rate: 167
  • Number of Imagers Processed: 1
iNEXIV VMA-2520 Multi-Sensor Measuring System
from Nikon Metrology

Designed to meet demanding manufacturing requirements with automated measurements of mechanical parts, electronic devices, dies & molds and medical devices. The iNEXIV VMA-2520 is a new multi-sensor measuring system that's lightweight and compact enough to be used in the factory on the bench... [See More]

  • System Type: Turnkey / Complete System
  • Image Source: Confocal Laser
  • Applications: Electronics or Semiconductor Inspection
Benchtop Vision Inspection System -- TV-250 - Standard
from KPM Analytics

Product Overview. Better Measurements, More Measurements. TheiaVu ™ TV-250 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are... [See More]

  • System Type: Turnkey / Complete System
  • Operating System: Windows 10 Professional or Enterprise
  • Inspection Rate: 10
  • Applications: Food & Beverage
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Product Speed: 3
  • Inspection Rate: 1800
  • Number of Imagers Processed: 14
Matrox 4Sight X
from Matrox Imaging

Matrox 4Sight X is a high-performance embedded system for image capture, processing, display and I/O that features Intel ® multi-core CPU technology and PC/104-Express ™ expansion. A small footprint and rugged construction make Matrox 4Sight X ideal for demanding industrial environments. [See More]

  • System Type: Turnkey / Complete System
  • Mass Storage: 40
  • Memory: 4000
  • Operating System: Windows XP Embedded
iNEXIV VMA-4540V/4540 Multi-Sensor Measuring System
from Nikon Metrology

The VMA-4540V/4540 CNC video measuring system provides a large XYZ stroke and a wide field of view. The touch-probe-ready model VMA-4540 is ideal for a wide variety of industrial measuring applications.The VMA-4540V/4540 is designed for high-accuracy measurement of a variety of workpieces. A wide... [See More]

  • System Type: Turnkey / Complete System
  • Image Source: Optical Microscope
  • Applications: Electronics or Semiconductor Inspection
Benchtop Vision Inspection System -- WD-300 - Washdown
from KPM Analytics

Product Overview. Better Measurements, More Measurements. TheiaVu ™ WD-300 assists quality control professionals to save a significant amount of time while obtaining more precise and repeatable measurement data to improve their production processes. Because some quality parameters are... [See More]

  • System Type: Turnkey / Complete System
  • Operating System: Windows 10 Professional or Enterprise
  • Inspection Rate: 10
  • Applications: Food & Beverage
StreamPix5-PrePost. Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • System Type: Embedded / Vision Engine; Modular / PC-Based; Turnkey / Complete System
  • Product Speed: 3
  • Inspection Rate: 1800
  • Number of Imagers Processed: 14