Broadband Optical Polarizers
from Artifex Engineering
Artifex Engineering now offers IR and UV sheet polarizers. These are economical and THIN alternatives to the otherwise bulky polarizers for use in the IR and UV. We offer various models operating from 330nm in the UV up to 1800nm in the IR. Furthermore, we also have sheet based wire grid polarizers... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 325 to 1750
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Operating Temperature: 60 to 80
from Foctek Photonics, Inc.
Broadband Glan Thompson Polarizer is made of two a-BBO prisms cemented together. Unlike other types of a-BBO polarizer and Calcite Polarizer which are used from about 200 nm to 900 nm and 350 nm to 2300 nm respectively, this broadband polarizer has a wide rang of wavelength from 200nm to 3300nm. [See More]
- Optical Polarizer: Made of two a-BBO prisms
- Extinction Ratio: 5.00E-6
- Wavelength Range: 200 to 3300
- Beam Deviation: 3
from Tower Optical Corporation
Tower ’s achromatic waveplate (AWP) is similar to a zero-order waveplate, which is made from two pieces of crystal quartz except that the AWP is composed of one piece of crystal quartz and one piece of magnesium fluoride, MgF2. Both of these materials are birefringent, however, by proper... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 12
- Wavelength Range: 465 to 1650
- Polarizer Features: Anti-Reflection Coating; Broadband
from MOXTEK, Inc.
IR Polarizers. The BIR Infrared Series polarizers are designed for applications that use infrared wavelengths between 700nm and 2500nm. High Contrast and High Transmission are the two polarizer types for the Infrared wavelengths. These polarizers cover the full wavelength range from 700nm to 2500nm. [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 700 to 2500
- Polarizer Application: Infrared; Visible
- Polarizer Features: Broadband
from Qioptiq
These polarizing beamsplitter cubes are derived from a unique combination of Ion-Beam-Sputtering coatings, ultraprecise fabrication capabilities and the patent-pending, epoxy-free bonding technology -Chemically Activated Direct Bonding ™ which results in a zero-bondline thickness. Optical... [See More]
- Polarizer Application: Infrared; Visible; Ultraviolet
- Extinction Ratio: 500 to 1000
- Wavelength Range: 355 to 1064
- Transmittance: 95
from Foctek Photonics, Inc.
The Polarization Beam Combiner is made of two pieces YVO4 Prism or Calcite Prism. The Calcite Polarization combiner can be with 45 ° or 90 ° of two polarization Beam Input. Please refer to Glan Thompson Beamsplitter Cube (Page 53), The Glan Thomposn Beamsplitter made of calcite can also work... [See More]
- Optical Polarizer: YVO4
- Beam Deviation: 3
- Wavelength Range: 400 to 5000
- Polarizer Features: Broadband
from Tower Optical Corporation
Tower Optical offers this second series of Achromatic Waveplates (AWP ’s) which are built using 25.4 mm substrates of crystal quartz and magnesium fluoride. These substrates are cemented together. This technique helps to control costs by reducing the number of surfaces requiring AR coating... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 23
- Wavelength Range: 465 to 1650
- Polarizer Features: Anti-Reflection Coating; Broadband
from MOXTEK, Inc.
Ultra Broadband polarizer ’s are designed to offer an excellent solution for almost any multi-wavelength application. The wide-band characteristics of this polarizer, enables a wide range of products and technologies. Performance begins at 300nm and works well throughout the visible and... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 300 to 4000
- Polarizer Application: Infrared; Visible; Ultraviolet
- Polarizer Features: Broadband
from Qioptiq
For 450 - 550 nm, 550 - 700 nm, and 700 - 900 nm (TSWP 800). Over-all transmission of the cubes Tp ≥ 90 %, typical Tp ≥ 95 %. Broadband ARB2 coatings. 8' angular beam deflection tolerance. Damage thresholds: > 2 kW/cm2 cw (488/514 nm). Damage thresholds: > 200 mJ/cm2 for pulses of 10 ns... [See More]
- Polarizer Application: Infrared; Visible
- Extinction Ratio: 1500 to 2000
- Wavelength Range: 450 to 900
- Transmittance: 95
from MOXTEK, Inc.
ProFlux ® Nanowire ® Ultraviolet polarizers offer excellent solutions for UV and DUV applications. High transmission and high contrast choices are available. The high transmission products are indicated by UTV and the high contrast products are indicated by UVD. Durability is equivalent to... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 260 to 400
- Polarizer Application: Ultraviolet
- Polarizer Features: Anti-Reflection Coating (optional feature); Broadband