Antireflective Coating Optical Polarizers
from Newport MKS
The 10RP42-4 Achromatic Zero-order Half Waveplate has λ/2 retardation at the 1060 nm center wavelength, and a ± λ/100 accuracy over the 900-1270 nm wavelength range. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. It is designed to operate... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 10.2
- Wavelength Range: 900 to 1270
- Polarizer Features: Anti-Reflection Coating
from CeNing Optics Co., Ltd.
A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers will divide an entering unpolarized beam into two rays; one is the extraordinary ray that is... [See More]
- Optical Polarizer: Calcite Polarizer; Linear Polarizer
- Wavelength Range: 190 to 4000
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 6 to 10
from CASTECH, Inc.
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]
- Optical Polarizer: Beam Splitter
- Polarizer Features: Anti-Reflection Coating
- Polarizer Application: Ultraviolet
- Surface Flatness: λ/10
from Newport MKS
The 10RP52-3B Achromatic Quartz-MgF2 Zero-Order Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing this 18 mm aperture zero-order wave plate has λ/2 retardation over a 1000 to 1600 nm wavelength... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 18
- Wavelength Range: 1000 to 1600
- Polarizer Features: Anti-Reflection Coating
from CeNing Optics Co., Ltd.
Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected through at an angle and exits the polarizers through one of the holes. [See More]
- Optical Polarizer: Calcite Polarizer; Linear Polarizer
- Wavelength Range: 190 to 3500
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 6 to 15
from CASTECH, Inc.
Introduction: Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]
- Optical Polarizer: Beam Splitter
- Beam Deviation: 5
- Polarizer Application: Ultraviolet
- Polarizer Features: Anti-Reflection Coating
from Newport MKS
The 05RP32-780 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 780 nm wavefront quality and λ/2 retardation, while... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 5.1
- Wavelength Range: 780
- Polarizer Features: Anti-Reflection Coating
from CeNing Optics Co., Ltd.
Multiple order waveplates are made from a single crystalline plate, which are designed to give a retardance of several full waves, plus the desired fraction. Multiple order waveplates are more susceptible to change in wavelength and they should not be used more than several nanometers outside of... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Polarizer Features: Anti-Reflection Coating
- Polarizer Application: Infrared; Visible
- Surface Quality: 20-10 Scratch / Dig
from CASTECH, Inc.
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]
- Optical Polarizer: Beam Splitter
- Extinction Ratio: 500 to 1000
- Polarizer Application: Ultraviolet
- Beam Deviation: 5
from Newport MKS
The 10RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2 retardation,... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 17.8
- Wavelength Range: 1064
- Polarizer Features: Anti-Reflection Coating
from CeNing Optics Co., Ltd.
Rochon polarizers separate incident beams into ordinary rays and extraordinary rays, like a Wollaston polarizer, but the extraordinary ray is transmitted straight through, while the ordinary ray is transmitted with a deviation angle. [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 190 to 4000
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 8 to 15
from CASTECH, Inc.
Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing Beamsplitter... [See More]
- Optical Polarizer: Beam Splitter
- Beam Deviation: 5
- Polarizer Application: Ultraviolet
- Polarizer Features: Anti-Reflection Coating
from Newport MKS
The 20RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2 retardation,... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 30.5
- Wavelength Range: 1064
- Polarizer Features: Anti-Reflection Coating
from CeNing Optics Co., Ltd.
Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the other surface. [See More]
- Optical Polarizer: Calcite Polarizer; Linear Polarizer
- Wavelength Range: 190 to 4000
- Polarizer Application: Infrared; Visible; Ultraviolet
- Clear Aperture: 8 to 15
from CASTECH, Inc.
Introduction: Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]
- Optical Polarizer: Beam Splitter
- Polarizer Features: Anti-Reflection Coating
- Polarizer Application: Ultraviolet
- Surface Quality: 20-10 Scratch / Dig
from Newport MKS
The 05RP02-50 Zero-Order Quartz Half Wave Plate has λ/2 retardation in a 12.7 mm diameter housing optimized for 1030 nm. Zero-order waveplates are temperature insensitive phase retarders for moderate bandwidth applications. These zero-order wave plates are constructed of two quartz plates,... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 8
- Wavelength Range: 1030
- Polarizer Features: Anti-Reflection Coating
from CASTECH, Inc.
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing... [See More]
- Optical Polarizer: Beam Splitter
- Extinction Ratio: 100
- Polarizer Application: Ultraviolet
- Beam Deviation: 5
from Newport MKS
The 10RP02-50 Zero-Order Quartz Half Wave Plate is a temperature insensitive phase retarder for moderate bandwidth 1030 nm applications. This zero-order waveplate is constructed of two quartz plates, air-spaced to allow for use with high-power lasers. The assembly is held in a 1 inch (25.4 mm)... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 15
- Wavelength Range: 1030
- Polarizer Features: Anti-Reflection Coating
from CASTECH, Inc.
Introduction: Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband... [See More]
- Optical Polarizer: Beam Splitter
- Extinction Ratio: 500 to 1000
- Polarizer Application: Ultraviolet
- Beam Deviation: 5
from Rainbow Research Optics, Inc.
Your One-Stop Source for Polarizer Optics. From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision grade and commercial quality polarizer optics and beamsplitters to address applications in the ultraviolet (UV), visible (VIS), and infrared (IR)... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Polarizer Features: Anti-Reflection Coating
- Polarizer Application: Infrared; Visible; Ultraviolet
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
from Artifex Engineering
Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and is designed to have less reflection loss at the prism junction. The polarizer with two escape windows allows the rejected beam... [See More]
- Optical Polarizer: Calcite Polarizer
- Wavelength Range: 200 to 4000
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Clear Aperture: 6 to 20
from Ross Optical Industries
The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small changes in wavelength or temperature will result in significant changes in the... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 266 to 1550
- Polarizer Application: Infrared; Visible; Ultraviolet
- Beam Deviation: 1
from Rocky Mountain Instrument/RMI Laser
Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Anti-Reflection Coating
- Surface Flatness: λ/10
from Knight Optical (UK) Ltd
Knight Optical supplies quality achromatic retarders made from quality crystal quartz and magnesium fluoride, then mounted with an air gap in durable blackened aluminium rings for ease of integration and handling. Combined with high quality broadband AR coatings on both surfaces enables consistant... [See More]
- Polarizer Features: Anti-Reflection Coating
from Edmund Optics Inc.
10,000:1 High Extinction Ratio. Polarization Axis is Reference Marked. Anti-Reflection Coated to Minimize Reflection Loss. TECHSPEC ® Unmounted Linear Glass Polarizers offer a high extinction ratio, and are available in a range of sizes. A single polarizer transmits about 25% of randomly... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 400 to 700
- Polarizer Application: Visible
- Extinction Ratio: 10000
from MOXTEK, Inc.
ProFlux ® polarizers are designed using Moxtek ® Nanowire ® Technology to optimally control light and image polarization. These polarizers are compatible with high energy and high temperature environments. Standard ProFlux polarizers are reflective which limits usage to pre-imager... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 450 to 650
- Polarizer Application: Visible
- Polarizer Features: Anti-Reflection Coating
from Tower Optical Corporation
Tower ’s achromatic waveplate (AWP) is similar to a zero-order waveplate, which is made from two pieces of crystal quartz except that the AWP is composed of one piece of crystal quartz and one piece of magnesium fluoride, MgF2. Both of these materials are birefringent, however, by proper... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 12
- Wavelength Range: 465 to 1650
- Polarizer Features: Anti-Reflection Coating; Broadband
from Arcoptix S.A
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45 ° or 90 °. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules... [See More]
- Optical Polarizer: Polarization Rotator
- Operating Temperature: 15 to 35
- Wavelength Range: 350 to 1800
- Polarizer Features: Anti-Reflection Coating
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Low cost and fast delivery. • AR coated and high damage threshold. • Wavelength options: from 266nm to 7000nm. • Two material options: Quartz or MgF2 Waveplates. • Low Order Dual Wavelength Waveplates are also available. Low Order Waveplates are a kind of multiple order... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Polarizer Features: Anti-Reflection Coating
- Wavelength Range: 266 to 7000
- Surface Quality: 20-10 Scratch / Dig
from Daheng New Epoch Technology, Inc.
Achromatic Waveplates provide a constant phase shift independent of the wavelength of light that is used. Achromatic Waveplates are formed by using two different birefringent crystalline material quartz and magnesium fluoride. The relative phase difference between the two axes is either λ/4... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 18
- Wavelength Range: 450 to 2100
- Polarizer Features: Anti-Reflection Coating
from Foctek Photonics, Inc.
The low(multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This result in a single, physically robust component with desired performance. However, even small changed in wavelength or temperature will result in significant changes in the... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 266 to 1550
- Polarizer Application: Infrared; Visible; Ultraviolet
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
Low cost waveplate, sensitive to variations in wavelength and temperature. The low (multiple) order waveplate is designed to give a retardance of several full waves, plus the desired fraction. This results in a single, physically robust component with desired performance. However, even small... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 266 to 1550
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Polarizer Features: Anti-Reflection Coating
from Ross Optical Industries
The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero Order Waveplates show better performance than multiple order waveplates. They show a broader bandwidth and a lower sensitivity to temperature and wavelength changes and should be considered... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 266 to 1550
- Polarizer Application: Infrared; Visible; Ultraviolet
- Beam Deviation: 1
from Rocky Mountain Instrument/RMI Laser
Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Anti-Reflection Coating
- Surface Flatness: λ/10
from Knight Optical (UK) Ltd
Knight Optical supplies quality and cost effective low order wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power applications due to their... [See More]
- Clear Aperture: 17
- Polarizer Features: Anti-Reflection Coating
from MOXTEK, Inc.
PPL and PFU Series Visible Light Polarizers. The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200 °C. You can be confident in exceptional high performance and durability... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 420 to 700
- Polarizer Application: Visible
- Polarizer Features: Anti-Reflection Coating
from Tower Optical Corporation
Tower Optical offers this second series of Achromatic Waveplates (AWP ’s) which are built using 25.4 mm substrates of crystal quartz and magnesium fluoride. These substrates are cemented together. This technique helps to control costs by reducing the number of surfaces requiring AR coating... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 23
- Wavelength Range: 465 to 1650
- Polarizer Features: Anti-Reflection Coating; Broadband
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; NOA61 cemented structure. • High Wavelength and temperature stability. • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates. • Damage Threshold >0.5J/cm^2@1064nm, 20ns,20Hz. • Customized Quartz Zero Order Waveplates and MgF2... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Polarizer Features: Anti-Reflection Coating
- Wavelength Range: 2000 to 2.00E8
- Surface Quality: 20-10 Scratch / Dig
from Foctek Photonics, Inc.
This type of zero order waveplate is constructed of a true zero order waveplate and a BK7 substrate. As the waveplate is very thin and easy to be damaged, the Bk7 plate's function is to strengthen the waveplate. Cemented by Epoxy. Wide Angle Acceptance. Better Temperature Bandwidth. Wide Wavelength... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 532 to 1550
- Polarizer Application: Infrared; Visible
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
Polarization rotators offer 45deg or 90deg rotation at a number of common laser wavelengths, the optical axis in a polarization rotator is perpendicular to the polished face of the optic. The result is that the orientation of linearly polarized light is rotated as it propagates through the device. [See More]
- Optical Polarizer: Polarization Rotator
- Polarizer Features: Anti-Reflection Coating
from Knight Optical (UK) Ltd
Knight Optical supplies quality and cost effective zero order quartz retarders wave plates made from optical grade AR-coated, crystallized quartz and mounted in durable blackened aluminium rings for ease of integration and handling. Quartz wave plates are suitable for both high and low power... [See More]
- Clear Aperture: 17
- Polarizer Features: Anti-Reflection Coating
from MOXTEK, Inc.
Moxtek ’s ICE Cube ™ is optimized for use over a wide range of acceptance angles while maintaining color uniformity and image contrast in the visible wavelength ranges. The ICE Cube allows compact optical designs with reduced optical paths. Engineers are now able to design smaller... [See More]
- Optical Polarizer: Linear Polarizer
- Wavelength Range: 400 to 700
- Polarizer Application: Visible
- Beam Deviation: 300
from Tower Optical Corporation
Tower ’s Large aperture Zero order waveplates provide users with the capability of handling new applications where beam size and/or beam position moves over larger distances. The waveplates described here are air spaced, having a stainless steel spacer between two crystal quartz plates that... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 34 to 46
- Wavelength Range: 355 to 1064
- Polarizer Features: Anti-Reflection Coating
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; High wavelength and temperature stability. • Decent damage thresholds and eminent surface flatness (20/10 S/D, <1 >. • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates. • Damage Threshold >5J/cm^2@1064nm, 20ns,20Hz. •... [See More]
- Wavelength Range: 2000 to 2.00E8
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Anti-Reflection Coating
from Foctek Photonics, Inc.
The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero order waveplate shows better performances than multiple order waveplates, it has broad bandwidth and a lower sensitivity to temperature and wavelength changes. It should be considered for... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Polarizer Features: Anti-Reflection Coating
- Wavelength Range: 266 to 1550
- Surface Quality: 20-10 Scratch / Dig
from Artifex Engineering
The Rochon polarizer is one of the earliest designs, which is made of two birefringent material prisms cemented together. Both ordinary and extraordinary beams propagate collinearly down the optic axis in the first prism under the ordinary refractive index. Upon entering the second prism the... [See More]
- Optical Polarizer: Calcite Polarizer
- Wavelength Range: 190 to 4000
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Clear Aperture: 6 to 20
from Tower Optical Corporation
Tower ’s multiple order waveplates consist of a single plates of laser quality crystal quartz. Because their retardation adds some integer number of waves to the desired fraction ( λ /4, λ /2), they are many times more sensitive to temperature and wavelength than zero order... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 8 to 46
- Wavelength Range: 237 to 2021
- Polarizer Features: Anti-Reflection Coating
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Exceedingly steady retardation over a broad wavelength range. • Typical wavelength range: 325-1100nm and 600-2700nm (quarter waveplate),310-1100nm and 600-2700nm (half waveplate). • Cemented construction (cemented by NOA61). • 25.4mm (1 inch) mounter configured. • AR... [See More]
- Wavelength Range: 1100 to 3.25E8
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the coating is designed under Brewster angle. Brewster Angle: For light incident on a... [See More]
- Optical Polarizer: Linear Polarizer
- Polarizer Features: Anti-Reflection Coating
- Transmittance: 97
- Surface Quality: 40-20 Scratch / Dig
from Tower Optical Corporation
Tower ’s 10mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 8mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 8
- Wavelength Range: 237 to 2021
- Polarizer Features: Anti-Reflection Coating
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
bull; Steady retardance over certain spectral and temperature range. • Ultra-thin Free standing single plate or constructed with substrates. • Wide acceptance angle and precise retardance value. • High damage threshold 1GW/cm2 (single plate versions). • Quartz: Wavelength Range... [See More]
- Wavelength Range: 7000 to 5.32E8
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
Low sensitivity to wavelength and temperature. Also for telecom applications. True Zero Order Waveplates-Cemented. This type of zero order waveplate is constructed of a true zero order waveplate and a BK7 substrate. As the waveplate is very thin and fragile, the Bk7 plate's function is to strengthen... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 532 to 1550
- Polarizer Application: Infrared (optional feature); Visible (optional feature)
- Polarizer Features: Anti-Reflection Coating
from Tower Optical Corporation
Tower ’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 15
- Wavelength Range: 237 to 2021
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
The Wollaston polarizer is made of two birefringent material prisms that are cemented together. The deviations of the ordinary and extraordinary beams are nearly symmetrical about the input beam axis, so that the Wollaston polarizing beam splitter has approximately twice the deviation of the Rochon. [See More]
- Optical Polarizer: Calcite Polarizer
- Wavelength Range: 200 to 2300
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Clear Aperture: 6 to 20
from Tower Optical Corporation
Tower ’s 1 ” Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 23mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 23
- Wavelength Range: 266 to 1550
- Polarizer Features: Anti-Reflection Coating
from Artifex Engineering
Better performance than low or multiple order waveplates. The zero order waveplate is designed to give a retardance of zero full waves, plus the desired fraction. Zero order waveplate shows better performance than multiple order waveplates. It has broad bandwidth and a lower sensitivity to... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Wavelength Range: 266 to 1550
- Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Clear Aperture: 10 to 25.4
from Tower Optical Corporation
Super Large Zero Order Waveplates – 76.2mm. Laser Quality Crystal Quartz. Air Spaced for High Power. Clear Aperture of 73mm. Mounted or Unmounted. Retardations of 1/2 and 1/4 Wave. Waveplates are AR Coated. Standard Wavelengths. Custom Wavelengths available. Rugged 4 ” Mounting Ring. A... [See More]
- Optical Polarizer: Waveplate / Retardation Plate
- Clear Aperture: 73
- Wavelength Range: 405 to 1064
- Polarizer Features: Anti-Reflection Coating