Linear Polarizer Optical Polarizers

26 Results
Glan-Taylor Polarizers -- PZ1 Series
from CeNing Optics Co., Ltd.

A polarizer is a device that produces linearly polarized light from other states of polarization. Glan-Taylor polarizer consists two calcite prisms which are separated by an air space. Glan-Taylor polarizers will divide an entering unpolarized beam into two rays; one is the extraordinary ray that is... [See More]

  • Optical Polarizer: Calcite Polarizer; Linear Polarizer
  • Wavelength Range: 190 to 4000
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Clear Aperture: 6 to 10
Glan-Taylor Polarizers with Exiting Holes -- PZ2 Series
from CeNing Optics Co., Ltd.

Glan-Taylor Polarizers are also called Glan laser polarizers. The polarizers are specially designed for high energy applications. The housing sides are drilled with two holes. An ordinary ray is reflected through at an angle and exits the polarizers through one of the holes. [See More]

  • Optical Polarizer: Calcite Polarizer; Linear Polarizer
  • Wavelength Range: 190 to 3500
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Clear Aperture: 6 to 15
Polarization Rotators
from CeNing Optics Co., Ltd.

A crystal quartz plate with an optical axis perpendicular to surfaces can rotate the plane of polarization of an input beam of light. The rotation angle at a particular wavelength is a function of crystal quartz thickness. With particular thicknesses, the quartz plates can rotate the plane of... [See More]

  • Optical Polarizer: Linear Polarizer
  • Polarizer Features: Anti-Reflection Coating
  • Polarizer Application: Infrared; Visible
  • Surface Quality: 20-10 Scratch / Dig
Rochon Polarizers -- PZ5 Series
from CeNing Optics Co., Ltd.

Rochon polarizers separate incident beams into ordinary rays and extraordinary rays, like a Wollaston polarizer, but the extraordinary ray is transmitted straight through, while the ordinary ray is transmitted with a deviation angle. [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 190 to 4000
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Clear Aperture: 8 to 15
Wollaston Polarizers -- PZ4 Series
from CeNing Optics Co., Ltd.

Wollaston polarizers can separate an incident beam into two rays - extraordinary and ordinary - with a deviation angle that is dependent on wavelength. Both rays are transmitted through the other surface. [See More]

  • Optical Polarizer: Calcite Polarizer; Linear Polarizer
  • Wavelength Range: 190 to 4000
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Clear Aperture: 8 to 15
Polarization Filter 80 in Rotary Mount
from Qioptiq

Thin sheet polarizer without plastic protective film, directly cemented between plano cover glass. Ideal for stress analysis and polarimetry. Sizable free aperture. Linear polarizing. Glass filter. Mean transmittance of single filter for unpolarized white light ≈ 42 %. Resultant transmittance... [See More]

  • Optical Polarizer: Circular Polarizer; Linear Polarizer
  • Extinction Ratio: 3500
  • Clear Aperture: 78
  • Transmittance: 42
Polarizers
from Spectral Optics

Spectral Optics is a specialist in polarization technology. In additon to regular coated plate and cube polarizing beamsplitters, Spectral Optics has developed new technologies to match any need. The PolaCube ™ cube beamsplitter provides a high-performance wideband polarizer for low to medium... [See More]

  • Optical Polarizer: Linear Polarizer
Broadband Infrared Polarizer -- ProFLux® BIR04A
from MOXTEK, Inc.

IR Polarizers. The BIR Infrared Series polarizers are designed for applications that use infrared wavelengths between 700nm and 2500nm. High Contrast and High Transmission are the two polarizer types for the Infrared wavelengths. These polarizers cover the full wavelength range from 700nm to 2500nm. [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 700 to 2500
  • Polarizer Application: Infrared; Visible
  • Polarizer Features: Broadband
Wollaston Prisms -- GCL-0711
from Daheng New Epoch Technology, Inc.

A Wollaston prism, inverted by William Hyde Wollaston, is an optical device that manipulates polarized light. It separates randomly polarized or non-polarized light into two orthogonal linearly polarized outgoing beams. The Wollaston prism consists of two orthogonal calcite prisms, cemented together... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 300 to 2500
High Power Thin Film Plate Polarizers
from Rocky Mountain Instrument/RMI Laser

High Power Thin Film Plate Polarizers were developed specifically for use in high power pulsed and CW laser applications. Designed to operate at Brewster's Angle, they separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds... [See More]

  • Optical Polarizer: Linear Polarizer
  • Transmittance: 90 to 95
  • Extinction Ratio: 100 to 200
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
3D Linear Polarizer -- APNLP41-100-GAR2
from American Polarizers, Inc.

API manufactures linear and circular polarizers for a wide range of 3D projection systems. Our polarizer filters are superior in clarity and resolution. Our 3-D linear polarizer and circular polarizer filters are available in the following substrates: * Acrylic (No coatings) * Glass (Anti-reflective... [See More]

  • Optical Polarizer: Linear Polarizer
  • Transmittance: 80
  • Extinction Ratio: 1.90E-4
  • Operating Temperature: -50 to 70
Alpha-BBO GLAN-TAYLOR POLARIZER -- Z-GTP005
from Ross Optical Industries

A Glan-Taylor polarizer produces linearly polarized light. It ’s made of a pair of right angle prisms which are separated on their hypotenuses with an air gap. The optical axes of the optical crystals are aligned parallel to the plane of reflection. S-polarized light encounters a total... [See More]

  • Optical Polarizer: Calcite Polarizer; Linear Polarizer
  • Wavelength Range: 200 to 270
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Extinction Ratio: 5.00E-6
Polymer Sheet Polarizers
from Artifex Engineering

Artifex Engineering now offers IR and UV sheet polarizers. These are economical and THIN alternatives to the otherwise bulky polarizers for use in the IR and UV. We offer various models operating from 330nm in the UV up to 1800nm in the IR. Furthermore, we also have sheet based wire grid polarizers... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 325 to 1750
  • Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Operating Temperature: 60 to 80
10.0mm Dia. Unmounted Linear Glass Polarizer -- NT47-314
from Edmund Optics Inc.

10,000:1 High Extinction Ratio. Polarization Axis is Reference Marked. Anti-Reflection Coated to Minimize Reflection Loss. TECHSPEC ® Unmounted Linear Glass Polarizers offer a high extinction ratio, and are available in a range of sizes. A single polarizer transmits about 25% of randomly... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 400 to 700
  • Polarizer Application: Visible
  • Extinction Ratio: 10000
Polarization Filter Type VIS 4 K
from Qioptiq

Linearly polarizes dichroic sheet polarizer. Ideally suited for demonstrations or testing, stress analysis, and for continuously attenuating linearly polarized light at constant clear aperture. Strikes a good compromise between high transmittance and high extinction ratio. Unmounted and mounted (two... [See More]

  • Optical Polarizer: Linear Polarizer
  • Extinction Ratio: 4000
  • Clear Aperture: 21.4 to 30
  • Transmittance: 32
Inorganic Absorptive Polarizer -- ProFLux® ABS Series
from MOXTEK, Inc.

ProFlux ® polarizers are designed using Moxtek ® Nanowire ® Technology to optimally control light and image polarization. These polarizers are compatible with high energy and high temperature environments. Standard ProFlux polarizers are reflective which limits usage to pre-imager... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 450 to 650
  • Polarizer Application: Visible
  • Polarizer Features: Anti-Reflection Coating
IR Thin Film Plate Polarizers
from Rocky Mountain Instrument/RMI Laser

IR Thin Film Plate Polarizers were developed specifically for use in high power CO2 laser applications. Designed to operate at Brewster ’s Angle, they separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 100:1 in... [See More]

  • Optical Polarizer: Linear Polarizer
  • Transmittance: 90
  • Extinction Ratio: 100
  • Surface Quality: 40-20 Scratch / Dig
Near IR Linear Polarizer -- 3M HR
from American Polarizers, Inc.

Linear polarizers are used in a wide variety of applications. A linear polarizer is an excellent solution in applications that require glare reduction due to reflected light. Camera filters, sunglasses, machine vision systems greatly benefit from the use of a linear polarizer. A linear polarizer can... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 1000 to 2000
  • Polarizer Application: Infrared
  • Extinction Ratio: 1.00E-3
Alpha-BBO Glan-Thompson Polarizer -- Z-GMP005
from Ross Optical Industries

This type of polarizer is made of two cemented right angle prisms. The s-polarized extraordinary beam is transmitted while the ordinary beam is reflected. The prisms provide larger field of view than the Glan-Taylor type. [See More]

  • Optical Polarizer: Calcite Polarizer; Linear Polarizer
  • Wavelength Range: 200 to 3500
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Extinction Ratio: 5.00E-6
Thin Film Polarizers
from Artifex Engineering

High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the coating is designed under Brewster angle. Brewster Angle: For light incident on a... [See More]

  • Optical Polarizer: Linear Polarizer
  • Polarizer Features: Anti-Reflection Coating
  • Transmittance: 97
  • Surface Quality: 40-20 Scratch / Dig
Pixelated Polarizer
from MOXTEK, Inc.

Pixelated Polarizers. Moxtek ® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire ® Technology. These patterned polarizers are available as two, three and four-state devices for polarimetric imaging. Polarization helps... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 300 to 5000
  • Polarizer Application: Infrared; Visible; Ultraviolet
Wire Grid
from Artifex Engineering

Artifex Engineering offers high quality polymer based wire grid polarizers for use in the visible and NIR. These are effectively very thin polarizing beamsplitters working from 400nm out to 1100nm with more than 1000:1 (30dB) extinction ratio over the whole bandwidth range. And the bare sheet is... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 400 to 1100
  • Polarizer Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Extinction Ratio: 1000
Ultra-Broadband Polarizer -- ProFLux® UBB01A
from MOXTEK, Inc.

Ultra Broadband polarizer ’s are designed to offer an excellent solution for almost any multi-wavelength application. The wide-band characteristics of this polarizer, enables a wide range of products and technologies. Performance begins at 300nm and works well throughout the visible and... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 300 to 4000
  • Polarizer Application: Infrared; Visible; Ultraviolet
  • Polarizer Features: Broadband
UV Polarizer -- ProFLux® UVD260A
from MOXTEK, Inc.

ProFlux ® Nanowire ® Ultraviolet polarizers offer excellent solutions for UV and DUV applications. High transmission and high contrast choices are available. The high transmission products are indicated by UTV and the high contrast products are indicated by UVD. Durability is equivalent to... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 260 to 400
  • Polarizer Application: Ultraviolet
  • Polarizer Features: Anti-Reflection Coating (optional feature); Broadband
Visible Light High Contrast Polarizer -- ProFLux® PPL04C
from MOXTEK, Inc.

PPL and PFU Series Visible Light Polarizers. The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000 hours at 200 °C. You can be confident in exceptional high performance and durability... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 420 to 700
  • Polarizer Application: Visible
  • Polarizer Features: Anti-Reflection Coating
Wire-Grid Beamsplitters -- ICE Cube™ CAS00070
from MOXTEK, Inc.

Moxtek ’s ICE Cube ™ is optimized for use over a wide range of acceptance angles while maintaining color uniformity and image contrast in the visible wavelength ranges. The ICE Cube allows compact optical designs with reduced optical paths. Engineers are now able to design smaller... [See More]

  • Optical Polarizer: Linear Polarizer
  • Wavelength Range: 400 to 700
  • Polarizer Application: Visible
  • Beam Deviation: 300