Harmonic Gearboxes and Gearheads
from Conic Systems
The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume... [See More]
- Gearing: Harmonic
- Rated Output Torque: 26.55 to 9735
- Gear Ratio: 64 to 200
- Maximum Input Speed: 6000
from Conic Systems
The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and... [See More]
- Gearing: Harmonic
- Rated Output Torque: 221 to 9292
- Gear Ratio: 80 to 200
- Maximum Input Speed: 5000
from Conic Systems
HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive. The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present,... [See More]
- Gearing: Harmonic
- Rated Output Torque: 221 to 9292
- Gear Ratio: 80 to 200
- Maximum Input Speed: 5000
from Conic Systems
Harmonic Gearing with Integrated Cross Roller Bearing. The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The... [See More]
- Gearing: Harmonic
- Maximum Input Speed: 10000
- Gear Ratio: 50 to 160
- Backlash: 0.0
from Conic Systems
The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration... [See More]
- Gearing: Harmonic
- Rated Output Torque: 133 to 2832
- Gear Ratio: 80 to 200
- Maximum Input Speed: 6000
from Conic Systems
The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft... [See More]
- Gearing: Harmonic
- Rated Output Torque: 39.82 to 35398
- Gear Ratio: 64 to 315
- Maximum Input Speed: 12000
from Conic Systems
Harmonic Gearing with Integrated Cross Roller Bearing. The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb... [See More]
- Gearing: Harmonic
- Rated Output Torque: 1257 to 10735
- Gear Ratio: 50 to 160
- Maximum Input Speed: 10000
from Conic Systems
The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic ’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a... [See More]
- Gearing: Harmonic
- Rated Output Torque: 30.97 to 1212
- Gear Ratio: 63 to 200
- Maximum Input Speed: 14000
from Conic Systems
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and... [See More]
- Gearing: Harmonic
- Rated Output Torque: 106 to 2124
- Gear Ratio: 50 to 200
- Maximum Input Speed: 7300