Multiple Outputs Gearboxes and Gearheads
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Gear Ratio: 1.9 to 5.3
- Maximum Input Power: 14 to 55
- Rated Output Torque: 1239
- Maximum Input Speed: 540
from Joyce/Dayton Corp.
Joyce MKA miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 3,000 inch-pounds torque @ 100 RPM. They feature ductile housings, and steel input and pinion shafts. Standard miter boxes are 1:1... [See More]
- Rated Output Torque: 3000
- Reducer Style: Base Mount
- Gearing: Bevel / Miter
- Mounting Style: Flange(s)
from Durst
Transfer Cases. DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and four-wheel... [See More]
- Gearing: Spur; Helical
- Mounting Style: Flange(s)
- Reducer Style: Motor Mount / Gearhead
- Reducer Input: Split Shaft PTO
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Gear Ratio: 1 to 4
- Gearing: Bevel / Miter
- Maximum Input Speed: 2000
- Reducer Input: Solid shaft
from Tolomatic
Tolomatic's Slide-Rite ™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely... [See More]
- Gear Ratio: 1
- Backlash: 60
- Maximum Input Speed: 1200
- Gearing: Helical
from Power Engineering & Manufacturing, Ltd.
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of... [See More]
- Gear Ratio: 0.0044 to 0.1667
- Reducer Input: Solid shaft
- Maximum Input Power: 20 to 500
- Reducer Output: Solid shaft; Multiple Output Shafts
from Zero-Max
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from... [See More]
- Gear Ratio: 2
- Maximum Input Speed: 2000
- Rated Output Torque: 39
- Gearing: Bevel / Miter
from Andantex USA, Inc.
Overview. The AnglGear, the original right angle drive, is widely recognized and is in use worldwide. The AnglGear provides manual or power transmission of rotary motion in a compact, standardized right angle unit. Our standard line of bevel gearboxes are available from stock in both an Inch and... [See More]
- Gear Ratio: 1 to 2
- Gearing: Bevel / Miter
- Backlash: 7.5 to 45
- Reducer Style: Base Mount
from ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include... [See More]
- Gear Ratio: 1
- Maximum Input Power: 8.18
- Rated Output Torque: 442
- Maximum Input Speed: 3000
from Joyce/Dayton Corp.
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum... [See More]
- Gear Ratio: 1
- Maximum Input Power: 3.16
- Rated Output Torque: 498
- Maximum Input Speed: 2800
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Gear Ratio: 1 to 2
- Backlash: ? to 60
- Maximum Input Speed: 3000
- Gearing: Bevel / Miter
from Tolomatic
High torque, standard mount, roller bearings, right handed bore 15(MM) [See More]
- Gear Ratio: 1
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Power Engineering & Manufacturing, Ltd.
PEM's pump drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. PEM's pump drives are unique in that our units can drive up to 8 pumps from a single or multiple prime movers; electric, hydraulic or diesel. Any input and output configuration can be... [See More]
- Gear Ratio: 0.1000 to 1
- Mounting Style: Flange(s)
- Maximum Input Power: 100 to 800
- Reducer Output: Solid shaft; Multiple Output Shafts
from Andantex USA, Inc.
Overview. As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features. Heavy duty design. 3 Reduction ratios: 1 ; 2 ; 3. 3 Sizes. Spiral bevel gears (HPG-S on request). Low backlash ( < 3 arc-minutes on... [See More]
- Gear Ratio: 1 to 3
- Backlash: 3
- Maximum Input Speed: 6000
- Efficiency: 95 to 98
from Joyce/Dayton Corp.
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter... [See More]
- Gear Ratio: 1
- Maximum Input Power: 0.2100
- Rated Output Torque: 36
- Maximum Input Speed: 5000
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Gear Ratio: 1 to 2
- Backlash: ? to 120
- Maximum Input Speed: ? to 2000
- Gearing: Bevel / Miter
from Tolomatic
High torque, foot mount, roller bearings right handed bore 12 & 15(MM) [See More]
- Gear Ratio: 1
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Power Engineering & Manufacturing, Ltd.
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as... [See More]
- Gear Ratio: 0.0020 to 1
- Reducer Input: Solid shaft
- Maximum Input Power: 20 to 700
- Reducer Output: Solid shaft; Multiple Output Shafts
from Ondrives.US Corporation, formerly Rino Mechanical
Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three standard... [See More]
- Gear Ratio: 5 to 20
- Gearing: Worm
- Maximum Input Speed: 3000
- Reducer Style: Motor Mount / Gearhead
from Tolomatic
Low torque journal bearings, standard, right handed bore .625" & .75" [See More]
- Gear Ratio: 2.5
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and... [See More]
- Gear Ratio: 5 to 120
- Gearing: Worm
- Maximum Input Speed: 3000
- Mounting Style: Flange(s)
from Tolomatic
High torque, standard, roller bearings, right handed .75" [See More]
- Gear Ratio: 1
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable performance, even in nonstop or high cycle... [See More]
- Gear Ratio: 25 to 900
- Gearing: Worm
- Maximum Input Speed: 3000
- Reducer Style: Motor Mount / Gearhead
from Tolomatic
High torque, flat base, roller bearings, right handed bore .75" [See More]
- Gear Ratio: 1
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90 ° from the input. A worm gearbox can be used to transmit higher torque or... [See More]
- Gear Ratio: 6 to 18
- Gearing: Worm
- Maximum Input Speed: 2000
- Reducer Style: Motor Mount / Gearhead
from Tolomatic
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these... [See More]
- Gear Ratio: 2
- Backlash: 300
- Maximum Input Speed: 500
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable... [See More]
- Gear Ratio: 5 to 120
- Gearing: Worm
- Maximum Input Speed: 3000
- Mounting Style: NEMA Mounting Flange
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers worm and wheel gear reducers in a variety of ratios and configurations to meet your unique requirements. These compact worm gear reduction boxes are manufactured from top quality materials and engineered for high performance in demanding applications.P and PA series small worm... [See More]
- Gear Ratio: 5 to 120
- Gearing: Worm
- Maximum Input Speed: 3000
- Reducer Style: Base Mount