Right Angle Gearboxes and Gearheads
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Backlash: 360
- Rated Output Torque: 15
- Weight: 1.19
from Branham, W.C. Inc.
Introducing Glide Right ™ Right Angle Gearboxes, from W.C. Branham. Glide Rights are 100% mounting and bore interchangeable with the T-O-M Brand S-R. [See More]
- Shaft Alignment: Right Angle
- Gear Ratio: 1
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 265
- Gear Ratio: 12.5
- Backlash: 10 to 25
from KOFON Motion Group
The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications. [See More]
- Shaft Alignment: Right Angle
- Backlash: 10 to 15
- Gear Ratio: 3 to 512
- Gearing: Helical; Planetary
from Hangzhou Chinabase Machinery Co., Ltd.
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
- Gearing: Worm
- Mounting Style: Flange(s)
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 0.1250
- Gear Ratio: 1
- Gearing: Helical
from Branham, W.C. Inc.
Introducing the Include-A-Shaft® Series 10 Mini Right Angle Gear Drives. These 1:1 ratio drives Include integral gears and shafts combinations. Available in your choice of 2-Way, 3-Way and 4-Way configurations and shaft diameters of 1/2 inch and 5/8 inch. Features 1" shaft centers One piece 4140... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
- Gear Ratio: 1
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 177
- Gear Ratio: 12.5
- Backlash: 10 to 25
from KOFON Motion Group
As our best seller right angle servo gearbox family, the KVE is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVE is the ideal servo gearbox solutions for the high precision motion applications. [See More]
- Shaft Alignment: Right Angle
- Backlash: 8 to 10
- Gear Ratio: 3 to 100
- Gearing: Helical; Planetary
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 0.1250
- Gear Ratio: 1
- Gearing: Helical
from Branham, W.C. Inc.
Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were achieved: Higher thrust... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
- Gear Ratio: 1
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 265
- Gear Ratio: 15
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Rated Output Torque: 2.65
- Backlash: 60
from Branham, W.C. Inc.
New Mid Size Continuous Recirculating Lubricant (CRL ™) Gearboxes are for high cycle and continuous duty applications [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
- Gear Ratio: 1
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 177
- Gear Ratio: 15
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 56 to 236
- Gear Ratio: 1
- Gearing: Helical
from Branham, W.C. Inc.
W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant. [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 265
- Gear Ratio: 30
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Backlash: 60
- Maximum Input Speed: 2000
- Gearing: Bevel / Miter
from Branham, W.C. Inc.
Our stainless steel, corrosion resistant gearboxes are designed to be very rugged and used in wet, hostile and sterile operating environments. [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 177
- Gear Ratio: 30
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 102
- Gear Ratio: 10
- Reducer Input: Solid shaft
from Branham, W.C. Inc.
New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way Shaft Models 4140... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount (optional feature)
- Gear Ratio: 1
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 265
- Gear Ratio: 60
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Gearing: Helical
- Gear Ratio: 1
from Branham, W.C. Inc.
2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings Dual Lip Spring... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 82 to 693
- Gear Ratio: 1 to 2
- Maximum Input Speed: 1750 to 1800
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 177
- Gear Ratio: 60
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 1
- Gearing: Bevel / Miter
from Branham, W.C. Inc.
Branham Worm Gear Series 4 - 10:1 and 20:1 Ratio Three model configurations of BWG Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625-inch diameter shaft x .625, .750,... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 624
- Gear Ratio: 10 to 20
- Maximum Input Speed: 1800
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 159
- Gear Ratio: 75
- Backlash: 10 to 25
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 12.5
- Gear Ratio: 1
- Maximum Input Speed: 2000
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 159 to 265
- Gear Ratio: 12.5
- Backlash: 10 to 25
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 44.25
- Gear Ratio: 15
- Backlash: 10 to 25
from parvalux by maxon
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 44.25
- Gear Ratio: 25
- Backlash: 10 to 25
from Elliott Manufacturing Co., LLC
The Elliott 90 ° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90... [See More]
- Shaft Alignment: Right Angle
- Reducer Input: Solid shaft
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Solid shaft
from S.S. White Technologies, Inc.
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing. [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Rated Output Torque: 25
- Gear Ratio: 1
- Backlash: 6
from Radicon
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 429
- Gear Ratio: 5 to 70
- Gearing: Worm
from Hymark/Kentucky Gauge
The versatile bevel gearboxes offer high performance and their compactness space and weight advantages. Mostly maintenance-free. Many variants and options available. Robust design with taper roller bearings and lightweight housing. High efficiency [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 133 to 106195
- Gear Ratio: 1 to 5
- Reducer Style: Motor Mount / Gearhead
from Sumitomo Machinery Corp. of America
SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications. [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Reducer Style: Base Mount
- Gear Ratio: 8 to 90
- Mounting Style: Flange(s)
from Zero-Max
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 25
- Gear Ratio: 1
- Maximum Input Speed: 2000
from Renold Plc.
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 2010
- Gear Ratio: 1 to 2
- Gearing: Worm
from RegalRexnord
Size 2310 CTA gear drive with nominal 9:1 ratio. Standard configuration includes solid output shaft oriented upwards. [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 1750
- Gear Ratio: 9
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Reducer Style: Base Mount
- Gearing: Planetary
- Reducer Input: Hollow shaft
from IBT Industrial Solutions
IBT Industrial Solutions is a leading distributor of gearing for a range of applications. IBT ’s gearboxes provide the speed and torque to keep your operation up and running. Plus, with our wide selection of bearings, we can increase the torque density of your gearbox while decreasing the... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Gearing: Helical; Planetary; Worm; Bevel / Miter
from Onvio LLC
High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 283
- Gear Ratio: 7
- Maximum Input Speed: 6000
from Torque Transmission
RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1. • Maximum input 1/8 Hp at 1800 rpm. • Machined aluminum housing. • Single input shaft and single, double, or triple output shaft. • Steel helical gears. • Bearings, stainless steel shielded ball bearings. • Grease... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 0.1250
- Gear Ratio: 1
- Gearing: Helical
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 4620 to 6372
- Gear Ratio: 4.75
- Maximum Input Power: 12.99 to 48.72
from Nabtesco Motion Control, Inc.
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 27752
- Gear Ratio: 170
- Backlash: 1
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 4000
- Gear Ratio: 1 to 32
- Backlash: ? to 120
from ABM DRIVES INC.
Maintenance-free Angular style- › Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)- › Smooth, stain-resistant surface- › High corrosion resistance [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 531 to 7080
- Gear Ratio: 4.85 to 70.44
- Reducer Style: Motor Mount / Gearhead; Base Mount (optional feature)
from Tolomatic
Tolomatic's Slide-Rite ™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 1200
- Gear Ratio: 1
- Backlash: 60
from Kollmorgen Corporation
The DuraTRUE ™ Series includes high-precision, TRUE Planetary ™ gearheads mounted using our innovative RediMount ™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T ”... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Rated Output Torque: 7655
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from item America, LLC
Gearbox WP 60-3, white aluminum, similar to RAL 9006. Gearboxes WP connect a Motor with a Drive Set at a 90 ° angle. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a long service life. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 109
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva. Stealth's superior design and construction... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 115 to 310
- Gear Ratio: 5 to 100
- Maximum Input Speed: 6000
from Venture Mfg. Co.
Venture ’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system …... [See More]
- Shaft Alignment: Right Angle
- Reducer Input: Solid shaft
- Reducer Style: Base Mount
- Reducer Output: Solid shaft; Multiple Output Shafts (optional feature)
from Arrow Gear Company
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture -... [See More]
- Shaft Alignment: Parallel in-line; Parallel Offset; Right Angle; Angled, but not right-angle, shafts
- Reducer Style: Motor Mount / Gearhead; Base Mount; Shaft Mount
- Gearing: Spur; Bevel / Miter; Hypoid
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 5000
- Gear Ratio: 3 to 100
- Backlash: 7 to 10
from Myostat Motion Control, Inc.
Gears that Fit Standards. Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 2.3
- Gear Ratio: 5 to 10
- Maximum Input Speed: 3000
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 130
- Gear Ratio: 6.2 to 3400
- Efficiency: 95
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only ABR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Renold Canada
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting. Wide ratio range gives speeds to match... [See More]
- Shaft Alignment: Right Angle
- Gearing: Helical; Bevel / Miter
- Maximum Input Power: 3084
- Reducer Style: Base Mount
from Boston Gear
The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output shaft... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Base Mount
- Gearing: Worm
- Mounting Style: Flange(s)
from Agro Engineers
AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 1.04E6
- Gear Ratio: 1.2 to 637
- Maximum Input Power: 0.8175 to 6701
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Offering exceptional value for money, Wittenstein ’s servo right angle bevel gear reducer provides the perfect solution in all applications where economic efficiency is a top priority. The alpha LK+ is the right-angle equivalent to the successful alpha LP+ low-backlash planetary gearhead. It... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 93
- Gear Ratio: 1
- Maximum Input Speed: 6000
from Groschopp, Inc.
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 236 to 260
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.26
from Stober Drives, Inc.
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 109 to 106000
- Gear Ratio: 4 to 381
- Maximum Input Speed: ? to 4500
from Andantex USA, Inc.
Overview. MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Rated Output Torque: 88496
- Mounting Style: Flange(s)
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Case... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 52 to 25155
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
from Elliott Manufacturing Co., LLC
The Elliott 90 ° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of... [See More]
- Shaft Alignment: Right Angle
- Reducer Input: Solid shaft
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Solid shaft
from Radicon
The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1. Under-driven, over-driven and vertical types provide a choice of shaft arrangements in meeting the requirements of a wide... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 117000
- Gear Ratio: ? to 4200
- Maximum Input Power: ? to 101
from Hymark/Kentucky Gauge
The KS TwinGear Bevel Helical Gearbox is a high performance and precision gearbox. This two-stage gearbox is available in ratios up to 75:1, is extremely space-efficient and suits an array of applications. High torsional stiffness and low backlash ensure a high transmission accuracy. Suitable for... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 66372
- Gear Ratio: 15 to 75
- Gearing: Helical; Bevel / Miter
from Sumitomo Machinery Corp. of America
The Hyponic ® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic ® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 13100
- Gear Ratio: 5 to 1440
- Maximum Input Power: 0.1250 to 15
from Renold Plc.
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components. Variable mounting - design... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 40.21
- Gear Ratio: ? to 160
- Gearing: Helical; Helical / Bevel / Helical
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Shaft Alignment: Parallel Offset; Right Angle
- Reducer Style: Shaft Mount
- Rated Output Torque: 221 to 22611
- Reducer Input: Solid shaft
from Onvio LLC
High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 3186
- Gear Ratio: 12
- Maximum Input Speed: 6000
from Torque Transmission
RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1. • Maximum input 1.4 Hp at 1800 rpm. • Injection-molded glass-reinforced nylon housing. • Single input shaft and single or double output shaft. • Steel Zerol miter gears. • Bearings, sealed ball bearings. • Grease... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 12.4
- Gear Ratio: 1
- Gearing: Bevel / Miter
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 4620 to 6372
- Gear Ratio: 9.25
- Maximum Input Power: 6.45 to 25.59
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 20
- Backlash: ? to 120
from Tolomatic
High torque, standard mount, roller bearings, right handed bore 15(MM) [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Kollmorgen Corporation
NemaTRUE ™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount ™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Rated Output Torque: 2257
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from Venture Mfg. Co.
Venture ’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large... [See More]
- Shaft Alignment: Right Angle
- Gearing: Worm
- Gear Ratio: 20
- Reducer Style: Motor Mount / Gearhead
from Myostat Motion Control, Inc.
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable... [See More]
- Shaft Alignment: Right Angle
- Efficiency: 90
- Backlash: 7
- Gearing: Planetary
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-worm reducers. System operating efficiency is maximized with gear reducer efficiencies up to 83%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 17
- Gear Ratio: 7.1 to 3400
- Efficiency: 83
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10 / 14 / 20. 2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option. Low backlash. 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin. 2-stage... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Renold Canada
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 129 to 3513
- Gear Ratio: 5 to 300
- Maximum Input Power: 0.0201 to 8.93
from Boston Gear
Overview. The QC 700 Series is the answer to your problem of a quicker reducer to motor assembly time. The new quick connect, self aligning coupling makes installation a breeze. Learn the inside story here. This unique design solves problems for OEMs and maintenance engineers alike. Features and... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Base Mount
- Gearing: Worm
- Mounting Style: NEMA Mounting Flange
from Agro Engineers
The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous Bronze and... [See More]
- Shaft Alignment: Right Angle
- Gearing: Worm
- Gear Ratio: 5 to 4900
- Reducer Style: Motor Mount / Gearhead
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Offering excellent performance, the alpha SK+ offers various options when building your machines while enables the use of space-saving right angle servo gearboxes for many applications for which earlier coaxial gearboxes were necessary. The hypoid gearset, which is the key innovation of the product,... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 4500
- Gear Ratio: 12 to 10000
- Backlash: 4 to 5
from Stober Drives, Inc.
The standard "K" Series Helical/Bevel MGS Food and Beverage Duty unit is supplied with a patented double sided wobble-free bushing system mounted into a stainless steel quill. This unique design allows the unit to be mounted on the shaft from either side of the reducer. The dual tapered bushing... [See More]
- Shaft Alignment: Right Angle
- Gearing: Helical
- Gear Ratio: 4 to 381
- Reducer Style: Motor Mount / Gearhead
from Andantex USA, Inc.
Overview. The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft ’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality... [See More]
- Shaft Alignment: Right Angle
- Backlash: 9
- Gear Ratio: 1 to 3
- Efficiency: 96
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Case hardened spiral bevel gears. Sealed ball... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 52 to 36975
- Gear Ratio: 3 to 100
- Maximum Input Speed: 5000
from Hymark/Kentucky Gauge
MS-Graessner specializes in customized gearing and gearbox solutions including designs, tooth developments, prototype manufacture, extensive tests and documentation. You give us your requirements and MS-Graessner will make it happen. Single-stage bevel gears as control or reverse gears. [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Motor Mount / Gearhead
- Gearing: Bevel / Miter
- Reducer Input: Solid shaft
from Sumitomo Machinery Corp. of America
Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double enveloping worm gearsets for increased tooth contact and higher load capacity. High worm shaft rigidity. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 1500 to 684735
- Gear Ratio: 5 to 100
- Gearing: Worm
from Renold Plc.
Helical wormgear unit available in six unit sizes up to 45kW capacity. Gear unit ratio range up to 300:1 and up to 22,000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product - available from stock components. Variable mounting - design flexibility. [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 300
- Gearing: Helical; Worm
from Onvio LLC
Universal Servo Interface. Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters. Modular High Tech Design. Modularity and flexible design offer an advanced technology reducer that can be universally mounted. Low Backlash. Spanner design guarantees for... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 88.5
- Gear Ratio: 1
- Maximum Input Speed: 6000
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 885
- Gear Ratio: 4.75
- Maximum Input Power: 15.73
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 6.66 to 120
- Backlash: ? to 4
from Tolomatic
High torque, foot mount, roller bearings right handed bore 12 & 15(MM) [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Kollmorgen Corporation
The UltraTRUE ™ Series combines our precise helical crowned gearing with TRUE Planetary ™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Rated Output Torque: 29204
- Gear Ratio: 1 to 100
- Maximum Input Speed: 5000
from Myostat Motion Control, Inc.
Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 46.02 to 84.96
- Gear Ratio: 1 to 5
- Maximum Input Speed: 8000
from Grove Gear
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 27
- Gear Ratio: 7.8 to 59
- Efficiency: 90
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage : 3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AER050 2-stage offers 15,20 option. Low backlash. 1-stage : ≤10 arcmin. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Renold Canada
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 113
- Gear Ratio: 18.57 to 143
- Maximum Input Speed: 250 to 1800
from Boston Gear
Overview. Double Projecting Input Shaft When you want the best - but are working with non-standard specifications, Boston Gear has the answer. Our Modified 700 Series not only brings you a broad array of modifications, but does so without costly setup charges, without minimum-order requirements, and... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Base Mount
- Gearing: Worm
- Reducer Output: Hollow shaft
from WITTENSTEIN, Inc. (formerly alpha gear drives)
With the alpha HG+, your applications can achieve optimal machine efficiency and design freedoms. The HG+ was the first hypoid gear reducer developed for high-speed applications. Since its introduction to the market, design engineers have taken advantage of its innovative design to apply it in a... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 640
- Gear Ratio: 3 to 10
- Backlash: 4 to 5
from Stober Drives, Inc.
The "KS" Series uses time tested helical gearing and finish ground spiral bevel gears to provide a low backlash unit that is smooth running, with high efficiency, high power density, and high input speed capacity. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 576 to 2215
- Gear Ratio: ? to 200
- Maximum Input Speed: 3200 to 6000
from Andantex USA, Inc.
Overview. The AnglGear, the original right angle drive, is widely recognized and is in use worldwide. The AnglGear provides manual or power transmission of rotary motion in a compact, standardized right angle unit. Our standard line of bevel gearboxes are available from stock in both an Inch and... [See More]
- Shaft Alignment: Right Angle
- Backlash: 7.5 to 45
- Gear Ratio: 1 to 2
- Gearing: Bevel / Miter
from CGI, Inc.
Design Features. One-piece gear cluster. Tapered roller bearings. High quality spur gearhead. Input pinion with balanced clamp collar. Quick installation. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 20 to 500
- Gear Ratio: 3 to 100
- Maximum Input Speed: 4000
from Hymark/Kentucky Gauge
The DynaGear Right Angle Gearbox has been designed for highly dynamic servo applications. Thanks to its technological advantages, the DynaGear is a leading gearbox in the drive technology sector. The compact and rigid design utilizes a one piece aluminum housing to ensure the highest performance... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 133 to 12743
- Gear Ratio: 3 to 150
- Maximum Input Speed: 4500 to 8000
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 4 Series (Cyclo ® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo ® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction,... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 159983
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 75
from Renold Plc.
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting -... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 70
- Gearing: Worm
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 133 to 159
- Gear Ratio: 4.75
- Maximum Input Power: 2.88
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 2000
- Gear Ratio: 1 to 4
- Gearing: Bevel / Miter
from Tolomatic
Low torque journal bearings, standard, right handed bore .625" & .75" [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 2.5
- Backlash: 300
from Kollmorgen Corporation
The ValueTRUE ™ Series offers high-precision, low-cost gearheads featuring our helical-crowned TRUE Planetary ™ technology. The internal gear is cut directly into the stainless steel output housing to increase torque capacity without increasing cost. With only 4 arc-minutes of backlash,... [See More]
- Shaft Alignment: Parallel in-line; Right Angle
- Rated Output Torque: 26274
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from Myostat Motion Control, Inc.
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable... [See More]
- Shaft Alignment: Right Angle
- Backlash: 6
- Maximum Input Speed: 4000 to 6000
- Efficiency: 95
from Grove Gear
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear ’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 35
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AFR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Renold Canada
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for heavy duty... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 58
- Gear Ratio: 15.5 to 329
- Maximum Input Speed: 250 to 1800
from Boston Gear
Overview. The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits. All units are... [See More]
- Shaft Alignment: Right Angle
- Reducer Input: Hollow shaft
- Gearing: Worm
- Reducer Output: Hollow shaft
from WITTENSTEIN, Inc. (formerly alpha gear drives)
New right-angle precision as flange version. Hypoid gearheads with many different variants as well as a TP+compatible output flange and hollow shaft. [See More]
- Shaft Alignment: Right Angle
- Backlash: 1.3
- Gear Ratio: 3 to 10000
- Reducer Style: Motor Mount / Gearhead
from Stober Drives, Inc.
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 1947 to 44290
- Gear Ratio: ? to 561
- Maximum Input Speed: 3100 to 6000
from Andantex USA, Inc.
Overview. As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features. Heavy duty design. 3 Reduction ratios: 1 ; 2 ; 3. 3 Sizes. Spiral bevel gears (HPG-S on request). Low backlash ( < 3 arc-minutes on... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 6000
- Gear Ratio: 1 to 3
- Backlash: 3
from Hymark/Kentucky Gauge
Thanks to its technological advantages, the DynaGear is a leading gearbox in the drive technology sector. The design of the DynaGear Eco range has been influenced by extremely varied applications within many industry sectors. Utilizing hypoid gearing, DynaGear Eco gearboxes achieve a high... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 221 to 2301
- Gear Ratio: 5 to 15
- Maximum Input Speed: 6000
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 5 Series (Cyclo ® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo ® BBB5 ’s exterior dimensions have been minimized without... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 45450
- Gear Ratio: 11 to 26492
- Maximum Input Power: 0.1250 to 75
from Renold Plc.
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 154
- Gear Ratio: ? to 4900
- Gearing: Worm
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 796 to 991
- Gear Ratio: 4.75
- Maximum Input Power: 14.61
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 1 to 2
- Backlash: ? to 60
from Tolomatic
High torque, standard, roller bearings, right handed .75" [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Myostat Motion Control, Inc.
Right angle, single shaft OR double shaft, helical gearbox. Available in 32, 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the... [See More]
- Shaft Alignment: Right Angle
- Backlash: 6
- Maximum Input Speed: 4000 to 6000
- Efficiency: 95
from Grove Gear
Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo ® reducers are available with IEC... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 7.5
- Gear Ratio: 7 to 70
- Gearing: Worm
from Renold Canada
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency and product life. [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 119
- Gear Ratio: 5 to 70
- Maximum Input Speed: 250 to 1800
from Boston Gear
The secret to the world class washdown treatment lies with the specially designed epoxies and curing agents used. The Bisphenol-F type epoxy, offers a much higher level of corrosion and crack resistance due to the intensity of the chemical reactions and the resulting strength of the cross links with... [See More]
- Shaft Alignment: Right Angle
- Reducer Input: Hollow shaft
- Gearing: Worm
- Reducer Output: Solid shaft
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Sets standards in terms of power density, modularity and easy installation. The new RPK+ combines the advantages of the RP+ high performance planetary gearhead with state-of-the-art hypoid gearing. The RPK+ high-performance planetary gearhead is optimized for rack and pinion applications. [See More]
- Shaft Alignment: Right Angle
- Backlash: 1
- Gear Ratio: 48 to 5500
- Gearing: Hypoid
from Stober Drives, Inc.
The "PHKX" Series combines the "PH" Series ServoFit ™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 1300 to 6000
- Rated Output Torque: 398 to 44290
- Gearing: Helical
from Andantex USA, Inc.
Overview. The Z-Series product line offers 7 different sizes, 6 model types, and 9 ratios, with various input-output arrangements including solid shaft or hollow bore options, as well as universal mounting capability. All of these options are made possible by a modular design concept that starts... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 6000
- Gear Ratio: 0.8000 to 6
- Backlash: 3
from Hymark/Kentucky Gauge
Forget everything you know about miniature gears. Dimensions, weight, precision – the new PowerGear Miniature sets new standards. PowerGear Miniature has a sensationally small installation size, an extremely light-weight aluminum housing, maximum performance and precision as well as many other... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 11.5 to 142
- Gear Ratio: 1 to 4
- Maximum Input Speed: 7500
from Renold Plc.
Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow design flexibility. Unique... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: ? to 5.36
- Gear Ratio: 5 to 70
- Gearing: Worm
from ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 61.95
- Gear Ratio: 1
- Maximum Input Power: 0.5093
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 6 to 24
- Gearing: Bevel / Miter
from Tolomatic
High torque, flat base, roller bearings, right handed bore .75" [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Grove Gear
The 800 Series Grove Gear IRONMAN ™ reducer line is a true heavy duty workhorse that handles the environmental assaults, shock loading, frequent reversing and continuous duty cycles typical in many industrial applications. Designed to be the premium worm reducer in the industry, IRONMAN... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Renold Canada
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 99115 to 1.30E6
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Boston Gear
There is nothing standard about Boston Gear ’s standard paint. As a leading innovator is worm gear technology, Boston Gears proven technology is often imitated, but never equaled. For decades Boston Gear has continued to improve product performance by developing innovative features to meet... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Base Mount
- Gearing: Worm
from WITTENSTEIN, Inc. (formerly alpha gear drives)
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 2788
- Gear Ratio: 1 to 2
- Maximum Input Speed: 6000
from Stober Drives, Inc.
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 2478 to 115050
- Gear Ratio: ? to 591
- Maximum Input Speed: 2800 to 6000
from Hymark/Kentucky Gauge
The PowerGear HS Bevel Gearbox is designed for applications where high speed and a high thermal performance is required. Input speeds up to 8500 RPM. Higher permissible thermal performance limit. High efficiency ratings up to 98%. Direct motor mount or via flanges. Low backlash and high accurate... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 398 to 3186
- Gear Ratio: 1 to 2
- Maximum Input Speed: 8500
from ATLANTA Drive Systems, Inc.
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The... [See More]
- Shaft Alignment: Right Angle; Either input shaft or output shaft(s) can be vertical (optional feature)
- Rated Output Torque: 354
- Gear Ratio: 6.75
- Maximum Input Power: 1.27
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 1
- Backlash: ? to 60
from Tolomatic
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 500
- Gear Ratio: 2
- Backlash: 300
from Grove Gear
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features. [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Renold Canada
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 154
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Boston Gear
Boston Gear BK treatment utilizes a two-part epoxy to protect the entire reducer from caustic washdown applications using water, solvents, salt and seasonings. All external hardware is made of SS. Available with 303 stainless steel output shafts. Can be provided pre-lubricated from factory with H1... [See More]
- Shaft Alignment: Right Angle
- Reducer Style: Base Mount
- Gearing: Worm
- Reducer Input: Hollow shaft
from Stober Drives, Inc.
The "PK" Series Precision Planetary unit is a combination of the "P" Series gearhead and reduced backlash "K" Series SMS helical/bevel gear drive. The ground helical gear input and the ground spiral bevel gearset ensures the units have extremely low backlash ( ‹5 arc minutes) and are extremely... [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: 1860 to 17700
- Gear Ratio: ? to 561
- Maximum Input Speed: 3500 to 6000
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: ? to 2000
- Gear Ratio: 1 to 2
- Backlash: ? to 120
from Grove Gear
Grove Gear Stainless Steel gear reducers offer superior corrosion protection. They are rust proof and able to withstand the harshest conditions. The stainless steel housing, cover and external hardware offer an exceptionally long life. [See More]
- Shaft Alignment: Right Angle
- Maximum Input Power: 17
- Gear Ratio: 5 to 3600
- Gearing: Worm
from Stober Drives, Inc.
The "PKX" Series is a combination of the "P" Series Precision Planetary Gearhead and a low ratio right angle which uses the FlexiAdapt® motor coupling. HeliCamber® gear technology provides minimum wear, low backlash, and low noise. They provide all the great features of the "P" Series unit plus the... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 1300 to 6000
- Rated Output Torque: 142 to 17716
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 1 to 2
- Backlash: ? to 60
from Stober Drives, Inc.
The quality-proven, high-efficiency MGS "K" Series speed reducer is now additionally available in a stainless steel housing as the "KSS" Series. The adaptability of the double-side, wobble-free, stainless steel bushing system (with expanded bore sizes) makes this unit ideal for the harshest washdown... [See More]
- Shaft Alignment: Right Angle
- Gearing: Helical
- Gear Ratio: ? to 70
- Reducer Style: Motor Mount / Gearhead
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 1 to 2
- Backlash: ? to 60
from Stober Drives, Inc.
Our high efficiency "KSS" Series unit is available in a stainless steel housing. The adaptability of the well known double wobble-free bushing makes this unit necessary for the toughest washdown applications. [See More]
- Shaft Alignment: Right Angle
- Rated Output Torque: ? to 3100
- Gear Ratio: ? to 178
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 120
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable... [See More]
- Shaft Alignment: Right Angle
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 120
- Gearing: Worm