Integral Base Gearboxes and Gearheads
Description
Integral Base Gearboxes and Gearheads are mechanical devices designed to transmit power and motion between components in a system. They are integral in modifying the torque and speed of a motor to meet specific operational requirements. These devices are characterized by their ability to provide precise control over the output speed and torque, making them essential in various engineering applications.
Working Principle
Integral Base Gearboxes and Gearheads operate by using a series of gears to convert the input speed and torque from a motor into a desired output speed and torque. The gears within these devices can be arranged in various configurations, such as spur, helical, or planetary, each offering different benefits in terms of efficiency, torque capacity, and size. The primary utility of these gearboxes and gearheads lies in their ability to provide high torque output while maintaining compactness and efficiency, which is crucial for applications requiring precise motion control.
Applications
Integral Base Gearboxes and Gearheads are used in a wide range of applications. For example, they are commonly found in robotics, where precise motion control is necessary for the accurate positioning of robotic arms. They are also used in conveyor systems, where they help regulate the speed and torque of the conveyor belts. Additionally, these devices are employed in the automotive industry for power transmission in various vehicle components.
Advantages over other Gearboxes and Gearheads
One of the significant advantages of Integral Base Gearboxes and Gearheads is their high power density, particularly in planetary configurations, which allows for a compact design while delivering high torque output. This makes them suitable for applications with space constraints. Additionally, they offer high efficiency levels, often reaching 90% to 95%, which is beneficial for reducing energy consumption in continuous operation scenarios.
Limitations
Despite their advantages, Integral Base Gearboxes and Gearheads have limitations. For instance, spur gear systems, while cost-effective, can be noisy and have teeth that are prone to wear over time. Planetary gear systems, although compact and efficient, can experience high bearing loads, which may require more frequent maintenance to ensure longevity.
Considerations
When selecting Integral Base Gearboxes and Gearheads, several factors should be considered. Initial costs can vary significantly depending on the type and configuration of the gearbox or gearhead. Operating expenses are influenced by the efficiency and maintenance requirements of the device. Durability is a critical factor, as gearboxes and gearheads with higher torque capacities and efficiency levels tend to have longer service lives. Accuracy in motion control is another consideration, particularly in applications requiring precise positioning. Replacement and maintenance costs should also be evaluated, as some configurations may require more frequent servicing due to wear and tear.
from Ondrives.US Corporation, formerly Rino Mechanical
Helical gearboxes are the most common type of gearbox for vehicle and equipment transmissions. Also called crossed axis gearboxes, these devices can generate large amounts of thrust, using bearings to support the thrust load. When mounted to perpendicular shafts, helical gearboxes can be used to... [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Input: Hollow shaft; Solid shaft
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 130
- Gear Ratio: 6.2 to 3400
- Efficiency: 95
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 1500 to 15000
- Gear Ratio: 25
- Maximum Input Speed: 210
from Renold Canada
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting. Wide ratio range gives speeds to match... [See More]
- Reducer Style: Base Mount
- Gearing: Helical
- Maximum Input Power: 14751
- Mounting Style: Flange(s)
from Johnson Electric Group
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 22
- Gear Ratio: 41.67 to 345600
- Reducer Output: Hollow shaft
from Sumitomo Machinery Corp. of America
Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 0.1000 to 235
- Rated Output Torque: 55 to 603000
- Gearing: Cycloidal
from Joyce/Dayton Corp.
Joyce MKA miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 3,000 inch-pounds torque @ 100 RPM. They feature ductile housings, and steel input and pinion shafts. Standard miter boxes are 1:1... [See More]
- Reducer Style: Base Mount
- Gearing: Bevel / Miter
- Rated Output Torque: 3000
- Mounting Style: Flange(s)
from Agro Engineers
A specially designed primary worm reduction unit is integrally mounted on a standard single reduction AGNEE worm gearbox which forms the second stage. The composite units provide the most compact and rigid arrangement for large reduction of speed necessary for slow moving machinery. A wide range of... [See More]
- Reducer Style: Base Mount
- Gearing: Worm
- Gear Ratio: 100 to 2800
- Reducer Input: Solid shaft
from Andantex USA, Inc.
Overview. The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft ’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm... [See More]
- Reducer Style: Base Mount
- Backlash: 6
- Gear Ratio: 3
- Efficiency: 98
from Tolomatic
Tolomatic's Slide-Rite ™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 1200
- Gear Ratio: 1
- Backlash: 60
from Venture Mfg. Co.
Venture ’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system …... [See More]
- Reducer Style: Base Mount
- Reducer Output: Solid shaft; Multiple Output Shafts (optional feature)
- Reducer Input: Solid shaft
- Shaft Alignment: Right Angle
from Davall Gears, an ITW Company
Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation controlSpiradrive gearboxes for Medical... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Gearing: Spur (optional feature); Helical (optional feature); Worm (optional feature); Bevel / Miter (optional feature); Hypoid (optional feature)
from Boston Gear
The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output shaft... [See More]
- Reducer Style: Base Mount
- Mounting Style: Flange(s)
- Gearing: Worm
- Reducer Input: Hollow shaft
from ATLANTA Drive Systems, Inc.
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The... [See More]
- Reducer Style: Base Mount; Shaft Mount (optional feature)
- Rated Output Torque: 354
- Gear Ratio: 6.75
- Maximum Input Power: 1.27
from Radicon
Custom Gearboxes. Radicon can now offer a high quality range of custom built gearboxes for a wide range of industries including the cement, material handling, power generation, steel, sugar and rubber and plastics industries. Cement Industry Gearboxes. All Radicon gearboxes supplied into the cement... [See More]
- Reducer Style: Base Mount
- Gearing: Worm
from Renold Plc.
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: ? to 2010
- Gear Ratio: 1 to 2
- Gearing: Worm
from Arrow Gear Company
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture -... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount; Shaft Mount
- Shaft Alignment: Parallel in-line; Parallel Offset; Right Angle; Angled, but not right-angle, shafts
- Gearing: Spur; Bevel / Miter; Hypoid
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Style: Base Mount
- Reducer Input: Hollow shaft
- Gearing: Planetary
- Reducer Output: Hollow shaft
from Ondrives.US Corporation, formerly Rino Mechanical
If you need any type of custom gearbox —a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc. —you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the... [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Input: Hollow shaft; Solid shaft
from Grove Gear
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC ™ offers a modular construction, which allows for the... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 15
- Gear Ratio: 3.5 to 280
- Efficiency: 96 to 97
from Norbar Torque Tools, Inc.
Norbar's 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitors products. For example, the... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 17640 to 176400
- Gear Ratio: 25
- Mounting Style: Flange(s)
from Renold Canada
In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering. Foot and flange mounting - flexibility in applications. Wide power range - broad design choice. Standard heavy duty version -... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 18 to 4300
- Gear Ratio: 1.57 to 293
- Maximum Input Power: 0.3333 to 7.5
from Sumitomo Machinery Corp. of America
Paramax ® SFC Cooling Tower and Air Cooled Condenser Drives are designed specially for high performance in these specific applications and environments. With the same cost-saving features associated with the Paramax ® 9000 series, these drives will outperform competitors ’ products,... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 89000 to 400000
- Gear Ratio: 6.3 to 15.1
- Maximum Input Power: 101
from Andantex USA, Inc.
Overview. The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft ’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality... [See More]
- Reducer Style: Base Mount
- Backlash: 9
- Gear Ratio: 1 to 3
- Efficiency: 96
from Tolomatic
High torque, standard mount, roller bearings, right handed bore 15(MM) [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Boston Gear
Overview. The QC 700 Series is the answer to your problem of a quicker reducer to motor assembly time. The new quick connect, self aligning coupling makes installation a breeze. Learn the inside story here. This unique design solves problems for OEMs and maintenance engineers alike. Features and... [See More]
- Reducer Style: Base Mount
- Mounting Style: NEMA Mounting Flange
- Gearing: Worm
- Shaft Alignment: Right Angle
from Radicon
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Maximum Input Power: ? to 429
- Gear Ratio: 5 to 70
- Gearing: Worm
from Renold Plc.
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components. Variable mounting - design... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount
- Maximum Input Power: ? to 40.21
- Gear Ratio: ? to 160
- Gearing: Helical; Helical / Bevel / Helical
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Style: Base Mount
- Reducer Input: Hollow shaft
- Rated Output Torque: 5310 to 17699
- Reducer Output: Solid shaft
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 3000
- Gear Ratio: 1
- Backlash: ? to 60
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 125
- Gear Ratio: 2.2 to 3700
- Efficiency: 97
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 30000 to 300000
- Gear Ratio: 87.5
- Mounting Style: Flange(s)
from Renold Canada
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting. Wide ratio range gives speeds to match... [See More]
- Reducer Style: Base Mount
- Gearing: Helical; Bevel / Miter
- Maximum Input Power: 3084
- Mounting Style: Flange(s)
from Sumitomo Machinery Corp. of America
Used extensively for compressors, generators, and blowers, the new N-Series high speed drive combines state-of-the-art technology with experience to create a single reduction, parallel shaft, compact design gearbox with high efficiency, low vibration and low dB (A) noise levels. For over six... [See More]
- Reducer Style: Base Mount
- Length: 90.55
- Shaft Alignment: Parallel in-line
- Height: 76.77
from Andantex USA, Inc.
Overview. Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be supplied to rotate in the... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 295
- Gear Ratio: 2 to 9
- Efficiency: 98
from Tolomatic
High torque, foot mount, roller bearings right handed bore 12 & 15(MM) [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Boston Gear
Overview. Double Projecting Input Shaft When you want the best - but are working with non-standard specifications, Boston Gear has the answer. Our Modified 700 Series not only brings you a broad array of modifications, but does so without costly setup charges, without minimum-order requirements, and... [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft
- Gearing: Worm
- Shaft Alignment: Right Angle
from Radicon
The Planetary gear range takes advantage of Radicon ’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 106195
- Gear Ratio: 3.6 to 3200
- Maximum Input Power: 40.21
from Renold Plc.
Helical wormgear unit available in six unit sizes up to 45kW capacity. Gear unit ratio range up to 300:1 and up to 22,000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product - available from stock components. Variable mounting - design flexibility. [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 300
- Gearing: Helical; Worm
from Ondrives.US Corporation, formerly Rino Mechanical
Worm wheel motorized Gearboxes [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Input: Hollow shaft; Solid shaft
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-worm reducers. System operating efficiency is maximized with gear reducer efficiencies up to 83%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 17
- Gear Ratio: 7.1 to 3400
- Efficiency: 83
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 42000 to 420000
- Gear Ratio: 125
- Maximum Input Speed: 38
from Renold Canada
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Rated Output Torque: 129 to 3513
- Gear Ratio: 5 to 300
- Maximum Input Power: 0.0201 to 8.93
from Sumitomo Machinery Corp. of America
The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 1.00E7
- Gear Ratio: 6.3 to 630
- Maximum Input Power: 58 to 10800
from Andantex USA, Inc.
This range of planetary reducers is designed for use with servo-motors in all kinds of industrial applications with a focus on cutting machines (laser, water-jet, plasma, stone, etc.) and routers. The compact dimensions allowed by the planetary construction and the availability of 4 backlash... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 531 to 3540
- Gear Ratio: 0.1257 to 41.67
- Maximum Input Speed: 6000
from Tolomatic
Low torque journal bearings, standard, right handed bore .625" & .75" [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 2.5
- Backlash: 300
from Boston Gear
There is nothing standard about Boston Gear ’s standard paint. As a leading innovator is worm gear technology, Boston Gears proven technology is often imitated, but never equaled. For decades Boston Gear has continued to improve product performance by developing innovative features to meet... [See More]
- Reducer Style: Base Mount
- Shaft Alignment: Right Angle
- Gearing: Worm
from Radicon
The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1. Under-driven, over-driven and vertical types provide a choice of shaft arrangements in meeting the requirements of a wide... [See More]
- Reducer Style: Base Mount; Shaft Mount
- Rated Output Torque: 117000
- Gear Ratio: ? to 4200
- Maximum Input Power: ? to 101
from Renold Plc.
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting -... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 70
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
We offer parallel shaft spur gear reducers in standard, slimline, and bore input configurations to meet the needs of nearly any motion transfer or power transfer application. With torque values as high as 850 Nm (with optional hardened gear units), a variety of gear ratios from 2:1 to 7:1, and... [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Input: Hollow shaft; Solid shaft
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 20
- Gear Ratio: 3.48 to 3333
- Efficiency: 97
from Norbar Torque Tools, Inc.
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 2640 to 26400
- Gear Ratio: 15
- Maximum Input Speed: 72
from Renold Canada
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 113
- Gear Ratio: 18.57 to 143
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available. [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 4000 to 6.50E6
- Gear Ratio: 16 to 1400
- Maximum Input Speed: 1800
from Andantex USA, Inc.
Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two standard output pinions 14 teeth or 18 teeth along with three standard ratios 5, 7 and 10 providing... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 2212 to 3097
- Gear Ratio: 5 to 10
- Gearing: Bevel / Miter
from Tolomatic
High torque, standard, roller bearings, right handed .75" [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Boston Gear
Overview. Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed reducer market. But... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 0.1667 to 25
- Gear Ratio: 5 to 60
- Gearing: Worm
from Renold Plc.
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: ? to 154
- Gear Ratio: ? to 4900
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
A gear rack mated with a pinion gear creates a linear actuator that converts rotational motion into linear motion or vice versa. The pinion, a circular gear, engages the teeth on the rack, a straight, or “linear, ” gear. Rotational motion applied to the pinion will cause the rack to move... [See More]
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Input: Hollow shaft; Solid shaft
from Grove Gear
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 27
- Gear Ratio: 7.8 to 59
- Efficiency: 90
from Norbar Torque Tools, Inc.
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 2640 to 26400
- Gear Ratio: 5
- Maximum Input Speed: 24
from Renold Canada
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for heavy duty... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 58
- Gear Ratio: 15.5 to 329
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications. [See More]
- Reducer Style: Base Mount
- Mounting Style: Flange(s)
- Gear Ratio: 8 to 90
- Reducer Output: Hollow shaft
from Andantex USA, Inc.
Overview. The AnglGear, the original right angle drive, is widely recognized and is in use worldwide. The AnglGear provides manual or power transmission of rotary motion in a compact, standardized right angle unit. Our standard line of bevel gearboxes are available from stock in both an Inch and... [See More]
- Reducer Style: Base Mount
- Backlash: 7.5 to 45
- Gear Ratio: 1 to 2
- Gearing: Bevel / Miter
from Tolomatic
High torque, flat base, roller bearings, right handed bore .75" [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Boston Gear
Boston Gear BK treatment utilizes a two-part epoxy to protect the entire reducer from caustic washdown applications using water, solvents, salt and seasonings. All external hardware is made of SS. Available with 303 stainless steel output shafts. Can be provided pre-lubricated from factory with H1... [See More]
- Reducer Style: Base Mount
- Reducer Input: Hollow shaft
- Gearing: Worm
- Reducer Output: Solid shaft
from Renold Plc.
Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow design flexibility. Unique... [See More]
- Reducer Style: Motor Mount / Gearhead; Base Mount; Shaft Mount
- Maximum Input Power: ? to 5.36
- Gear Ratio: 5 to 70
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers worm and wheel gear reducers in a variety of ratios and configurations to meet your unique requirements. These compact worm gear reduction boxes are manufactured from top quality materials and engineered for high performance in demanding applications.P and PA series small worm... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 120
- Gearing: Worm
from Norbar Torque Tools, Inc.
Features. Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash)... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 26400
- Gear Ratio: 15.5
- Mounting Style: Flange(s)
from Renold Canada
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency and product life. [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 119
- Gear Ratio: 5 to 70
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
The Hyponic ® is a right angle, all-steel hypoid gear drive. In addition to the patented Hypoid gear technology, the Hyponic ® features patented Hypoid gear technology, maintenance-free grease lubrication, high efficiency operation, and universal mounting. Patented Hyponic gear technology... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 13100
- Gear Ratio: 5 to 1440
- Maximum Input Power: 0.1250 to 15
from Andantex USA, Inc.
Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum housing... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 52800
- Gear Ratio: 2 to 2.5
- Maximum Input Speed: 6000
from Tolomatic
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 500
- Gear Ratio: 2
- Backlash: 300
from Norbar Torque Tools, Inc.
The 'Highwayman' torque multiplier has been designed for use where it is necessary to provide higher torques than would otherwise be possible due to limitations of space or operator strength. Input to the multiplier is via a ratchet torque wrench set to one fifth of the desired output torque. [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 11520
- Gear Ratio: 5
- Mounting Style: Flange(s)
from Renold Canada
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 99115 to 1.30E6
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double enveloping worm gearsets for increased tooth contact and higher load capacity. High worm shaft rigidity. [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 1500 to 684735
- Gear Ratio: 5 to 100
- Gearing: Worm
from Andantex USA, Inc.
Overview. As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features. Heavy duty design. 3 Reduction ratios: 1 ; 2 ; 3. 3 Sizes. Spiral bevel gears (HPG-S on request). Low backlash ( < 3 arc-minutes on... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 6000
- Gear Ratio: 1 to 3
- Backlash: 3
from Renold Canada
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Reducer Style: Base Mount
- Maximum Input Power: 154
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
Servomotor speed reducers that are based on the Cyclo ® technology. They are low backlash versions of the standard Cyclo ® drive. Available in both foot mounted and flange mounted designs. High shock load capacity. Compact size. High efficiency. Low noise. Maintenance-free, long life. [See More]
- Reducer Style: Motor Mount / Gearhead (optional feature); Base Mount
- Backlash: 6 to 12
- Gear Ratio: 6 to 87
- Gearing: Cycloidal
from Andantex USA, Inc.
Overview. The Z-Series product line offers 7 different sizes, 6 model types, and 9 ratios, with various input-output arrangements including solid shaft or hollow bore options, as well as universal mounting capability. All of these options are made possible by a modular design concept that starts... [See More]
- Reducer Style: Base Mount
- Maximum Input Speed: 6000
- Gear Ratio: 0.8000 to 6
- Backlash: 3
from Sumitomo Machinery Corp. of America
Servomotor speed reducers that are based on the Cyclo ® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package. High shock load capacity. Compact size and low noise. Maintenance-fee, long life. High... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 140 to 4000
- Gear Ratio: 11 to 87
- Maximum Input Power: 2.06
from Sumitomo Machinery Corp. of America
The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable for... [See More]
- Reducer Style: Base Mount
- Rated Output Torque: 40000 to 1.50E6
- Gear Ratio: 1.2 to 5.6
- Maximum Input Power: 360 to 14080
from Sumitomo Machinery Corp. of America
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill... [See More]
- Reducer Style: Base Mount
- Gearing: Helical (optional feature); Planetary; Bevel / Miter