Vertical Shaft(s) Gearboxes and Gearheads

9 Results
Handtorque HT1/25 Torque Multiplier -- 16007
from Norbar Torque Tools, Inc.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]

  • Gear Ratio: 25
  • Maximum Input Speed: 210
  • Rated Output Torque: 1500 to 15000
  • Reducer Style: Base Mount
Right Angle Vertical Gearbox -- Hansen P4
from Sumitomo Machinery Corp. of America

The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low... [See More]

  • Gear Ratio: 6.3 to 500
  • Maximum Input Power: 166 to 5500
  • Rated Output Torque: 105000 to 7.25E6
  • Maximum Input Speed: 1750
Handtorque HT11/125 Torque Multiplier -- 16082
from Norbar Torque Tools, Inc.

Norbar's 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitors products. For example, the... [See More]

  • Gear Ratio: 25
  • Reducer Style: Base Mount
  • Rated Output Torque: 17640 to 176400
  • Mounting Style: Flange(s)
Handtorque HT12/87.5 Torque Multiplier -- 18085
from Norbar Torque Tools, Inc.

Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]

  • Gear Ratio: 87.5
  • Reducer Style: Base Mount
  • Rated Output Torque: 30000 to 300000
  • Mounting Style: Flange(s)
Handtorque HT13/125 Torque Multiplier -- 16053
from Norbar Torque Tools, Inc.

Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]

  • Gear Ratio: 125
  • Maximum Input Speed: 38
  • Rated Output Torque: 42000 to 420000
  • Reducer Style: Base Mount
Handtorque HT30/15 Torque Multiplier -- 18005
from Norbar Torque Tools, Inc.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]

  • Gear Ratio: 15
  • Maximum Input Speed: 72
  • Rated Output Torque: 2640 to 26400
  • Reducer Style: Base Mount
Handtorque HT30/5 Torque Multiplier -- 18003
from Norbar Torque Tools, Inc.

Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]

  • Gear Ratio: 5
  • Maximum Input Speed: 24
  • Rated Output Torque: 2640 to 26400
  • Reducer Style: Base Mount
Handtorque HT4 Torque Multiplier 1/2" -- 17022
from Norbar Torque Tools, Inc.

Features. Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash)... [See More]

  • Gear Ratio: 15.5
  • Reducer Style: Base Mount
  • Rated Output Torque: 26400
  • Mounting Style: Flange(s)
Torque Multiplier Kit -- 17220
from Norbar Torque Tools, Inc.

The 'Highwayman' torque multiplier has been designed for use where it is necessary to provide higher torques than would otherwise be possible due to limitations of space or operator strength. Input to the multiplier is via a ratchet torque wrench set to one fifth of the desired output torque. [See More]

  • Gear Ratio: 5
  • Reducer Style: Base Mount
  • Rated Output Torque: 11520
  • Mounting Style: Flange(s)