Solid Shaft Gearboxes and Gearheads
Description
Solid shaft gearboxes and gearheads are mechanical devices designed to transmit torque and rotational motion from one component to another. They consist of a solid shaft that serves as the primary means of transferring mechanical power within the system. These devices are integral in modifying the speed, torque, and direction of the input power to meet specific operational requirements.
Working Principle
Solid shaft gearboxes and gearheads operate by engaging a series of gears that mesh together to alter the input power's characteristics. The gears within these devices can vary in type, such as spur, helical, or planetary, each offering different benefits in terms of torque transmission and efficiency. The solid shaft acts as a conduit for the mechanical energy, ensuring that the power is effectively transferred through the gear system. This design is particularly useful for applications requiring precise control over speed and torque, as well as for achieving high power density in a compact form.
Applications
Solid shaft gearboxes and gearheads are utilized in a wide range of applications. For instance, they are commonly found in industrial machinery where precise control of speed and torque is essential, such as in conveyor systems and automated manufacturing equipment. They are also used in robotics, where compact and efficient power transmission is crucial for the movement of robotic arms and other components. Additionally, these devices are employed in the automotive industry for power steering systems and in aerospace applications for controlling various mechanical functions.
Advantages over other Gearboxes and Gearheads
Solid shaft gearboxes and gearheads offer several advantages over other types of gear systems. For example, planetary gearboxes, which are a type of solid shaft gearbox, provide high torque capacity and compactness, making them ideal for applications where space is limited but high power is required . Additionally, spur gearheads, another variant, are known for their high efficiency levels, with efficiency rates between 90% to 95%, which is higher compared to some other gearbox types .
Limitations
One of the limitations of solid shaft gearboxes and gearheads is that they can be prone to wear, particularly in systems with spur gears, due to the nature of their straight teeth design . This wear can lead to increased maintenance requirements and potential downtime if not properly managed. Additionally, the high bearing loads associated with certain gear types, such as planetary gearheads, can pose challenges in terms of durability and longevity .
Considerations
When selecting solid shaft gearboxes and gearheads, several considerations should be taken into account. Initial costs can vary significantly depending on the complexity and type of gearbox chosen. Operating expenses are influenced by factors such as efficiency and maintenance requirements, with more efficient systems generally leading to lower energy costs. Durability is a critical factor, particularly in demanding applications, and should be evaluated based on the specific gear type and material used. Accuracy in power transmission is essential for applications requiring precise control, and this can be affected by the design and quality of the gear system. Replacement and maintenance costs should also be considered, as systems with higher wear rates may incur additional expenses over time.
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 21407 to 22354
- Gear Ratio: 1.69 to 2.58
- Maximum Input Power: 100 to 130
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1018
- Gear Ratio: 3
- Maximum Input Speed: 6500
from Portescap
B16 Ball Bearing Mini Motor Gearhead. B16 (Ball Bearing). A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 2.65
- Gear Ratio: 1215
- Maximum Input Speed: 8000
from KOFON Motion Group
The SPLS provides the option of double solid shafts, while keeps great helical gearing technology. The SPLS is the suitable gearbox solution when the customized connections requested in precision motion related manufacturing applications. [See More]
- Reducer Input: Solid shaft
- Backlash: 8 to 12
- Gear Ratio: 3 to 512
- Gearing: Helical; Planetary
from Stock Drive Products & Sterling Instrument - SDP/SI
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 102
- Gear Ratio: 10
- Reducer Output: Hollow shaft
from jbj Techniques Limited
Engine Flywheel Turning Mechanism» For engine build up and servicing. » Provides the ability to rotate all sizes of engines.» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.» Generally mounted on the engine flywheel housing.» For... [See More]
- Reducer Input: Solid shaft
- Gearing: Spur
- Rated Output Torque: 0.0 to 7080
- Reducer Style: Motor Mount / Gearhead
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 19460 to 19628
- Gear Ratio: 1.69 to 2.58
- Maximum Input Power: 100 to 800
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1018
- Gear Ratio: 3
- Maximum Input Speed: 6500
from Portescap
B16 Sleeve Bearing Mini Motor Gearhead. B16 (Sleeve Bearing). A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 2.65
- Gear Ratio: 1215
- Maximum Input Speed: 8000
from KOFON Motion Group
Solid Shaft Open Flexspline [See More]
- Reducer Input: Solid shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 50 to 160
from jbj Techniques Limited
RM gearboxes consist of a 2-piece cast iron casing* with helical teeth, case hardened gears and shafts. Reverse rotation units have a primary gear on the input shaft driving directly onto the secondary gear powering the output shaft. Same rotation versions have an idler gear between primary and... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 650 to 13009
- Gear Ratio: 1 to 5
- Maximum Input Power: 16.08 to 134
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1239 to 1814
- Gear Ratio: 1.35
- Maximum Input Power: 15 to 22
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 3540
- Gear Ratio: 3
- Maximum Input Speed: 6500
from Portescap
B16C Sleeve Bearing Mini Motor Gearhead. B16C (Sleeve Bearing). The B16C is a compact 16mm gearhead that can be directly integrated with Portescap ’s 16DCT, 16DCP, and 17DCT Athlonix brush DC motors and can provide a rated torque up to 100mNm. The B16C gearbox is an excellent option for space... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.77
- Gear Ratio: 24
- Maximum Input Speed: 8000
from KOFON Motion Group
Solid Shaft Open Flexspline [See More]
- Reducer Input: Solid shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 14 to 50
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1239 to 6690
- Gear Ratio: 1 to 5.3
- Maximum Input Power: 14 to 60
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 39.82
- Gear Ratio: 3
- Maximum Input Speed: 18000
from Portescap
BA16 Ball Bearing Mini Motor Gearhead. BA16 (Ball Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 566 to 15885
- Gear Ratio: 1 to 5.3
- Maximum Input Power: 14 to 88
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from Portescap
BA16 Sleeve Bearing Mini Motor Gearhead. BA16 (Sleeve Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1735 to 3027
- Gear Ratio: 1.47 to 3
- Maximum Input Power: 22.5 to 55
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from Portescap
K24 Ball Bearing Mini Motor Gearhead. K24 (Ball Bearing). The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 6.19
- Gear Ratio: 128
- Maximum Input Speed: 5000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1239 to 1814
- Gear Ratio: 1.35
- Maximum Input Power: 15 to 22
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from Portescap
K24 Sleeve Bearing Mini Motor Gearhead. K24 (Sleeve Bearing). The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 6.19
- Gear Ratio: 128
- Maximum Input Speed: 5000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1726 to 13212
- Gear Ratio: 1 to 2.9
- Maximum Input Power: 5 to 170
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 124
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Portescap
K27 Ball Bearing Mini Motor Gearhead. K27 (Ball Bearing). The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 6.19
- Gear Ratio: 18.6
- Maximum Input Speed: 4000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 8115 to 18389
- Gear Ratio: 1 to 4.1
- Maximum Input Power: 35 to 150
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 248
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Portescap
K27 Sleeve Bearing Mini Motor Gearhead. K27 (Sleeve Bearing). The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 6.19
- Gear Ratio: 18.6
- Maximum Input Speed: 4000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 566 to 15885
- Gear Ratio: 1 to 5.3
- Maximum Input Power: 14 to 88
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Portescap
R10 Sleeve Bearing Mini Motor Gearhead. R10 (Sleeve Bearing). Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this feature and also due to fact that a unique geartube material is used leads to lower noise and longer life. The R10's... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.33
- Gear Ratio: 1024
- Maximum Input Speed: 10000
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1425 to 20000
- Gear Ratio: 1.93 to 4.11
- Maximum Input Power: 25 to 220
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Portescap
R13 Ball Bearing Mini Motor Gearhead. R13 (Ball Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1708 to 20000
- Gear Ratio: 1.93 to 4.11
- Maximum Input Power: 25 to 220
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Portescap
R13 Sleeve Bearing Mini Motor Gearhead. R13 (Sleeve Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 2903 to 19628
- Gear Ratio: 1 to 4.11
- Maximum Input Power: 38 to 85
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 354
- Gear Ratio: 3
- Maximum Input Speed: 3500
from Portescap
R16 Ball Bearing Mini Motor Gearhead. R16 (Ball Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Hangzhou Chinabase Machinery Co., Ltd.
China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1726 to 13212
- Gear Ratio: 1 to 2.9
- Maximum Input Power: 5 to 170
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 354
- Gear Ratio: 3
- Maximum Input Speed: 3500
from Portescap
R16 Sleeve Bearing Mini Motor Gearhead. R16 (Sleeve Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Elliott Manufacturing Co., LLC
The Elliott Three-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. [See More]
- Reducer Input: Solid shaft
- Reducer Output: Solid shaft
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting. Wide ratio range gives speeds to match... [See More]
- Reducer Input: Hollow shaft (optional feature); Solid shaft
- Gearing: Helical; Bevel / Miter
- Maximum Input Power: 3084
- Reducer Style: Base Mount
from Citizen Micro Co., Ltd.
Planetary Gearhead [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.3
- Gear Ratio: 1024
- Efficiency: 35
from Myostat Motion Control, Inc.
LX Series 42mm low backlash single stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 6000
- Rated Output Torque: 292
- Backlash: 6
from Pittman Motors
Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball bearings, optional... [See More]
- Reducer Input: Solid shaft
- Gearing: Spur
- Gear Ratio: 9.9 to 1804
- Reducer Style: Motor Mount / Gearhead
from Renold Plc.
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: ? to 2010
- Gear Ratio: 1 to 2
- Gearing: Worm
from Zero-Max
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: 25
- Gear Ratio: 1
- Maximum Input Speed: 2000
from Power Engineering & Manufacturing, Ltd.
PEM's angle drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. Any input and output configuration can be designed with any mounting and material of construction you may require. We have designed and produced units with as much as 2,000 HP and... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: 15 to 2000
- Gear Ratio: 0.0087 to 1
- Reducer Output: Flanged
from Ondrives.US Corporation, formerly Rino Mechanical
Helical gearboxes are the most common type of gearbox for vehicle and equipment transmissions. Also called crossed axis gearboxes, these devices can generate large amounts of thrust, using bearings to support the thrust load. When mounted to perpendicular shafts, helical gearboxes can be used to... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Groschopp, Inc.
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 250 to 275
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.4
from Sumitomo Machinery Corp. of America
The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive, tire manufacturing, and... [See More]
- Reducer Input: Solid shaft
- Gearing: Cycloidal
- Gear Ratio: 3 to 119
- Reducer Style: Shaft Mount
from Joyce/Dayton Corp.
Joyce MKA miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 3,000 inch-pounds torque @ 100 RPM. They feature ductile housings, and steel input and pinion shafts. Standard miter boxes are 1:1... [See More]
- Reducer Input: Solid shaft
- Gearing: Bevel / Miter
- Rated Output Torque: 3000
- Reducer Style: Base Mount
from Andantex USA, Inc.
Overview. The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft ’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm... [See More]
- Reducer Input: Solid shaft
- Backlash: 6
- Gear Ratio: 3
- Efficiency: 98
from Hymark/Kentucky Gauge
The KS TwinGear Bevel Helical Gearbox is a high performance and precision gearbox. This two-stage gearbox is available in ratios up to 75:1, is extremely space-efficient and suits an array of applications. High torsional stiffness and low backlash ensure a high transmission accuracy. Suitable for... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 66372
- Gear Ratio: 15 to 75
- Gearing: Helical; Bevel / Miter
from Assun Motor Pte. Ltd.
Gear box(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from Kollmorgen Corporation
The DuraTRUE ™ Series includes high-precision, TRUE Planetary ™ gearheads mounted using our innovative RediMount ™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T ”... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: 7655
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Input: Solid shaft
- Reducer Style: Shaft Mount
- Rated Output Torque: 221 to 22611
- Reducer Output: Solid shaft
from Nabtesco Motion Control, Inc.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 1479
- Gear Ratio: 31
- Backlash: 6
from S.S. White Technologies, Inc.
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 25
- Gear Ratio: 1
- Backlash: 6
from Boston Gear
Overview. Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed reducer market. But... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: 0.1667 to 25
- Gear Ratio: 5 to 60
- Gearing: Worm
from Onvio LLC
All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged output... [See More]
- Reducer Input: Hollow shaft; Solid shaft; Coupling or Bushing
- Rated Output Torque: 100
- Gear Ratio: -27
- Maximum Input Speed: 8000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 8.85
- Gear Ratio: 11
- Maximum Input Power: 0.1019
from Radicon
The ER Series of heavy duty worm gear units are direct replacements for the David Brown (Radicon) series a heavy duty worm gear units. The units provide power capacity up to 320 Kw in 4 sizes with worm gear centres from 10 inch to 17 inch. All worm gear units are offered with a choice of 11 standard... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: ? to 429
- Gear Ratio: 5 to 70
- Gearing: Worm
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 4620 to 6372
- Gear Ratio: 4.75
- Maximum Input Power: 12.99 to 48.72
from Agro Engineers
A specially designed primary worm reduction unit is integrally mounted on a standard single reduction AGNEE worm gearbox which forms the second stage. The composite units provide the most compact and rigid arrangement for large reduction of speed necessary for slow moving machinery. A wide range of... [See More]
- Reducer Input: Solid shaft
- Gearing: Worm
- Gear Ratio: 100 to 2800
- Reducer Style: Base Mount
from ABM DRIVES INC.
High efficiency - › Economical energy consumption Compact design - › Small space requirement High grade gearing - › Low noise and long life time Robust and maintenance-free [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 265 to 18230
- Gear Ratio: 2.55 to 510
- Gearing: Helical
from Venture Mfg. Co.
Venture ’s 790 Series right angle gearboxes can be used alone or combined with our standard 800 series acme screw actuators or our 850 series ball screw actuators and/or our 8500 series motor gearbox to provide an extremely versatile and reliable motorized or manual actuation system …... [See More]
- Reducer Input: Solid shaft
- Reducer Output: Solid shaft; Multiple Output Shafts (optional feature)
- Reducer Style: Base Mount
- Shaft Alignment: Right Angle
from Elliott Manufacturing Co., LLC
The Elliott Thru-Spindle Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. The operating torques range from 500 to 3600 in. lbs. Each size is compatible with a variety of rod or flexible shaft components allowing either two inputs or two outputs. [See More]
- Reducer Input: Solid shaft
- Reducer Output: Solid shaft
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 99115 to 1.30E6
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Myostat Motion Control, Inc.
LX Series 42mm low backlash double stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 6000
- Rated Output Torque: 319
- Backlash: 10
from Renold Plc.
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components. Variable mounting - design... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: ? to 40.21
- Gear Ratio: ? to 160
- Gearing: Helical; Helical / Bevel / Helical
from Power Engineering & Manufacturing, Ltd.
PEM's double output gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: 20 to 500
- Gear Ratio: 0.0044 to 0.1667
- Reducer Output: Solid shaft; Multiple Output Shafts
from Ondrives.US Corporation, formerly Rino Mechanical
If you need any type of custom gearbox —a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc. —you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Groschopp, Inc.
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 236 to 260
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.26
from Sumitomo Machinery Corp. of America
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4000 to 6.50E6
- Gear Ratio: 16 to 1400
- Maximum Input Speed: 1800
from Joyce/Dayton Corp.
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 498
- Gear Ratio: 1
- Maximum Input Power: 3.16
from Andantex USA, Inc.
Overview. The DR Series (Right angle Differential Phase Shifters) allow accurate adjustment of the output shaft ’s angular position, relative to the input shaft (generally the machine main shaft), while the machine is in motion, or even at rest. Right-Angle Series adds a set of high quality... [See More]
- Reducer Input: Solid shaft
- Backlash: 9
- Gear Ratio: 1 to 3
- Efficiency: 96
from Hymark/Kentucky Gauge
MS-Graessner specializes in customized gearing and gearbox solutions including designs, tooth developments, prototype manufacture, extensive tests and documentation. You give us your requirements and MS-Graessner will make it happen. Single-stage bevel gears as control or reverse gears. [See More]
- Reducer Input: Solid shaft
- Reducer Style: Motor Mount / Gearhead
- Gearing: Bevel / Miter
- Reducer Output: Solid shaft
from Assun Motor Pte. Ltd.
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 46.83 to 93.66
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from Kollmorgen Corporation
EverTRUE ™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary ™ gearheads, the EverTRUE Series is designed for maximum... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 9000
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.0885
- Gear Ratio: 4
- Maximum Input Power: 0.0042
from Radicon
Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1. The Series G helical industrial gearboxes have... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.43E6
- Gear Ratio: ? to 315
- Maximum Input Power: 2010
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 4620 to 6372
- Gear Ratio: 9.25
- Maximum Input Power: 6.45 to 25.59
from Elliott Manufacturing Co., LLC
The Elliott 90 ° Gear Box is precision manufactured throughout and is available with either aluminum or bronze housing. There are three basic sizes with operating torques ranging from 500 to 3600 in. lbs. Each size is compatible for use with a variety of rod and flexible shaft components. 90... [See More]
- Reducer Input: Solid shaft
- Reducer Output: Solid shaft
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Right Angle
from Myostat Motion Control, Inc.
LX Series 60mm low backlash double stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 6000
- Rated Output Torque: 690
- Backlash: 10
from Renold Plc.
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting -... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 70
- Gearing: Worm
from Power Engineering & Manufacturing, Ltd.
PEM's split power gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Numerous input/output configurations can be designed. To date, we have produced units with as... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: 20 to 700
- Gear Ratio: 0.0020 to 1
- Reducer Output: Solid shaft; Multiple Output Shafts
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: ? to 112
- Gear Ratio: 2 to 16
- Maximum Input Speed: 3000
from Sumitomo Machinery Corp. of America
Hansen Industrial Transmissions' P4 UniMiner gear units are compact and optimized for mining and other applications involving bulk material handling. The UniMiner allows for a variety of different mounting arrangements to fit the needs of the many unique and often inconvenient configurations... [See More]
- Reducer Input: Hollow shaft (optional feature); Solid shaft
- Rated Output Torque: 889000
- Gear Ratio: 8 to 71
- Maximum Input Power: 2330
from Joyce/Dayton Corp.
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 36
- Gear Ratio: 1
- Maximum Input Power: 0.2100
from Andantex USA, Inc.
Overview. Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be supplied to rotate in the... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: 295
- Gear Ratio: 2 to 9
- Efficiency: 98
from Hymark/Kentucky Gauge
Forget everything you know about miniature gears. Dimensions, weight, precision – the new PowerGear Miniature sets new standards. PowerGear Miniature has a sensationally small installation size, an extremely light-weight aluminum housing, maximum performance and precision as well as many other... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 11.5 to 142
- Gear Ratio: 1 to 4
- Maximum Input Speed: 7500
from Assun Motor Pte. Ltd.
Gearhead(planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from Kollmorgen Corporation
NemaTRUE ™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount ™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 2257
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.0442
- Gear Ratio: 4
- Maximum Input Power: 0.0013
from Radicon
Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1. Series H InLine industrial gearboxes are available in in-line and right... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.04E6
- Gear Ratio: ? to 130
- Maximum Input Power: 11124
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 885
- Gear Ratio: 4.75
- Maximum Input Power: 15.73
from Elliott Manufacturing Co., LLC
The Elliott 90 ° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of... [See More]
- Reducer Input: Solid shaft
- Reducer Output: Solid shaft
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Right Angle
from Myostat Motion Control, Inc.
LX Series 90mm planetary gearbox, double stage. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 5000
- Rated Output Torque: 1912
- Backlash: 9
from Renold Plc.
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Reducer Input: Solid shaft
- Maximum Input Power: ? to 154
- Gear Ratio: ? to 4900
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 4000
- Gear Ratio: 1 to 625
- Backlash: ? to 180
from Sumitomo Machinery Corp. of America
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low... [See More]
- Reducer Input: Hollow shaft (optional feature); Solid shaft
- Rated Output Torque: 105000 to 7.25E6
- Gear Ratio: 6.3 to 500
- Maximum Input Power: 166 to 5500
from Andantex USA, Inc.
This range of planetary reducers is designed for use with servo-motors in all kinds of industrial applications with a focus on cutting machines (laser, water-jet, plasma, stone, etc.) and routers. The compact dimensions allowed by the planetary construction and the availability of 4 backlash... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 531 to 3540
- Gear Ratio: 0.1257 to 41.67
- Maximum Input Speed: 6000
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 3.04 to 6.5
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from Kollmorgen Corporation
The UltraTRUE ™ Series combines our precise helical crowned gearing with TRUE Planetary ™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 29204
- Gear Ratio: 1 to 100
- Maximum Input Speed: 5000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 1.77
- Gear Ratio: 17
- Maximum Input Power: 0.0133
from Radicon
The Series A Mid Range worm gear comes in 4 sizes and offers Output Torque up to 117,000 Nm (1,035,537 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1. Under-driven, over-driven and vertical types provide a choice of shaft arrangements in meeting the requirements of a wide... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 117000
- Gear Ratio: ? to 4200
- Maximum Input Power: ? to 101
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 133 to 159
- Gear Ratio: 4.75
- Maximum Input Power: 2.88
from Myostat Motion Control, Inc.
LX Series 90mm Planetary gearbox, single stage. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 5000
- Rated Output Torque: 1673
- Backlash: 6
from Renold Plc.
Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow design flexibility. Unique... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Maximum Input Power: ? to 5.36
- Gear Ratio: 5 to 70
- Gearing: Worm
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 4.96 to 3600
- Backlash: ? to 15
from Andantex USA, Inc.
Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two standard output pinions 14 teeth or 18 teeth along with three standard ratios 5, 7 and 10 providing... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 2212 to 3097
- Gear Ratio: 5 to 10
- Gearing: Bevel / Miter
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 23.42 to 46.83
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from Kollmorgen Corporation
The ValueTRUE ™ Series offers high-precision, low-cost gearheads featuring our helical-crowned TRUE Planetary ™ technology. The internal gear is cut directly into the stainless steel output housing to increase torque capacity without increasing cost. With only 4 arc-minutes of backlash,... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 26274
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from ATLANTA Drive Systems, Inc.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular... [See More]
- Reducer Input: Solid shaft; Coupling or Bushing
- Rated Output Torque: 796 to 991
- Gear Ratio: 4.75
- Maximum Input Power: 14.61
from Myostat Motion Control, Inc.
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable... [See More]
- Reducer Input: Solid shaft
- Efficiency: 90
- Backlash: 7
- Gearing: Planetary
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: ? to 3363
- Gear Ratio: 3 to 36
- Maximum Input Speed: 3000
from Andantex USA, Inc.
Overview. The AnglGear, the original right angle drive, is widely recognized and is in use worldwide. The AnglGear provides manual or power transmission of rotary motion in a compact, standardized right angle unit. Our standard line of bevel gearboxes are available from stock in both an Inch and... [See More]
- Reducer Input: Solid shaft
- Backlash: 7.5 to 45
- Gear Ratio: 1 to 2
- Gearing: Bevel / Miter
from Assun Motor Pte. Ltd.
Planetary gearhead is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 5.2 to 10.41
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from Kollmorgen Corporation
The XTRUE ™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary ™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 7752
- Gear Ratio: 3 to 100
- Maximum Input Speed: 4000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 370
- Maximum Input Power: 0.0012
from ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 61.95
- Gear Ratio: 1
- Maximum Input Power: 0.5093
from Myostat Motion Control, Inc.
Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 46.02 to 84.96
- Gear Ratio: 1 to 5
- Maximum Input Speed: 8000
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 4000
- Gear Ratio: 1 to 32
- Backlash: ? to 120
from Andantex USA, Inc.
Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum housing... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 52800
- Gear Ratio: 2 to 2.5
- Maximum Input Speed: 6000
from Assun Motor Pte. Ltd.
Planetary gearbox is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 50.3 to 101
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 1000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Myostat Motion Control, Inc.
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable... [See More]
- Reducer Input: Solid shaft
- Backlash: 6
- Maximum Input Speed: 4000 to 6000
- Efficiency: 95
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 1
- Backlash: ? to 60
from Andantex USA, Inc.
Overview. SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly. A high-tech planetary gear train,... [See More]
- Reducer Input: Solid shaft
- Backlash: 1 to 3
- Gear Ratio: 5 to 91
- Gearing: Planetary
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Myostat Motion Control, Inc.
Right angle, single shaft OR double shaft, helical gearbox. Available in 32, 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the... [See More]
- Reducer Input: Solid shaft
- Backlash: 6
- Maximum Input Speed: 4000 to 6000
- Efficiency: 95
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 20
- Backlash: ? to 120
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 4.4
- Maximum Input Power: 0.0952
from Myostat Motion Control, Inc.
LX Series 60mm single stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 6000
- Rated Output Torque: 584
- Backlash: 6
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: ? to 549
- Gear Ratio: 1 to 40
- Maximum Input Speed: 4000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 4.4
- Maximum Input Power: 0.0549
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 9 to 3600
- Backlash: ? to 15
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 5 to 120
- Backlash: ? to 120
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Ondrives.US Corporation, formerly Rino Mechanical
Worm wheel motorized Gearboxes [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 4.42
- Gear Ratio: 3.8
- Maximum Input Power: 0.1474
from Ondrives.US Corporation, formerly Rino Mechanical
We offer parallel shaft spur gear reducers in standard, slimline, and bore input configurations to meet the needs of nearly any motion transfer or power transfer application. With torque values as high as 850 Nm (with optional hardened gear units), a variety of gear ratios from 2:1 to 7:1, and... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Reducer Input: Solid shaft
- Rated Output Torque: 30.09
- Gear Ratio: 198
- Maximum Input Power: 0.0268