Coupling or Bushing Gearboxes and Gearheads

10 Results
High Performance Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Reducer Output: Coupling or Bushing
  • Maximum Input Speed: 5000
  • Gear Ratio: 1.5 to 100
  • Backlash: 6 to 12
Dojen™ Cycloidal Speed Reducer -- DM02 - 027
from Onvio LLC

All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged output... [See More]

  • Reducer Output: Hollow shaft; Solid shaft; Coupling or Bushing
  • Rated Output Torque: 100
  • Gear Ratio: -27
  • Maximum Input Speed: 8000
Inline ServoFit Gearhead -- "PHQA" Series
from Stober Drives, Inc.

The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%. [See More]

  • Reducer Output: Coupling or Bushing
  • Gearing: Helical
  • Gear Ratio: ? to 600
  • Reducer Style: Motor Mount / Gearhead
OEM Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Reducer Output: Coupling or Bushing
  • Maximum Input Speed: 5000
  • Gear Ratio: 4 to 100
  • Backlash: 6 to 12
Inline ServoFit Modular System -- “PHA” Series
from Stober Drives, Inc.

The "PHA" Series is well suited where a smooth, precise, reliable drive is needed. The FlexiAdapt ™ motor coupling is designed for accurate and precise motor installation. The integrated thermal expansion feature, in the shape of a bellows, compensates for linear thermal expansion of the motor... [See More]

  • Reducer Output: Coupling or Bushing
  • Gearing: Helical
  • Gear Ratio: 8 to 32
  • Reducer Style: Motor Mount / Gearhead
Right Angle Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Reducer Output: Coupling or Bushing; 0
  • Maximum Input Speed: 5000
  • Gear Ratio: 3 to 100
  • Backlash: 7 to 10
Right Angle ServoFit Gearhead -- "KS" Series
from Stober Drives, Inc.

The "KS" Series uses time tested helical gearing and finish ground spiral bevel gears to provide a low backlash unit that is smooth running, with high efficiency, high power density, and high input speed capacity. [See More]

  • Reducer Output: Coupling or Bushing
  • Rated Output Torque: 576 to 2215
  • Gear Ratio: ? to 200
  • Maximum Input Speed: 3200 to 6000
Right Angle ServoFit Gearhead -- "PHK" Series
from Stober Drives, Inc.

The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling. [See More]

  • Reducer Output: Coupling or Bushing
  • Rated Output Torque: 1947 to 44290
  • Gear Ratio: ? to 561
  • Maximum Input Speed: 3100 to 6000
Right Angle ServoFit Gearhead -- "PHKX" Series
from Stober Drives, Inc.

The "PHKX" Series combines the "PH" Series ServoFit ™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling [See More]

  • Reducer Output: Coupling or Bushing
  • Maximum Input Speed: 1300 to 6000
  • Rated Output Torque: 398 to 44290
  • Gearing: Helical
Right Angle ServoFit Gearhead -- "PHQK" Series
from Stober Drives, Inc.

The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling. [See More]

  • Reducer Output: Coupling or Bushing
  • Rated Output Torque: 2478 to 115050
  • Gear Ratio: ? to 591
  • Maximum Input Speed: 2800 to 6000