NEMA Mount Gearboxes and Gearheads
from Pelonis Technologies, Inc.
Servobox Series Model AD60 1-Stage, and 10 Ratio Planetary Reducer Gearbox [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 221
- Efficiency: 97
from Pelonis Technologies, Inc.
Servobox Series Model AD60 2-Stage, and 100 Ratio Planetary Reducer Gearbox [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 885
- Efficiency: 97
from Pelonis Technologies, Inc.
Servobox Series Model AD900 1-Stage, and 10 Ratio Planetary Reducer Gearbox [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 885
- Efficiency: 97
from Pelonis Technologies, Inc.
Servobox Series Model AD900 2-Stage, and 100 Ratio Planetary Reducer Gearbox [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 885
- Efficiency: 95
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 1248
- Backlash: 8
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 1248
- Backlash: 12
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 1752
- Backlash: 8
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 1752
- Backlash: 12
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 1752
- Backlash: 8
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 1752
- Backlash: 12
from Pelonis Technologies, Inc.
Quiet Operation. Helical gears reduce vibration and noise. High Torque. High output torque is compared to spur gear planetary gear reducers. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 8
from Pelonis Technologies, Inc.
Quiet Operation. Helical gears reduce vibration and noise. High Torque. High output torque is compared to spur gear planetary gear reducers. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 10
from Pelonis Technologies, Inc.
Quiet Operation. Helical gears reduce vibration and noise. High Torque. High output torque is compared to spur gear planetary gear reducers. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 10
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency. Efficiency for 1-stage model exceeds 95%; 2-stage... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 12
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque. High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency. Efficiency for 1-stage model exceeds 95%;... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 10
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque. High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency. Efficiency for 1-stage model exceeds 95%;... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2177
- Backlash: 12
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency. Efficiency for 1-stage model exceeds 95%; 2-stage... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 4500
- Rated Output Torque: 2460
- Backlash: 10
from Pelonis Technologies, Inc.
Economical. High Efficiency. Low Noise. Low Backlash. Low Temperature Rise [See More]
- Gear Ratio: 10
- Backlash: 12
- Maximum Input Speed: 5000
- Efficiency: 96
from Pelonis Technologies, Inc.
Economical. High Efficiency. Low Noise. Low Backlash. Low Temperature Rise [See More]
- Gear Ratio: 12
- Backlash: 20
- Maximum Input Speed: 5000
- Efficiency: 94
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque. High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency. Efficiency for 1-stage model exceeds 95%;... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 2602
- Backlash: 3
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque. High rigidity & high torque are achieved by integrant needle roller bearings and a one-piece construction. High Efficiency. Efficiency for 1-stage model exceeds 95%;... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2319
- Backlash: 5
from Pelonis Technologies, Inc.
Low Backlash. Backlash for 1-stage model is under 7 arc ·min. Also available specification with 1 arc ·min of backlash. Backlash for 2-stage model is under 9 arc ·min. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed. Input speed... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 5000
- Rated Output Torque: 2602
- Backlash: 5
from Pelonis Technologies, Inc.
Low Backlash. Backlash for 1-stage model is under 7 arc ·min. Also available specification with 1 arc ·min of backlash. Backlash for 2-stage model is under 9 arc ·min. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed. Input speed... [See More]
- Gear Ratio: 1000
- Maximum Input Speed: 5000
- Rated Output Torque: 2602
- Backlash: 7
from Pelonis Technologies, Inc.
Low Backlash. Backlash for 1-stage model is under 7 arc ·min. Also available specification with 1 arc ·min of backlash. Backlash for 2-stage model is under 9 arc ·min. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed. Input speed... [See More]
- Gear Ratio: 100
- Maximum Input Speed: 3000
- Rated Output Torque: 37345
- Backlash: 5
from Pelonis Technologies, Inc.
Low Backlash. Backlash for 1-stage model is under 7 arc ·min. Also available specification with 1 arc ·min of backlash. Backlash for 2-stage model is under 9 arc ·min. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed. Input speed... [See More]
- Gear Ratio: 10
- Maximum Input Speed: 5000
- Rated Output Torque: 2602
- Backlash: 3
from RegalRexnord
Motor mount for Quadrive unit size 5115 that fits NEMA motor frame sizes 56-215. This motor mount fits all of Quadrive drive types. [See More]
- Reducer Style: Motor Mount / Gearhead
- Mounting Style: NEMA Mounting Flange
from Gearing Solutions
The SRC Series and the GHP Series can be combined to create high reduction gearheads. Standard ratios can reach 2500:1. These high ratio units use small motors, and the NEMA Adapters conveniently furnish the appropriate configuration. The examples below illustrate using GHP 3, 4 and 5 ratios and SRC... [See More]
- Gear Ratio: 3 to 5
- Maximum Input Power: 0.1200 to 0.2000
- Rated Output Torque: 12960
- Maximum Input Speed: 7 to 11.67
from CGI, Inc.
Design Features. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High efficiency design. All gears are... [See More]
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
- Rated Output Torque: 52 to 2278
- Backlash: 3 to 14
from Magmotor Technologies, Inc.
MP - Magmotor's Performance Line. 5 Standard Sizes NEMA 23-68 compatible. 14 Standard Ratios. Standard backlash. 6 arc min single stage. 8 arc min 2 stage. Reduced backlash. 3 arc min single stage. 5 arc min 2 stage. [See More]
- Gear Ratio: 4
- Maximum Input Speed: 6000
- Rated Output Torque: 60
- Backlash: 6
from Nabtesco Motion Control, Inc.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in... [See More]
- Gear Ratio: 31
- Backlash: 6
- Rated Output Torque: 1479
- Efficiency: 85
from Groschopp, Inc.
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications. [See More]
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.4
- Rated Output Torque: 250 to 275
- Efficiency: 95
from Sumitomo Machinery Corp. of America
Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip ® bushing for easy mounting. Higher ratings with a 25 ° pressure angle and wider gear tooth face for maximum torque. Keyless shaft... [See More]
- Reducer Style: Shaft Mount
- Mounting Style: NEMA Mounting Flange
from Conic Systems
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and... [See More]
- Gear Ratio: 50 to 200
- Maximum Input Speed: 7300
- Rated Output Torque: 106 to 2124
- Backlash: 0.0
from Ondrives.US Corporation, formerly Rino Mechanical
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable... [See More]
- Gear Ratio: 5 to 120
- Gearing: Worm
- Maximum Input Speed: 3000
- Mounting Style: NEMA Mounting Flange
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Gear Ratio: 1.5 to 100
- Backlash: 6 to 12
- Maximum Input Speed: 5000
- Efficiency: 95
from Grove Gear
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque... [See More]
- Gear Ratio: 7.8 to 59
- Efficiency: 90
- Maximum Input Power: 27
- Gearing: Helical
from Anaheim Automation, Inc.
Precision planetary gearboxes, low backlash, high durability [See More]
- Rated Output Torque: 97.38
- Backlash: 24
- Maximum Input Speed: 18000
- Gearing: Planetary
from Boston Gear
Overview. The QC 700 Series is the answer to your problem of a quicker reducer to motor assembly time. The new quick connect, self aligning coupling makes installation a breeze. Learn the inside story here. This unique design solves problems for OEMs and maintenance engineers alike. Features and... [See More]
- Gearing: Worm
- Mounting Style: NEMA Mounting Flange
- Reducer Style: Base Mount
- Shaft Alignment: Right Angle
from Parker Hannifin / Automation / Electromechanical Division - Europe
High performance at an exceptional value makes STEALTH PX the gearhead of choice for today's lower cost servo motor applications. Stealth PX delivers the best value with the advantages of helical planetary technology. BENEFITS: High Torque...More than standard planetaries. Lowest Backlash...Less... [See More]
- Gear Ratio: 3 to 100
- Maximum Input Speed: 6000
- Rated Output Torque: 177 to 283
- Backlash: 10 to 12
from Gearing Solutions
These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs duplicate NEMA... [See More]
- Gear Ratio: 3
- Maximum Input Power: 1
- Rated Output Torque: 102
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. Metric and standard NEMA motor mounting available. High radial and axial shaft loading capacity. True planetary design. Low start-up torque. High torque capability. Compact design. Popular metric output shaft and front bracket design. Rigid stepped output shaft design with metric... [See More]
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
- Rated Output Torque: 52 to 25155
- Backlash: 3 to 14
from Magmotor Technologies, Inc.
NEMA - Magmotor Technologies Inc.'s Economy Line. 4 Standard Sizes: NEMA 17-42. 8 Standard Ratios. Backlash. 12 arc min single stage. 15 arc min 2 stage. [See More]
- Gear Ratio: 5
- Maximum Input Speed: 8000
- Rated Output Torque: 53
- Backlash: 12
from Nabtesco Motion Control, Inc.
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent... [See More]
- Gear Ratio: 31
- Backlash: 1.5
- Rated Output Torque: 513
- Efficiency: 85
from Groschopp, Inc.
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios... [See More]
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.26
- Rated Output Torque: 236 to 260
- Efficiency: 82
from Sumitomo Machinery Corp. of America
Parallel shaft, helical gearbox with Cyclo reducer input. Features keyless, Steel Taper-Grip ® bushing for easy mounting. Cycloidal input and oversized helical gearing provide high overload capability and exceptional reliability for long life. Available as C-Face or gearmotor input. No belts,... [See More]
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 40
- Rated Output Torque: 75800
- Maximum Input Speed: 1750
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Gear Ratio: 4 to 100
- Backlash: 6 to 12
- Maximum Input Speed: 5000
- Efficiency: 95
from Boston Gear
Overview. Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed reducer market. But... [See More]
- Gear Ratio: 5 to 60
- Gearing: Worm
- Maximum Input Power: 0.1667 to 25
- Reducer Style: Base Mount
from Parker Hannifin / Automation / Electromechanical Division - Europe
Stealth ® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes. RX60 / RX23 (RX60 with Nema flange). RX90 / RX34... [See More]
- Gear Ratio: 5 to 100
- Maximum Input Speed: 6000
- Rated Output Torque: 88.5 to 212
- Backlash: 20
from Gearing Solutions
Building on earlier versions of roller gears Gearing Solutions ® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions ® adapters which can accommodate NEMA... [See More]
- Gear Ratio: 3
- Maximum Input Power: 24
- Rated Output Torque: 2463
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. True planetary design. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. Sealed ball bearings. High efficiency design. All gears are heat treated. NEMA mounting standards. 2 year warranty [See More]
- Gear Ratio: 3 to 100
- Maximum Input Speed: 5000
- Rated Output Torque: 52 to 36975
- Backlash: 7 to 14
from Nabtesco Motion Control, Inc.
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1)... [See More]
- Gear Ratio: 81
- Backlash: 1
- Rated Output Torque: 867
- Efficiency: 85
from Sumitomo Machinery Corp. of America
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning... [See More]
- Gear Ratio: 5 to 81
- Maximum Input Power: 0.0620 to 7.5
- Rated Output Torque: 92.92 to 894
- Maximum Input Speed: 6000
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Gear Ratio: 3 to 100
- Backlash: 7 to 10
- Maximum Input Speed: 5000
- Efficiency: 90
from CGI, Inc.
Design Features. Single-piece construction utilized throughout. IP65 sealed with Viton ® seals at each joint. High torque design with optimized gear geometry. Advanced materials and heat treatments. High torsional stiffness design. Mounting in any direction. Captive, bearing supported input... [See More]
- Gear Ratio: 4 to 100
- Maximum Input Speed: 6500
- Rated Output Torque: 192 to 3548
- Backlash: 4 to 6
from Nabtesco Motion Control, Inc.
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg... [See More]
- Gear Ratio: 170
- Backlash: 1
- Rated Output Torque: 27752
- Gearing: Cycloidal
from Sumitomo Machinery Corp. of America
Hansen Industrial Transmissions' P4 UniMiner gear units are compact and optimized for mining and other applications involving bulk material handling. The UniMiner allows for a variety of different mounting arrangements to fit the needs of the many unique and often inconvenient configurations... [See More]
- Gear Ratio: 8 to 71
- Maximum Input Power: 2330
- Rated Output Torque: 889000
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. True Planetary Design. Low Backlash Design. Quick Installation. High radial and axial shaft loading capacity. Compact design. Rigid single-piece steel housing. Sealed ball bearings. High efficiency design. All gers are heat treated. Designed for direct mount application. Adapter... [See More]
- Gear Ratio: 3 to 700
- Maximum Input Speed: 5000
- Rated Output Torque: 110 to 421
- Backlash: 7 to 18
from Nabtesco Motion Control, Inc.
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction... [See More]
- Gear Ratio: 81
- Maximum Input Power: 6.02
- Rated Output Torque: 9547
- Backlash: 1
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 4 Series (Cyclo ® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo ® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction,... [See More]
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 75
- Rated Output Torque: 159983
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Case... [See More]
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
- Rated Output Torque: 52 to 25155
- Backlash: 8 to 19
from Nabtesco Motion Control, Inc.
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center... [See More]
- Gear Ratio: 27
- Maximum Input Power: 0.7237
- Rated Output Torque: 868
- Backlash: 1
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 5 Series (Cyclo ® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo ® BBB5 ’s exterior dimensions have been minimized without... [See More]
- Gear Ratio: 11 to 26492
- Maximum Input Power: 0.1250 to 75
- Rated Output Torque: 45450
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Case hardened spiral bevel gears. Sealed ball... [See More]
- Gear Ratio: 3 to 100
- Maximum Input Speed: 5000
- Rated Output Torque: 52 to 36975
- Backlash: 11 to 18
from Sumitomo Machinery Corp. of America
The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or hollow low... [See More]
- Gear Ratio: 6.3 to 500
- Maximum Input Power: 166 to 5500
- Rated Output Torque: 105000 to 7.25E6
- Maximum Input Speed: 1750
from CGI, Inc.
Design Features. One-piece gear cluster. Tapered roller bearings. High quality spur gearhead. Input pinion with balanced clamp collar. Quick installation. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High... [See More]
- Gear Ratio: 3 to 100
- Maximum Input Speed: 4000
- Rated Output Torque: 20 to 500
- Backlash: 15 to 25
from Sumitomo Machinery Corp. of America
Servomotor speed reducers that are based on the Cyclo ® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package. High shock load capacity. Compact size and low noise. Maintenance-fee, long life. High... [See More]
- Gear Ratio: 11 to 87
- Maximum Input Power: 2.06
- Rated Output Torque: 140 to 4000
- Backlash: 1.5 to 3
from CGI, Inc.
Design Features. Metric extended pilot (EP) configuration. High torque gear geometry. Advanced materials and heat treatments. Improved design for stiffness and loading. Mounting in any direction. Captive input pinion. IP65 sealed. Simplified quick installation [See More]
- Gear Ratio: 4 to 700
- Maximum Input Speed: 6500
- Rated Output Torque: 265 to 3473
- Backlash: 4 to 8
from CGI, Inc.
Design Features. Improved design for stiffness and loading. High torque gear geometry. Advanced materials and heat treatments. IP65 sealed. Mounting in any direction. Captive input pinion. Simplified quick installation. NEMA and Metric configurations standard [See More]
- Gear Ratio: 4 to 700
- Maximum Input Speed: 6500
- Rated Output Torque: 265 to 3473
- Backlash: 4 to 8
from CGI, Inc.
Design Features. One-piece gear cluster. High-quality spur gearhead. Input pinion with balanced clamp collar. Quick installation. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Sealed ball bearings. High efficiency design. All gears... [See More]
- Gear Ratio: 3 to 100
- Maximum Input Speed: 4000
- Rated Output Torque: 20 to 500
- Backlash: 10 to 20
from CGI, Inc.
Design Features. Economical true planetary design. High torque gear geometry. Advanced materials and heat treatments. Compact and efficient design. 2-year warranty. NEMA standard frame sizes. Quick installation. High reliability design [See More]
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
- Rated Output Torque: 81 to 1515
- Backlash: 12 to 16