Planetary Gearboxes and Gearheads
from RS Components, Ltd.
Festo EMGA-80-P-G8-EAS-80 Gearbox [See More]
- Gearing: Planetary; Planetary
- Rated Output Torque: 1681
- Gear Ratio: 8
- Maximum Input Speed: 7000
from Pelonis Technologies, Inc.
Ultra-Compact Precision Geared Servo Actuator. G9190 Comprising. Precision Dual-Stage Planetary Gear. Integrated Low-Voltage DC Brushless Pancake Motor. High Resolution Encoder Plus Halls. Actuator Options. Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1. Motor Voltage Options: 24 VDC, 48... [See More]
- Gearing: Planetary
from KOFON Motion Group
All Micro Planetary Gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding craft. Perfect integrated design of caged planetary carrier and output shaft to realize high... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 0.1327 to 106
- Gear Ratio: 3.9 to 1135
- Mounting Style: Flange(s) (optional feature)
from C.I. Takiron Corporation
Description of Gearheads. ●What is a gearhead?. This mechanism reduces the rotational speed and increases torque by connecting to the output shaft of the motor. There are two main types: the spur gear head, which has a simple structure and high efficiency, and the planetary gear head, which... [See More]
- Gearing: Planetary
- Rated Output Torque: 1.13
- Gear Ratio: 144
- Efficiency: 61
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.0078
- Gear Ratio: 125
- Maximum Input Speed: 15000
from DieQua Corporation
Sesame ’s PHCH is a Premium Class In-Line Helical Gear reducer, featuring Best-In-Class OHL capacities. The PHCH Series incorporates a robust combination of enhanced Torque Capacity and Output Shaft Loading that exceeds even the most demanding Packaging Equipment ’s applications, without... [See More]
- Gearing: Planetary
- Reducer Style: Motor Mount / Gearhead
from Portescap
BA16 Ball Bearing Mini Motor Gearhead. BA16 (Ball Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Hangzhou Chinabase Machinery Co., Ltd.
The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase [See More]
- Gearing: Planetary
- Rated Output Torque: 8850 to 3.98E6
- Gear Ratio: 3.3 to 9000
- Maximum Input Power: 26.8 to 603
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 1018
- Gear Ratio: 3
- Maximum Input Speed: 6500
from jbj Techniques Limited
Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke... [See More]
- Gearing: Spur (optional feature); Planetary
- Maximum Input Power: 737
- Rated Output Torque: 8.85E6
- Efficiency: 98.5
from RS Components, Ltd.
Maxon 166156 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 1.87
- Gear Ratio: 4.8
- Height: 1.26
from Pelonis Technologies, Inc.
Servobox Series Model AD60 1-Stage, and 10 Ratio Planetary Reducer Gearbox [See More]
- Gearing: Planetary
- Rated Output Torque: 221
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
The KPLF-B servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision with solid output shaft connection option. [See More]
- Gearing: Helical; Planetary
- Backlash: 1 to 8
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from C.I. Takiron Corporation
Description of Gearheads. ●What is a gearhead?. This mechanism reduces the rotational speed and increases torque by connecting to the output shaft of the motor. There are two main types: the spur gear head, which has a simple structure and high efficiency, and the planetary gear head, which... [See More]
- Gearing: Planetary
- Rated Output Torque: 2.95
- Gear Ratio: 144
- Efficiency: 61
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.0531
- Gear Ratio: 125
- Maximum Input Speed: 15000
from DieQua Corporation
The Tandler series PD2 Double Planetary speed correction gearbox is a dual-stage planetary gearbox used for inline shaft phasing or narrow range speed control. This planetary reverse gearbox is offered in a 1:1 ratio and is available in 7 standard sizes. Power capacities from 1 – 75HP. Inline... [See More]
- Gearing: Planetary
from Portescap
BA16 Sleeve Bearing Mini Motor Gearhead. BA16 (Sleeve Bearing). Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 3.54
- Gear Ratio: 1094
- Maximum Input Speed: 8000
from Hangzhou Chinabase Machinery Co., Ltd.
The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase [See More]
- Gearing: Planetary
- Rated Output Torque: 8850 to 707965
- Gear Ratio: 3.38 to 320
- Maximum Input Speed: 2000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 1018
- Gear Ratio: 3
- Maximum Input Speed: 6500
from RS Components, Ltd.
Maxon 110323 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 0.8937
- Gear Ratio: 84
- Height: 0.6299
from Pelonis Technologies, Inc.
Servobox Series Model AD60 2-Stage, and 100 Ratio Planetary Reducer Gearbox [See More]
- Gearing: Planetary
- Rated Output Torque: 885
- Gear Ratio: 100
- Maximum Input Speed: 5000
from KOFON Motion Group
The KPX-B servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision with solid output shaft connection option. [See More]
- Gearing: Helical; Planetary
- Backlash: 1 to 8
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.2212
- Gear Ratio: 16
- Maximum Input Speed: 8000
from DieQua Corporation
This is the Tandler series PE2 Single Planetary speed-correction gearbox. It is a single-stage planetary gearbox used for inline shaft phasing or narrow-range speed control. This inline planetary gearbox can be used as a 3:1 reducer or a 1:3 increaser, depending on which shaft is used as the input. [See More]
- Gearing: Planetary
from Portescap
R13 Ball Bearing Mini Motor Gearhead. R13 (Ball Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Hangzhou Chinabase Machinery Co., Ltd.
The use of planetary gear drives in the field of power.Transmission is the modern answer to the demand for Compactness constructive simplicity and product reliability. The CB3 series planetary gearbox drives by Chinabase [See More]
- Gearing: Planetary
- Rated Output Torque: 7080 to 752212
- Gear Ratio: 3 to 250
- Maximum Input Speed: 1000 to 3000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 3540
- Gear Ratio: 3
- Maximum Input Speed: 6500
from RS Components, Ltd.
Maxon 110325 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 1.18
- Gear Ratio: 1621
- Height: 0.6299
from Pelonis Technologies, Inc.
Servobox Series Model AD900 1-Stage, and 10 Ratio Planetary Reducer Gearbox [See More]
- Gearing: Planetary
- Rated Output Torque: 885
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
The KVG servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high performance for radial force, axial force and precision with solid output shaft... [See More]
- Gearing: Helical; Planetary
- Backlash: 3 to 9
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.5310
- Gear Ratio: 64
- Maximum Input Speed: 8000
from DieQua Corporation
The Tandler SKP2FS2 Bevel Planetary Servo Gearbox is engineered for high-performance motion control applications requiring precision, rigidity, and torque. Featuring precision-ground, matched-set planetary gears and lapped spiral bevel gears, this right-angle gearbox ensures smooth, consistent... [See More]
- Gearing: Planetary; Bevel / Miter
- Reducer Style: Motor Mount / Gearhead
from Portescap
R13 Sleeve Bearing Mini Motor Gearhead. R13 (Sleeve Bearing). Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 4.42
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from RS Components, Ltd.
Maxon 110338 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 1.16
- Gear Ratio: 19
- Height: 0.8661
from Pelonis Technologies, Inc.
Servobox Series Model AD900 2-Stage, and 100 Ratio Planetary Reducer Gearbox [See More]
- Gearing: Planetary
- Rated Output Torque: 885
- Gear Ratio: 100
- Maximum Input Speed: 5000
from KOFON Motion Group
The KVH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high performance for radial force, axial force and precision with disc output... [See More]
- Gearing: Helical; Planetary
- Backlash: 3 to 9
- Gear Ratio: 4 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 1024
- Maximum Input Speed: 5000
from Portescap
R16 Ball Bearing Mini Motor Gearhead. R16 (Ball Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from RS Components, Ltd.
Maxon 110339 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 1.43
- Gear Ratio: 84
- Height: 0.8661
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. [See More]
- Gearing: Planetary
- Rated Output Torque: 1248
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
The KVX-B right angle servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision with solid output shaft connection option. [See More]
- Gearing: Helical; Planetary
- Backlash: 3 to 9
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 2.65
- Gear Ratio: 64
- Maximum Input Speed: 5000
from Portescap
R16 Sleeve Bearing Mini Motor Gearhead. R16 (Sleeve Bearing). Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 8.85
- Gear Ratio: 121
- Maximum Input Speed: 7500
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 97.35
- Gear Ratio: 3
- Maximum Input Speed: 18000
from RS Components, Ltd.
McLennan Servo Supplies IP57-M1-5 [See More]
- Gearing: Planetary; Planetary
- Length: 2.13
- Gear Ratio: 5
- Height: 2.63
from Pelonis Technologies, Inc.
Quiet Operation. Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque. High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. [See More]
- Gearing: Planetary
- Rated Output Torque: 1248
- Gear Ratio: 100
- Maximum Input Speed: 5000
from KOFON Motion Group
As our mostly cost-effective servo gearbox family, the SPLF is powered by the helical gearing system and high precision gear tooling. The SPLF is the great servo gearbox solutions for the standard precision motion related manufacturing applications. [See More]
- Gearing: Helical; Planetary
- Backlash: 8 to 17
- Gear Ratio: 3 to 512
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 64
- Maximum Input Speed: 5000
from Portescap
R22 Ball Bearing Mini Motor Gearhead. R22 (Ball Bearing). Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 17.7
- Gear Ratio: 1090
- Maximum Input Speed: 5000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 248
- Gear Ratio: 3
- Maximum Input Speed: 13000
from RS Components, Ltd.
McLennan Servo Supplies IP57-M1-10 [See More]
- Gearing: Planetary; Planetary
- Length: 2.67
- Gear Ratio: 10
- Height: 2.63
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gearing: Planetary
- Rated Output Torque: 1752
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
As our mostly cost-effective right angle servo gearbox family, the SVL is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVL is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications. [See More]
- Gearing: Helical; Planetary
- Backlash: 10 to 15
- Gear Ratio: 3 to 512
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 2.65
- Gear Ratio: 415
- Maximum Input Speed: 5000
from Portescap
R22 Sleeve Bearing Mini Motor Gearhead. R22 (Sleeve Bearing). Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 17.7
- Gear Ratio: 1090
- Maximum Input Speed: 5000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from RS Components, Ltd.
McLennan Servo Supplies IP57-M2-25 [See More]
- Gearing: Planetary; Planetary
- Length: 2.6
- Gear Ratio: 25
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gearing: Planetary
- Rated Output Torque: 1752
- Gear Ratio: 100
- Maximum Input Speed: 5000
from KOFON Motion Group
The XA servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision with solid output shaft connection option. [See More]
- Gearing: Helical; Planetary
- Backlash: 1 to 8
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 3.1
- Gear Ratio: 800
- Maximum Input Speed: 6000
from Portescap
R22HT Ball Bearing Mini Motor Gearhead. R22HT (Ball Bearing). Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended speed... [See More]
- Gearing: Planetary
- Rated Output Torque: 33.63
- Gear Ratio: 158
- Maximum Input Speed: 12000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from RS Components, Ltd.
McLennan Servo Supplies IP57-M2-50 [See More]
- Gearing: Planetary; Planetary
- Length: 3.14
- Gear Ratio: 50
- Height: 2.63
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gearing: Planetary
- Rated Output Torque: 1752
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
The XAR right angle servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier and integrated gear housing technology. It provides high precision and ultra precision with solid output shaft connection option. [See More]
- Gearing: Helical; Planetary
- Backlash: 3 to 9
- Gear Ratio: 3 to 100
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 52
- Maximum Input Speed: 5000
from Portescap
R26HT Ball Bearing Mini Motor Gearhead. R26HT (Ball Bearing). The R26HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R26HT can deliver max continuous torque up to 4Nm. The R26HT... [See More]
- Gearing: Planetary
- Rated Output Torque: 44.25
- Gear Ratio: 24.1
- Maximum Input Speed: 18000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 195
- Gear Ratio: 3
- Maximum Input Speed: 13000
from RS Components, Ltd.
McLennan Servo Supplies IP57-M2-100 [See More]
- Gearing: Planetary; Planetary
- Length: 3.14
- Gear Ratio: 100
- Height: 2.63
from Pelonis Technologies, Inc.
Integrated Planetary Arm Bracket. The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design. The planetary gear... [See More]
- Gearing: Planetary
- Rated Output Torque: 1752
- Gear Ratio: 100
- Maximum Input Speed: 5000
from KOFON Motion Group
As our mostly cost-effective servo gearbox family, the SPL powered by the helical gearing system and high precision gear tooling. The SPL is the great servo gearbox solutions for the standard precision motion related manufacturing applications. [See More]
- Gearing: Helical; Planetary
- Backlash: 8 to 17
- Gear Ratio: 3 to 512
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 2.65
- Gear Ratio: 5647
- Maximum Input Speed: 5000
from Portescap
R32 Ball Bearing Mini Motor Gearhead. R32 (Ball Bearing). Our R32 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 177
- Gear Ratio: 1090
- Maximum Input Speed: 6000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 752
- Gear Ratio: 3
- Maximum Input Speed: 7000
from RS Components, Ltd.
Maxon 203116 Gearbox [See More]
- Gearing: Planetary; Planetary
- Length: 2.19
- Gear Ratio: 15
- Height: 1.65
from Pelonis Technologies, Inc.
Quiet Operation. Helical gears reduce vibration and noise. High Torque. High output torque is compared to spur gear planetary gear reducers. High Efficiency. Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. [See More]
- Gearing: Planetary
- Rated Output Torque: 2177
- Gear Ratio: 10
- Maximum Input Speed: 5000
from KOFON Motion Group
The SPLN provides the flexible output hollow shaft options, while keep great helical gearing technology. The SPLN is the suitable gearbox solution when the customized connections requested in precision motion related manufacturing applications. [See More]
- Gearing: Helical; Planetary
- Backlash: 8 to 12
- Gear Ratio: 3 to 512
- Mounting Style: Flange(s) (optional feature)
from FAULHABER MICROMO
Available in all plastic or metal versions. Use of high performance plastic and ceramic materials. Available with a variety of shaft bearings including sintered, ceramic, and ball bearings. Modified versions for extended temperature and special environmental conditions are available. Custom... [See More]
- Gearing: Planetary
- Rated Output Torque: 4.87
- Gear Ratio: 68
- Maximum Input Speed: 8000
from Portescap
R40 Ball Bearing Mini Motor Gearhead. R40 (Ball Bearing). Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in... [See More]
- Gearing: Planetary
- Rated Output Torque: 354
- Gear Ratio: 134
- Maximum Input Speed: 6000
from Festo Corporation
Planetary gear units for servo motors EMMS-AS. Gear ratio i = 3 and i = 5, available ex-stock. Life-time lubrication [See More]
- Gearing: Planetary
- Rated Output Torque: 752
- Gear Ratio: 3
- Maximum Input Speed: 7000
from CGI, Inc.
Design Features. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High efficiency design. All gears are... [See More]
- Gearing: Planetary
- Rated Output Torque: 52 to 2278
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /. 60 / 70 / 80 / 90 / 100. Low backlash. 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin. 2-stage... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Agro Engineers
Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions. [See More]
- Gearing: Planetary
- Rated Output Torque: 88.5 to 1.28E7
- Gear Ratio: 3.6 to 7000
- Maximum Input Power: 0.2500 to 300
from Andantex USA, Inc.
Overview. The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft ’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an irreversible worm... [See More]
- Gearing: Planetary
- Backlash: 6
- Gear Ratio: 3
- Efficiency: 98
from Myostat Motion Control, Inc.
LX Series 42mm low backlash single stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Gearing: Planetary
- Maximum Input Speed: 6000
- Rated Output Torque: 292
- Backlash: 6
from Power Engineering & Manufacturing, Ltd.
PEM's planetary gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. PEM's planetary speed reducers are specially designed for heavy, high-torque loads, especially... [See More]
- Gearing: Planetary
- Maximum Input Power: 20 to 2500
- Gear Ratio: 7.14E-4 to 0.0238
- Reducer Input: Final Drive
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Gearing: Planetary
- Reducer Input: Hollow shaft
- Reducer Style: Base Mount
- Reducer Output: Hollow shaft
from Onvio LLC
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100... [See More]
- Gearing: Planetary
- Maximum Input Speed: 8000
- Gear Ratio: 3
- Backlash: 12
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 8.85
- Gear Ratio: 11
- Maximum Input Power: 0.1019
from item America, LLC
Gearbox AP 60-3, white aluminum, similar to RAL 9006. Gearboxes AP connect a Motor with a Drive Set along a shared axis. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a long service life. [See More]
- Gearing: Planetary
- Rated Output Torque: 248
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Gearing: Planetary
- Maximum Input Speed: 5000
- Gear Ratio: 1.5 to 100
- Backlash: 6 to 12
from Groschopp, Inc.
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications. [See More]
- Gearing: Planetary
- Rated Output Torque: 250 to 275
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.4
from Sumitomo Machinery Corp. of America
Planetary gear reducer ideal for extreme shock load applications requiring a compact, concentric inline design with high-ratio capabilities. Bevel-input configurations are also available. [See More]
- Gearing: Planetary
- Rated Output Torque: 4000 to 6.50E6
- Gear Ratio: 16 to 1400
- Maximum Input Speed: 1800
from Kollmorgen Corporation
The DuraTRUE ™ Series includes high-precision, TRUE Planetary ™ gearheads mounted using our innovative RediMount ™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T ”... [See More]
- Gearing: Planetary
- Rated Output Torque: 7655
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from IBT Industrial Solutions
IBT Industrial Solutions is a leading distributor of gearing for a range of applications. IBT ’s gearboxes provide the speed and torque to keep your operation up and running. Plus, with our wide selection of bearings, we can increase the torque density of your gearbox while decreasing the... [See More]
- Gearing: Helical; Planetary; Worm; Bevel / Miter
- Shaft Alignment: Parallel in-line; Right Angle
from Hymark/Kentucky Gauge
The DH Series planetary gearboxes have been developed as an all-purpose gearbox where a through-hole mount is required and is an ideal alternative to costly high precision gearboxes. Backlash. 10-12 ARC MIN. Available Sizes. 42, 60, 90, 120, 150. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. [See More]
- Gearing: Planetary
- Maximum Input Speed: 2200 to 5500
- Rated Output Torque: 159 to 4743
- Backlash: 10 to 12
from Magmotor Technologies, Inc.
MP - Magmotor's Performance Line. 5 Standard Sizes NEMA 23-68 compatible. 14 Standard Ratios. Standard backlash. 6 arc min single stage. 8 arc min 2 stage. Reduced backlash. 3 arc min single stage. 5 arc min 2 stage. [See More]
- Gearing: Planetary
- Rated Output Torque: 60
- Gear Ratio: 4
- Maximum Input Speed: 6000
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Reliably clean. Is the ability to drive, manufacture and pack reliably in a hygienically clean environment a top priority for your company? Hygienic Design, our newest gearhead series, provides innovative and incomparable alternatives for existing and future production processes. The Hygienic Design... [See More]
- Gearing: Planetary
- Rated Output Torque: 1770
- Gear Ratio: 4 to 100
- Maximum Input Speed: 6000
from IMS Gear Planetary Gears Inc.
Selected standard gear drives from the modular system. - For small- and medium-sized series (see download - quantity structure). - Fast delivery. - High variety with regards to the diameters, materials, ratios. - Adaptation of motor and output side on request. - Utilization of high volume series... [See More]
- Gearing: Planetary
- Maximum Input Speed: 6000
- Rated Output Torque: 1.77 to 5.31
- Backlash: 90 to 150
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Gearing: Planetary
- Rated Output Torque: ? to 112
- Gear Ratio: 2 to 16
- Maximum Input Speed: 3000
from Pittman Motors
Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple mating gears (planet gears). Planetary gears... [See More]
- Gearing: Planetary
- Reducer Style: Motor Mount / Gearhead
- Gear Ratio: 4 to 429
- Reducer Input: Solid shaft
from W.M. Berg
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers. Shaft Size: 1/8 ”, 3/16 ” or 1/4". Output Torque: 48 in. oz. – 500 in. oz. [See More]
- Gearing: Planetary
- Backlash: 1200
- Rated Output Torque: 1600
- Reducer Style: Motor Mount / Gearhead
from Nabtesco Motion Control, Inc.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in... [See More]
- Gearing: Planetary; Cycloidal
- Rated Output Torque: 1479
- Gear Ratio: 31
- Backlash: 6
from Radicon
The Planetary gear range takes advantage of Radicon ’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high... [See More]
- Gearing: Planetary
- Rated Output Torque: 106195
- Gear Ratio: 3.6 to 3200
- Maximum Input Power: 40.21
from Citizen Micro Co., Ltd.
Planetary Gearhead [See More]
- Gearing: Planetary
- Rated Output Torque: 1.3
- Gear Ratio: 1024
- Efficiency: 35
from Gearing Solutions
The SRC Series and the GHP Series can be combined to create high reduction gearheads. Standard ratios can reach 2500:1. These high ratio units use small motors, and the NEMA Adapters conveniently furnish the appropriate configuration. The examples below illustrate using GHP 3, 4 and 5 ratios and SRC... [See More]
- Gearing: Planetary; Cycloidal
- Rated Output Torque: 12960
- Gear Ratio: 3 to 5
- Maximum Input Power: 0.1200 to 0.2000
from Bosch Rexroth Corporation
For industrial applications, Rexroth supplies planetary gearboxes with two, three or four planetary stages or combined with spur gear stage or bevel stage. The planetary gearboxes are available with numerous Rexroth hydraulic motors. A combination with electric motors is also possible. [See More]
- Gearing: Planetary
- Rated Output Torque: 695575 to 2.92E7
- Gear Ratio: 19 to 2334
from Parker Hannifin / Automation / Electromechanical Division - Europe
Space-saving design. High output torque. High efficiency (96%). Low noise. Life time lubrication. High quality (ISO 9001). Fast and easy motor mounting. Direction of rotation equidirectional. Ratios: 4:1, 8:1, 25:1 [See More]
- Gearing: Planetary
- Rated Output Torque: 142 to 389
- Gear Ratio: 4 to 25
- Maximum Input Speed: 4000
from Assun Motor Pte. Ltd.
Gear box(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from Anaheim Automation, Inc.
Precision planetary gearboxes, low backlash, high durability [See More]
- Gearing: Planetary
- Maximum Input Speed: 18000
- Rated Output Torque: 97.38
- Backlash: 24
from CGI, Inc.
Design Features. Metric and standard NEMA motor mounting available. High radial and axial shaft loading capacity. True planetary design. Low start-up torque. High torque capability. Compact design. Popular metric output shaft and front bracket design. Rigid stepped output shaft design with metric... [See More]
- Gearing: Planetary
- Rated Output Torque: 52 to 25155
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only ABR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Andantex USA, Inc.
Overview. SRP is not just another simple planetary gearbox but a true integrated concept, including several functions combined together to offer a complete sub-assembly to the most demanding machines. Featuring: A high-tech output tapered roller bearing assembly. A high-tech planetary gear train,... [See More]
- Gearing: Planetary
- Backlash: 1 to 3
- Gear Ratio: 5 to 91
- Mounting Style: Flange(s)
from Myostat Motion Control, Inc.
LX Series 42mm low backlash double stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Gearing: Planetary
- Maximum Input Speed: 6000
- Rated Output Torque: 319
- Backlash: 10
from Onvio LLC
Rated lifetime of output bearing of 15,000 working hours [See More]
- Gearing: Planetary
- Rated Output Torque: 248
- Gear Ratio: 7
- Maximum Input Speed: 6000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.0885
- Gear Ratio: 4
- Maximum Input Power: 0.0042
from item America, LLC
Gearbox WP 60-3, white aluminum, similar to RAL 9006. Gearboxes WP connect a Motor with a Drive Set at a 90 ° angle. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a long service life. [See More]
- Gearing: Planetary
- Rated Output Torque: 109
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Gearing: Planetary
- Maximum Input Speed: 5000
- Gear Ratio: 4 to 100
- Backlash: 6 to 12
from Groschopp, Inc.
Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight space. With multiple ratios... [See More]
- Gearing: Planetary
- Rated Output Torque: 236 to 260
- Gear Ratio: 5 to 10
- Maximum Input Power: 1.26
from Sumitomo Machinery Corp. of America
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning... [See More]
- Gearing: Planetary
- Rated Output Torque: 92.92 to 894
- Gear Ratio: 5 to 81
- Maximum Input Power: 0.0620 to 7.5
from Kollmorgen Corporation
EverTRUE ™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary ™ gearheads, the EverTRUE Series is designed for maximum... [See More]
- Gearing: Planetary
- Rated Output Torque: 9000
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from Hymark/Kentucky Gauge
The DL Series planetary gearboxes have been developed as an all-purpose gearbox where a threaded hole mount is required and is an ideal alternative to costly high precision gearboxes. Backlash. 10-12 ARC MIN. Available Sizes. 60, 90, 120, 150. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. [See More]
- Gearing: Planetary
- Maximum Input Speed: 2200 to 5500
- Rated Output Torque: 354 to 4743
- Backlash: 10 to 12
from Magmotor Technologies, Inc.
NEMA - Magmotor Technologies Inc.'s Economy Line. 4 Standard Sizes: NEMA 17-42. 8 Standard Ratios. Backlash. 12 arc min single stage. 15 arc min 2 stage. [See More]
- Gearing: Planetary
- Rated Output Torque: 53
- Gear Ratio: 5
- Maximum Input Speed: 8000
from WITTENSTEIN, Inc. (formerly alpha gear drives)
Sets standards in terms of power density, modularity and easy installation. The new RP+ gearhead series unites all the advantages of the proven WITTENSTEIN alpha gearheads. The RP+ high-performance planetary gearhead is optimized for rack-and-pinion applications. [See More]
- Gearing: Planetary
- Backlash: 1
- Gear Ratio: 4 to 220
- Reducer Style: Motor Mount / Gearhead
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Gearing: Planetary
- Maximum Input Speed: 4000
- Gear Ratio: 1 to 625
- Backlash: ? to 180
from Nabtesco Motion Control, Inc.
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent... [See More]
- Gearing: Spur; Planetary; Cycloidal
- Rated Output Torque: 513
- Gear Ratio: 31
- Backlash: 1.5
from Gearing Solutions
These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs duplicate NEMA... [See More]
- Gearing: Planetary
- Rated Output Torque: 102
- Gear Ratio: 3
- Maximum Input Power: 1
from Bosch Rexroth Corporation
Bosch Rexroth offers a complete line of planetary-gear-based track drive, wheel drive, or swing drive products featuring specialized engineering, unsurpassed quality, and rugged durability for your mobile hydraulic equipment applications – at a competitive price. Our mobile hydraulics are at... [See More]
- Gearing: Planetary
- Rated Output Torque: 128 to 1.15E7
from Parker Hannifin / Automation / Electromechanical Division - Europe
Excellent price/performance ratio. Input speeds up to 8000rpm. Fast and very simple motor mounting. IP54 rating [See More]
- Gearing: Planetary
- Mounting Style: Flange(s)
- Reducer Style: Shaft Mount
- Reducer Input: Hollow shaft
from Assun Motor Pte. Ltd.
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 46.83 to 93.66
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from CGI, Inc.
Design Features. True planetary design. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. Sealed ball bearings. High efficiency design. All gears are heat treated. NEMA mounting standards. 2 year warranty [See More]
- Gearing: Planetary
- Rated Output Torque: 52 to 36975
- Gear Ratio: 3 to 100
- Maximum Input Speed: 5000
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10. 2-stage : 20/25/35/40/50/70/100/16/21/31/61/91. Low backlash. 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin. 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Myostat Motion Control, Inc.
LX Series 60mm low backlash double stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox... [See More]
- Gearing: Planetary
- Maximum Input Speed: 6000
- Rated Output Torque: 690
- Backlash: 10
from Onvio LLC
High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]
- Gearing: Planetary
- Rated Output Torque: 283
- Gear Ratio: 7
- Maximum Input Speed: 6000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.0442
- Gear Ratio: 4
- Maximum Input Power: 0.0013
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Gearing: Planetary
- Maximum Input Speed: 5000
- Gear Ratio: 3 to 100
- Backlash: 7 to 10
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 4 Series (Cyclo ® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo ® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction,... [See More]
- Gearing: Planetary; Bevel / Miter
- Rated Output Torque: 159983
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 75
from Kollmorgen Corporation
NemaTRUE ™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount ™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical... [See More]
- Gearing: Planetary
- Rated Output Torque: 2257
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from Hymark/Kentucky Gauge
The DF Series planetary gearboxes features a rotating output flange that allows machine elements such as gears, pulleys, rotary index tables and transmissions shafting to be easily connected directly to the output. These gearboxes are ideal for motion control applications that require gearboxes to... [See More]
- Gearing: Planetary
- Maximum Input Speed: 2200 to 5500
- Rated Output Torque: 389 to 4956
- Backlash: 5 to 8
from WITTENSTEIN, Inc. (formerly alpha gear drives)
The right-angle gearhead portfolio is rounded off at low ratios by the powerful bevel gearhead family. The gearheads are available with output shaft and output flange and are positioned in an application segment in which maximum dynamics and precision at very high output speeds are a must. [See More]
- Gearing: Planetary
- Rated Output Torque: 2788
- Gear Ratio: 1 to 2
- Maximum Input Speed: 6000
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Gearing: Planetary
- Maximum Input Speed: 3000
- Gear Ratio: 4.96 to 3600
- Backlash: ? to 15
from Nabtesco Motion Control, Inc.
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1)... [See More]
- Gearing: Spur; Planetary; Cycloidal
- Rated Output Torque: 867
- Gear Ratio: 81
- Backlash: 1
from Gearing Solutions
Building on earlier versions of roller gears Gearing Solutions ® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions ® adapters which can accommodate NEMA... [See More]
- Gearing: Planetary
- Rated Output Torque: 2463
- Gear Ratio: 3
- Maximum Input Power: 24
from Parker Hannifin / Automation / Electromechanical Division - Europe
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear... [See More]
- Gearing: Planetary
- Rated Output Torque: 354
- Gear Ratio: 3 to 100
- Maximum Input Speed: 3000 to 4000
from Assun Motor Pte. Ltd.
Gearhead(planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 11.27 to 22.55
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 12000
from CGI, Inc.
Design Features. Single-piece construction utilized throughout. IP65 sealed with Viton ® seals at each joint. High torque design with optimized gear geometry. Advanced materials and heat treatments. High torsional stiffness design. Mounting in any direction. Captive, bearing supported input... [See More]
- Gearing: Planetary
- Rated Output Torque: 192 to 3548
- Gear Ratio: 4 to 100
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10 / 14 / 20. 2-stage : 20/25/35/40/50/70/100/140/200 *Only ADR047 2-stage offers 20 option. Low backlash. 1-stage : ≤2 arcmin / ≤4 arcmin / ≤6 arcmin. 2-stage... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Myostat Motion Control, Inc.
LX Series 90mm planetary gearbox, double stage. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Gearing: Planetary
- Maximum Input Speed: 5000
- Rated Output Torque: 1912
- Backlash: 9
from Onvio LLC
High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]
- Gearing: Planetary
- Rated Output Torque: 3186
- Gear Ratio: 12
- Maximum Input Speed: 6000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 1.77
- Gear Ratio: 17
- Maximum Input Power: 0.0133
from Sumitomo Machinery Corp. of America
Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill... [See More]
- Gearing: Helical (optional feature); Planetary; Bevel / Miter
- Reducer Style: Base Mount
from Kollmorgen Corporation
The UltraTRUE ™ Series combines our precise helical crowned gearing with TRUE Planetary ™ orientation to create the smoothest and quietest gearheads on the market today, with only 4 arc-minutes of backlash. The internal gear is cut directly into the stainless steel housing to increase... [See More]
- Gearing: Planetary
- Rated Output Torque: 29204
- Gear Ratio: 1 to 100
- Maximum Input Speed: 5000
from Hymark/Kentucky Gauge
The DN Series planetary gearboxes offer premium performance in terms of radial and axial forces. It combines high performance with excellent reliability, simple installation and low cost in a maintenance-free package. Backlash. 10-12 ARC MIN. Available Sizes. 60, 80, 100. Noise. 64-65 dB. Lifetime. [See More]
- Gearing: Planetary
- Maximum Input Speed: 2300 to 5500
- Rated Output Torque: 35.4 to 2584
- Backlash: 10 to 12
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers standard and customized in-line gearboxes to meet the needs of nearly any motion or power transfer application. Our inline gearboxes are engineered for low backlash performance. They are precision built to provide reliable service in even the most demanding operations. Gearboxes... [See More]
- Gearing: Planetary
- Rated Output Torque: ? to 3363
- Gear Ratio: 3 to 36
- Maximum Input Speed: 3000
from Nabtesco Motion Control, Inc.
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction... [See More]
- Gearing: Spur; Planetary; Cycloidal
- Rated Output Torque: 9547
- Gear Ratio: 81
- Maximum Input Power: 6.02
from Parker Hannifin / Automation / Electromechanical Division - Europe
Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications. Stealth's superior design and construction deliver "The Helical Advantage": Strong...30 % more... [See More]
- Gearing: Planetary
- Rated Output Torque: 239 to 327
- Gear Ratio: 3 to 100
- Maximum Input Speed: 6000
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 3.04 to 6.5
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from CGI, Inc.
Design Features. True Planetary Design. Low Backlash Design. Quick Installation. High radial and axial shaft loading capacity. Compact design. Rigid single-piece steel housing. Sealed ball bearings. High efficiency design. All gers are heat treated. Designed for direct mount application. Adapter... [See More]
- Gearing: Planetary
- Rated Output Torque: 110 to 421
- Gear Ratio: 3 to 700
- Maximum Input Speed: 5000
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 4 / 5 / 7 / 10. 2-stage : 16/21/31/61/91. Low backlash. 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin. 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin. high efficiency. [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 168
- Gear Ratio: 4
- Maximum Input Speed: 10000
from Myostat Motion Control, Inc.
LX Series 90mm Planetary gearbox, single stage. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Gearing: Planetary
- Maximum Input Speed: 5000
- Rated Output Torque: 1673
- Backlash: 6
from Onvio LLC
Opposite direction rotation of input-output [See More]
- Gearing: Spur; Planetary
- Maximum Input Speed: 6000
- Gear Ratio: 7
- Backlash: 5
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Kollmorgen Corporation
The ValueTRUE ™ Series offers high-precision, low-cost gearheads featuring our helical-crowned TRUE Planetary ™ technology. The internal gear is cut directly into the stainless steel output housing to increase torque capacity without increasing cost. With only 4 arc-minutes of backlash,... [See More]
- Gearing: Planetary
- Rated Output Torque: 26274
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from Hymark/Kentucky Gauge
The DA Series planetary gearboxes offers a wide torque spectrum that is dedicated to high performance and high precision applications. Backlash. 1-7 ARC MIN. Available Sizes. 60, 90, 120. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. Through hole [See More]
- Gearing: Planetary
- Maximum Input Speed: 3200 to 4800
- Rated Output Torque: 327 to 2372
- Backlash: 1 to 7
from Nabtesco Motion Control, Inc.
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center... [See More]
- Gearing: Spur; Planetary; Cycloidal
- Rated Output Torque: 868
- Gear Ratio: 27
- Maximum Input Power: 0.7237
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva. Stealth's superior design and construction... [See More]
- Gearing: Planetary
- Rated Output Torque: 115 to 310
- Gear Ratio: 5 to 100
- Maximum Input Speed: 6000
from Assun Motor Pte. Ltd.
Planetary gear box is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 23.42 to 46.83
- Gear Ratio: 3.4 to 1270
- Maximum Input Speed: 1000
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Case... [See More]
- Gearing: Planetary
- Rated Output Torque: 52 to 25155
- Gear Ratio: 3 to 700
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15/20/25/30/35/40/45/. 50/60/70/80/90/100. Low backlash. 1-stage : ≤8 arcmin. 2-stage : ≤12 arcmin. high efficiency. 1-stage :... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Myostat Motion Control, Inc.
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable... [See More]
- Gearing: Planetary
- Efficiency: 90
- Backlash: 7
- Reducer Style: Motor Mount / Gearhead
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 4.42
- Gear Ratio: 370
- Maximum Input Power: 0.0012
from Kollmorgen Corporation
The XTRUE ™ Series offers low-cost precision gearheads incorporating many of the features and benefits that distinguish our entire line of TRUE Planetary ™ gearheads. With improved load capacity, a flexible mounting system and the ability to serve as an easy drop-in replacement, the... [See More]
- Gearing: Planetary
- Rated Output Torque: 7752
- Gear Ratio: 3 to 100
- Maximum Input Speed: 4000
from Hymark/Kentucky Gauge
The DS Series planetary gearboxes are designed for precision servo applications that require a high thermal dissipation. Backlash. 5-8 ARC MIN. Available Sizes. 60, 70, 90, 120, 150, 180, 220. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. Through hole [See More]
- Gearing: Planetary
- Maximum Input Speed: 1500 to 5500
- Rated Output Torque: 195 to 20885
- Backlash: 5 to 8
from Assun Motor Pte. Ltd.
Planetary gearhead is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 5.2 to 10.41
- Gear Ratio: 3.3 to 4592
- Maximum Input Speed: 15000
from CGI, Inc.
Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Case hardened spiral bevel gears. Sealed ball... [See More]
- Gearing: Planetary
- Rated Output Torque: 52 to 36975
- Gear Ratio: 3 to 100
- Maximum Input Speed: 5000
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage : 3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AER050 2-stage offers 15,20 option. Low backlash. 1-stage : ≤10 arcmin. [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from Myostat Motion Control, Inc.
LX Series 60mm single stage planetary gearbox. All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a... [See More]
- Gearing: Planetary
- Maximum Input Speed: 6000
- Rated Output Torque: 584
- Backlash: 6
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Hymark/Kentucky Gauge
The DM Series planetary gearboxes offer reduced backlash, easy motor assembly, smooth operations and integrated product configurations. Backlash. 5-8 ARC MIN. Available Sizes. 42, 60, 70, 90, 120, 150, 180, 220. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. Through hole [See More]
- Gearing: Planetary
- Maximum Input Speed: 1500 to 5500
- Rated Output Torque: 195 to 20885
- Backlash: 5 to 8
from Assun Motor Pte. Ltd.
Planetary gearbox is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect... [See More]
- Gearing: Spur; Planetary
- Rated Output Torque: 50.3 to 101
- Gear Ratio: 3.4 to 1975
- Maximum Input Speed: 1000
from CGI, Inc.
Design Features. Metric extended pilot (EP) configuration. High torque gear geometry. Advanced materials and heat treatments. Improved design for stiffness and loading. Mounting in any direction. Captive input pinion. IP65 sealed. Simplified quick installation [See More]
- Gearing: Planetary
- Rated Output Torque: 265 to 3473
- Gear Ratio: 4 to 700
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 14 Nm - 2000 Nm. Ratios. 1-stage : 3 / 4 / 5 / 6 / 7 / 8 / 9 / 10. 2-stage : 15 / 20 / 25 / 30 / 35 / 40 / 45 / 50 /. 60 / 70 / 80 / 90 / 100. Low backlash. 1-stage : ≤1arcmin / ≤3arcmin / ≤5arcmin. 2-stage... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 177
- Gear Ratio: 3
- Maximum Input Speed: 10000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from Hymark/Kentucky Gauge
The DML Series planetary gearboxes offer reduced backlash, easy motor assembly, smooth operations and integrated product configurations. Backlash. 5-8 ARC MIN. Available Sizes. 42, 60, 90, 120, 150, 180, 220. Noise. 64-65 dB. Lifetime. 20,000 hours. Mounting. Threaded hole [See More]
- Gearing: Planetary
- Maximum Input Speed: 1500 to 5500
- Rated Output Torque: 195 to 20885
- Backlash: 5 to 8
from CGI, Inc.
Design Features. Improved design for stiffness and loading. High torque gear geometry. Advanced materials and heat treatments. IP65 sealed. Mounting in any direction. Captive input pinion. Simplified quick installation. NEMA and Metric configurations standard [See More]
- Gearing: Planetary
- Rated Output Torque: 265 to 3473
- Gear Ratio: 4 to 700
- Maximum Input Speed: 6500
from Apex Dynamics USA
Special design for continuous(S1) or cyclic(S5) duty operation. Output torque. T2N : 9 Nm - 2000 Nm. Ratios. 1-stage :3/4/5/6/7/8/9/10/14/20. 2-stage : 15/20/25/30/35/40/45/50/60/70. 80/90/100/120/140/160/180/200. *Only AFR042 2-stage offers 15,20 option. Low backlash. 1-stage : ≤2arcmin /... [See More]
- Gearing: Helical; Planetary
- Rated Output Torque: 79.65
- Gear Ratio: 3
- Maximum Input Speed: 10000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 4.42
- Gear Ratio: 4.4
- Maximum Input Power: 0.0952
from CGI, Inc.
Design Features. Economical true planetary design. High torque gear geometry. Advanced materials and heat treatments. Compact and efficient design. 2-year warranty. NEMA standard frame sizes. Quick installation. High reliability design [See More]
- Gearing: Planetary
- Rated Output Torque: 81 to 1515
- Gear Ratio: 4 to 100
- Maximum Input Speed: 5000
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 4.42
- Gear Ratio: 4.4
- Maximum Input Power: 0.0549
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255
from maxon
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft. [See More]
- Gearing: Planetary
- Rated Output Torque: 0.8850
- Gear Ratio: 4.4
- Maximum Input Power: 0.0255