Hollow Shaft Gearboxes and Gearheads
from jbj Techniques Limited
JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number. of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be supplied... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 3186 to 5973
- Gear Ratio: 0.4900 to 1.5
- Maximum Input Power: 93.82 to 201
from Hangzhou Chinabase Machinery Co., Ltd.
High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space... [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Shaft Mount
- Gearing: Worm
- Mounting Style: Flange(s)
from KOFON Motion Group
The SPLN provides the flexible output hollow shaft options, while keep great helical gearing technology. The SPLN is the suitable gearbox solution when the customized connections requested in precision motion related manufacturing applications. [See More]
- Reducer Input: Hollow shaft
- Backlash: 8 to 12
- Gear Ratio: 3 to 512
- Gearing: Helical; Planetary
from KOFON Motion Group
Hollow shaft open Flexspline [See More]
- Reducer Input: Hollow shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 50 to 160
from KOFON Motion Group
Hollow shaft open Flexspline [See More]
- Reducer Input: Hollow shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 14 to 50
from KOFON Motion Group
Hollow shaft open flexspline [See More]
- Reducer Input: Hollow shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 14 to 50
from KOFON Motion Group
Hollow shaft open flexspline [See More]
- Reducer Input: Hollow shaft
- Backlash: 0.0 to 0.3333
- Gear Ratio: 14 to 50
from General Pump
1 to 1.9 Multiplier, 540 RPM PTO, 1 3/8? Spline Shaft, up to 10 HP Pumps (47 and 66 Series). FEATURES. Fits all standard American tractor engines with 540 RPM power tackoff, 1-3/8" spline shaft. Handles pumps requiring up to 10 BHP. Self-contained lubrication system. Uses 90W gear lube for quiet,... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 10
- Gear Ratio: 1.9
- Maximum Input Speed: 550
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1500 to 15000
- Gear Ratio: 25
- Maximum Input Speed: 210
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-bevel reducers. System operating efficiency is maximized with gear reducer efficiencies up to 95%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 130
- Gear Ratio: 6.2 to 3400
- Efficiency: 95
from ABM DRIVES INC.
Maintenance-free Angular style- › Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)- › Smooth, stain-resistant surface- › High corrosion resistance [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 531 to 7080
- Gear Ratio: 4.85 to 70.44
- Reducer Style: Motor Mount / Gearhead; Base Mount (optional feature)
from Durst
Features. Compact High Strength Cast Iron Housing. Spur and Helical High Capacity Gearing. Tapered Rolling Bearings. Double Lip Spring - Loaded Oil Seals. Reducer or Increaser Application. Hollow Shaft or Hydraulic Flange Mounts Available. Applications. Electric Generation. Construction. Mining. [See More]
- Reducer Input: Hollow shaft; Hydraulic Flange Mounts
- Maximum Input Power: 39 to 256
- Gear Ratio: -6.2 to 6.2
- Maximum Input Speed: 1800
from Magmotor Technologies, Inc.
MP - Magmotor's Performance Line. 5 Standard Sizes NEMA 23-68 compatible. 14 Standard Ratios. Standard backlash. 6 arc min single stage. 8 arc min 2 stage. Reduced backlash. 3 arc min single stage. 5 arc min 2 stage. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 60
- Gear Ratio: 4
- Maximum Input Speed: 6000
from Stober Drives, Inc.
These versatile gear drives offer you performance, durability, and economy for a wide range of applications. High efficiency helical gearing keeps motor size to a minimum while running almost silently [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: ? to 62000
- Gear Ratio: 2 to 276
- Maximum Input Speed: 6.3 to 875
from Renold Canada
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting. Wide ratio range gives speeds to match... [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Maximum Input Power: 14751
- Reducer Style: Base Mount
from Ondrives.US Corporation, formerly Rino Mechanical
Helical gearboxes are the most common type of gearbox for vehicle and equipment transmissions. Also called crossed axis gearboxes, these devices can generate large amounts of thrust, using bearings to support the thrust load. When mounted to perpendicular shafts, helical gearboxes can be used to... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from IMS Gear Planetary Gears Inc.
Selected standard gear drives from the modular system. - For small- and medium-sized series (see download - quantity structure). - Fast delivery. - High variety with regards to the diameters, materials, ratios. - Adaptation of motor and output side on request. - Utilization of high volume series... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 6000
- Rated Output Torque: 1.77 to 5.31
- Backlash: 90 to 150
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Base Mount
- Gearing: Planetary
- Reducer Output: Hollow shaft
from Anaheim Automation, Inc.
Precision planetary gearboxes, low backlash, high durability [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 18000
- Rated Output Torque: 97.38
- Backlash: 24
from Andantex USA, Inc.
Overview. The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm. Input speed up to: 6000... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1549 to 38938
- Gear Ratio: 1 to 4.9
- Maximum Input Speed: 6000
from item America, LLC
Gearbox AP 60-3, white aluminum, similar to RAL 9006. Gearboxes AP connect a Motor with a Drive Set along a shared axis. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a long service life. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 248
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Tolomatic
Tolomatic's Slide-Rite ™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 1200
- Gear Ratio: 1
- Backlash: 60
from Zero-Max
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: 25
- Gear Ratio: 1
- Maximum Input Speed: 2000
from Sumitomo Machinery Corp. of America
The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid or... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1.00E7
- Gear Ratio: 6.3 to 630
- Maximum Input Power: 58 to 10800
from Conic Systems
The HDF is a low backlash, axially compact harmonic gear component set. It is designed for high ratio gear reducer applications where space is the primary constraint. It is typically utilized in precision rotary positioning, servo gearing, robotic, precision motion control and high-volume... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 26.55 to 9735
- Gear Ratio: 64 to 200
- Maximum Input Speed: 6000
from Hymark/Kentucky Gauge
The versatile bevel gearboxes offer high performance and their compactness space and weight advantages. Mostly maintenance-free. Many variants and options available. Robust design with taper roller bearings and lightweight housing. High efficiency [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 133 to 106195
- Gear Ratio: 1 to 5
- Reducer Style: Motor Mount / Gearhead
from Nabtesco Motion Control, Inc.
The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1)... [See More]
- Reducer Input: Hollow shaft; Coupling or Bushing
- Rated Output Torque: 867
- Gear Ratio: 81
- Backlash: 1
from Myostat Motion Control, Inc.
Gears that Fit Standards. Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 2.3
- Gear Ratio: 5 to 10
- Maximum Input Speed: 3000
from Renold Plc.
Helical wormgear unit available in six unit sizes up to 45kW capacity. Gear unit ratio range up to 300:1 and up to 22,000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product - available from stock components. Variable mounting - design flexibility. [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: ? to 60.31
- Gear Ratio: ? to 300
- Gearing: Helical; Worm
from Gearing Solutions
The SRC Series and the GHP Series can be combined to create high reduction gearheads. Standard ratios can reach 2500:1. These high ratio units use small motors, and the NEMA Adapters conveniently furnish the appropriate configuration. The examples below illustrate using GHP 3, 4 and 5 ratios and SRC... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 12960
- Gear Ratio: 3 to 5
- Maximum Input Power: 0.1200 to 0.2000
from ATLANTA Drive Systems, Inc.
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The... [See More]
- Reducer Input: Hollow shaft; Solid shaft (optional feature)
- Rated Output Torque: 354
- Gear Ratio: 6.75
- Maximum Input Power: 1.27
from Onvio LLC
All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged output... [See More]
- Reducer Input: Hollow shaft; Solid shaft; Coupling or Bushing
- Rated Output Torque: 100
- Gear Ratio: -27
- Maximum Input Speed: 8000
from Boston Gear
The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output shaft... [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Base Mount
- Gearing: Worm
- Mounting Style: Flange(s)
from Kollmorgen Corporation
The DuraTRUE ™ Series includes high-precision, TRUE Planetary ™ gearheads mounted using our innovative RediMount ™ system. A variety of shaft configurations allow you to design your system in the smallest envelope by eliminating the need for separate couplings. The “T ”... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: 7655
- Gear Ratio: 1 to 500
- Maximum Input Speed: 5000
from Power Engineering & Manufacturing, Ltd.
PEM's parallel gearboxes are designed for long life in applications when a high AGMA service factor is needed. Typically the units are designed with a 2.0 intermittent load factor and a 3 stall torque. Any input and output configuration can be designed with any mounting and material of construction... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 25 to 1500
- Gear Ratio: 0.0020 to 1
- Reducer Output: Flanged
from Parker Hannifin / Automation / Electromechanical Division - Europe
Space-saving design. High output torque. High efficiency (96%). Low noise. Life time lubrication. High quality (ISO 9001). Fast and easy motor mounting. Direction of rotation equidirectional. Ratios: 4:1, 8:1, 25:1 [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 142 to 389
- Gear Ratio: 4 to 25
- Maximum Input Speed: 4000
from General Pump
Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM). FEATURES. Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines. Oil bath lubrication combined with premium quality, hardened steel helical... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 6.5
- Gear Ratio: 2.3
- Maximum Input Speed: 3400
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers emply multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 30000 to 300000
- Gear Ratio: 87.5
- Reducer Style: Base Mount
from Grove Gear
LeCENTRIC helical-inline gear reducers offer unsurpassed advantages in terms of weight, efficiency and interchangeability. The aluminum reducers are loaded with long life features industrial equipment users have come to expect. LeCENTRIC ™ offers a modular construction, which allows for the... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 15
- Gear Ratio: 3.5 to 280
- Efficiency: 96 to 97
from ABM DRIVES INC.
Compact design - › Small space requirement High grade gearing - › Low noise and long life time Large variety of possible mounting optionsMaintenance-free [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 442 to 20354
- Gear Ratio: 6.96 to 2022
- Reducer Style: Motor Mount / Gearhead
from Magmotor Technologies, Inc.
NEMA - Magmotor Technologies Inc.'s Economy Line. 4 Standard Sizes: NEMA 17-42. 8 Standard Ratios. Backlash. 12 arc min single stage. 15 arc min 2 stage. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 53
- Gear Ratio: 5
- Maximum Input Speed: 8000
from Stober Drives, Inc.
Compact size and flexibility make the "F" unit a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives, like all SMS units, are available with a wide selection of configurations to match almost any mounting requirement. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 200 to 9700
- Gear Ratio: 4.1 to 540
- Maximum Input Speed: ? to 4500
from Renold Canada
A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering. Direct mounting of IEC and NEMA motors B14 and B5. Double and triple reduction - wide ratio... [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Maximum Input Power: 10
- Reducer Style: Shaft Mount
from Ondrives.US Corporation, formerly Rino Mechanical
If you need any type of custom gearbox —a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc. —you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Input: Hollow shaft
- Reducer Output: Solid shaft
- Rated Output Torque: ? to 1770
- Shaft Alignment: Parallel Offset
from Andantex USA, Inc.
Overview. MSR offers an optimized and ready-to-use drive technology for either continuous rotation or accurate positioning of vertical lathes turntables. Driving the turntables crowns, these two speed gearboxes can be use as SingleDRIVE solution as well as TwinDRIVE solution when cancelling the... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Rated Output Torque: 88496
- Mounting Style: Flange(s)
from item America, LLC
Gearbox WP 60-3, white aluminum, similar to RAL 9006. Gearboxes WP connect a Motor with a Drive Set at a 90 ° angle. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a long service life. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 109
- Gear Ratio: 3
- Maximum Input Speed: 13000
from Tolomatic
High torque, standard mount, roller bearings, right handed bore 15(MM) [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Sumitomo Machinery Corp. of America
Paramax parallel and right angle drives are built on almost seven decades of Sumitomo excellence in power transmission engineering. Some of the largest, and most durable power transmission systems operating in the world were designed and manufactured by Sumitomo. With 26 standard housing sizes,... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 4.90E6
- Gear Ratio: 6.3 to 500
- Maximum Input Speed: 1800
from Conic Systems
The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator with a large bore and extended hubs for bearing mounting. The HDA is commonly used in differential applications where shock loads are present, such as corrugated machinery and... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 221 to 9292
- Gear Ratio: 80 to 200
- Maximum Input Speed: 5000
from Nabtesco Motion Control, Inc.
The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent... [See More]
- Reducer Input: Hollow shaft; Coupling or Bushing
- Rated Output Torque: 27775
- Gear Ratio: 253
- Backlash: 1
from Renold Plc.
Worm gear unit available with torque capacities of up to 520Nm (4kW motor) and with a standard gear ratio range of 5:1 to 70:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow design flexibility. Unique... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Maximum Input Power: ? to 5.36
- Gear Ratio: 5 to 70
- Gearing: Worm
from Gearing Solutions
These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs duplicate NEMA... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 102
- Gear Ratio: 3
- Maximum Input Power: 1
from Boston Gear
Overview. The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits. All units are... [See More]
- Reducer Input: Hollow shaft
- Reducer Output: Hollow shaft
- Gearing: Worm
- Shaft Alignment: Right Angle
from Parker Hannifin / Automation / Electromechanical Division - Europe
Excellent price/performance ratio. Input speeds up to 8000rpm. Fast and very simple motor mounting. IP54 rating [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Shaft Mount
- Gearing: Planetary
- Mounting Style: Flange(s)
from General Pump
Gear reducer for 2.2 to 1 Reduction, Dual Bearings, 1"; Shafted Engines, 11 to 18 HP, J609B (47 Series at 1450 RPM). FEATURES. Compact and lightweight. Hardened steel helical gears for quiet operation. Oil bath lubrication. Dual bearing design for extended life. J609a Flange mounts to most gasoline... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 11 to 18
- Gear Ratio: 2.2
- Gearing: Helical
from Norbar Torque Tools, Inc.
Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 42000 to 420000
- Gear Ratio: 125
- Maximum Input Speed: 38
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 125
- Gear Ratio: 2.2 to 3700
- Efficiency: 97
from Stober Drives, Inc.
The "P" Series unit is a high quality and reliable solution for your washdown reducer needs with the added benefit of cost savings in energy and maintenance. [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 2500 to 8000
- Rated Output Torque: 142 to 17716
- Gearing: Helical
from Renold Canada
In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering. Foot and flange mounting - flexibility in applications. Wide power range - broad design choice. Standard heavy duty version -... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 18 to 4300
- Gear Ratio: 1.57 to 293
- Maximum Input Power: 0.3333 to 7.5
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Rated Output Torque: ? to 549
- Gear Ratio: 1 to 40
- Maximum Input Speed: 4000
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Base Mount
- Rated Output Torque: 5310 to 17699
- Reducer Output: Solid shaft
from Andantex USA, Inc.
Overview. Especially designed for an easier in-line integration between a water cooled motor and a spindle inside a RAM., the RAM-Kit (inline built-in version) doesn ’t include the input and output bearings arrangements integrated to the standard design. This compact, light-weight design... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 30973
- Gear Ratio: 1 to 5
- Maximum Input Speed: 12000
from Tolomatic
High torque, foot mount, roller bearings right handed bore 12 & 15(MM) [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Sumitomo Machinery Corp. of America
Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for optimum positioning... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 0.0620 to 7.5
- Gear Ratio: 5 to 81
- Backlash: 15
from Conic Systems
HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive. The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present,... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 221 to 9292
- Gear Ratio: 80 to 200
- Maximum Input Speed: 5000
from Nabtesco Motion Control, Inc.
The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max) RS-900A: 900kg... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 27752
- Gear Ratio: 170
- Backlash: 1
from Renold Plc.
Shaft Mounted speed reducers, SMSR, available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. 'Off the Shelf' instant availability. Interchangeable with Fenner (Eriks), Rexnord, Benzler, Sala and Dodge to allow fast and easy... [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Gear Ratio: 5 to 25
- Reducer Style: Shaft Mount
from Gearing Solutions
Building on earlier versions of roller gears Gearing Solutions ® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions ® adapters which can accommodate NEMA... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 2463
- Gear Ratio: 3
- Maximum Input Power: 24
from Boston Gear
The secret to the world class washdown treatment lies with the specially designed epoxies and curing agents used. The Bisphenol-F type epoxy, offers a much higher level of corrosion and crack resistance due to the intensity of the chemical reactions and the resulting strength of the cross links with... [See More]
- Reducer Input: Hollow shaft
- Reducer Output: Solid shaft
- Gearing: Worm
- Shaft Alignment: Right Angle
from Parker Hannifin / Automation / Electromechanical Division - Europe
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 354
- Gear Ratio: 3 to 100
- Maximum Input Speed: 3000 to 4000
from General Pump
2.4 to 1 Reduction for 3/4"; Shafted Engines, 3 to 5 HP, J609A (Series 49 & 50 at 1450 RPM). FEATURES. Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 5
- Gear Ratio: 2.4
- Maximum Input Speed: 3500
from Norbar Torque Tools, Inc.
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 2640 to 26400
- Gear Ratio: 15
- Maximum Input Speed: 72
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including helical-worm reducers. System operating efficiency is maximized with gear reducer efficiencies up to 83%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a smaller... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 17
- Gear Ratio: 7.1 to 3400
- Efficiency: 83
from Stober Drives, Inc.
The "PE" is available for applications where very low backlash is not a criteria. They are an economical straight tooth planetary, comparable in quality to other STOBER units. "PE" Series units are shipped with a motor adapter to fit your specific motor and can be supplied with NEMA output adapters. [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Gear Ratio: 5 to 50
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 2.68 to 315
- Gear Ratio: 5 to 25
- Gearing: Helical
from Ondrives.US Corporation, formerly Rino Mechanical
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 3000
- Gear Ratio: 6.66 to 120
- Backlash: ? to 4
from Andantex USA, Inc.
Overview. The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features. Hollow-through bore, to facilitate hydraulic draw bar and spindle... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 30973
- Gear Ratio: 1 to 5
- Maximum Input Speed: 12000
from Tolomatic
Low torque journal bearings, standard, right handed bore .625" & .75" [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 2.5
- Backlash: 300
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 4 Series (Cyclo ® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo ® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction,... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 159983
- Gear Ratio: 11 to 26000
- Maximum Input Power: 0.1250 to 75
from Conic Systems
Harmonic Gearing with Integrated Cross Roller Bearing. The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and gantry robots. The... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 10000
- Gear Ratio: 50 to 160
- Backlash: 0.0
from Nabtesco Motion Control, Inc.
The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction... [See More]
- Reducer Input: Hollow shaft; Coupling or Bushing
- Rated Output Torque: 9547
- Gear Ratio: 81
- Maximum Input Power: 6.02
from Boston Gear
Boston Gear BK treatment utilizes a two-part epoxy to protect the entire reducer from caustic washdown applications using water, solvents, salt and seasonings. All external hardware is made of SS. Available with 303 stainless steel output shafts. Can be provided pre-lubricated from factory with H1... [See More]
- Reducer Input: Hollow shaft
- Reducer Style: Base Mount
- Gearing: Worm
- Reducer Output: Solid shaft
from Parker Hannifin / Automation / Electromechanical Division - Europe
Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications. Stealth's superior design and construction deliver "The Helical Advantage": Strong...30 % more... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 239 to 327
- Gear Ratio: 3 to 100
- Maximum Input Speed: 6000
from General Pump
Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps. FEATURES. Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 25
- Gear Ratio: 2.2
- Maximum Input Speed: 3600
from Norbar Torque Tools, Inc.
Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 2640 to 26400
- Gear Ratio: 5
- Maximum Input Speed: 24
from Grove Gear
Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but with a... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 20
- Gear Ratio: 3.48 to 3333
- Efficiency: 97
from Stober Drives, Inc.
The "PHQA" Series is the high precision, lowest backlash version of the "PHQ." It has a four planet system, allowing the torque to be distributed over 4 planets instead of 3. This results in an increase in output torque of >35% and an increase in torsional rigidity of >80%. [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Gear Ratio: ? to 600
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications. Variable mounting options allow... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 129 to 3513
- Gear Ratio: 5 to 300
- Maximum Input Power: 0.0201 to 8.93
from Ondrives.US Corporation, formerly Rino Mechanical
Worm wheel motorized Gearboxes [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Tolomatic
High torque, standard, roller bearings, right handed .75" [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Sumitomo Machinery Corp. of America
The Cyclo ® Bevel Buddybox 5 Series (Cyclo ® BBB5) is a highly efficient, state of the art, compact series of speed reducers and gearmotors. Optimized for shaft mounted applications and easy maintenance, the Cyclo ® BBB5 ’s exterior dimensions have been minimized without... [See More]
- Reducer Input: Hollow shaft; Solid shaft (optional feature)
- Rated Output Torque: 45450
- Gear Ratio: 11 to 26492
- Maximum Input Power: 0.1250 to 75
from Conic Systems
The HBD is a back-to-back, 1:1 pancake style harmonic gear set used for phase shifting and rotary positioning differential applications. It is most often applied in printing, converting, and packaging applications where the input shaft is held stationary except when making intermittent registration... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 133 to 2832
- Gear Ratio: 80 to 200
- Maximum Input Speed: 6000
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva. Stealth's superior design and construction... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 115 to 310
- Gear Ratio: 5 to 100
- Maximum Input Speed: 6000
from Norbar Torque Tools, Inc.
Features. Robust construction means minimal maintenance and long life. True 15.5:1 or 26:1 torque multiplication, accuracy guaranteed better than +/-4%. High ratios allow the use of a small torque wrench. Supplied in carrying case with replacement square drive. Anti Wind-Up Ratchet (Anti Backlash)... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 26400
- Gear Ratio: 15.5
- Reducer Style: Base Mount
from Grove Gear
The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60% higher torque... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 27
- Gear Ratio: 7.8 to 59
- Efficiency: 90
from Stober Drives, Inc.
The "PHA" Series is well suited where a smooth, precise, reliable drive is needed. The FlexiAdapt ™ motor coupling is designed for accurate and precise motor installation. The integrated thermal expansion feature, in the shape of a bellows, compensates for linear thermal expansion of the motor... [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Gear Ratio: 8 to 32
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 113
- Gear Ratio: 18.57 to 143
- Maximum Input Speed: 250 to 1800
from Ondrives.US Corporation, formerly Rino Mechanical
We offer parallel shaft spur gear reducers in standard, slimline, and bore input configurations to meet the needs of nearly any motion transfer or power transfer application. With torque values as high as 850 Nm (with optional hardened gear units), a variety of gear ratios from 2:1 to 7:1, and... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Tolomatic
High torque, flat base, roller bearings, right handed bore .75" [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 1
- Backlash: 300
from Sumitomo Machinery Corp. of America
Servomotor speed reducers that are based on the Cyclo ® technology. They are low backlash versions of the standard Cyclo ® drive. Available in both foot mounted and flange mounted designs. High shock load capacity. Compact size. High efficiency. Low noise. Maintenance-free, long life. [See More]
- Reducer Input: Hollow shaft
- Backlash: 6 to 12
- Gear Ratio: 6 to 87
- Gearing: Cycloidal
from Conic Systems
Harmonic Gearing with Integrated Cross Roller Bearing. The CSF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing. Simplifying customer mounting and design, the CSF-CR1 offers superior motion control performance in a compact space, superb... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1257 to 10735
- Gear Ratio: 50 to 160
- Maximum Input Speed: 10000
from Norbar Torque Tools, Inc.
The 'Highwayman' torque multiplier has been designed for use where it is necessary to provide higher torques than would otherwise be possible due to limitations of space or operator strength. Input to the multiplier is via a ratchet torque wrench set to one fifth of the desired output torque. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 11520
- Gear Ratio: 5
- Reducer Style: Base Mount
from Grove Gear
Electra-Gear offers a unique, aluminum gear reducer line, which is the most extensive of its kind in North America. Electra-Gear ’s aluminum products are a light weight, yet durable alternative to today's cast iron and stainless steel models, and are available off-the-shelf or customized to... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 35
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Stober Drives, Inc.
SMS "K" Series helical/bevel gear drives are the best selection for consistent, higher efficiencies versus single worm drives. Helical/bevel gear drives offer higher input-to-output efficiencies than conventional worm gear drives, and the KL Series is small enough to compete for space. This added... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 109 to 106000
- Gear Ratio: 4 to 381
- Maximum Input Speed: ? to 4500
from Renold Canada
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility. High torque unit - compact design. Robust construction - suitable for heavy duty... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 58
- Gear Ratio: 15.5 to 329
- Maximum Input Speed: 250 to 1800
from Ondrives.US Corporation, formerly Rino Mechanical
A gear rack mated with a pinion gear creates a linear actuator that converts rotational motion into linear motion or vice versa. The pinion, a circular gear, engages the teeth on the rack, a straight, or “linear, ” gear. Rotational motion applied to the pinion will cause the rack to move... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Reducer Output: Hollow shaft; Solid shaft
- Reducer Style: Base Mount
from Tolomatic
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 500
- Gear Ratio: 2
- Backlash: 300
from Sumitomo Machinery Corp. of America
Servomotor speed reducers that are based on the Cyclo ® technology. They offer an excellent combination of high strength, low inertia, low noise and high reduction ratios in a small, lightweight package. High shock load capacity. Compact size and low noise. Maintenance-fee, long life. High... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 140 to 4000
- Gear Ratio: 11 to 87
- Maximum Input Power: 2.06
from Conic Systems
The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and... [See More]
- Reducer Input: Hollow shaft; Solid shaft (optional feature); Coupling or Bushing
- Rated Output Torque: 106 to 2124
- Gear Ratio: 50 to 200
- Maximum Input Speed: 7300
from Grove Gear
Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo ® reducers are available with IEC... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 7.5
- Gear Ratio: 7 to 70
- Gearing: Worm
from Stober Drives, Inc.
The standard "K" Series Helical/Bevel MGS Food and Beverage Duty unit is supplied with a patented double sided wobble-free bushing system mounted into a stainless steel quill. This unique design allows the unit to be mounted on the shaft from either side of the reducer. The dual tapered bushing... [See More]
- Reducer Input: Hollow shaft
- Gearing: Helical
- Gear Ratio: 4 to 381
- Reducer Style: Motor Mount / Gearhead
from Renold Canada
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency and product life. [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 119
- Gear Ratio: 5 to 70
- Maximum Input Speed: 250 to 1800
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T ” shape. We offer a variety of options, including metric and... [See More]
- Reducer Input: Hollow shaft; Solid shaft
- Maximum Input Speed: 3000
- Gear Ratio: 1 to 2
- Backlash: ? to 60
from Sumitomo Machinery Corp. of America
The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable for... [See More]
- Reducer Input: Hollow shaft; Solid shaft (optional feature)
- Rated Output Torque: 40000 to 1.50E6
- Gear Ratio: 1.2 to 5.6
- Maximum Input Power: 360 to 14080
from Grove Gear
The 800 Series Grove Gear IRONMAN ™ reducer line is a true heavy duty workhorse that handles the environmental assaults, shock loading, frequent reversing and continuous duty cycles typical in many industrial applications. Designed to be the premium worm reducer in the industry, IRONMAN... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Stober Drives, Inc.
The "KS" Series uses time tested helical gearing and finish ground spiral bevel gears to provide a low backlash unit that is smooth running, with high efficiency, high power density, and high input speed capacity. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 576 to 2215
- Gear Ratio: ? to 200
- Maximum Input Speed: 3200 to 6000
from Renold Canada
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp. High torque capacity - compact design. Heavy duty version - for demanding applications. Variable mounting - design flexibility. Unique Holroyd tooth form - high efficiency... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 154
- Gear Ratio: 5 to 4900
- Maximum Input Speed: 250 to 1800
from Sumitomo Machinery Corp. of America
Features zero backlash, minimal lost motion and high torsional stiffness. These reducers excel in applications that demand accurate positioning, such as industrial robotics and automated production equipment. High shock load capacity. Compact size and high torsional stiffness. Small hysteresis loss. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 45487
- Gear Ratio: 29 to 179
- Maximum Input Speed: 6150
from Grove Gear
The Grove Gear IRONMAN NH Series features a compact and narrow profile designed to fit space allocations in new or existing equipment. Small, but mighty, the cast iron gear reducer is packed full of premium features. [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 104
- Gear Ratio: 5 to 216000
- Gearing: Worm
from Stober Drives, Inc.
The "PHK" Series combines the "PH" Series ServoFit Gearhead with a reduced backlash"K" Series SMS unit for a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1947 to 44290
- Gear Ratio: ? to 561
- Maximum Input Speed: 3100 to 6000
from Grove Gear
Grove Gear Stainless Steel gear reducers offer superior corrosion protection. They are rust proof and able to withstand the harshest conditions. The stainless steel housing, cover and external hardware offer an exceptionally long life. [See More]
- Reducer Input: Hollow shaft
- Maximum Input Power: 17
- Gear Ratio: 5 to 3600
- Gearing: Worm
from Stober Drives, Inc.
The "PHKX" Series combines the "PH" Series ServoFit ™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 1300 to 6000
- Rated Output Torque: 398 to 44290
- Gearing: Helical
from Stober Drives, Inc.
The "PHQK" series combines the "PHQ" Series with a reduced backlash SMS right angle "K" series to provide a configuration that is smooth, precise, and reliable. It has the benefit of direct mounting to many types of equipment without a coupling. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 2478 to 115050
- Gear Ratio: ? to 591
- Maximum Input Speed: 2800 to 6000
from Stober Drives, Inc.
The "PK" Series Precision Planetary unit is a combination of the "P" Series gearhead and reduced backlash "K" Series SMS helical/bevel gear drive. The ground helical gear input and the ground spiral bevel gearset ensures the units have extremely low backlash ( ‹5 arc minutes) and are extremely... [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: 1860 to 17700
- Gear Ratio: ? to 561
- Maximum Input Speed: 3500 to 6000
from Stober Drives, Inc.
The "PKX" Series is a combination of the "P" Series Precision Planetary Gearhead and a low ratio right angle which uses the FlexiAdapt® motor coupling. HeliCamber® gear technology provides minimum wear, low backlash, and low noise. They provide all the great features of the "P" Series unit plus the... [See More]
- Reducer Input: Hollow shaft
- Maximum Input Speed: 1300 to 6000
- Rated Output Torque: 142 to 17716
- Gearing: Helical
from Stober Drives, Inc.
Our high efficiency "KSS" Series unit is available in a stainless steel housing. The adaptability of the well known double wobble-free bushing makes this unit necessary for the toughest washdown applications. [See More]
- Reducer Input: Hollow shaft
- Rated Output Torque: ? to 3100
- Gear Ratio: ? to 178
- Gearing: Helical