Single Mode / Multimode Fiber Optic Switches
from Versitron, Inc.
Choices, choices, choices translate into exceptional flexibility for you. Do you need more installation options? Pick your media and significantly reduce your hardware needs. 10/100/1000 copper. 100base fiber. 1000base SFP Fiber. Need an All Fiber Switch? The SG71090 offers 8, 16, and 24 port... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 8 to 24
- Connector Type: LC
- Output Ports: 4 to 8
from Lightwave Link, Inc.
Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 1
from HUBER+SUHNER AG
Features. High switching speed. Built-in position monitoring. Direct Drive. RoHS compliance. Applications. Optical network monitoring. Optical measurement systems [See More]
- Cable Type: Single Mode / Multimode
from Cytec Corporation
Cytec's FX Series of fiber optic switching systems are non-blocking, full fan-out optoelectrical switch matrices available in configurations from 8x8 to 64x64. Different transmitter/receiver module combinations provide for 820, 1310, or 1550 nanometer wavelengths, with data rates to 622 Mbps... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 795 to 1580
- Connector Type: FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
- Data Rate: 4.00E-5 to 5.6
from Versitron, Inc.
10-Port 10/100/1000 Gigabit Switch. Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots. KEY FEATURES. (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots. Provides in-band web and SNMP management interfaces. Copper ports with auto-negotiation and... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 10
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link 1X16 / 16X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1 ×16 / 16 ×1 OSW Module has 1 Input Port, 16 Output... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 1
from HUBER+SUHNER AG
Features. High switching speed. Built-in position monitoring. TTL input. RoHS compliance. Applications. Optical network monitoring. Optical measurement systems [See More]
- Cable Type: Single Mode / Multimode
from Cytec Corporation
Cytec's new FO Series Passive Fiber Optic Switching Systems are computer controlled chassis that are designed to switch standard fiber optic wavelengths of 850 nm, 1310 nm and 1550 nm. Multinode 62.5/125 um switches are available for 850 nm and 1310 nm wavelengths, while single mode 9/125 um... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1550
- Connector Type: FC (optional feature); SC (optional feature); ST (optional feature); Others Available Upon Request
- Switching Time: 10
from Versitron, Inc.
Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45 uplink ports of 10/100/1000. This device is also "all-fiber"capable! In addition, this next-generation ethernet network product meets all... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 16
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link Inc. 1x2 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 1
from HUBER+SUHNER AG
Features. Compact size (8.9x18x39.5 mm). Built-in position monitor. RoHS compliance. Applications. Optical network protection, configuration and restoration. Reconfigurable add/drop multiplexers. Signal loopback. Transmission equipment protection [See More]
- Cable Type: Single Mode / Multimode
from Versitron, Inc.
Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a full compliment of management features, enabling you to easily control and configure your network hardware. And, if... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 24
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1 ×4 / 4 ×1 OSW Module has 1 Input Port, 4 Output Ports... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 1
from HUBER+SUHNER AG
Features. Wide choice of configurations. Compact size. Low crosstalk. RoHS compliance. Applications. Optical communications. Network monitoring. Automatic optical testing. Test equipment. Research and development. Signal routing [See More]
- Cable Type: Single Mode / Multimode
from Versitron, Inc.
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 24
- Connector Type: LC
- Output Ports: 6
from Lightwave Link, Inc.
Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1 ×8 / 8 ×1 OSW Module has 1 Input Port, 8 Output Ports... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 1
from HUBER+SUHNER AG
Features. 23 x 10 x 6 mm size. Low Cost. TTL or CMOS logic. latching or non-latching. 2x2, 2x1, 1x1 variants. single or multimode. Applications. Protection Switching. Reconfiguration. Optical Subsystems. Array integration [See More]
- Cable Type: Single Mode / Multimode
from Versitron, Inc.
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24!. The SG24424M 24-Port 10/100/1000 is a standard product. that meets all IEEE 802.3 Gigabit and Fast Ethernet. specifications. The SG244224M includes. 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 24
- Connector Type: LC
- Output Ports: 4
from Lightwave Link, Inc.
Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: LC
- Input Ports: 2
from Versitron, Inc.
Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 28
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC; LC; MT-RJ; MU; SC; ST
- Input Ports: 2
from Versitron, Inc.
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 4
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route diversity, reconfigurable... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1550
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 2
from Versitron, Inc.
Is what you really need an enhanced media converter?. The S7055xM could be your answer. Here is a quick and easy way to expand your network and effortlessly gain 4 more UTP ports to plug into. In addition, the S7055xM is compatible with all ethernet standards, can be used with either 10base or... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 4
- Connector Type: SC; ST
- Output Ports: 1
from Lightwave Link, Inc.
Lightwave Link Inc. 2x4 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC; LC; MT-RJ; MU; SC
- Input Ports: 2
from Versitron, Inc.
Here's a high-capacity ethernet network switch that also provides fiber optic connectivity at 1G or 10G speeds.The SG75270M provides 48 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. This product is ideal for those larger network... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 52
- Switch Features: LED Indicator
from Lightwave Link, Inc.
Lightwave Link Inc. 2x4 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
- Input Ports: 2
from Versitron, Inc.
The SG75270MP PoE+ switch is perfect for those high-density applications requiring power-over-ethernet for any power-hungry PD devices connected to your network. These would include video phones, IP security cameras, tele-conferencing stations, long-range wireless access points, industrial... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 52
- Switch Features: LED Indicator
from Lightwave Link, Inc.
The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1630
- Connector Type: LC
- Input Ports: 4