Multimode Fiber Optic Switches

Description

Multimode fiber optic switches are devices designed to manage the routing of optical signals through multimode fiber networks. These switches facilitate the control of light paths, allowing for the redirection of optical signals between different fiber channels. They are integral components in optical networks, enabling efficient signal management and distribution.

Working Principle

Multimode fiber optic switches operate by manipulating the path of light within multimode fibers. These switches utilize various technologies to redirect optical signals without converting them to electrical signals, thus maintaining high-speed data transmission. The switching mechanism can involve mechanical, electro-optical, or thermo-optical methods to achieve the desired signal routing. The primary utility of these switches lies in their ability to enhance network efficiency by reducing the need for electrical-optical conversions, thereby increasing the speed and reliability of data transmission.

Applications

Multimode fiber optic switches are commonly used in data centers and telecommunication networks where high-speed data routing is essential. They are particularly useful in environments that require rapid switching between multiple data channels, such as in optical add-drop multiplexers (OADM), which selectively manage wavelengths in complex network configurations. These switches are also employed in metropolitan area networks to optimize transport and provisioning services.

Advantages over other Fiber Optic Switches

Multimode fiber optic switches offer several advantages over their single-mode counterparts. They are typically more cost-effective for short-distance applications due to the lower cost of multimode fibers. Additionally, they provide higher data throughput in environments where short-range, high-capacity data transmission is required. The ability to handle multiple light paths simultaneously makes them ideal for complex network configurations.

Limitations

One of the primary limitations of multimode fiber optic switches is their reduced performance over long distances compared to single-mode switches. The multimode fibers used in these switches have higher attenuation and dispersion rates, which can limit the effective transmission distance and bandwidth. This makes them less suitable for long-haul communication applications.

Considerations

When considering the implementation of multimode fiber optic switches, several factors should be taken into account. Initial costs can be lower compared to single-mode systems, but the operating expenses may vary depending on the specific network requirements and configurations. Durability and maintenance are crucial, as the mechanical components in some switches may require regular servicing to ensure optimal performance. Additionally, considerations regarding accuracy and insertion loss are important, as these factors can impact the overall efficiency and reliability of the network. Replacement and maintenance costs should also be evaluated to ensure long-term cost-effectiveness.

35 Results
10G SR/SW Quad Port Fiber Bypass Module
from Lightwave Link, Inc.

The SR/SW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the IPS lose power, cable fail or application freeze. The module design for PCI Express X8 interface, which... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 670 to 850
  • Connector Type: LC
  • Input Ports: 4
A/B 4-Channel Fiber Optic Switch -- Model 6254
from Electro Standards Laboratories

Each channel of the QuickSwitch ® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: LC
  • Input Ports: 4
2U Gang Switch, Multimode Fiber SC, A/B Card, Latching -- SM277A-MM-SC-LCH
from Black Box

The multimode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Multimode
  • Connector Type: SC
Optical Fiberswitch and Multiplexer -- FSM-1x2
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 600 to 2600
  • Connector Type: SMA
  • Input Ports: 1
FIS Five & Eight Port Desktop Switch -- F1-JC05A-MS
from Fiber Instrument Sales, Inc./FIS

MM/SM units support up to 2Km/20Km,1 100Base-FX and 7 10/100Base-T/TX ports [See More]

  • Cable Type: Multimode
  • Input Ports: 1
  • Connector Type: SC
  • Output Ports: 7
4X4 Latching Optical Bypass Switch Component -- FOBWA-4-4-L
from Lightwave Link, Inc.

The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850 to 1300
  • Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
  • Input Ports: 4
A/B Mirror Switch w/ Remote Serial Cntrl -- Model 6270
from Electro Standards Laboratories

QuickSwitch ® 6270 AB Fiber Optic Network Switch enables a device connected to the COMMON port to access either of two separate Fiber Optic networks via SC duplex ports. Model 6270 utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the Model 6270 can... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: SC; SC Duplex
  • Input Ports: 3
2U Gang Switch, Multimode Fiber SC, A/B Card, Non-Latching -- SM277A-SC-R2
from Black Box

The multimode SC A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Cable Type: Multimode
  • Connector Type: SC
Optical Fiberswitch and Multiplexer -- FSM-1x3 to 1x9
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 600 to 2600
  • Connector Type: FC; SMA; ST; E2000
  • Input Ports: 1
FIS Three-Port Mini Switch -- F1-SWMM1
from Fiber Instrument Sales, Inc./FIS

Switch has 2 100Mbs fiber ports and 1 10/100Mbs twisted pair copper port [See More]

  • Cable Type: Multimode
  • Input Ports: 2
  • Connector Type: SC
  • Output Ports: 1
Dual Port SX Fiber Bypass Module (Latching Type) -- FOBM
from Lightwave Link, Inc.

LLI ’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI ’s Dual Port SX Fiber Bypass Module is targeted to in-line network system that... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850 to 1300
  • Connector Type: FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
  • Input Ports: 4
Dual Channel RS530 Switch -- Model 7245-ESL
from Electro Standards Laboratories

The PathWay ® Model 7245-ESL Dual Channel RS530 and ST Duplex (1300nm wavelength) Fiber Optic Secure/Non-Secure switch with Cutoff position provides two channel switching in a low profile, 19-inch 1U rack unit. The unit's dimensions are 19" W x 1.75" H x 8" D. Channel One allows the user the... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 1300
  • Connector Type: ST; ST Duplex
  • Input Ports: 2
2U Gang Switch, Multimode Fiber ST, A/B Card, Non-Latching -- SM277A-ST-R2
from Black Box

The multimode ST A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Cable Type: Multimode
  • Connector Type: ST
Optical Fiberswitch and Multiplexer -- FSM-Custom Solution
from Piezosystem Jena, Inc.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 600 to 2600
  • Connector Type: FC; SMA; ST; E2000
  • Input Ports: 1 to 4
Signamax Fiber Ethernet Access Switches -- 0657732AFSC
from Fiber Instrument Sales, Inc./FIS

Signamax 24 port 100Base-FX SC/MM w/2 1000base SX ports [See More]

  • Cable Type: Multimode
  • Input Ports: 1
  • Connector Type: SMA
Gigabyte Fiber Optic Mirror Switch -- Model 6285
from Electro Standards Laboratories

QuickSwitch ® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches and high-speed fiber... [See More]

  • Cable Type: Multimode
  • Input Ports: 1
  • Connector Type: SC; SC Duplex
  • Output Ports: 2
4-Port Modular Fiber Switch Module Multimode ST 100-Mbps -- LE1428C
from Black Box

This 4-port multimode fiber module works with Black Box Modular Fiber Switches. Supports distances up to 2 kilometers full duplex or 400 meters half duplex. [See More]

  • Cable Type: Multimode
QuickSwitch Fiber Optic Switch/Converter -- Model 7263
from Electro Standards Laboratories

QuickSwitch ® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 1300
  • Connector Type: ST Duplex
  • Input Ports: 1
4U Gang Switch Multimode Fiber SC A/B Card Latching -- SM771A
from Black Box

The multimode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Multimode
  • Connector Type: SC
QuickSwitch LC Fiber Switch -- Model 6262
from Electro Standards Laboratories

The QuickSwitch ® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: LC; LC Duplex
  • Input Ports: 1
Extreme Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 100–240-VAC with IEC, SC -- LBH150AE-P-SC
from Black Box

Extreme Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 100 –240-VAC with IEC, SC [See More]

  • Cable Type: Multimode
  • Operating Temperature: -40 to 75
  • Connector Type: SC
QuickSwitch™ -- Model 4189
from Electro Standards Laboratories

Access any one of four separate fiber optic networks from one computer. Simple pushbutton switching. Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850 to 1300
  • Connector Type: SC (optional feature); ST; ST Duplex
  • Input Ports: 1
Fiber Optic A/B Desktop Switch Latching w/ SC Multimode Connectors -- SW1008A
from Black Box

The Latching Fiber Optic A/B Switch is a full-duplex optical switch, that can be used to connect a network or shared device to one of two networks or remote devices. Latching A/B Switches are Ideal for government, healthcare, and financial apps. [See More]

  • Cable Type: Multimode
  • Cross-talk: -45
  • Switching Time: 0.0 to 1000
  • Power Supply: 100 to 240
QuickSwitch™ -- Model 6284
from Electro Standards Laboratories

Electro Standards Laboratories' QuickSwitch ® 6284 enables a device connected to the COMMON port to access either two separate Fiber Optic networks via duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the... [See More]

  • Cable Type: Multimode
  • Input Ports: 2
  • Connector Type: ESCON
  • Output Ports: 4
Fiber Optic A/B Desktop Switch Non-Latching with ST Multimode -- SW1003A-R2
from Black Box

The Non-Latching FO A/B Switch is a full-duplex switch, that can be used to connect a network or shared device to one of two networks or remote devices. These FO Non-Latching A/B Switches are Ideal for government, healthcare, financial [See More]

  • Cable Type: Multimode
  • Cross-talk: -45
  • Switching Time: 0.0 to 1000
QuickSwitch® -- Model 4192
from Electro Standards Laboratories

The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: SC
  • Input Ports: 1
Fiber Optic A/B/C/D Desktop Switch Latching ST Multimode -- SW1005A
from Black Box

Full-duplex optical switch. Can be used to connect a network or shared device to 1 of 4 networks or remote devices. Ideal for where a private, data-sensitive networks need to be kept separate from a publicly accessible network. [See More]

  • Cable Type: Multimode
  • Cross-talk: -45
  • Switching Time: 0.0 to 1000
  • Power Supply: 100 to 240
QuickSwitch® -- Model 5522
from Electro Standards Laboratories

The QuickSwitch ® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: ST; ST Duplex
  • Input Ports: 1
Gang Switch 4U Multimode Fiber ST A/B card latching -- SM977A-ST
from Black Box

The multimode ST A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Multimode
  • Connector Type: ST
QuickSwitch® -- Model 6212
from Electro Standards Laboratories

The QuickSwitch ® 6212 ST Duplex 10-position Fiber Optic Switch with Remote Ethernet Port allows the user to switch one Common ST Duplex port to any one of ten ST Duplex ports. The system affords local and remote access functionality. The Remote Ethernet Port allows for both Telnet and GUI... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 1300
  • Connector Type: ST
  • Input Ports: 1
QuickSwitch® -- Model 6258
from Electro Standards Laboratories

The QuickSwitch ® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 1300
  • Connector Type: LC
  • Input Ports: 6
QuickSwitch® -- Model 6259
from Electro Standards Laboratories

The QuickSwitch ® 6259 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch ® 6259 Fiber Optic switch is enclosed in a standard 2U... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: ST
  • Input Ports: 48
QuickSwitch® -- Model 6259R
from Electro Standards Laboratories

The QuickSwitch ® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch ® 6259R Fiber Optic switch is enclosed in a standard 2U... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: ST
  • Input Ports: 48
QuickSwitch® -- Model 6269
from Electro Standards Laboratories

The QuickSwitch ® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch ® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 850
  • Connector Type: SC; SC Duplex
  • Input Ports: 1
QuickSwitch® -- Model 6272
from Electro Standards Laboratories

The QuickSwitch ® 6272 ST Duplex Fiber Optic Gigabit A/B Switch with Remote Serial Control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote access functionality. Remote access can be accomplished by RS232 commands sent via the Remote... [See More]

  • Cable Type: Multimode
  • Wavelength Range: 1300
  • Connector Type: ST; ST Duplex
  • Input Ports: 1