ST Fiber Optic Switches

21 Results
FIS Five & Eight Port Desktop Switch -- F1-JC05A-MT
from Fiber Instrument Sales, Inc./FIS

MM/SM units support up to 2Km/20Km,1 100Base-FX and 7 10/100Base-T/TX ports [See More]

  • Connector Type: ST
  • Input Ports: 1
  • Cable Type: Multimode
  • Output Ports: 7
2U Gang Switch, Multimode Fiber ST, A/B Card, Non-Latching -- SM277A-ST-R2
from Black Box

The multimode ST A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Connector Type: ST
  • Cable Type: Multimode
Optical Fiberswitch and Multiplexer -- FSM-1x3 to 1x9
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]

  • Connector Type: FC; SMA; ST; E2000
  • Wavelength Range: 600 to 2600
  • Cable Type: Multimode
  • Input Ports: 1
2X2 Bypass Optical Switch
from Lightwave Link, Inc.

Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]

  • Connector Type: FC; LC; MT-RJ; MU; SC; ST
  • Wavelength Range: 850 to 1630
  • Cable Type: Single Mode / Multimode
  • Input Ports: 2
5-Port Fiber Optic 10/100 Web-based Management Switch -- S7055xM Series
from Versitron, Inc.

Is what you really need an enhanced media converter?. The S7055xM could be your answer. Here is a quick and easy way to expand your network and effortlessly gain 4 more UTP ports to plug into. In addition, the S7055xM is compatible with all ethernet standards, can be used with either 10base or... [See More]

  • Connector Type: SC; ST
  • Input Ports: 4
  • Cable Type: Single Mode / Multimode
  • Output Ports: 1
Dual Channel RS530 Switch -- Model 7245-ESL
from Electro Standards Laboratories

The PathWay ® Model 7245-ESL Dual Channel RS530 and ST Duplex (1300nm wavelength) Fiber Optic Secure/Non-Secure switch with Cutoff position provides two channel switching in a low profile, 19-inch 1U rack unit. The unit's dimensions are 19" W x 1.75" H x 8" D. Channel One allows the user the... [See More]

  • Connector Type: ST; ST Duplex
  • Wavelength Range: 1300
  • Cable Type: Multimode
  • Input Ports: 2
2U Gang Switch, Single-Mode Fiber ST, A/B Card, Latching -- SM278A-SS-ST-LCH
from Black Box

The single mode ST A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Connector Type: ST
  • Cable Type: Single Mode
Optical Fiberswitch and Multiplexer -- FSM-Custom Solution
from Piezosystem Jena, Inc.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]

  • Connector Type: FC; SMA; ST; E2000
  • Wavelength Range: 600 to 2600
  • Cable Type: Multimode
  • Input Ports: 1 to 4
6-Port 10/100/1000 GBIC Industrial Industrial Fiber Optic Switch -- SF70660M
from Versitron, Inc.

Do you need a 6 port "industrialized" switch that can tame the harshest of environments and also support 10/100/1000 data rates?. The SF70660M may be your answer and incorporates the added advantage of offering GBIC module technology for additional flexibility witnin your network. You can also... [See More]

  • Connector Type: SC; ST
  • Output Ports: 1
  • Input Ports: 5
  • Interface: RJ-45
QuickSwitch 6274 A/B/C/D -- Model 6274
from Electro Standards Laboratories

The QuickSwitch ® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be... [See More]

  • Connector Type: ST
  • Wavelength Range: 1310 to 1550
  • Cable Type: Single Mode
  • Input Ports: 4
2U Gang Switch, Single-Mode Fiber ST, A/B Card, Non-Latching -- SM278A-ST
from Black Box

The single mode ST A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Connector Type: ST
  • Cable Type: Single Mode
7-Port 10/100 Web-based Management Fiber Optic Switch -- S7075xM
from Versitron, Inc.

The S7075xM 7-port switch performs all of the operations of our 5 port switch with two 10/100 Fast Ethernet ports added. If you need a web smart managed version with 6 UTP ports and 1 fiber port that can be used with 10 base or 100base networks, this product may be a good choice for you. With... [See More]

  • Connector Type: SC; ST
  • Input Ports: 6
  • Cable Type: Single Mode / Multimode
  • Output Ports: 1
QuickSwitch™ -- Model 4189
from Electro Standards Laboratories

Access any one of four separate fiber optic networks from one computer. Simple pushbutton switching. Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. [See More]

  • Connector Type: SC (optional feature); ST; ST Duplex
  • Wavelength Range: 850 to 1300
  • Cable Type: Multimode
  • Input Ports: 1
Gang Switch 4U Multimode Fiber ST A/B card latching -- SM977A-ST
from Black Box

The multimode ST A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Connector Type: ST
  • Cable Type: Multimode
8-Port 10/100 Fiber Optic Switch -- S7085x
from Versitron, Inc.

Only need a handful of ports on your network extension?. The S7085x fiber optic 8-port fiber switch will give you 7 10/100 ports and 1 fiber port, thus saving you both money and space. This product will work with both 10Base and 100Base networks and is compatible with all other ethernet standards. [See More]

  • Connector Type: SC; ST
  • Input Ports: 7
  • Cable Type: Single Mode / Multimode
  • Output Ports: 1
QuickSwitch® -- Model 5522
from Electro Standards Laboratories

The QuickSwitch ® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference... [See More]

  • Connector Type: ST; ST Duplex
  • Wavelength Range: 850
  • Cable Type: Multimode
  • Input Ports: 1
8-Port 10/100 Industrial Managed Switch with 1 or 2 Fiber Ports -- SF7085xM
from Versitron, Inc.

If you need an 8-port 10/100 industrial switch which operates successfully in extreme heat and extreme cold, in addition to performing well in excessively noisy environments, this product may be a good choice for your application. You can add to that either SNMP, Telnet, or web based management... [See More]

  • Connector Type: SC; ST
  • Output Ports: 1 to 2
  • Input Ports: 6 to 7
  • Interface: RJ-45
QuickSwitch® -- Model 6212
from Electro Standards Laboratories

The QuickSwitch ® 6212 ST Duplex 10-position Fiber Optic Switch with Remote Ethernet Port allows the user to switch one Common ST Duplex port to any one of ten ST Duplex ports. The system affords local and remote access functionality. The Remote Ethernet Port allows for both Telnet and GUI... [See More]

  • Connector Type: ST
  • Wavelength Range: 1300
  • Cable Type: Multimode
  • Input Ports: 1