RS232 Fiber Optic Switches

16 Results
8-Channel ST Duplex Fiber Optic ONLINE/OFFLINE Mutually Exclusive Switch with RS232 Remote -- Model 6304
from Electro Standards Laboratories

The QuickSwitch ® Model 6304 8-Channel ST Duplex ONLINE OFFLINE Mutually Exclusive Switch with Remote allows the user the capability of selecting one or none of eight channels to pass data, with remote access functionality. The switch may be controlled locally by manually operating the front... [See More]

  • Interface: RS232
  • Connector Type: ST
  • Cable Type: Multimode
  • Wavelength Range: 1300
Gigabyte Fiber Optic Mirror Switch -- Model 6285
from Electro Standards Laboratories

QuickSwitch ® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches and high-speed fiber... [See More]

  • Interface: RS232
  • Connector Type: SC; SC Duplex
  • Cable Type: Multimode
  • Input Ports: 1
QuickSwitch™ -- Model 6284
from Electro Standards Laboratories

Electro Standards Laboratories' QuickSwitch ® 6284 enables a device connected to the COMMON port to access either two separate Fiber Optic networks via duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the... [See More]

  • Interface: RS232
  • Connector Type: ESCON
  • Cable Type: Multimode
  • Input Ports: 2
QuickSwitch® -- Model 4173
from Electro Standards Laboratories

The QuickSwitch ® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be controlled... [See More]

  • Interface: RJ-45; RS232
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300
QuickSwitch® -- Model 4183
from Electro Standards Laboratories

The QuickSwitch ® 4183 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The fiber optic switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be... [See More]

  • Interface: RJ-45; RS232
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300
QuickSwitch® -- Model 6190
from Electro Standards Laboratories

The QuickSwitch ® 6190 ST Fiber Optic A/B Switch with Remote Serial Control and Optional Graphical User Interface allows the user the capability of accessingtwo separate devices, ports A & B, via connection through a device connected to the Common port of the switch. The system affords local... [See More]

  • Interface: RS232
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 850 to 1300
QuickSwitch® -- Model 6197
from Electro Standards Laboratories

The QuickSwitch ® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be... [See More]

  • Interface: RS232
  • Connector Type: LC Duplex
  • Cable Type: Single Mode
  • Wavelength Range: 850
QuickSwitch® -- Model 6272
from Electro Standards Laboratories

The QuickSwitch ® 6272 ST Duplex Fiber Optic Gigabit A/B Switch with Remote Serial Control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote access functionality. Remote access can be accomplished by RS232 commands sent via the Remote... [See More]

  • Interface: RS232; DB-9
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300
QuickSwitch® -- Model 6282
from Electro Standards Laboratories

The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]

  • Interface: RS232
  • Connector Type: SC
  • Cable Type: Multimode
  • Wavelength Range: 850
QuickSwitch® -- Model 6288
from Electro Standards Laboratories

The QuickSwitch ® 6288 ST Fiber Optic Mirror A/B Switch with Remote Serial Control allows the user the capability of accessing two separate devices, ports A & B, via connection through a device connected to the Common port of the switch. The system affords local and remote access... [See More]

  • Interface: RS232
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300
QuickSwitch® -- Model 6298
from Electro Standards Laboratories

The QuickSwitch ® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel... [See More]

  • Interface: RS232; DB9
  • Connector Type: LC
  • Cable Type: Multimode
  • Wavelength Range: 850
QuickSwitch® -- Model 6397
from Electro Standards Laboratories

The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. [See More]

  • Interface: RS232
  • Connector Type: LC
  • Cable Type: Multimode
  • Wavelength Range: 850
QuickSwitch® Fiber Optic Network Switch / Converter -- Model 4195
from Electro Standards Laboratories

The QuickSwitch ® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully... [See More]

  • Interface: RJ-45; RS232
  • Connector Type: SC; SC Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote -- Model 4292
from Electro Standards Laboratories

The QuickSwitch ® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the... [See More]

  • Interface: RS232
  • Connector Type: LC; LC Duplex
  • Cable Type: Multimode
  • Wavelength Range: 850
SC Duplex Fiber to T1 A/B Switch -- Model 4374
from Electro Standards Laboratories

QuickSwitch ® 4374 SC Duplex Fiber to T1 AB Fiber Optic Network Switch with Remote can access either of two Fiber Optic Networks from one computer connected to a T1 RJ45 COMMON port. [See More]

  • Interface: RJ-45; RS232
  • Connector Type: SC; SC Duplex
  • Cable Type: Multimode
  • Input Ports: 1
ST Duplex 100BaseFX A/B Switch -- Model 4187
from Electro Standards Laboratories

QuickSwitch ® 4187 ST Duplex A/B 100BaseFX AB Switch with Remote Access can access either of two Fiber Optic 100BaseFX ports from a 100BaseFX "COMMON" port. The switch is fully compliant with the 802.3u 100BaseFX standard. [See More]

  • Interface: RS232
  • Connector Type: ST; ST Duplex
  • Cable Type: Multimode
  • Wavelength Range: 1300