SC Fiber Optic Switches
from DigiKey
FIBER OPTIC PLC SPLITTER, 1X16 R [See More]
- Connector Type: SC
from DigiKey
FIBER OPTIC PLC SPLITTER, 1X32 R [See More]
- Connector Type: SC
from DigiKey
FIBER OPTIC PLC SPLITTER, 1X4 RA [See More]
- Connector Type: SC
from DigiKey
FIBER OPTIC PLC SPLITTER, 1X8 RA [See More]
- Connector Type: SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 4 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 4 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 4 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 8 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 8 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 12 [See More]
- Connector Type: SC
from DigiKey
PASSIVE CWDM, COMPACT DEMUX, 12 [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, OSP RING OADM, 1 C [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, CASSETTE DEMUX, 4 [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, CASSETTE DEMUX, 4 [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, CASSETTE DEMUX, 4 [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, CASSETTE DEMUX, 4 [See More]
- Connector Type: SC
from DigiKey
PASSIVE DWDM, CASSETTE DEMUX, 4 [See More]
- Connector Type: SC
from Lightwave Link, Inc.
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Connector Type: FC; LC; MT-RJ; MU; SC; ST
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 2
from Electro Standards Laboratories
QuickSwitch ® 6268 Dual Channel SC Duplex Fiber Optic A/B/C Switch with Contact Closure Remote. SPECIFICATIONS: PORT CONNECTORS: (8) SC Duplex connectors. (A group of (4) labeled A, B, C and COMMON for each of the 2 channels.). FIBER: 50/125 micron, 850 nm. FRONT PANEL CONTROLS: (6) Manual... [See More]
- Connector Type: SC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 2
from Black Box
The multimode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]
- Connector Type: SC
- Cable Type: Multimode
from Versitron, Inc.
Is what you really need an enhanced media converter?. The S7055xM could be your answer. Here is a quick and easy way to expand your network and effortlessly gain 4 more UTP ports to plug into. In addition, the S7055xM is compatible with all ethernet standards, can be used with either 10base or... [See More]
- Connector Type: SC; ST
- Input Ports: 4
- Cable Type: Single Mode / Multimode
- Output Ports: 1
from Fiber Instrument Sales, Inc./FIS
MM/SM units support up to 2Km/20Km,1 100Base-FX and 7 10/100Base-T/TX ports [See More]
- Connector Type: SC
- Input Ports: 1
- Cable Type: Multimode
- Output Ports: 7
from Lightwave Link, Inc.
Lightwave Link Inc. 2x4 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Connector Type: FC; LC; MT-RJ; MU; SC
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 2
from Electro Standards Laboratories
Specifications: PORT CONNECTORS: (9) SC Duplex Fiber Optic connectors on rear panel (A group of (3) labeled A, B, and COMMON for each of the 3 channels.). FIBER: 50/125 micron, 850 nm. FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's display switch... [See More]
- Connector Type: SC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 3
from Black Box
The multimode SC A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]
- Connector Type: SC
- Cable Type: Multimode
from Versitron, Inc.
Do you need a 6 port "industrialized" switch that can tame the harshest of environments and also support 10/100/1000 data rates?. The SF70660M may be your answer and incorporates the added advantage of offering GBIC module technology for additional flexibility witnin your network. You can also... [See More]
- Connector Type: SC; ST
- Output Ports: 1
- Input Ports: 5
- Interface: RJ-45
from Fiber Instrument Sales, Inc./FIS
Switch has 2 100Mbs fiber ports and 1 10/100Mbs twisted pair copper port [See More]
- Connector Type: SC
- Input Ports: 2
- Cable Type: Multimode
- Output Ports: 1
from Lightwave Link, Inc.
Lightwave Link Inc. 4x4 Industrial Bypass Optical Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. [See More]
- Connector Type: SC
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 4
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) SC Duplex female connectors labeled A, B, and COMMON for each of four channels. FRONT PANEL CONTROL: CHANNEL PUSHBUTTONS (CH1-CH4) - Four front panel channel pushbuttons allow the switch position to be changed independently for each channel. MASTER PUSHBUTTONS... [See More]
- Connector Type: SC
- Wavelength Range: 1300 to 1550
- Cable Type: Single Mode
- Input Ports: 4
from Black Box
The single mode SC A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]
- Connector Type: SC
- Cable Type: Single Mode
from Versitron, Inc.
The S7075xM 7-port switch performs all of the operations of our 5 port switch with two 10/100 Fast Ethernet ports added. If you need a web smart managed version with 6 UTP ports and 1 fiber port that can be used with 10 base or 100base networks, this product may be a good choice for you. With... [See More]
- Connector Type: SC; ST
- Input Ports: 6
- Cable Type: Single Mode / Multimode
- Output Ports: 1
from Electro Standards Laboratories
FEATURES: Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device. The switch ports are transparent to all data. Certified RoHS Compliant. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The unit... [See More]
- Connector Type: SC
- Wavelength Range: 1300 to 1550
- Cable Type: Single Mode
- Input Ports: 4
from Black Box
The single mode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]
- Connector Type: SC
- Cable Type: Single Mode
from Versitron, Inc.
Only need a handful of ports on your network extension?. The S7085x fiber optic 8-port fiber switch will give you 7 10/100 ports and 1 fiber port, thus saving you both money and space. This product will work with both 10Base and 100Base networks and is compatible with all other ethernet standards. [See More]
- Connector Type: SC; ST
- Input Ports: 7
- Cable Type: Single Mode / Multimode
- Output Ports: 1
from Electro Standards Laboratories
QuickSwitch ® 6270 AB Fiber Optic Network Switch enables a device connected to the COMMON port to access either of two separate Fiber Optic networks via SC duplex ports. Model 6270 utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the Model 6270 can... [See More]
- Connector Type: SC; SC Duplex
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 3
from Black Box
The multimode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]
- Connector Type: SC
- Cable Type: Multimode
from Versitron, Inc.
If you need an 8-port 10/100 industrial switch which operates successfully in extreme heat and extreme cold, in addition to performing well in excessively noisy environments, this product may be a good choice for your application. You can add to that either SNMP, Telnet, or web based management... [See More]
- Connector Type: SC; ST
- Output Ports: 1 to 2
- Input Ports: 6 to 7
- Interface: RJ-45
from Electro Standards Laboratories
QuickSwitch ® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches and high-speed fiber... [See More]
- Connector Type: SC; SC Duplex
- Input Ports: 1
- Cable Type: Multimode
- Output Ports: 2
from Black Box
Extreme Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 100 –240-VAC with IEC, SC [See More]
- Connector Type: SC
- Operating Temperature: -40 to 75
- Cable Type: Multimode
from Electro Standards Laboratories
The QuickSwitch ® 6323 Single Channel SC/APC Duplex A/B Switch, Automatic Fallback with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON ” port, among two other devices, connected to the “A ”... [See More]
- Connector Type: SC
- Wavelength Range: 1260 to 1620
- Cable Type: Single Mode
- Interface: RJ-45; Telnet and GUI Interface
from Black Box
The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other application. [See More]
- Connector Type: SC
- Power Supply: 100 to 240
- Switching Time: 0.0 to 1000
- Interface: RJ-45
from Electro Standards Laboratories
The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]
- Connector Type: SC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Black Box
The Latching fiber optic multimode SC A/B Switch is a full-duplex switch that can be used to connect a network or shared device to one of two networks or remote devices. Switches are Ideal for government, healthcare, financial, or other applications. [See More]
- Connector Type: SC
- Power Supply: 100 to 240
- Switching Time: 0.0 to 1000
from Electro Standards Laboratories
The QuickSwitch ® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch ® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or... [See More]
- Connector Type: SC; SC Duplex
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Black Box
Hardened Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Single-Mode, 100 –240-VAC with IEC, SC [See More]
- Connector Type: SC
- Operating Temperature: -25 to 60
- Cable Type: Single Mode
from Electro Standards Laboratories
The QuickSwitch ® 6277 Single Channel SC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices connected to ports IN and OUT. All switch position control is via the front panel pushbutton. [See More]
- Connector Type: SC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Black Box
Standard Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 240-VAC, SC [See More]
- Connector Type: SC
- Operating Temperature: 0.0 to 40
from Electro Standards Laboratories
The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]
- Connector Type: SC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully... [See More]
- Connector Type: SC; SC Duplex
- Wavelength Range: 1300
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
QuickSwitch ® 4374 SC Duplex Fiber to T1 AB Fiber Optic Network Switch with Remote can access either of two Fiber Optic Networks from one computer connected to a T1 RJ45 COMMON port. [See More]
- Connector Type: SC; SC Duplex
- Input Ports: 1
- Cable Type: Multimode
- Output Ports: 2
from Electro Standards Laboratories
The QuickSwitch ® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the “COMMON ” port, among two other devices, connected to the “A ” and “B ”... [See More]
- Connector Type: SC
- Wavelength Range: 1260 to 1620
- Cable Type: Single Mode
- Input Ports: 1