LC Fiber Optic Switches
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
FIBER EDFA 1550NM BOOSTER AMPLIF [See More]
- Connector Type: LC; SC
from DigiKey
PASSIVE CWDM, LGX MUX & DEMUX, 4 [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX MUX/DEM [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX MUX & DEMUX, 4 [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX MUX/DEM [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX MUX & DEMUX, 8 [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX MUX/DEM [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX MUX & DEMUX, 8 [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX MUX/DEM [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX DEMUX, 4 CHANN [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX DEMUX, [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX DEMUX, 4 CHANN [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX DEMUX, [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX DEMUX, 8 CHANN [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX DEMUX, [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX DEMUX, 8 CHANN [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, SINGLE LGX DEMUX, [See More]
- Connector Type: LC
from DigiKey
PASSIVE CWDM, LGX MUX, 4 CHANNEL [See More]
- Connector Type: LC
from Versitron, Inc.
Choices, choices, choices translate into exceptional flexibility for you. Do you need more installation options? Pick your media and significantly reduce your hardware needs. 10/100/1000 copper. 100base fiber. 1000base SFP Fiber. Need an All Fiber Switch? The SG71090 offers 8, 16, and 24 port... [See More]
- Connector Type: LC
- Input Ports: 8 to 24
- Cable Type: Single Mode / Multimode
- Output Ports: 4 to 8
from FiberSensing, SA
Durability greater than one billion cycles, 19" benchtop form factor [See More]
- Connector Type: LC; APC
- Wavelength Range: 1270 to 1670
- Cable Type: Single Mode
- Input Ports: 1
from Lightwave Link, Inc.
The SR/SW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the IPS lose power, cable fail or application freeze. The module design for PCI Express X8 interface, which... [See More]
- Connector Type: LC
- Wavelength Range: 670 to 850
- Cable Type: Multimode
- Input Ports: 4
from Electro Standards Laboratories
Two channels of "all fiber optic switching" supports Gigabit data rates!. SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.). FRONT PANEL CONTROL: (2) Manual pushbuttons allow... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 2
from Versitron, Inc.
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or... [See More]
- Connector Type: LC
- Input Ports: 24
- Cable Type: Single Mode / Multimode
- Output Ports: 6
from Lightwave Link, Inc.
The LR/LW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the IPS lose power, cable fail or application freeze. The module design for PCI Express X8 interface, which... [See More]
- Connector Type: LC
- Wavelength Range: 1290 to 1330
- Cable Type: Single Mode
- Input Ports: 4
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels. FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One pushbutton per channel. DISPLAY: (8) Front panel LED's display switch position and power status. [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 4
from Versitron, Inc.
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24!. The SG24424M 24-Port 10/100/1000 is a standard product. that meets all IEEE 802.3 Gigabit and Fast Ethernet. specifications. The SG244224M includes. 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber... [See More]
- Connector Type: LC
- Input Ports: 24
- Cable Type: Single Mode / Multimode
- Output Ports: 4
from Lightwave Link, Inc.
Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network... [See More]
- Connector Type: LC
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 2
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) OM3 LC duplex female connectors labeled A, B, and COMMON for each of the four channels. FIBER: 50/125 micron, wavelength 850 nm. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front panel LED's display switch position, power... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Switch Features: Rack Mount; LED Indicator
from Versitron, Inc.
If you're tired of having to buy big switches for small applications, this 6-port managed gigabit fiber switch is for you. The SG70660M comes in a compact package and is compatible with 10, 100, or 1000baset network devices. This product also offers fiber optic uplinks using GBIC module technology. [See More]
- Connector Type: LC
- Input Ports: 5
- Cable Type: Single Mode / Multimode
- Output Ports: 1
from Lightwave Link, Inc.
Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Connector Type: FC; LC; MT-RJ; MU; SC; ST
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 2
from Electro Standards Laboratories
Each channel of the QuickSwitch ® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 4
from Lightwave Link, Inc.
Lightwave Link Inc. 2x4 Bypass optical switch with R15 Corning ® ClearCurve ® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks optical... [See More]
- Connector Type: FC; LC; MT-RJ; MU; SC
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 2
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) OM3 LC duplex female connectors labeled A, B, and COMMON. FIBER: 50/125 micron, wavelength 850 nm. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front panel LED's display switch position, power status. REMOTE CONTROL: (1) DB9 (F)... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Switch Features: Rack Mount; LED Indicator
from Lightwave Link, Inc.
The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 4x4 Optical Bypass Box protects from network failures and is... [See More]
- Connector Type: LC
- Wavelength Range: 850 to 1630
- Cable Type: Single Mode / Multimode
- Input Ports: 4
from Electro Standards Laboratories
The QuickSwitch ® 4293 Single Channel LC Duplex A/B/C/D/ Offl ine Switch with Contact Closure Remote and Keylock allows a device connected to the “COM ” port access to the “A ”, “B ”, “C ”, or “D ” ports. The QuickSwitch ® 4293 is... [See More]
- Connector Type: LC
- Wavelength Range: 1310
- Cable Type: Multimode
- Input Ports: 1
from Lightwave Link, Inc.
1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving... [See More]
- Connector Type: LC
- Wavelength Range: 1260 to 1640
- Cable Type: Single Mode
- Input Ports: 3
from Electro Standards Laboratories
The QuickSwitch ® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are... [See More]
- Connector Type: LC
- Wavelength Range: 1300
- Cable Type: Multimode
- Input Ports: 6
from Electro Standards Laboratories
The QuickSwitch ® 6261 8-Strand Fiber Optic LC Switch with 10 Base-T LAN Telnet Access, allows the user the capability of sharing 8 Fiber Optic LC Strands connected to the "COMMON" port among two other sets of 8 strands connected to the "A" and "B" ports with local and remote access... [See More]
- Connector Type: LC
- Wavelength Range: 1310
- Cable Type: Single Mode
- Input Ports: 8
from Electro Standards Laboratories
The QuickSwitch ® Model 6283 Single Channel LC Duplex A/B Switch with Telnet Remote allows a device connected to the COM port access to the A or B port. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on... [See More]
- Connector Type: LC
- Wavelength Range: 1310
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with... [See More]
- Connector Type: LC
- Wavelength Range: 1310
- Cable Type: Single Mode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6293 Fiber Optic Mirror A/B/C switch with Single Mode LC Duplex and Remote Serial Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the COMMON port among three other sets of LC Duplex pairs connected to the A, B, and C ports with... [See More]
- Connector Type: LC
- Wavelength Range: 1310
- Cable Type: Single Mode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6296 Single Mode LC Duplex Fiber Optic Bypass Switch supports connections between four sets of devices or peripherals connected to ports A, B, C, and D, in two different switch positions: Normal and Bypass. [See More]
- Connector Type: LC
- Wavelength Range: 1310 to 1610
- Cable Type: Single Mode
- Input Ports: 4
from Electro Standards Laboratories
The QuickSwitch ® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch 6298 dimensions are 8" W x 2" H x 7.25" D. The switch may be controlled locally by manually operating the front panel... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6299 Single Channel All Fiber Optic LC Duplex A/B Switch allows a device connected to the COM port access to the A or B port. The QuickSwitch ® 6299 dimensions are 19"W x 1.75"H x 8"D.The switch may be controlled locally by manually operating the front-panel... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9 Remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 6
from Electro Standards Laboratories
The QuickSwitch ® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote Control access... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 1300
- Cable Type: Multimode
- Input Ports: 4
from Electro Standards Laboratories
The QuickSwitch ® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection for each channel. The QuickSwitch ® Model 6331 fits in a standard 19" rack,... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 1310
- Cable Type: Single Mode
- Input Ports: 2
from Electro Standards Laboratories
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. [See More]
- Connector Type: LC
- Wavelength Range: 1310 to 1500
- Cable Type: Single Mode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among four other devices connected to the "A", "B", "C", and "D"ports, or to isolate all ports in the... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or Offline connection. The QuickSwitch ® Model 6330 fits in a standard 19" rack, taking 1U of... [See More]
- Connector Type: LC; LC Duplex
- Wavelength Range: 1310
- Cable Type: Single Mode
- Input Ports: 1
from Electro Standards Laboratories
QuickSwitch ® 6303 Fiber Optic LC Duplex A/B/C Switch, Multimode with Telnet & GUI allows the user the capability of sharing a single port LC Duplex interface device, connected to the COMMON port, among three other devices, connected to the "A", "B", and "C" ports. The QuickSwitch 6303 is... [See More]
- Connector Type: LC
- Wavelength Range: 850
- Cable Type: Multimode
- Input Ports: 2