Rack Mountable Fiber Optic Switches
from Electro Standards Laboratories
Each channel of the QuickSwitch ® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: LC
- Input Ports: 4
from Cytec Corporation
Cytec's FX Series of fiber optic switching systems are non-blocking, full fan-out optoelectrical switch matrices available in configurations from 8x8 to 64x64. Different transmitter/receiver module combinations provide for 820, 1310, or 1550 nanometer wavelengths, with data rates to 622 Mbps... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 795 to 1580
- Connector Type: FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
- Data Rate: 4.00E-5 to 5.6
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]
- Cable Type: Multimode
- Wavelength Range: 600 to 2600
- Connector Type: SMA
- Input Ports: 1
from Electro Standards Laboratories
QuickSwitch ® 6270 AB Fiber Optic Network Switch enables a device connected to the COMMON port to access either of two separate Fiber Optic networks via SC duplex ports. Model 6270 utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the Model 6270 can... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC; SC Duplex
- Input Ports: 3
from Cytec Corporation
Cytec's new FO Series Passive Fiber Optic Switching Systems are computer controlled chassis that are designed to switch standard fiber optic wavelengths of 850 nm, 1310 nm and 1550 nm. Multinode 62.5/125 um switches are available for 850 nm and 1310 nm wavelengths, while single mode 9/125 um... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1550
- Connector Type: FC (optional feature); SC (optional feature); ST (optional feature); Others Available Upon Request
- Switching Time: 10
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]
- Cable Type: Multimode
- Wavelength Range: 600 to 2600
- Connector Type: FC; SMA; ST; E2000
- Input Ports: 1
from Electro Standards Laboratories
The PathWay ® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the... [See More]
- Cable Type: Single Mode
- Input Ports: 4
- Connector Type: BNC
- Output Ports: 8
from Piezosystem Jena, Inc.
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]
- Cable Type: Multimode
- Wavelength Range: 600 to 2600
- Connector Type: FC; SMA; ST; E2000
- Input Ports: 1 to 4
from Electro Standards Laboratories
The PathWay ® Model 7245-ESL Dual Channel RS530 and ST Duplex (1300nm wavelength) Fiber Optic Secure/Non-Secure switch with Cutoff position provides two channel switching in a low profile, 19-inch 1U rack unit. The unit's dimensions are 19" W x 1.75" H x 8" D. Channel One allows the user the... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST; ST Duplex
- Input Ports: 2
from Electro Standards Laboratories
QuickSwitch ® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches and high-speed fiber... [See More]
- Cable Type: Multimode
- Input Ports: 1
- Connector Type: SC; SC Duplex
- Output Ports: 2
from Electro Standards Laboratories
The QuickSwitch ® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be... [See More]
- Cable Type: Single Mode
- Wavelength Range: 1310 to 1550
- Connector Type: ST
- Input Ports: 4
from Electro Standards Laboratories
QuickSwitch ® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST Duplex
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: LC; LC Duplex
- Input Ports: 1
from Electro Standards Laboratories
Access any one of four separate fiber optic networks from one computer. Simple pushbutton switching. Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. [See More]
- Cable Type: Multimode
- Wavelength Range: 850 to 1300
- Connector Type: SC (optional feature); ST; ST Duplex
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: ST; ST Duplex
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be... [See More]
- Cable Type: Single Mode
- Wavelength Range: 850
- Connector Type: LC Duplex
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6212 ST Duplex 10-position Fiber Optic Switch with Remote Ethernet Port allows the user to switch one Common ST Duplex port to any one of ten ST Duplex ports. The system affords local and remote access functionality. The Remote Ethernet Port allows for both Telnet and GUI... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: LC
- Input Ports: 6