LED Indicators Fiber Optic Switches
Description
LED Indicators Fiber Optic Switches are devices that integrate LED indicators to provide visual feedback on the status of the switch. These switches are used to manage the routing of optical signals through fiber optic networks, allowing for the control of data flow between different fiber optic cables.
Working Principle
Fiber optic switches operate by directing optical signals from one fiber to another. The integration of LED indicators in these switches provides a visual representation of the switch's status, such as power, link status, and data speed. This is achieved through internal lights, typically LEDs, which have a long service life of about 100,000 hours and offer high brightness levels . The switches can handle both single mode and multimode cables, and they feature various control signal choices like RJ-45, RS232, RS422, and TTL .
Applications
LED Indicators Fiber Optic Switches are used in various applications, including SCADA systems, energy management, industrial control, process control, and security systems . They are particularly useful in environments where visual status indication is crucial for monitoring and managing network performance.
Advantages over other Fiber Optic Switches
One of the primary advantages of LED Indicators Fiber Optic Switches is the inclusion of LED indicators, which provide clear and immediate visual feedback on the switch's operational status. This feature enhances user interaction and simplifies troubleshooting and maintenance processes. Additionally, LEDs offer a longer lifespan compared to incandescent bulbs, reducing the need for frequent replacements .
Limitations
A potential limitation of LED Indicators Fiber Optic Switches is their reliance on LED technology, which, while long-lasting, may still require eventual replacement due to wear over time. Furthermore, the initial cost of switches with integrated LED indicators might be higher compared to those without such features.
Considerations
When selecting LED Indicators Fiber Optic Switches, it is important to consider factors such as initial costs, which may be higher due to the inclusion of LED indicators. Operating expenses can be lower in the long term due to the durability and long lifespan of LEDs. However, users should also account for potential replacement and maintenance costs associated with the LEDs and other components over time. Additionally, the accuracy and reliability of the switch should be evaluated based on the specific requirements of the intended application.
from Electro Standards Laboratories
Each channel of the QuickSwitch ® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: LC
- Input Ports: 4
from Cytec Corporation
Cytec's FX Series of fiber optic switching systems are non-blocking, full fan-out optoelectrical switch matrices available in configurations from 8x8 to 64x64. Different transmitter/receiver module combinations provide for 820, 1310, or 1550 nanometer wavelengths, with data rates to 622 Mbps... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 795 to 1580
- Connector Type: FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
- Data Rate: 4.00E-5 to 5.6
from Versitron, Inc.
Choices, choices, choices translate into exceptional flexibility for you. Do you need more installation options? Pick your media and significantly reduce your hardware needs. 10/100/1000 copper. 100base fiber. 1000base SFP Fiber. Need an All Fiber Switch? The SG71090 offers 8, 16, and 24 port... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 8 to 24
- Connector Type: LC
- Output Ports: 4 to 8
from Electro Standards Laboratories
QuickSwitch ® 6270 AB Fiber Optic Network Switch enables a device connected to the COMMON port to access either of two separate Fiber Optic networks via SC duplex ports. Model 6270 utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the Model 6270 can... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC; SC Duplex
- Input Ports: 3
from Cytec Corporation
Cytec's new FO Series Passive Fiber Optic Switching Systems are computer controlled chassis that are designed to switch standard fiber optic wavelengths of 850 nm, 1310 nm and 1550 nm. Multinode 62.5/125 um switches are available for 850 nm and 1310 nm wavelengths, while single mode 9/125 um... [See More]
- Cable Type: Single Mode / Multimode
- Wavelength Range: 850 to 1550
- Connector Type: FC (optional feature); SC (optional feature); ST (optional feature); Others Available Upon Request
- Switching Time: 10
from Versitron, Inc.
10-Port 10/100/1000 Gigabit Switch. Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots. KEY FEATURES. (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots. Provides in-band web and SNMP management interfaces. Copper ports with auto-negotiation and... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 10
- Switch Features: LED Indicator
from Electro Standards Laboratories
The PathWay ® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the... [See More]
- Cable Type: Single Mode
- Input Ports: 4
- Connector Type: BNC
- Output Ports: 8
from Versitron, Inc.
Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45 uplink ports of 10/100/1000. This device is also "all-fiber"capable! In addition, this next-generation ethernet network product meets all... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 16
- Switch Features: LED Indicator
from Electro Standards Laboratories
The PathWay ® Model 7245-ESL Dual Channel RS530 and ST Duplex (1300nm wavelength) Fiber Optic Secure/Non-Secure switch with Cutoff position provides two channel switching in a low profile, 19-inch 1U rack unit. The unit's dimensions are 19" W x 1.75" H x 8" D. Channel One allows the user the... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST; ST Duplex
- Input Ports: 2
from Versitron, Inc.
Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a full compliment of management features, enabling you to easily control and configure your network hardware. And, if... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 24
- Switch Features: LED Indicator
from Electro Standards Laboratories
QuickSwitch ® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches and high-speed fiber... [See More]
- Cable Type: Multimode
- Input Ports: 1
- Connector Type: SC; SC Duplex
- Output Ports: 2
from Versitron, Inc.
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 24
- Connector Type: LC
- Output Ports: 6
from Electro Standards Laboratories
The QuickSwitch ® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be... [See More]
- Cable Type: Single Mode
- Wavelength Range: 1310 to 1550
- Connector Type: ST
- Input Ports: 4
from Versitron, Inc.
Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24!. The SG24424M 24-Port 10/100/1000 is a standard product. that meets all IEEE 802.3 Gigabit and Fast Ethernet. specifications. The SG244224M includes. 4-Ports of 10/100/1000Mbps UTP, and can be populated with up to 24 fiber... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 24
- Connector Type: LC
- Output Ports: 4
from Electro Standards Laboratories
QuickSwitch ® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the ports. Ports... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST Duplex
- Input Ports: 1
from Versitron, Inc.
Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 28
- Switch Features: LED Indicator
from Electro Standards Laboratories
The QuickSwitch ® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among eight other devices connected to the A, B, C, D, E, F, G, and H ports, with remote access... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: LC; LC Duplex
- Input Ports: 1
from Versitron, Inc.
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 4
- Switch Features: LED Indicator
from Electro Standards Laboratories
Access any one of four separate fiber optic networks from one computer. Simple pushbutton switching. Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. Network ports 3 & 4 are 1300nm 100 Mbps ST duplex multimode fiber optic ports. ST duplex shown. SC is available. [See More]
- Cable Type: Multimode
- Wavelength Range: 850 to 1300
- Connector Type: SC (optional feature); ST; ST Duplex
- Input Ports: 1
from Versitron, Inc.
Is what you really need an enhanced media converter?. The S7055xM could be your answer. Here is a quick and easy way to expand your network and effortlessly gain 4 more UTP ports to plug into. In addition, the S7055xM is compatible with all ethernet standards, can be used with either 10base or... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 4
- Connector Type: SC; ST
- Output Ports: 1
from Electro Standards Laboratories
Electro Standards Laboratories' QuickSwitch ® 6284 enables a device connected to the COMMON port to access either two separate Fiber Optic networks via duplex ports. This cutting-edge switch utilizes MEMS-based (Micro Electro Mechanical System) multimode switches. The switch position of the... [See More]
- Cable Type: Multimode
- Input Ports: 2
- Connector Type: ESCON
- Output Ports: 4
from Versitron, Inc.
Here's a high-capacity ethernet network switch that also provides fiber optic connectivity at 1G or 10G speeds.The SG75270M provides 48 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. This product is ideal for those larger network... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 52
- Switch Features: LED Indicator
from Electro Standards Laboratories
The QuickSwitch ® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: ST; ST Duplex
- Input Ports: 1
from Versitron, Inc.
The SG75270MP PoE+ switch is perfect for those high-density applications requiring power-over-ethernet for any power-hungry PD devices connected to your network. These would include video phones, IP security cameras, tele-conferencing stations, long-range wireless access points, industrial... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 52
- Switch Features: LED Indicator
from Electro Standards Laboratories
The QuickSwitch ® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be... [See More]
- Cable Type: Single Mode
- Wavelength Range: 850
- Connector Type: LC Duplex
- Input Ports: 1
from Versitron, Inc.
Here's a compact Ethernet switch for those smaller network nodes requiring copper and fiber connectivity. The SG70660 provides 4 ports of 10/100/1000M with RJ45 connectors and 2 slots for 1G f.o. SFP modules. Perfect for extending your existing network to a remote location using gigabit speed f.o. [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 6
- Switch Features: LED Indicator
from Electro Standards Laboratories
The QuickSwitch ® 6212 ST Duplex 10-position Fiber Optic Switch with Remote Ethernet Port allows the user to switch one Common ST Duplex port to any one of ten ST Duplex ports. The system affords local and remote access functionality. The Remote Ethernet Port allows for both Telnet and GUI... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST
- Input Ports: 1
from Versitron, Inc.
If you're tired of having to buy big switches for small applications, this 6-port managed gigabit fiber switch is for you. The SG70660M comes in a compact package and is compatible with 10, 100, or 1000baset network devices. This product also offers fiber optic uplinks using GBIC module technology. [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 5
- Connector Type: LC
- Output Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: LC
- Input Ports: 6
from Versitron, Inc.
Do you need a 6 port "industrialized" switch that can tame the harshest of environments and also support 10/100/1000 data rates?. The SF70660M may be your answer and incorporates the added advantage of offering GBIC module technology for additional flexibility witnin your network. You can also... [See More]
- Connector Type: SC; ST
- Output Ports: 1
- Input Ports: 5
- Interface: RJ-45
from Electro Standards Laboratories
The QuickSwitch ® 6259 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch ® 6259 Fiber Optic switch is enclosed in a standard 2U... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: ST
- Input Ports: 48
from Versitron, Inc.
The S7075xM 7-port switch performs all of the operations of our 5 port switch with two 10/100 Fast Ethernet ports added. If you need a web smart managed version with 6 UTP ports and 1 fiber port that can be used with 10 base or 100base networks, this product may be a good choice for you. With... [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 6
- Connector Type: SC; ST
- Output Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All channels are switched simultaneously. The QuickSwitch ® 6259R Fiber Optic switch is enclosed in a standard 2U... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: ST
- Input Ports: 48
from Versitron, Inc.
Only need a handful of ports on your network extension?. The S7085x fiber optic 8-port fiber switch will give you 7 10/100 ports and 1 fiber port, thus saving you both money and space. This product will work with both 10Base and 100Base networks and is compatible with all other ethernet standards. [See More]
- Cable Type: Single Mode / Multimode
- Input Ports: 7
- Connector Type: SC; ST
- Output Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6261 8-Strand Fiber Optic LC Switch with 10 Base-T LAN Telnet Access, allows the user the capability of sharing 8 Fiber Optic LC Strands connected to the "COMMON" port among two other sets of 8 strands connected to the "A" and "B" ports with local and remote access... [See More]
- Cable Type: Single Mode
- Wavelength Range: 1310
- Connector Type: LC
- Input Ports: 8
from Versitron, Inc.
If you need an 8-port 10/100 industrial switch which operates successfully in extreme heat and extreme cold, in addition to performing well in excessively noisy environments, this product may be a good choice for your application. You can add to that either SNMP, Telnet, or web based management... [See More]
- Connector Type: SC; ST
- Output Ports: 1 to 2
- Input Ports: 6 to 7
- Interface: RJ-45
from Electro Standards Laboratories
The QuickSwitch ® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch ® 6269 dimensions are 19"W x 1.75"H x 8"D. The switch may be controlled locally by manually operating the front panel pushbutton or... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC; SC Duplex
- Input Ports: 1
from Versitron, Inc.
Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides 8 SFP slots and 1 RJ45 port that supports 10/100/1000 Ethernet. This product is also "all-fiber" capable. The SFP slots are full... [See More]
- Cable Type: Single Mode / Multimode
- Interface: RJ-45
- Input Ports: 9
- Switch Features: LED Indicator
from Electro Standards Laboratories
The QuickSwitch ® 6272 ST Duplex Fiber Optic Gigabit A/B Switch with Remote Serial Control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote access functionality. Remote access can be accomplished by RS232 commands sent via the Remote... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST; ST Duplex
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6273 ST Duplex Fiber Optic A/B Switch with Remote Serial Control allows one COMMON to access either of two separate fiber optic networks. The system affords local and remote access functionality. Remote access can be accomplished by RS232 commands sent via the Remote Serial... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: ST; ST Duplex
- Input Ports: 3
from Electro Standards Laboratories
The QuickSwitch ® 6275 ST Duplex 8-position Fiber Optic Switch with Remote Serial Control allows the user to switch one Common ST Duplex port to any one of eight ST Duplex ports, or to be switched to an Off-Line position isolating all ports from each other. The system affords local and remote... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ST
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6277 Single Channel SC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices connected to ports IN and OUT. All switch position control is via the front panel pushbutton. [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of each channel. The QuickSwitch ® 6278 ESCON switch is enclosed in a standard 1U rackmount... [See More]
- Cable Type: Multimode
- Wavelength Range: 1300
- Connector Type: ESCON
- Input Ports: 2
from Electro Standards Laboratories
The QuickSwitch ® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic networks connected to the A, B, C or D ports, or to disconnect completely from all output ports. The switch position can be... [See More]
- Cable Type: Multimode
- Wavelength Range: 850
- Connector Type: SC
- Input Ports: 1
from Electro Standards Laboratories
The QuickSwitch ® Model 6283 Single Channel LC Duplex A/B Switch with Telnet Remote allows a device connected to the COM port access to the A or B port. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the RJ45 Remote Control port located on... [See More]
- Cable Type: Multimode
- Wavelength Range: 1310
- Connector Type: LC
- Input Ports: 1