Single Mode Fiber Optic Switches

20 Results
MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC -- MS-1315TT-12-PC
from Newport MKS

The MS-1315TT-12-PC is a bi-directional 1 x 2 optical switch using industry-proven MEMS technology, which allows bi-directional operation independent of data rate and signal format. It includes 1 m long 9/125 μm single mode, jacketed fiber pigtails with FC/PC connectors. The Component-Style... [See More]

  • Cable Type: Single Mode
  • Operating Temperature: -5 to 70
MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC -- MS-1315RS-22-APC
from Newport MKS

The MS-1315RS-22-APC is a bi-directional 2 x 2 optical switch using industry-proven MEMS technology, which allows bi-directional operation independent of data rate and signal format. It includes 1 m long 9/125 μm single mode, jacketed fiber pigtails with FC/APC connectors. The Component-Style... [See More]

  • Cable Type: Single Mode
  • Operating Temperature: -5 to 70
10Gbps LR/LW Quad Port Fiber Bypass Module
from Lightwave Link, Inc.

The LR/LW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the IPS lose power, cable fail or application freeze. The module design for PCI Express X8 interface, which... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1290 to 1330
  • Connector Type: LC
  • Input Ports: 4
2U Gang Switch, Single-Mode Fiber SC, A/B Card, Non-Latching -- SM278A-SC
from Black Box

The single mode SC A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Cable Type: Single Mode
  • Connector Type: SC
FIS Five & Eight Port Desktop Switch -- F1-JC05A-S2
from Fiber Instrument Sales, Inc./FIS

MM/SM units support up to 2Km/20Km,1 100Base-FX and 7 10/100Base-T/TX ports [See More]

  • Cable Type: Single Mode
  • Input Ports: 1
  • Connector Type: SC
  • Output Ports: 7
BNC Switch -- Model 7199
from Electro Standards Laboratories

The PathWay ® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two other devices connected to the A and B ports for each channel. There are no local or front panel switch controls on the... [See More]

  • Cable Type: Single Mode
  • Input Ports: 4
  • Connector Type: BNC
  • Output Ports: 8
Optical Line Protection Module -- OLPM-3-3-L
from Lightwave Link, Inc.

1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1260 to 1640
  • Connector Type: LC
  • Input Ports: 3
2U Gang Switch, Single-Mode Fiber SC,A/B Card, Latching -- SM278A-SS-SC-LCH
from Black Box

The single mode SC A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Single Mode
  • Connector Type: SC
FIS Three-Port Mini Switch -- F1-SWSM1
from Fiber Instrument Sales, Inc./FIS

Switch has 2 100Mbs fiber ports and 1 10/100Mbs twisted pair copper port [See More]

  • Cable Type: Single Mode
  • Input Ports: 2
  • Connector Type: SC
  • Output Ports: 1
QuickSwitch 6274 A/B/C/D -- Model 6274
from Electro Standards Laboratories

The QuickSwitch ® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to any one of four networks. The system affords local and remote access functionality. Remote access can be... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1310 to 1550
  • Connector Type: ST
  • Input Ports: 4
2U Gang Switch, Single-Mode Fiber ST, A/B Card, Latching -- SM278A-SS-ST-LCH
from Black Box

The single mode ST A/B switch latching card allows for the switching between two fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Single Mode
  • Connector Type: ST
QuickSwitch® -- Model 6197
from Electro Standards Laboratories

The QuickSwitch ® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among four other devices connected to the A, B, C, and D ports with remote access functionality. The switch may be... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 850
  • Connector Type: LC Duplex
  • Input Ports: 1
2U Gang Switch, Single-Mode Fiber ST, A/B Card, Non-Latching -- SM278A-ST
from Black Box

The single mode ST A/B switch non-latching card allows for the switching between two fiber connections, if power is lost the connection will default to the A location. [See More]

  • Cable Type: Single Mode
  • Connector Type: ST
QuickSwitch® -- Model 6261
from Electro Standards Laboratories

The QuickSwitch ® 6261 8-Strand Fiber Optic LC Switch with 10 Base-T LAN Telnet Access, allows the user the capability of sharing 8 Fiber Optic LC Strands connected to the "COMMON" port among two other sets of 8 strands connected to the "A" and "B" ports with local and remote access... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1310
  • Connector Type: LC
  • Input Ports: 8
4U Gang Switch Single-Mode Fiber SC A/B/C Card Latching -- SM777A
from Black Box

The single mode SC A/B/C switch latching card allows for the switching between three fiber connections, if power is lost the connection will stay in its current location. [See More]

  • Cable Type: Single Mode
  • Connector Type: SC
QuickSwitch® -- Model 6292
from Electro Standards Laboratories

The QuickSwitch ® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1310
  • Connector Type: LC
  • Input Ports: 1
Hardened Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Single-Mode, 100–240-VAC with IEC, SC -- LBH150AE-H-SSC
from Black Box

Hardened Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Single-Mode, 100 –240-VAC with IEC, SC [See More]

  • Cable Type: Single Mode
  • Operating Temperature: -25 to 60
  • Connector Type: SC
QuickSwitch® -- Model 6293
from Electro Standards Laboratories

The QuickSwitch ® Model 6293 Fiber Optic Mirror A/B/C switch with Single Mode LC Duplex and Remote Serial Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the COMMON port among three other sets of LC Duplex pairs connected to the A, B, and C ports with... [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1310
  • Connector Type: LC
  • Input Ports: 1
QuickSwitch® -- Model 6296
from Electro Standards Laboratories

The QuickSwitch ® Model 6296 Single Mode LC Duplex Fiber Optic Bypass Switch supports connections between four sets of devices or peripherals connected to ports A, B, C, and D, in two different switch positions: Normal and Bypass. [See More]

  • Cable Type: Single Mode
  • Wavelength Range: 1310 to 1610
  • Connector Type: LC
  • Input Ports: 4
RJ45 Switch -- Model 7332
from Electro Standards Laboratories

The PathWay ® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled... [See More]

  • Cable Type: Single Mode
  • Input Ports: 1
  • Connector Type: RJ45
  • Output Ports: 4