10Base-T Serial Interfaces

Last Updated: April 1, 2025

Description

10Base-T is an Ethernet standard that operates at 10 megabits per second (Mbps) using twisted-pair cabling. It is implemented with modular connectors, typically using an RJ-45 plug and jack configuration. The standard utilizes pins 1 and 2, and 3 and 6, in an 8-position modular plug/jack. It is one of the most popular types of Ethernet due to its simplicity and effectiveness in networking environments.

Working Principle

10Base-T works by transmitting data over twisted-pair cables, which are commonly used in networking. The standard supports a maximum segment length of 100 meters. It operates using a star topology, where each device is connected to a central hub. This setup allows for efficient data transmission and collision detection, which is crucial for maintaining network integrity. The use of twisted-pair cabling helps reduce electromagnetic interference, making it a reliable choice for Ethernet connections.

Applications

10Base-T is widely used in local area networks (LANs) to connect computers and other devices. Specific applications include connecting desktop computers to network switches or hubs in office environments, enabling communication between networked devices, and providing internet access through routers. It is also used in industrial settings for connecting various control systems and devices to a central network.

Advantages over other Serial Interfaces

One of the main advantages of 10Base-T over other serial interfaces is its simplicity and cost-effectiveness. Unlike coaxial cable-based standards like 10Base-2 and 10Base-5, 10Base-T uses twisted-pair cables, which are easier to install and maintain. Additionally, the star topology used in 10Base-T networks allows for easier troubleshooting and network management compared to bus topologies used in other Ethernet standards.

Limitations

The primary limitation of 10Base-T is its relatively low data transfer rate of 10 Mbps, which may not be sufficient for modern high-bandwidth applications. The maximum cable length of 100 meters can also be a constraint in larger network installations. Furthermore, the reliance on a central hub means that if the hub fails, the entire network can be disrupted.

Considerations

When considering 10Base-T for a network installation, initial costs are generally low due to the affordability of twisted-pair cables and RJ-45 connectors. Operating expenses are also minimal, as the technology is mature and widely supported. However, the durability of the cables and connectors should be considered, especially in environments with high physical stress. Replacement and maintenance costs are typically low, but network upgrades may be necessary if higher data rates are required in the future.

2 Results
Blue Heat/Net 2 RS-232 -- BN009
from Connect Tech Inc.

Frees devices from a physical PC connection [See More]

  • Network / Bus: BACnet; DNP3; 10Base-T; Modbus; 100Base-TX
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 2
Serial-to-Ethernet Module -- MiiNePort E1 Series
from Moxa Inc.

Same size as an RJ45 connector —only 33.9 x 16.25 x 13.5 mm. Extremely low power consumption —only 160 mA @ 3.3 VDC input. Uses the MiiNe, Moxa's second generation SoC. NetEZ technology makes integration incredibly easy. Versatile choice of operation modes: Real COM, RFC2217, TCP, and... [See More]

  • Network / Bus: 10Base-T; 100Base-T
  • Form Factor: PCB
  • Connector: RJ-45
  • Features: ESD Protection