Fieldbus Serial Interfaces
from Festo Corporation
Powerful processors combined with wide-screen technology. Remote access, remote control. FTP and HTTP servers. Open for web and multimedia applications. With touchscreen [See More]
- Network / Bus: Fieldbus
- Operating Temperature: 0.0 to 50
- Connector: Plug 9-pin Sub-D
- Operating Humidity: 5 to ?
from Festo Corporation
electrical interface CPV10-GE-ASI-4E4A-Z-M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-circuit / overload, inputs, Max. number of valve positions=4, Max. number of solenoid coils=4, Polarity protected=For all operating... [See More]
- Network / Bus: Fieldbus
- Operating Humidity: 0.0 to ?
- Operating Temperature: -5 to 50
from Festo Corporation
electrical interface CPV10-GE-ASI-8E8A-Z-M8-CE Fieldbus interface=(* AS interface: flat cable plug, * Load voltage: flat cable plug), Device-specific diagnostics=Short-circuit / overload, inputs, Max. number of valve positions=8, Max. number of solenoid coils=8, Polarity protected=For all operating... [See More]
- Network / Bus: Fieldbus
- Operating Humidity: 0.0 to ?
- Operating Temperature: -5 to 50
from Festo Corporation
electrical interface CPV10-GE-DI01-8 CP string extension=(* Yes, * 16 inputs, * 8 outputs (or 16 valves)), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket), Device-specific diagnostics=(* via device-relating diagnosis (DPV0) , * Missing module on CP... [See More]
- Network / Bus: Fieldbus
- Operating Temperature: -5 to 50
- Data Rate: 9.6 to 96000
from Festo Corporation
electrical interface CPV10-GE-DI02-8 CP string extension=(* Yes, * 32 inputs, * 32 outputs), Fieldbus interface=(* Optional, * Socket and plug, M12x1, 5-pin, B-coded, * Sub-D, 9-pin, socket), Device-specific diagnostics=(* via device-relating diagnosis (DPV0) , * Missing module on CP string... [See More]
- Network / Bus: Fieldbus
- Operating Temperature: -5 to 50
- Data Rate: 9.6 to 96000