UL Listing Mark Serial Interfaces

4 Results
VIPA SLIO Module, Communication Processor -- 040-1BA00
from Yaskawa America, Inc. - Motion Division

Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]

  • Agency Approvals: UL Listing Mark
  • Data Rate: 0.1500 to 115
  • Serial Protocol: RS232
  • Connector: Terminal Module
DTE, Interface Converter Rack Card -- Model 2017RC
from Patton Electronics Co.

The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop devices over two... [See More]

  • Agency Approvals: CSA Mark (US, NRTL/C); UL Listing Mark; RoHS (optional feature); WEEE (optional feature)
  • Data Rate: 115
  • Serial Protocol: RS232
  • Connector: RJ-11; RJ-45
Serial to Fiber Converter -- ICF-1150 Series
from Moxa Inc.

The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Connector: SC or ST
  • Serial Protocol: RS232; RS422; RS485; RS232/422/485
  • Form Factor: DIN Rail
Serial to Fiber Converter -- ICF-1170I Series
from Moxa Inc.

rsaquo; Transmits up to 2 km over optical fiber. › Converts CAN signals to fiber and fiber to CAN signals. › Baudrate up to 1 Mbps. › Dual power inputs for redundancy. › DIP switch for 120 Ω terminal resistance. › DIP switch for fiber test mode. ›... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Connector: ST
  • Network / Bus: CANbus
  • Form Factor: DIN Rail