DB25 Serial Interfaces
from RFID, Inc.
There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation ranging... [See More]
- Connector: DB25; 6-Pin Circular DIN, 5-Pin Circular DIN
- Features: Indicators
- Serial Protocol: RS232; RS422
- Operating Temperature: -40 to 55
from Sealevel Systems, Inc.
This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the... [See More]
- Connector: DB25
- Network / Bus: CompactPCI
- Serial Protocol: RS232
- Number of Ports: 8
from RFID, Inc.
There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of operation ranging... [See More]
- Connector: DB25; DIN 41612 Type C
- Operating Temperature: -40 to 55
- Serial Protocol: RS232; RS422
from Sealevel Systems, Inc.
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3055 ISA serial interface card provides a single RS-422 or RS-485 port for connection to serial devices. Individually selectable... [See More]
- Connector: DB25
- Data Rate: 115
- Serial Protocol: RS232/422/485
- Number of Ports: 1
from Sealevel Systems, Inc.
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for... [See More]
- Connector: DB25
- Data Rate: 461
- Serial Protocol: RS232
- Number of Ports: 4
from Sealevel Systems, Inc.
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for... [See More]
- Connector: DB25
- Data Rate: 461
- Serial Protocol: RS232
- Number of Ports: 8
from Sealevel Systems, Inc.
The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). The 5103 implements all modem control signals and is MD1 Low Profile and Universal Bus (3.3V and 5V)... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 128
from Sealevel Systems, Inc.
The 7108 Low Profile PCI serial interface provides one optically isolated serial port configurable for RS232, RS-422, or RS-485. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable. The 7108 utilizes a 16C850 UART to provide 128-byte Tx/Rx... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232/422/485
- Data Rate: 922
from Sealevel Systems, Inc.
The 7106 Low Profile PCI serial interface provides one serial port configurable for RS-232, RS-422, RS-485, or RS-530. The board is capable of data rates to 921.6K bps and automatically handles RS-485 transmitter enable/disable. The 7106 utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs for... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232/422/485
- Data Rate: 922
from Sealevel Systems, Inc.
The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M bps. The 5104 utilizes a Z16C32 Integrated Universal Serial Controller (IUSC) with built-in DMA controller and... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232/422/485
- Data Rate: 10000
from Sealevel Systems, Inc.
The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications, banking... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232/422/485
- Data Rate: 128
from Sealevel Systems, Inc.
The 7406 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3V and 5V)... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 461
from Sealevel Systems, Inc.
The 7803 Low Profile PCI serial interface provides eight RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible... [See More]
- Connector: DB25
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 461
from Sealevel Systems, Inc.
The 5103e is a low profile PCI Express synchronous serial interface that provides one RS-232 port. All common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included and the board supports data rates up to 128K bps in... [See More]
- Connector: DB25
- Data Rate: 128
- Serial Protocol: RS232
- Number of Ports: 1
from Sealevel Systems, Inc.
The 7106e low-profile PCI Express serial interface provides a single serial port configurable for RS-232, RS-422, RS-485 or RS-530. The ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allows the adapter to support the widest range of standard and non-standard baud... [See More]
- Connector: DB25
- Data Rate: 922
- Serial Protocol: RS232/422/485
- Number of Ports: 1
from Sealevel Systems, Inc.
The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. Additional serial... [See More]
- Connector: DB25
- Data Rate: 10000
- Serial Protocol: RS232/422/485
- Number of Ports: 1
from Sealevel Systems, Inc.
The 5102e is a low profile PCI Express synchronous serial interface that provides a single channel configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase... [See More]
- Connector: DB25
- Data Rate: 128
- Serial Protocol: RS232/422/485
- Number of Ports: 1