RS485 Serial Interfaces
from Laurel Electronics LLC
Features. Includes dual RJ45 connectors for daisy chaining of meters without a hub. Not recommended for new designs, but fully supported for existing designs. Allows up to 247 meters to be addressed using the Modbus RTU protocol. Allows up to 31 meters to be addressed using Laurel's Custom ASCII... [See More]
- Serial Protocol: RS485
- Connector: RJ-11; RJ-45
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Serial Protocol: RS422; RS485
- Connector: Terminal Module
- Data Rate: 0.1500 to 115
- Features: Indicators
from Laurel Electronics LLC
Features. Includes dual RJ11 connectors for daisy chaining of meters without a hub. Allows up to 247 meters to be addressed using the Modbus RTU protocol. Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol. Supports continuous data streaming with Custom ASCII protocol. [See More]
- Serial Protocol: RS485
- Connector: RJ-11; RJ-45
from Radicom Research, Inc.
Radicom LSDB8900 industrial WiFi/LAN to Serial/USB/BLE product line is an all new wireless to wire gateway solution. With built-in powerful CPU to process all necessary functions and features, the LSDB8900 series product line is a perfect solution for remote data communication through WiFi/Ethernet... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 922
- Network / Bus: 10/100Base-T; USB (optional feature)
- Connector: Wireless
from Opto 22
Addressable RS232 Interface 220 VAC [See More]
- Serial Protocol: RS485
- Data Rate: 38.4
- Network / Bus: Multidrop Network
- Form Factor: Stand Alone
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Optically isolated, asynchronous serial communications. Two independent ports each supports RS-422 or RS-485 communications. Type 16550 buffered UARTs protect against data loss in multitasking systems. Baud... [See More]
- Serial Protocol: RS422; RS485
- Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
- Network / Bus: PCI
- Number of Ports: 2
from American Portwell Technology Inc.
Self powered DB9 RS-232 to DB9 RS-485 Serial Data Converter [See More]
- Serial Protocol: RS232; RS485
- Connector: DB9
- Network / Bus: USB
- Form Factor: Portable
from Sealevel Systems, Inc.
The 3588 PC/104 serial interface provides eight two-wire RS-485 serial ports. The board includes UARTs with 128-byte FIFOs for fast, error free communication up to 921.6K bps. To simplify RS-485 communication, the board used with our software driver automatically handles the RS-485 driver enable,... [See More]
- Serial Protocol: RS485
- Data Rate: 922
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Number of Ports: 8
from TOP-electronics USA
W &T 38211, Interface USB/RS232/RS422/RS485 Industry 1kV isolation with overvoltage protection. Product properties: Bi-directional conversion of USB into RS232, RS422 or RS485 interface USB 2.0 Full Speed Device (12 Mbit/s). Power supply via USB Compatible with RS485 2-wire and 4-wire bus... [See More]
- Serial Protocol: RS232; RS422; RS485
- Network / Bus: USB
from Moxa Inc.
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Form Factor: DIN Rail
- Connector: SC or ST
- Features: ESD Protection
from Ultra Energy
When you have multiple signals to transmit over fiber optic cable, we offer two solutions; one for bi-directional, point-to-point applications, and one for multi-node applications, with built-in self-healing ring functionality. Multi-Node MX Multiplexer. The EOTec 2000 Multi-Node MX Multiplexer can... [See More]
- Serial Protocol: RS232; RS485
- Form Factor: DIN Rail
- Number of Ports: 2
from ProSoft Technology, Inc.
The MVI56-GSC module is a single slot, backplane compatible solution for the Rockwell Automation ControlLogix platform. This module has two powerful and fully configurable ASCII communication ports, each supporting the sending and receiving of large ASCII character strings. With the implementation... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 115
- Network / Bus: ControlLogix
- Number of Ports: 3
from Opto 22
The SNAP-SCM-485-422 provides two 2-wire RS-485 serial communication ports for two channels of high-speed, isolated serial data, or one 4-wire serial communication port for a single channel. Used with a SNAP-PAC brain or R-series controller, the module connects serial devices such as printers,... [See More]
- Serial Protocol: RS422; RS485
- Data Rate: 115
- Network / Bus: SNAP Brains
- Number of Ports: 2
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Four-port serial communications card for PCI bus. Supports RS-485 multidrop networks. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Automatic control of RS-485 driver... [See More]
- Serial Protocol: RS485
- Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
- Network / Bus: PCI
- Number of Ports: 4
from American Portwell Technology Inc.
USB to single DB9 RS-485 with included cable [See More]
- Serial Protocol: RS485
- Number of Ports: 1
- Network / Bus: USB
- Connector: DB9
from TOP-electronics USA
W &T 64201, RS422/RS485 < >20mA interface, Industry [See More]
- Serial Protocol: RS422; RS485
from Moxa Inc.
The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend serial transmission up to 5 km (TCF-142-M with multi-mode fiber) or up to 40 km (TCF-142-S with... [See More]
- Serial Protocol: RS232; RS485; RS232/422/485
- Form Factor: Wall Mount
- Connector: SC or ST
- Features: ESD Protection
from ProSoft Technology, Inc.
The inRAx Modbus Master/Slave Communications module is designed to allow ControlLogix processors to interface easily with Modbus protocol-compatible devices and hosts. The MVI56-MCM module acts as an input/output module between the Modbus network and the Rockwell Automation backplane. The data... [See More]
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Number of Ports: 2
- Network / Bus: Modbus
- Connector: RJ-45