Printed Circuit Board (PCB) Serial Interfaces

7 Results
DTE, Interface Converter Rack Card -- Model 2017RC
from Patton Electronics Co.

The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop devices over two... [See More]

  • Form Factor: PCB
  • Data Rate: 115
  • Serial Protocol: RS232
  • Connector: RJ-11; RJ-45
Serial to Fiber Converter -- TCF-142-RM Series
from Moxa Inc.

rsaquo; Extend RS-232/422/485 transmission up to: • 40 km with single mode. • 5 km with multi-mode. › 1K or 150K ohm adjustable pull high/low resistor. › “Ring" and "Point-to-Point" transmission supported. Introduction. The TCF-142-RM series of serial-to-fiber... [See More]

  • Form Factor: PCB
  • Connector: SC or ST
  • Serial Protocol: RS485; RS232/422/485
  • Features: ESD Protection
Isolated Serial Interface Card -- PCI-ICM-2S
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Optically isolated, asynchronous serial communications. Two independent ports each supports RS-422 or RS-485 communications. Type 16550 buffered UARTs protect against data loss in multitasking systems. Baud... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS422; RS485
  • Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
Embedded Bluetooth V4.2 Module -- RB8762
from Radicom Research, Inc.

Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self-contained... [See More]

  • Form Factor: PCB
  • Features: Indicators
  • Network / Bus: Bluetooth
  • Agency Approvals: FCC; CE Conformity; RoHS
Dual RS-232 Interface Card -- VL-7312
from VersaLogic Corporation

Dual RS-232 serial I/O card with prioritized vectored interrupt controller [See More]

  • Form Factor: PCB
  • Network / Bus: STD 80, STD Z80
  • Serial Protocol: RS232
  • Agency Approvals: RoHS; WEEE
Serial-to-Ethernet Module -- MiiNePort E1 Series
from Moxa Inc.

Same size as an RJ45 connector —only 33.9 x 16.25 x 13.5 mm. Extremely low power consumption —only 160 mA @ 3.3 VDC input. Uses the MiiNe, Moxa's second generation SoC. NetEZ technology makes integration incredibly easy. Versatile choice of operation modes: Real COM, RFC2217, TCP, and... [See More]

  • Form Factor: PCB
  • Connector: RJ-45
  • Network / Bus: 10Base-T; 100Base-T
  • Features: ESD Protection
Serial Interface Cards -- PCI-COM485/4
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Four-port serial communications card for PCI bus. Supports RS-485 multidrop networks. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Automatic control of RS-485 driver... [See More]

  • Form Factor: PCB
  • Network / Bus: PCI
  • Serial Protocol: RS485
  • Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products