CompactPCI (cPCI) Serial Interfaces
Last Updated: April 1, 2025
Description
CompactPCI (cPCI) is an industrial-strength version of the PCI bus, designed for high-performance computing environments. It is electrically compatible with PCI and uses the same protocol, but it is based on a passive backplane architecture rather than a PC motherboard. CompactPCI supports up to eight slots per bus segment, which is more than the typical four slots found in conventional PCI implementations. It is designed to be fault-resilient and fault-tolerant, offering features such as hot-swappable components and redundant configurations.
Working Principle
CompactPCI operates by leveraging the PCI protocol within a robust mechanical framework, utilizing Eurocard mechanics and a shielded pin-and-socket connector. The system's passive backplane allows for easy repair and high reliability. The low capacitance of the connectors enables support for up to eight slots per bus segment. CompactPCI systems can operate in both 32- and 64-bit implementations, with clock frequencies up to 33 MHz for eight slots and 66 MHz for up to five slots. This architecture is particularly useful for applications requiring high availability and fault tolerance, as it allows for hot-swapping and redundant power management.
Applications
CompactPCI is widely used in telecommunications, where it supports a standard telecom bus for communications between cards in a chassis rack. It is also employed in network applications requiring high availability, such as systems with redundant chassis and board configurations. Additionally, CompactPCI is used in embedded PC board applications where boards need to be easily changeable or where extensive I/O is required.
Advantages over other Serial Interfaces
CompactPCI offers several advantages over other serial interfaces, such as higher reliability through hot-swapping capabilities and compatibility with existing PCI software. It provides telecom features required for industry standards, such as H.110 and rear panel I/O, and supports a telecom power bus. The open, industry-accepted specification of CompactPCI eliminates the need for proprietary solutions, making it a cost-effective choice for many applications.
Limitations
One limitation of CompactPCI is its potential bulkiness for deeply embedded applications, where space constraints are a significant consideration. Additionally, while CompactPCI offers high reliability and fault tolerance, the initial setup and configuration can be complex, requiring specialized knowledge and expertise.
Considerations
When considering CompactPCI for a project, it is important to evaluate the initial costs, which can be higher due to the need for specialized components and configurations. Operating expenses may also be higher if the system requires frequent maintenance or upgrades. However, the durability and reliability of CompactPCI systems can offset these costs over time. Replacement and maintenance costs should be factored into the overall budget, as the hot-swappable nature of the components can reduce downtime and improve system availability.
from Sealevel Systems, Inc.
This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the... [See More]
- Network / Bus: CompactPCI
- Data Rate: 922
- Serial Protocol: RS232/422/485
- Number of Ports: 2
from Sealevel Systems, Inc.
This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the... [See More]
- Network / Bus: CompactPCI
- Data Rate: 461
- Serial Protocol: RS232/422/485
- Number of Ports: 2
from Sealevel Systems, Inc.
This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the... [See More]
- Network / Bus: CompactPCI
- Data Rate: 461
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from Sealevel Systems, Inc.
This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the... [See More]
- Network / Bus: CompactPCI
- Number of Ports: 8
- Serial Protocol: RS232
- Connector: DB25