Adjustable IC Voltage Regulators
Last Updated: April 1, 2025
Description
Adjustable IC Voltage Regulators are electronic components designed to maintain a constant output voltage level, which can be adjusted within a specified range. They are used to ensure that electronic devices receive a stable voltage supply, which is crucial for their proper functioning.
Working Principle
Adjustable IC Voltage Regulators work by taking an input voltage and providing a stable output voltage that can be adjusted to a desired level. They achieve this by using internal circuitry that regulates the voltage, compensating for any fluctuations in the input voltage or changes in load conditions. This regulation is essential for protecting sensitive electronic components from voltage variations that could cause damage or affect performance.
Applications
Adjustable IC Voltage Regulators are used in a wide range of applications, including industrial, automotive, aerospace, and military sectors, as well as consumer electronics and telecommunications. For example, in automotive applications, they can be used to stabilize the voltage supplied to various electronic control units (ECUs) to ensure reliable operation. In consumer electronics, they might be used in power supplies for devices such as laptops and smartphones to provide a consistent voltage output.
Advantages over other IC Voltage Regulators
One of the main advantages of adjustable IC voltage regulators over fixed regulators is their flexibility. They allow for a customizable output voltage, which can be particularly useful in applications where different voltage levels are required. This adaptability can reduce the need for multiple fixed regulators, simplifying circuit design and potentially reducing costs.
Limitations
Adjustable IC Voltage Regulators can have limitations such as a narrower range of input voltages compared to switching regulators. They may also be less efficient, especially when there is a large difference between the input and output voltage, as they dissipate excess voltage as heat. This can lead to increased thermal management requirements.
Considerations
When selecting adjustable IC voltage regulators, several factors should be considered. Initial costs can vary depending on the complexity and specifications of the regulator. Operating expenses may include the need for additional cooling solutions due to heat dissipation. Durability and accuracy are important, as these regulators must maintain precise voltage levels over time. Replacement and maintenance costs should also be considered, particularly in applications where reliability is critical.
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1230409-NCP565D2TG. Packaging: Tube. Operating Temperature Range: -40 °C ~ 125 °C. Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA. Mounting: SMD. Number of Regulators: 1. Output Type: Adjustable. Output Configuration: Positive. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 0.9000
- Dropout Voltage: 1.3
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3) [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 8-VDFN Exposed Pad
from RS Components, Ltd.
Texas Instruments LM3100MH/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1.5
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
OptiMOS ™ IPOL 25 A - highly integrated and efficient single output buck regulator. The IR3447AMTRPBF OptiMOS ™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Output Voltage: 0.6000 to 7.5
- Operating Temperature: -40 to 125
from Allegro MicroSystems Inc.
The A8498 offers efficient step-down regulation for a wide input voltage range (8V-50V), delivering up to 3A output current. Its adjustable output voltage and integrated DMOS switch simplify design and reduce component count. * Note: If you have issues logging into this feature you may need to... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 8-Pin SOIC
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1.5
- Regulator Category: Linear
- Dropout Voltage: 1.5
from ERSAELECTRONICS PTE. LTD.
LDO Voltage Regulators 0.15A Ultra LDO 3.3v Vltg Reg Product overview: TS2951CS33 from Taiwan Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers... [See More]
- Output Voltage Type: Fixed; Adjustable / Variable
- IOUT: 0.1500
- Output Voltage: 3.3
- Operating Temperature: -40
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 759520-BD4269FJ-CE2. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Output Current: 200mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOP-J. Temperature Range - Operating: -40 °C ~ 125 °C. Maximum... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.2000
- Output Voltage: 5.1
- Dropout Voltage: 0.5000
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5) [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 32-VFQFN Exposed Pad
from RS Components, Ltd.
Texas Instruments LM2678S-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 5
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
Highly Integrated 25A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits. Internal LDO allows single 21V operation. Output Voltage Range: 0.5V to 0.875*PVin. 0.5% accurate Reference Voltage. Programmable Switching Frequency up to 1.5MHz using Rt/Sync pin or PMBus. [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Output Voltage: 0.5000 to 18.4
- Operating Temperature: -40 to 125
from Allegro MicroSystems Inc.
The A8651 offers efficient and flexible power conversion for low-voltage applications, featuring dual 2A synchronous buck regulators with adjustable output voltage, synchronizable switching frequency, and independent enable/NPOR outputs. * Note: If you have issues logging into this feature you may... [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1.5
- Regulator Category: Linear
- Dropout Voltage: 1.5
from Win Source Electronics
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190518-ISL97516IUZ-T. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Up. Topology: Boost. Output Current: 1.7A (Switch). Categories: Integrated Circuits. Supplier Device Package: 8-MSOP. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.7
- Output Voltage: 25
- Operating Temperature: -40 to 85
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
from RS Components, Ltd.
Texas Instruments LM2678T-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 5
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
OptiMOS ™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with SVID. This family of OptiMOS ™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with Intel SVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged low... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 30
- Output Voltage: 0.5000 to 14
- Package Type: Other; PG-IQFN-34
from Allegro MicroSystems Inc.
The A4402 simplifies power supply design for microcontrollers and DSPs by integrating a 2 MHz buck regulator and an LDO in a single package. This dual-output regulator offers adjustable output voltages, integrated power-on reset, a watchdog timer, and overcurrent/thermal protection for robust... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 16-Pin eTSSOP
from Texas Instruments
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1.5
- Regulator Category: Linear
- Dropout Voltage: 1.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1192387-KA431D. Packaging: Tube. Mounting Style: SMD. Tolerance: ±2%. Temperature Coefficient: 50ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. Categories: Integrated... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 36
- Operating Temperature: -25 to 85
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5) [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-VFQFN Exposed Pad
from RS Components, Ltd.
Texas Instruments LM2679T-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 5
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40
from Infineon Technologies AG
3A single output synchronous buck regulator. The IR3823AMTRPBF is a 3A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the design effort and minimizes the bill of material (BOM). The IR3823A is offered... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Output Voltage: 0.6000 to 6
- Operating Temperature: -40 to 125
from Allegro MicroSystems Inc.
The A4447 provides efficient step-down regulation for a wide input voltage range (8V-50V) and offers an adjustable output voltage (0.8V-24V). Its fixed off-time architecture simplifies compensation and ensures stable operation. * Note: If you have issues logging into this feature you may need to... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 8-Pin SOIC
from Texas Instruments
5 Amp Adjustable Regulator 2-TO-3 -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 5
- Regulator Category: Linear
- Dropout Voltage: 3
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194272-L4962EH/A. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 150 °C (TJ). Package: Heptawatt-7 (Horizontal, Bent and Staggered Leads). Output Type: Adjustable. Function: Step-Down. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 5.1
- Operating Temperature: -40 to 150
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5) [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 150
- Regulator Category: Switching
- Package Type: Other; 28-WFQFN Exposed Pad
from RS Components, Ltd.
Texas Instruments LM2731XMF/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40
- Regulator Category: Switching; Step up
- Package Type: SOT23; Other; Sot-23
from Infineon Technologies AG
800kHz 3A Integrated POL Voltage Regulator. The IR3883 IR MOSFET ™ IPOL is an easy-to-use, fully integrated and highly efficient monolithic DC/DC regulator. The on-chip PWM controller and MOSFETs make IR3883 a space-efficient solution, providing accurate power delivery. The IR3883 employs an... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Output Voltage: 0.5000 to 5
- Package Type: Other; PG-VQFN-16
from Allegro MicroSystems Inc.
The A8601 simplifies LCD bias voltage generation, providing five independently adjustable outputs, programmable switching frequency, and pre-programmed power-up/down sequencing. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from Texas Instruments
7.5-48V Wide Vin, 650mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 40
- Regulator Category: Switching
- IOUT: 0.6500
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194479-L6932H1.2TR. Packaging: Reel - TR. Operating Temperature Range: -25 °C ~ 125 °C. Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad. Mounting: SMD. Number of Regulators: 1. Output Type: Adjustable. Control Features: Enable,... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 2
- Output Voltage: 1.2
- Operating Temperature: -25 to 125
from DigiKey
"Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" [See More]
- Output Voltage Type: Fixed; Adjustable / Variable
- Output Voltage: 2 to 5.5
- Regulator Category: Switching
- IOUT: 1
from RS Components, Ltd.
Texas Instruments LM2733YMF/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40
- Regulator Category: Switching; Step up
- Package Type: SOT23; Other; Sot-23
from Infineon Technologies AG
Applications. 48 V intermediate bus converter (IBC). Data center and AI data center solutions. Edge computing. Information & communications technology. OptiMOS ™ IPOL 30 A single - voltage synchronous buck regulator. The IR3887 OptiMOS ™ IPOL is an easy-to-use, fully integrated DC-DC... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 30
- Output Voltage: 0.6000 to 6
- Package Type: Other; PG-IQFN-29
from Allegro MicroSystems Inc.
The A8660 offers a robust and versatile solution for synchronous buck conversion, featuring a wide input voltage range, adjustable output voltage, programmable frequency, and NPOR output. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 20-Pin QFN
from Texas Instruments
7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 40
- Regulator Category: Switching
- IOUT: 0.3000
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196746-LM1117T-ADJ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Output Current: 800mA. Categories: Integrated Circuits. Supplier Device Package: TO-220-3. Status: Obsolete. Temperature Range - Operating: 0 °C... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.8000
- Output Voltage: 13.8
- Dropout Voltage: 1.2
from DigiKey
"Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 2A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" [See More]
- Output Voltage Type: Fixed; Adjustable / Variable
- Output Voltage: 2.5 to 5.5
- Regulator Category: Switching
- IOUT: 2
from RS Components, Ltd.
Texas Instruments LM2575HVT-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching; Buck controller, inverting
- Operating Temperature: 125
from Infineon Technologies AG
OptiMOS ™ integrated point-of-load 20 A single output high efficiency buck regulator. The IR3888A OptiMOS ™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 20
- Output Voltage: 0.6000 to 6
- Operating Temperature: -40 to 125
from Allegro MicroSystems Inc.
Two-Channel Synchronous Boost/Buck/Buck-Boost Controller with SPI Interface. Part number: A81850KETSR. The A81850 is a versatile, ASIL B capable, two-channel DC/DC controller. It supports buck, boost, or buck-boost modes for power-dense automotive lighting designs. Key specifications. 40 V input, 65... [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 3.3 to 65
- Regulator Category: Switching
- Package Type: Other; 32-Pin eTSSOP
from Texas Instruments
7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 40
- Regulator Category: Switching
- IOUT: 0.1000
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1197063-LM217LZ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Output Current: 100mA. Family Name: LM217L. Categories: Integrated Circuits. Supplier Device Package: TO-92-3. Status: Obsolete. Temperature Range -... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 10-VFDFN Exposed Pad [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.9000 to 5
- Regulator Category: Switching
- IOUT: 1
from RS Components, Ltd.
Texas Instruments LM2575T-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching; Buck controller, inverting
- Operating Temperature: 125
from Infineon Technologies AG
OptiMOS ™ IPOL 25 A single - voltage synchronous buck regulator. The IR3888 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS ™ MOSFETs with integrated bootstrap diode make the IR3888 a small footprint solution, providing... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Output Voltage: 0.6000 to 6
- Package Type: Other; PG-IQFN-22
from Allegro MicroSystems Inc.
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design. * Note: If you have issues logging into this feature you... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 10-Pin DFN
- Regulator Category: Switching
from Texas Instruments
3-42V Wide Vin, Current Mode Non-Synchronous Buck-Boost Controller 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 38
- Regulator Category: Switching
- IOUT: 4
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197320-LM2574HVMX-ADJ. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 500mA. Family Name: LM2574HV. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)" [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 21
- Regulator Category: Switching
- IOUT: 2
from RS Components, Ltd.
Texas Instruments LM2577T-ADJ/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Step up
- Operating Temperature: -40 to 125
from Infineon Technologies AG
OptiMOS ™ IPOL 30 A single – voltage synchronous buck regulator. The IR3889 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS ™ MOSFETs with integrated bootstrap diode make the IR3889 a small footprint solution,... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 30
- Output Voltage: 0.8000 to 6
- Package Type: Other; PG-IQFN-36
from Allegro MicroSystems Inc.
The A8587 offers efficient and reliable step-down conversion with a wide input voltage range, adjustable output voltage, and programmable switching frequency up to 4 MHz. Includes enable and NPOR functions for enhanced control. * Note: If you have issues logging into this feature you may need to... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; 10-Pin DFN
- Regulator Category: Switching
from Texas Instruments
Automotive Grade, 3-42V Wide Vin, Current Mode Non-Synchronous Buck-Boost Controller 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 38
- Regulator Category: Switching
- IOUT: 4
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197329-LM2574M-ADJ. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. Temperature Range - Operating:... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
"Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 5
- Regulator Category: Switching
- IOUT: 1
from RS Components, Ltd.
Texas Instruments LM5007MM/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 0.5000
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
9A single output synchronous buck regulator. The IR3899AMTRPBF is a 9A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the design effort and minimizes the bill of material (BOM). The IR3899A is offered... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 9
- Output Voltage: 0.6000 to 6
- Operating Temperature: -40 to 125
from Texas Instruments
SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 0.5000
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197548-LM2595SX-ADJ. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 1A. Categories: Integrated Circuits. Supplier Device Package: DDPAK/TO-263-5. Temperature Range -... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 26-PowerVFDFN [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 27
- Regulator Category: Switching
- IOUT: 6
from RS Components, Ltd.
onsemi LM2576T-ADJG Buck Converter [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller, inverting
- Operating Temperature: 125
from Infineon Technologies AG
The IRPS5401 is a complete power management unit delivering up to 5 output voltages to processors, FPGA ’s and other multi-rail power systems. Four high efficiency configurable switching regulators and a source/sink linear regulator provide the typical rails required such as core voltage,... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 50
- Output Voltage: 0.2500 to 5.1
- Package Type: Other; QFN 7X7 56L
from Texas Instruments
SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 0.5000
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197556-LM2596T-ADJ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 3A. Categories: Integrated Circuits. Supplier Device Package: TO-220-5. Temperature Range -... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 3
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SC-74A, SOT-753 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 5
- Regulator Category: Switching
- IOUT: 0.6000
from RS Components, Ltd.
STMicroelectronics L5973D Buck Converter [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: 150
- Regulator Category: Switching; Buck controller
- Package Type: Other; Hsop
from Infineon Technologies AG
OptiMOS ™ IPOL single-voltage synchronous buck regulator 25 A with PMBus interface. The TDA38725 OptiMOS ™ IPOL is an easy-to-use, fully integrated and highly efficient synchronous buck regulator with PMBus interface supporting up to 25 A. The device uses Infineon ’s FAST Constant... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Output Voltage: 0.6000 to 6
- Package Type: Other; PG-IQFN-36
from Texas Instruments
SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197783-LM2677S-ADJ. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 5A. Categories: Integrated Circuits. Supplier Device Package: DDPAK/TO-263-7. Temperature Range -... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 5
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8100 to 15
- Regulator Category: Switching
- IOUT: 1.5
from RS Components, Ltd.
STMicroelectronics L5972D Buck Converter [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching; Buck controller
- Operating Temperature: 150
from Infineon Technologies AG
OptiMOS ™ IPOL 25A single output high efficiency buck regulator. The TDA38827 OptiMOS ™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Output Voltage: 0.6000 to 6
- Package Type: Other; PG-IQFN-22
from Texas Instruments
SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator 16-HTSSOP [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197785-LM2677SX-ADJ. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 5A. Categories: Integrated Circuits. Supplier Device Package: DDPAK/TO-263-7. Status: Obsolete. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 5
- Output Voltage: 37
- Operating Temperature: -40 to 125
from DigiKey
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.9250 to 16
- Regulator Category: Switching
- IOUT: 3
from RS Components, Ltd.
Texas Instruments LM2734YMK/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40
from Infineon Technologies AG
OptiMOS ™ integrated point-of-load 40 A single output high efficiency buck regulator. The TDA38840 OptiMOS ™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 40
- Output Voltage: 0.6000 to 6
- Operating Temperature: -40 to 125
from Texas Instruments
SIMPLE SWITCHER? 42V, 3A Step-Down Switching Regulator 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 3
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198005-LM27761DSGR. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Up/Step-Down. Topology: Charge Pump. Output Configuration: Negative. Output Current: 250mA. Categories: Integrated Circuits. Supplier Device... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.2500
- Output Voltage: 5
- Operating Temperature: -40 to 85
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 5.5
- Regulator Category: Switching
- IOUT: 1.5
from RS Components, Ltd.
Texas Instruments LM5009MM/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 0.1500
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
IPOL 3 A single output high-efficiency buck regulator module with integrated inductor. The TDM3883 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 3 A buck converter. It offers a high-efficiency load and line regulation over a wide input supply range with a... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Output Voltage: 0.5000 to 5
- Package Type: Other; PG-LGA-15
from Texas Instruments
SIMPLE SWITCHER? 42V, 3A Step-Down Switching Regulator 20-HTSSOP [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23 to 40
- Regulator Category: Switching
- IOUT: 3
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198312-LM2931CD. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 29.5
- Dropout Voltage: 0.6000
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 18
- Regulator Category: Switching
- IOUT: 8
from RS Components, Ltd.
Texas Instruments LM2830XMF/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching; Buck controller
- Operating Temperature: 125
from Infineon Technologies AG
IPOL 4 A single output high-efficiency buck regulator module with integrated inductor. The TDM3885 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 4 A buck converter. It offers a high-efficiency load and line regulation over a wide input supply range with a... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 4
- Output Voltage: 0.5000 to 5
- Package Type: Other; PG-LGA-15
from Texas Instruments
2A 500/1500kHz Synchronous SIMPLE SWITCHER ® Buck Regulator 14-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 3.3
- Regulator Category: Switching
- IOUT: 2
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198316-LM2931CDR2. Packaging: Cut Tape (CT). Mounting Style: SMD. Output Type: Adjustable. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 29.5
- Dropout Voltage: 0.6000
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 18
- Regulator Category: Switching
- IOUT: 15
from RS Components, Ltd.
STMicroelectronics ST1S10PUR [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller
- Operating Temperature: -40 to 125
from Infineon Technologies AG
OptiMOS ™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID. A proprietary fast COT engine enables a fast transient response and reduces the board footprint. TDA38641-0000 offers best-in-class efficiency... [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 40
- Output Voltage: 0.2500 to 2.55
- Operating Temperature: -40 to 124
from Texas Instruments
3A 550 kHz Synchronous SIMPLE SWITCHER ® Buck Regulator 14-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 3.3
- Regulator Category: Switching
- IOUT: 3
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198534-LM317AMDTX. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Output Current: 1.5A. Family Name: LM317A. Categories: Integrated Circuits. Supplier Device Package: TO-252-3. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 37
- IQ: 0.0100
from DigiKey
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad [See More]
- Output Voltage Type: Fixed; Adjustable / Variable
- Output Voltage: 0.8000 to 13.3
- Regulator Category: Switching
- IOUT: 2
from RS Components, Ltd.
onsemi LM2574DW-ADJR2G [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 0.5000
- Regulator Category: Switching; Buck controller
- Operating Temperature: 125
from Texas Instruments
4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator 16-HTSSOP -40 to 85 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Switching
- IOUT: 4
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198536-LM317BD2TG. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 1.5A. Categories: Integrated Circuits. Supplier Device Package: D2PAK. Temperature Range - Operating: -40 °C ~ 125 °C. PSRR: 80dB ~... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 37
- IQ: 0.0100
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 22
- Regulator Category: Switching
- IOUT: 15
from RS Components, Ltd.
onsemi LM2576D2T-ADJG [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller
- Package Type: Other; D2pak
from Texas Instruments
1A Low Dropout Adjustable Regulator 8-WSON -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 5 to 20
- Regulator Category: Linear
- IOUT: 1
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1198540-LM317D2T. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 1.5A. Categories: Integrated Circuits. Supplier Device Package: D2PAK. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125 °C. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 37
- Operating Temperature: 0 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 18A, 18A 144-BBGA Module [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 1.8
- Regulator Category: Switching
- IOUT: 18
from RS Components, Ltd.
onsemi LM2576D2T-ADJR4G [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller
- Package Type: Other; D2pak
from Texas Instruments
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 5 to 20
- Regulator Category: Linear
- IOUT: 1
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198563-LM317LCPW. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 100mA. Family Name: LM317L. Categories: Integrated Circuits. Supplier Device Package: 8-TSSOP. Temperature Range - Operating: 0 °C ~ 125... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 32
- Operating Temperature: 0 to 125
from DigiKey
18V 720KHZ 8A FAST-PWM SYNCHRONO [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 18
- Regulator Category: Switching
- IOUT: 8
from RS Components, Ltd.
onsemi LM2594DADJR2G Switching Regulator [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 0.5000
- Regulator Category: Switching; Buck controller
- Package Type: SOIC; Other; Soic
from Texas Instruments
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 5 to 20
- Regulator Category: Linear
- IOUT: 1
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198582-LM317MDT. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 500mA. Family Name: LM317M. Categories: Integrated Circuits. Supplier Device Package: DPAK. Status: Obsolete. Temperature Range - Operating: 0... [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
- Output Voltage: 37
- Operating Temperature: 0 to 125
from DigiKey
IC REG BUCK ADJ 2A TRPL 32TQFN [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 13.3
- Regulator Category: Switching
- IOUT: 2
from RS Components, Ltd.
onsemi LM2596TVADJG Switching Regulator [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller
- Operating Temperature: 125
from Texas Instruments
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 5 to 20
- Regulator Category: Linear
- IOUT: 1
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198583-LM317MDTRK. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: DPAK. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125 °C. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
- Output Voltage: 37
- IQ: 0.0100
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 16-WFQFN Exposed Pad [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000 to 5
- Regulator Category: Switching
- IOUT: 2
from RS Components, Ltd.
onsemi LM2596DSADJR4G [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller
- Operating Temperature: 125
from Texas Instruments
SIMPLE SWITCHER? Synchronous 1MHz 1.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 7
- Regulator Category: Switching
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198925-LM34910SD. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 1.25A. Categories: Integrated Circuits. Supplier Device Package: 10-WSON (4x4). Status: Obsolete. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.25
- Output Voltage: 33
- Operating Temperature: -40 to 125
from DigiKey
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.9250 to 20
- Regulator Category: Switching
- IOUT: 3
from RS Components, Ltd.
Intersil ISL85415FRZ-T7A Buck Converter [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 0.5000
- Regulator Category: Switching; Synchronous buck controller
- Operating Temperature: -40 to 125
from Texas Instruments
SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 7
- Regulator Category: Switching
- IOUT: 2.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198926-LM34910SDX. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 1.25A. Categories: Integrated Circuits. Supplier Device Package: 10-WSON (4x4). Status: Obsolete. [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.25
- Output Voltage: 33
- Operating Temperature: -40 to 125
from DigiKey
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.5000 to 5.5
- Regulator Category: Switching
- IOUT: 0.6000
from RS Components, Ltd.
Texas Instruments LM5576MH/NOPB [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching; Buck controller, inverting
- Operating Temperature: -40
from Texas Instruments
SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 7
- Regulator Category: Switching
- IOUT: 2.5
from Lingto Electronic Limited
ADJUSTABLE STEP-DOWN CONTROLLER [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from Xidas IOT
The Xidas EHM-UNIV-1 is a small, turn-key surface mount module designed to capture small amounts of harvested energy from sources such as photovoltaic cells, piezoelectric, electro-mechanical and thermoelectric generators, and continuously trickle charges storage elements like rechargeable Li-Ion... [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.5 to 3.6
- Regulator Category: Switching
- IOUT: 0.0 to 1
from ODG (Origin Data Global)
SWITCHING REGULATOR, VOLTAGE-MOD [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.1
- Regulator Category: Switching
- IOUT: 0.6000
from Utmel Electronic Limited
1MHz, 1.6ASwitch, 0.65VStart-upSyncBoostRegulator, InputtoOutputBypass, Adjustable [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.8000
- Output Voltage: 1.8
- Operating Temperature: -40 to 85
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; PSSO3
- Regulator Category: Linear
from Micropac Industries, Inc.
Features: • Replacement for 78HGA. • 5.0 A Output Current. • Internal Current And Thermal Limiting. • Internal Short Circuit Current Limit. • Low Drop-Out Voltage (Typically 2.3 V @ 5.0 A). • 50W Power Dissipation. • Electrically Isolated Case. • Steel TO-3... [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 5 to 24
- Regulator Category: Linear
- IOUT: 5
from Solid State Devices, Inc.
SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]
- Output Voltage Type: Adjustable / Variable
- Package Type: Other; Milpack II
- IOUT: 3
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.8000 to 4.68
- Regulator Category: Switching
- IOUT: 5
from LCSC Electronics Technology (HK) Limited
75dB@(120Hz) 800mA Adjustable 1.25V~11.75V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 11.75
- Regulator Category: Linear
- IOUT: 0.8000
from Lingto Electronic Limited
ADJUSTED STEP-DOWN CONTROLLER [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC REG BUCK ADJ 3.5A 20VQFN [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-VFQFN Exposed Pad
from Utmel Electronic Limited
30V, 100mA Micropower Voltage Regulators with Shutdown 8-SON -40 to 125 [See More]
- Output Voltage Type: Fixed; Adjustable / Variable; Adjustable (Fixed)
- IOUT: 0.1000
- Output Voltage: 3
- Dropout Voltage: 0.3800
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.28 to 42
- Regulator Category: Switching
- IOUT: 0.5000
from LCSC Electronics Technology (HK) Limited
1A 70dB@(120Hz) Adjustable 1.2V~20V Positive electrode 20V SOT-223-3L Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.2 to 20
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
ADJUSTABLE STEP-DOWN CONTROLLER [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC BUCK CONVERTER 48V 2MHZ [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 8-VDFN Exposed Pad
from Utmel Electronic Limited
ADJUSTABLE LDO REGULATOR [See More]
- Output Voltage Type: Fixed; Adjustable / Variable; Adjustable (Fixed)
- Dropout Voltage: 0.6000
- IOUT: 0.1000
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 5A TO-263-7 Thin [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.28 to 37
- Regulator Category: Switching
- IOUT: 5
from LCSC Electronics Technology (HK) Limited
1A 70dB Adjustable 1.2V~5V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.2 to 5
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
12V OR ADJUSTABLE, HIGH-EFFICIEN [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC REG BUCK ADJUSTABLE 20TSSOP [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
from Utmel Electronic Limited
ADJUSTABLE STANDARD REGULATOR [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: 0 to 125
- IOUT: 0.1000
- Package Type: TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
from Quarktwin Technology Ltd.
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D ²Pak (5 Leads + Tab), TO-263BA [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 37
- Regulator Category: Switching
- IOUT: 3
from LCSC Electronics Technology (HK) Limited
1A Adjustable 1.5V~5V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.5 to 5
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
ADJUSTABLE STEP-UP SWITCHING REG [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC REG BUCK ADJUSTABLE [See More]
- Output Voltage Type: Adjustable / Variable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-TFQFN Exposed Pad
from Utmel Electronic Limited
Buck / Boost / Inverting Regulator, Switching, 3.0 A TA= 0 °C to +70 °C [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 40
- Regulator Category: Switching
- IOUT: 3
from Quarktwin Technology Ltd.
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 3A TO-263-6, D ²Pak (5 Leads + Tab), TO-263BA [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.23 to 37
- Regulator Category: Switching
- IOUT: 3
from LCSC Electronics Technology (HK) Limited
75dB@(120Hz) 1A Adjustable 1.25V~10.8V Positive electrode 12V TO-252-2 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 10.8
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
ADJUSTABLE STEP-UP SWITCHING REG [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC REG CTRLR [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000
- Regulator Category: Switching
- IOUT: 40
from Utmel Electronic Limited
DIODES INC. AP1117EG-13 LDO Voltage Regulator, Adjustable, 6.4V to 18V in, 1.3V drop, 1.25V to 5V/1A out, SOT-223-3 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1
- Output Voltage: 5
- Dropout Voltage: 1.3
from Quarktwin Technology Ltd.
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.24 to 14
- Regulator Category: Switching
- IOUT: 2.85
from LCSC Electronics Technology (HK) Limited
68dB 300mA Adjustable 1.25V~5.5V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 5.5
- Regulator Category: Linear
- IOUT: 0.3000
from Lingto Electronic Limited
ADJUSTABLE O/P SWITCHING REG [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 0.5% SOT23-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 3
- Output Voltage: 3.3
- Dropout Voltage: 0.3000
from Quarktwin Technology Ltd.
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.26 to 12
- Regulator Category: Switching
- IOUT: 1
from LCSC Electronics Technology (HK) Limited
400mA 68dB Adjustable 800mV~5.5V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5.5
- Regulator Category: Linear
- IOUT: 0.4000
from Lingto Electronic Limited
3.3V/5V/ADJUSTABLE-OUTPUT, STEP [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.2000
from Utmel Electronic Limited
IC REG 8OUT BCK/LINEAR 24WLCSP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 2.4
- Regulator Category: Linear
- IOUT: 0.6000
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 600mA 5-WFBGA, DSBGA [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 1.1 to 3.3
- Regulator Category: Switching
- IOUT: 0.6000
from LCSC Electronics Technology (HK) Limited
75dB@(100Hz) 150mA Adjustable 2.3V~12.85V Positive electrode 13.2V SOT-23-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.3 to 12.85
- Regulator Category: Linear
- IOUT: 0.1500
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 20TSSOP [See More]
- Output Voltage Type: Adjustable / Variable
- Special Features: Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 0.5% TO92 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK 1.8V 0.6A SYNC 10MSOP [See More]
- Output Voltage Type: Fixed; Adjustable / Variable; Adjustable, Fixed
- Operating Temperature: -40 to 85
- IOUT: 0.6000
- Package Type: SSOP; Other; VSSOP
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (4.5x3.5) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-VFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
60dB@(100Hz,1kHz) 150mA Adjustable 1.24V~22V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.24 to 22
- Regulator Category: Linear
- IOUT: 0.1500
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE [See More]
- Output Voltage Type: Adjustable / Variable
- Special Features: Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% SOT23-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK 1.9V 0.6A SYNC 10MSOP [See More]
- Output Voltage Type: Fixed; Adjustable / Variable; Adjustable, Fixed
- Operating Temperature: -40 to 85
- IOUT: 0.6000
- Package Type: SSOP; Other; VSSOP
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.8000 to 17
- Regulator Category: Switching
- IOUT: 1
from LCSC Electronics Technology (HK) Limited
150mA Adjustable 1.24V~22V Positive electrode 24V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.24 to 22
- Regulator Category: Linear
- IOUT: 0.1500
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 14A 48QFN [See More]
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% SOT23-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK ADJ 0.35A SYNC 10MSOP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 85
- IOUT: 0.3500
- Package Type: Other; MSOP
from Quarktwin Technology Ltd.
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.8A (Switch) SC-74A, SOT-753 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 3 to 20
- Regulator Category: Switching
- IOUT: 1.8
from LCSC Electronics Technology (HK) Limited
250mA Adjustable 1.24V~22V Positive electrode 24V SOT-25 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.24 to 22
- Regulator Category: Linear
- IOUT: 0.2500
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 8SOP [See More]
- Output Voltage Type: Adjustable / Variable
- Special Features: Enable, Power Good
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% SOT23-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK ADJ 0.8A SYNC 8VFQFPN [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.8000
- Output Voltage: 5.5
- Operating Temperature: -40 to 150
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 8-VDFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
1.2A 60dB@(1kHz) Adjustable 800mV~5V Positive electrode 5.5V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 1.2
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 6A 35QFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 6
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% 4X2SON [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.0150
from Utmel Electronic Limited
IC REG BCK ADJ 14A SYNC 28HTSSOP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 14
- Output Voltage: 2.5
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 32-VFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
300mA 80dB@(1kHz) Adjustable 1V~4.5V Positive electrode 5.5V SOT-25 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1 to 4.5
- Regulator Category: Linear
- IOUT: 0.3000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 6A 34PQFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 6
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% TSOT23-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.6000
- Regulator Category: Linear
- IOUT: 0.0200
from Utmel Electronic Limited
IC REG BCK ADJ 2.2A/3.2A 24TSSOP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 2.2
- Output Voltage: 18
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad
from LCSC Electronics Technology (HK) Limited
300mA 65dB@(100Hz) Adjustable 800mV~5V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 0.3000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 25A 17LGA [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 25
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% TO92-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK ADJ 2A/3A DL 16HTSSOP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 3
- Output Voltage: 7
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4) [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- Regulator Category: Switching
- Package Type: Other; 20-TFQFN Exposed Pad
from LCSC Electronics Technology (HK) Limited
300mA 65dB@(1kHz) Adjustable 800mV~5V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 0.3000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 3A 16QFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% SOT23F-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BCK ADJ 3A SNGL/DL 28TQFN [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 85
- IOUT: 3
- Package Type: Other; Tape & Reel
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Adjustable 2.495V 30 VV ±1% 150 mA 8-SO [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1500
- Output Voltage: 2.5 to 30
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
65dB@(100Hz) 600mA Adjustable 800mV~5V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 0.6000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 8SOIC [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% 8SOIC [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.24
- Regulator Category: Linear
- IOUT: 0.0200
from Utmel Electronic Limited
IC REG BCK ADJ/PROG 800MA 10VSON [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable (Programmable)
- IOUT: 1
- Output Voltage: 1.69
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.25% 100 mA SOT-23-3 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 1.24 to 16
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
600mA Adjustable 800mV~5V Positive electrode 6V UDFN2020-6 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 0.6000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 1A 8SO [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% TO92-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.24
- Regulator Category: Linear
- IOUT: 0.0200
from Utmel Electronic Limited
IC REG BCK BST ADJ 650MA 12DSBGA [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -30 to 85
- IOUT: 0.6500
- Package Type: Other; 12-WFBGA, DSBGA
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-3 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 1.24 to 16
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
600mA Adjustable 800mV~5V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 0.8000 to 5
- Regulator Category: Linear
- IOUT: 0.6000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 8HSOP [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 0.2% SC70-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23
- Regulator Category: Linear
- IOUT: 0.0120
from Utmel Electronic Limited
IC REG BCK BST INV ADJ 1.5A 8DFN [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- IOUT: 1.5
- Package Type: Other; 8-VDFN Exposed Pad
from Quarktwin Technology Ltd.
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
- Output Voltage: 2.5 to 36
- Operating Temperature: 0 to 70
from LCSC Electronics Technology (HK) Limited
72dB@(120Hz) 5A Adjustable 1.25V~10.5V Positive electrode 12V TO-252-3 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 10.5
- Regulator Category: Linear
- IOUT: 5
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 8HSOP [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 0.5% SC70-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23
- Regulator Category: Linear
- IOUT: 0.0120
from Utmel Electronic Limited
IC REG BCK BST INV ADJ 1.5A 8DIP [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
- Output Voltage: 40
- Operating Temperature: 0 to 70
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.5000 to 18.38
- Regulator Category: Switching
- IOUT: 6
from LCSC Electronics Technology (HK) Limited
70dB@(120Hz) 1A Adjustable 1.25V~13.6V Positive electrode 15V TO-252-2 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 13.6
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 10DFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 0.5% SOT23-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.23
- Regulator Category: Linear
- IOUT: 0.0120
from Utmel Electronic Limited
IC REG BCK ISO ADJ 0.1A DL 8WSON [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- IOUT: 0.1000
- Package Type: Other; 8-WDFN Exposed Pad
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 34-PowerVFQFN [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.5000 to 18.38
- Regulator Category: Switching
- IOUT: 6
from LCSC Electronics Technology (HK) Limited
70dB@(120Hz) 800mA Adjustable 1.25V~13.7V Positive electrode 15V SOT-223-3 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 13.7
- Regulator Category: Linear
- IOUT: 0.8000
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 20QFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SERIES ADJ 0.2% SOT23-5 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.22
- Regulator Category: Linear
- IOUT: 0.0050
from Utmel Electronic Limited
IC REG BOOST ADJ 0.25A SOT23-6 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 85
- IOUT: 0.2500
- Package Type: SOT23; Other; SOT-23
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 20A 133-BFBGA Power Module [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.9000 to 3.3
- Regulator Category: Switching
- IOUT: 20
from LCSC Electronics Technology (HK) Limited
75dB@(120Hz) 1A Adjustable 1.25V~13.75V Positive electrode 15V SOT-223-3 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 13.75
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 2A 10TDFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 2
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 2.2% TO92-3 [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BOOST ADJ 0.35A 12WSON [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.3500
- Output Voltage: 28
- Operating Temperature: -40 to 150
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.8000 to 5
- Regulator Category: Switching
- IOUT: 15 to 30
from LCSC Electronics Technology (HK) Limited
75dB@(120Hz) 1A Adjustable 1.25V~13.75V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.25 to 13.75
- Regulator Category: Linear
- IOUT: 1
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 3A 14TDFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Switching
from ODG (Origin Data Global)
LM431B - TWO TERMINAL VOLTAGE RE [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BOOST ADJ 0.8A SYNC SOT23 [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -20 to 85
- IOUT: 0.2400
- Package Type: SOT23; Other; SOT-23-6
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 17-LLGA [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.6000 to 12
- Regulator Category: Switching
- IOUT: 25
from LCSC Electronics Technology (HK) Limited
3A 50dB@(120Hz) Adjustable Positive electrode 12V TO-252 Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 3
- Regulator Category: Linear
- Dropout Voltage: 1.5
from Lingto Electronic Limited
IC REG BUCK ADJUSTABLE 1A 16QFN [See More]
- Output Voltage Type: Adjustable / Variable
- IOUT: 1
- Regulator Category: Switching
from ODG (Origin Data Global)
IC VREF SHUNT ADJ 1% 8SOIC [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 2.5
- Regulator Category: Linear
- IOUT: 0.1000
from Utmel Electronic Limited
IC REG BOOST ADJ 0.9A 10SON [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 125
- IOUT: 0.9000
- Package Type: Other; 10-WFDFN Exposed Pad
from Quarktwin Technology Ltd.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module [See More]
- Output Voltage Type: Adjustable / Variable; Adjustable
- Output Voltage: 0.8000 to 3.3
- Regulator Category: Switching
- IOUT: 15 to 30
from LCSC Electronics Technology (HK) Limited
200mA Adjustable 1.5V~15V 20V DFN-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS [See More]
- Output Voltage Type: Adjustable / Variable
- Output Voltage: 1.5 to 15
- Regulator Category: Linear
- IOUT: 0.2000