CSA Mark Three Phase Surge Suppressors

16 Results
Advantage® Series Parallel Connected Surge Protective Device -- CDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Merlin Gerin Multi 9 SPD -- 12725
from Schneider Electric Surge Protection

Compact enclosure, DIN-rail design, multiple surge capacities [See More]

  • Standards: CSA Mark; IEC; UL; cUL
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 20000
Leviton Surge Protective 3 Phase Delta Panel -- 52480-DM3
from TelephoneStuff.com

Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta. - 3 Pole, 4 Wire. - Protection mode: 4-Mode. - Replaceable modules (2480). - Impulse 6kV/500A. - MCOV 550VAC. - Max Surge Current in KA: 100. -... [See More]

  • Standards: CSA Mark; IEEE
  • Mounting: Wall/Panel
Surge Suppressor -- 2748-TWH
from Hubbell Wiring Device-Kellems

14 INCH W X 8 INCH D X 16 INCH H SIZE; SCREW TERMINAL CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 200 KILOAMPERE SURGE CURRENT P [See More]

  • Standards: CSA Mark; UL
  • Operating Temp: -40 to 140
  • Surge Current: 200000
  • Wires: 4-Wire
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Standards: CSA Mark; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
  • Surge Current: 300000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Suppressor -- 2748-TWLI
from Selecta Products

". 4.6 INCH H SIZE. WIRE CONNECTION TYPE. UL, CSA APPROVAL. 277/480 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION. 100 KILOAMPERE SURGE CURRENT PER PHASE. " [See More]

  • Standards: CSA Mark; UL
  • Operating Temp: -40 to 140
  • Surge Current: 100000
  • Wires: 4-Wire
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Surge Suppressor -- 2748-TWM
from Hubbell Wiring Device-Kellems

4 INCH W X 3 INCH D X 6 INCH H SIZE; WIRE CONNECTION TYPE; UL, CSA APPROVAL; 277/480 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION; 100 KILOAMPERE SURGE CURRE [See More]

  • Standards: CSA Mark; UL
  • Surge Current: 100000
  • Mounting: Flush Mount
  • Operating Temp: -40 to 140
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
  • Surge Current: 750000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Suppressor -- 480-TDH
from Selecta Products

. 14 INCH W X 8 INCH D X 16 INCH H SIZE. SCREW TERMINAL CONNECTION TYPE. UL, CSA APPROVAL. 480 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION. 200 KILOAMPERE SURGE CURRENT PER PHASE. 20000 J SURGE ENERGY PER... [See More]

  • Standards: CSA Mark; UL
  • AC Energy Absorption: 20000
  • Surge Current: 200000
  • Operating Temp: -40 to 140
Advantage® Series Parallel Connected Surge Protective Device -- CHLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
  • Technology: VG Technology for Maximum Performance
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Technology: Metal Oxide Varistor
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • 3-Phase Configuration: Delta; Wye
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Technology: Metal Oxide Varistor
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • 3-Phase Configuration: Delta; Wye