208 Three Phase Surge Suppressors
from MTE Corporation
MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability and efficiency. [See More]
- Voltage: 208; 240; 380; 480; 600; 415 VAC
- Technology: Metal Oxide Varistor
- Mounting: In-line or Integrally Attached
- Wires: 3-Wire
from Time Mark Corporation
Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P),... [See More]
- Voltage: 208
- Technology: Metal Oxide Varistor
- Mounting: Plug-in
- Maximum AC Power: 25000
from Transtector Systems, Inc.
The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120-600, 120-480 Vac
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 50000 to 100000
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Voltage: 120; 208; 220; 240; 277
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- 3-Phase Configuration: Delta; Wye
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]
- Voltage: 120; 208
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Mounting: Wall/Panel
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-3P208 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Voltage: 208
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 400000
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 250000
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 80000