Audible Alarm Three Phase Surge Suppressors

18 Results
AC Surge Protector SPD ACP Panel 277/480 Vac 3-Phase Wye SASD 10 kA -- 1101-800
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; Surge Counter
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 10000
Surge Protective Devices -- 120M-120Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Surge Current: 300000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surgelogic External Modular Mounter SPD -- TVS2EMA12A( )
from Schneider Electric Surge Protection

Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]

  • Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
  • Surge Current: 120000
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Wye
TE/HP Series -- TE/2HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
Surge Protective Devices -- 160MXT-120Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Surge Current: 750000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
TE/HPS Series -- TE/2HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
Surge Protective Devices -- 202XT-120Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -40 to 185
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Delta; Wye
TE/XF -- TE/2XF
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 240000
Surge Protective Devices -- 402XT-120Y
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • 3-Phase Configuration: Delta; Wye
TE/XGA PanelSafe Series -- XTE/2XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Features: Integral Audible Alarm; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
TeXAL Series -- TE02XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 150000
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
TeXRL Series -- TE02XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
TeXWL Series -- TE02XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000