347/600 Three Phase Surge Suppressors

Last Updated: April 1, 2025

Description

Three Phase Surge Suppressors are devices designed to protect electrical systems from voltage spikes and surges. These suppressors are specifically engineered to handle three-phase power systems, which are commonly used in industrial and commercial settings. They work by diverting excess voltage away from sensitive equipment, thereby preventing potential damage.

Working Principle

Three Phase Surge Suppressors operate by utilizing components such as gas discharge tubes, resistors, and transient voltage suppressors to manage and mitigate voltage transients. When a surge occurs, the suppressor channels the excess voltage away from the equipment and into the ground, ensuring that only the appropriate voltage continues to flow through the system. This is crucial for maintaining the integrity and functionality of electrical systems, as it prevents damage that could be caused by sudden voltage spikes.

Applications

Three Phase Surge Suppressors are used in a variety of settings where three-phase power is prevalent. Specific examples include protecting large motors in industrial facilities, safeguarding equipment in telecommunications networks, and ensuring the reliability of programmable logic controllers (PLCs) in manufacturing environments. These suppressors are essential in any application where the continuity and reliability of power supply are critical.

Advantages over other Three Phase Surge Suppressors

While specific advantages of the 347/600 Three Phase Surge Suppressors over other models are not detailed in the available documents, three-phase suppressors generally offer benefits such as reduced vibration and simpler equipment design compared to single-phase systems. This makes them particularly advantageous in settings that require stable and continuous power supply.

Limitations

The documents do not provide specific limitations for the 347/600 Three Phase Surge Suppressors. However, general limitations of surge suppressors can include the need for regular maintenance and potential degradation over time, which can affect their performance.

Considerations

When selecting and using Three Phase Surge Suppressors, several factors should be considered. Initial costs can vary depending on the complexity and capacity of the suppressor. Operating expenses may include regular maintenance to ensure optimal performance. Durability is a key factor, as suppressors must withstand frequent voltage spikes over time. Accuracy in diverting excess voltage is crucial to prevent equipment damage. Replacement and maintenance costs should also be factored into the overall cost of ownership, as these devices may need to be replaced periodically to maintain effectiveness.

36 Results
Surge Suppressor -- TDX100C347600
from Pentair, Inc.

. COMPACT TYPE. 84 MM W X 72 MM D X 155 MM H SIZE. MAIN DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 347/600 VAC... [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 176
  • Surge Current: 100000
  • Wires: 4-Wire
AC Power 3 Pole Wye -- D347V3P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
3-Phase Sine wave tracking modul -- DUC
from CITEL SURGE PROTECTION

CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help to completely protect downstream equipment from transient over voltages as well as noise. UL1283 [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 185
  • Mounting: DIN Rail
  • Standards: UL; RoHS
AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-6003Y
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 50000
Surge Protective Devices -- 120LS-347Y
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Secondary Surge Arrestor -- SDSA3650
from Schneider Electric Surge Protection

Maintenance free, long life, metal oxide varistor design [See More]

  • Voltage: 120/208; 277/480; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 40000
Surge Suppressor -- TDX100M347600
from Pentair, Inc.

. MODULAR TYPE. 72 MM W X 84 MM D X 240 MM H SIZE. MAIN DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 347/600 VAC... [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 176
  • Surge Current: 100000
  • Wires: 4-Wire
TE/HP Series -- TE/8HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Voltage: 240; 480; 600; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Surge Current: 300000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Protective Devices -- 120M-347Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Surgelogic External Modular Mounter SPD -- TVS8EMA12A( )
from Schneider Electric Surge Protection

Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]

  • Voltage: 347/600
  • Surge Current: 120000
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Wye
Surge Suppressor -- TDX200M347600
from Pentair, Inc.

. MODULAR TYPE. 72 MM W X 130 MM D X 240 MM H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM... [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 176
  • Surge Current: 200000
  • Wires: 4-Wire
TE/HPS Series -- TE/8HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Voltage: 240; 480; 600; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Surge Current: 750000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Protective Devices -- 125M-347Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
Surge Suppressor -- TDX200S347600
from Pentair, Inc.

. MODULAR TYPE. 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL USED ON. 50 TO 60 HZ FREQUENCY RATING. 30 INCH LEAD WIRE CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 347/600 VAC VOLTAGE RATING. 3/4 INCH STRAIGHT NIPPLE... [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 176
  • Surge Current: 200000
  • Wires: 4-Wire
TE/XF -- TE/8XF
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 240000
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • Voltage: 120; 240; 480; 600; 120/240; 120/208; 277/480; 347/600; 240-415 V, 400-690 V
  • Operating Temp: -40 to 185
  • Mounting: DIN Rail
  • 3-Phase Configuration: Delta; Wye
Surge Protective Devices -- 160MXT-347Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
Surge Suppressor -- TDX50C347600
from Pentair, Inc.

. COMPACT TYPE. 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE. SUB DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. POWER DISTRIBUTION... [See More]

  • Voltage: 347/600
  • Operating Temp: -40 to 176
  • Surge Current: 50000
  • Wires: 4-Wire
TE/XGA Series -- TE/8XGA
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 120000
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Voltage: 240; 480; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Operating Temp: -40 to 185
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Delta; Wye
Surge Protective Devices -- 202XT-347Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
TeXAS Series -- TE08XAS10*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Voltage: 120; 480; 600; 120/240; 120/208; 240/480; 277/480; 347/600; 230
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • 3-Phase Configuration: Delta; Wye
Surge Protective Devices -- 402XT-347Y
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
TeXBS Series -- TE08XBS1K*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 1.00E6
Surge Protective Devices -- PT120-347Y
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 120000
TeXCS Series -- TE08XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- PT160-347Y
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 160000
TeXDS Series -- TE08XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- PT250-347Y
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 250000
TeXRS Series -- TE08XRS10*
from ASCO Power Technologies

The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. 100kA – 300kA per phase ratings. Type 4 SPD for intended Use... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 100000
Surge Protective Devices -- PT40-347Y
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 40000
TeXWS Series -- TE08XWS31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Voltage: 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000
Surge Protective Devices -- PT80-347Y
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 347/600
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 80000