MOV Three Phase Surge Suppressors
from MTE Corporation
PR-O-TECT surge arrestors help to protect sensitive electronics equipment from dangerous voltage transients and spikes. [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 6500
- Mounting: In-line or Integrally Attached
- AC Energy Absorption: 130 to 250
from MTE Corporation
MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability and efficiency. [See More]
- Technology: Metal Oxide Varistor
- Wires: 3-Wire
- Mounting: In-line or Integrally Attached
- Voltage: 208; 240; 380; 480; 600; 415 VAC
from Time Mark Corporation
Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P),... [See More]
- Technology: Metal Oxide Varistor
- Maximum AC Power: 25000
- Mounting: Plug-in
- 3-Phase Configuration: Delta
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from M&I Materials Limited
Metrosil MIMOX type SVL has been developed specifically for switching applications where the surge to be suppressed may have a fast rise time, but low energy content. Their rated voltages are from 1.2 kV to 15.5 kV. Type SVL Diverters are constructed from metal oxide varistors, which are highly... [See More]
- Technology: Metal Oxide Varistor
- Voltage: 1.2-15.5 kV
- Mounting: In-line or Integrally Attached
from Eaton | Power Quality
Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective devices available. PSPD... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000 to 400000
- Mounting: Standalone
- 3-Phase Configuration: Wye
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
from GE Grid Solutions
Surge Arresters. ANSI Surge Arresters. GE TRANQUELL surge arrester products work to improve the performance and reliability of today ’s electric power systems. From the first metal oxide arrester introduced in 1976, to the latest range of Polymer/Porcelain Station & Intermediate Class... [See More]
- Technology: Metal Oxide Varistor
- Standards: ANSI; IEEE
from Transtector Systems, Inc.
The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000 to 100000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Technology: Metal Oxide Varistor
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- 3-Phase Configuration: Delta; Wye
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 8832
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Technology: Metal Oxide Varistor
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- 3-Phase Configuration: Delta; Wye
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 25000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 8100
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 8100
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000 to 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 200000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 11000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 80000 to 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 200000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 13200
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 30000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
- Surge Current: 90000 to 240000
- Mounting: Wall/Panel
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 400000
- Mounting: Wall/Panel; Device Mount
- AC Energy Absorption: 24300
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 10000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 150000
- Mounting: Wall/Panel
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- AC Energy Absorption: 8100
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 10000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 600000
- Mounting: Wall/Panel
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 160000
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- AC Energy Absorption: 10300
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 30000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 250000
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- AC Energy Absorption: 14720
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 30000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 40000
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- AC Energy Absorption: 2940
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) A70-00-5007 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 150000
- Mounting: Device Mount
- Operating Temp: -13 to 140
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 80000
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- AC Energy Absorption: 5150
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) A70-00-5011 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208/240 Vac 3-Phase Delta (Hi Leg) electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 300000
- Mounting: Device Mount
- Operating Temp: -13 to 140
from Transtector Systems, Inc.
C surge protector (also known as SPD or lightning protector) A70-00-5012 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 220/380 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) A70-00-5008 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) A70-00-5010 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector pro-vides effective protection... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 120000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) A87-50-0009 from Transtector is a panel assy style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 750 Vac 3-Phase Delta electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-40 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1104-15-106 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV / GDT technology to protect critical equipment that operates on a 230/400 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode; Gas Tubes
- Surge Current: 150000
- Mounting: DIN Rail
- Operating Temp: -40 to 158
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-41 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-525-3100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 10000
- Mounting: DIN Rail
- Operating Temp: -4 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Gas Tubes
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Technology: Metal Oxide Varistor
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Technology: Metal Oxide Varistor; Gas Tubes
- Surge Current: 100000
- Mounting: DIN Rail
- Operating Temp: -40 to 176