Visual Indicators / LEDs Three Phase Surge Suppressors

Last Updated: April 1, 2025

Description

Visual Indicators / LEDs Three Phase Surge Suppressors are devices designed to protect electrical systems from voltage spikes by diverting excess voltage away from sensitive components. These suppressors are equipped with visual indicators, often LEDs, that provide a clear and immediate indication of the device's operational status, ensuring that users can easily monitor the protection status of their systems.

Working Principle

Three Phase Surge Suppressors work by using components such as gas tubes, thyristors, or other surge protection technologies to detect and redirect excess voltage away from critical electrical components. When a surge occurs, these devices channel the excess voltage into a grounding wire, preventing it from damaging connected equipment. The inclusion of visual indicators, like LEDs, allows for real-time monitoring of the suppressor's status, making it easier to identify when the device is actively protecting the system or if it requires maintenance or replacement.

Applications

Three Phase Surge Suppressors with visual indicators are commonly used in industrial settings where large motors and heavy machinery are prevalent. For example, they are essential in manufacturing plants to protect equipment from power surges caused by lightning strikes or switching operations. They are also used in telecommunications facilities to safeguard sensitive communication lines and equipment from voltage spikes.

Advantages over other Three Phase Surge Suppressors

The primary advantage of using Three Phase Surge Suppressors with visual indicators is the ability to quickly and easily assess the operational status of the device. This feature reduces downtime by allowing for prompt maintenance actions when necessary. Additionally, the use of advanced technologies like thyristors provides high-surge current capability and bidirectional protection, which can be more effective than traditional suppressors in certain applications.

Limitations

One limitation of these devices is that they may require regular maintenance to ensure the visual indicators are functioning correctly and that the suppressor is still capable of providing adequate protection. Additionally, while visual indicators provide immediate status updates, they do not offer detailed diagnostic information, which may be necessary for more complex systems.

Considerations

When selecting a Three Phase Surge Suppressor with visual indicators, it is important to consider the initial cost and the potential operating expenses associated with regular maintenance and replacement of the device. Durability is another key factor, as the suppressor must withstand frequent surges without degrading in performance. Accuracy in detecting and responding to surges is crucial to ensure reliable protection. Lastly, consider the ease of replacement and maintenance, as these factors can significantly impact the overall cost of ownership and system downtime.

58 Results
Merlin Gerin Multi 9 SPD -- 12725
from Schneider Electric Surge Protection

Compact enclosure, DIN-rail design, multiple surge capacities [See More]

  • Features: Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 20000
Advantage® Series Parallel Connected Surge Protective Device -- CDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Surge Current: 300000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • Features: NEMA Enclosure; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000 to 100000
Surge Protective Devices -- 120LS-120Y
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
AC Power 3 Pole Delta -- D240V3PD
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Features: NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
Surgelogic External Modular Mounter SPD -- TVS2EMA12A( )
from Schneider Electric Surge Protection

Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]

  • Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
  • Surge Current: 120000
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Wye
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Surge Current: 750000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 160000
Surge Protective Devices -- 120M-120Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
SPDee Series -- S50A120V3D2
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Surge Current: 50000
Advantage® Series Parallel Connected Surge Protective Device -- CHLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -40 to 185
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Delta; Wye
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 160000
Surge Protective Devices -- 125M-120Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
TE/C -- TE/2C
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Gas Tubes (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 150000
Individual Circuit Protection Series I -- S-FSPT3D1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • Features: Integral Audible Alarm (optional feature); Continuously Live Electrical Outputs Available; Integral Grounding Wire; Hospital Grade (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Hybrid
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Wires: 4-Wire
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • 3-Phase Configuration: Delta; Wye
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 160000
Surge Protective Devices -- 160MXT-120Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
TE/HP Series -- TE/2HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 160000
Surge Protective Devices -- 202XT-120Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
TE/HPS Series -- TE/2HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
AC Surge Protector SPD APEX Panel 120/208 Vac 3-Phase Wye SASD, MOV 30 kA, UL 1449 4th Ed., UL 94-5V -- 1101-464
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 30000
Surge Protective Devices -- 402XT-120Y
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
TE/XGA PanelSafe Series -- XTE/2XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Features: Integral Audible Alarm; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
AC Surge Protector SPD APEX Panel 120/220 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-719
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 10000
Surge Protective Devices -- PT120-120Y
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 120000
TeXAL Series -- TE02XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 150000
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 10000
Surge Protective Devices -- PT160-120Y
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 160000
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD 10 kA, UL 94-5V -- 1101-440-44
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-440-44 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 10000
Surge Protective Devices -- PT250-120Y
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 250000
TeXCS Series -- TE02XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD, MOV 30 kA, UL 94-5V -- 1101-451
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 30000
Surge Protective Devices -- PT40-120Y
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 40000
TeXDS Series -- TE02XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-446-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-446-43 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 10000
Surge Protective Devices -- PT80-120Y
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 80000
TeXRL Series -- TE02XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD, MOV 30 kA, UL 94-5V -- 1101-494
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 30000
TeXWL Series -- TE02XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000
AC Surge Protector SPD CFS Brick 120/208 Vac 3-Phase Wye MOV 120 kA -- A70-00-5007
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5007 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 120/208/240 Vac 3-Phase Delta (Hi Leg) MOV 120 kA -- A70-00-5011
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5011 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208/240 Vac 3-Phase Delta (Hi Leg) electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 220/380 Vac 3-Phase Wye MOV 120 kA -- A70-00-5012
from Transtector Systems, Inc.

C surge protector (also known as SPD or lightning protector) A70-00-5012 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 220/380 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 277/480 Vac 3-Phase Wye MOV 120 kA -- A70-00-5008
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5008 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 480 Vac 3-Phase Delta MOV 120 kA -- A70-00-5010
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5010 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector pro-vides effective protection... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
AC Surge Protector SPD I2R DIN-Rail 120/208 Vac 3-Phase Wye MOV 40 kA -- 1102-014-40
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-40 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R DIN-Rail 230/400 Vac 3-Phase Wye 60 A MOV, GDT 150 kA -- 1104-15-106
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1104-15-106 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV / GDT technology to protect critical equipment that operates on a 230/400 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode; Gas Tubes
  • Mounting: DIN Rail
  • Surge Current: 150000
AC Surge Protector SPD I2R DIN-Rail 240 Vac 3-Phase Delta MOV 40 kA -- 1102-014-41
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-41 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R DIN-Rail 240/415 Vac 3-Phase Wye SASD 10 kA -- 1101-525-3100
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-525-3100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 10000
AC Surge Protector SPD I2R DIN-Rail 480 Vac 3-Phase Delta MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-26
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-4PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor; Gas Tubes
  • Mounting: DIN Rail
  • Surge Current: 50000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-3P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-4P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000