220/380 Three Phase Surge Suppressors

24 Results
TE/C -- TE/7C
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor; Gas Tubes (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 150000
AC Surge Protector SPD CFS Brick 220/380 Vac 3-Phase Wye MOV 120 kA -- A70-00-5012
from Transtector Systems, Inc.

C surge protector (also known as SPD or lightning protector) A70-00-5012 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 220/380 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Voltage: 240; 480; 600; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Surge Current: 300000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Protective Devices -- 120LS-220Y
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
TE/HP Series -- TE/7HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Voltage: 240; 480; 600; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Surge Current: 750000
  • Mounting: Wall/Panel
  • Operating Temp: -58 to 185
Surge Protective Devices -- 120M-220Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
TE/HPS Series -- TE/7HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Voltage: 240; 480; 120/240; 120/208; 220/380; 277/480; 347/600; 240/415 V
  • Operating Temp: -40 to 185
  • Mounting: Wall/Panel
  • 3-Phase Configuration: Delta; Wye
Surge Protective Devices -- 125M-220Y
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 120000
TE/XGA PanelSafe Series -- XTE/7XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
Surge Protective Devices -- 160MXT-220Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
TeXAS Series -- TE07XAS10*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- 202XT-220Y
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 200000
TeXBL Series -- TE07XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
Surge Protective Devices -- 402XT-220Y
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Device Mount
  • Surge Current: 400000
TeXDS Series -- TE07XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Protective Devices -- PT120-220Y
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 120000
TeXRL Series -- TE07XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
Surge Protective Devices -- PT160-220Y
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 160000
TeXWL Series -- TE07XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Voltage: 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000
Surge Protective Devices -- PT250-220Y
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 250000
Surge Protective Devices -- PT40-220Y
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 40000
Surge Protective Devices -- PT80-220Y
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 220/380
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Surge Current: 80000