Integral Disconnect Three Phase Surge Suppressors
Last Updated: April 1, 2025
Description
Integral Disconnect Three Phase Surge Suppressors are devices designed to protect electrical systems from voltage spikes by disconnecting the power supply during a surge event. They are specifically engineered to handle three-phase power systems, which are commonly used in industrial and commercial settings.
Working Principle
These surge suppressors operate by monitoring the voltage levels across the three-phase power lines. When a voltage spike is detected, the device quickly disconnects the power supply to prevent the surge from reaching sensitive equipment. This rapid disconnection helps to protect the system from damage caused by overvoltage conditions. The use of three-phase power allows for more stable and efficient power distribution, reducing fluctuations and improving the overall reliability of the electrical system.
Applications
Integral Disconnect Three Phase Surge Suppressors are commonly used in industrial environments where large motors and heavy machinery are present. For example, they can be found in manufacturing plants, data centers, and large commercial buildings where the protection of critical equipment from power surges is essential.
Advantages over other Three Phase Surge Suppressors
One of the key advantages of integral disconnect surge suppressors is their ability to quickly disconnect the power supply during a surge event, providing an additional layer of protection compared to standard surge suppressors that only shunt the excess voltage. This feature can be particularly beneficial in environments where downtime and equipment damage can result in significant financial losses.
Limitations
A potential limitation of integral disconnect surge suppressors is that they may require more complex installation and maintenance procedures compared to simpler surge suppression devices. Additionally, the disconnection feature may lead to temporary power interruptions, which could be undesirable in certain applications.
Considerations
When selecting an integral disconnect three-phase surge suppressor, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. These devices may have higher upfront costs due to their advanced features, but they can offer long-term savings by preventing costly equipment damage. Durability and reliability are also crucial, as these devices must withstand frequent voltage spikes without degrading in performance. Regular maintenance and testing may be necessary to ensure continued protection and accuracy in detecting surge events.
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Features: Integral Disconnect; On-board Thermal Fusing
- Technology: Metal Oxide Varistor
- Mounting: Symmetrical Rail 35 mm
- Operating Temp: -40 to 185
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Features: Integral Disconnect; On-board Thermal Fusing
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- 3-Phase Configuration: Delta; Wye
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 400000