380 Three Phase Surge Suppressors
from MTE Corporation
MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability and efficiency. [See More]
- Voltage: 208; 240; 380; 480; 600; 415 VAC
- Technology: Metal Oxide Varistor
- Mounting: In-line or Integrally Attached
- Wires: 3-Wire
from Pentair, Inc.
. 54 MM W X 68 MM D X 90 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 2 AWG SOLID/4 AWG STRANDED WIRE CONNECTION TYPE. CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 220/380 TO 240/415 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -40 TO 80 DEG... [See More]
- Voltage: 220; 240; 380
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from ASCO Power Technologies
The XRS Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. 100kA – 300kA per phase ratings. Type 4 SPD for intended Use... [See More]
- Voltage: 380
- Technology: Metal Oxide Varistor
- Mounting: Device Mount
- Surge Current: 100000
from Transtector Systems, Inc.
The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120-600, 120-480 Vac
- Technology: Metal Oxide Varistor
- Mounting: DIN Rail
- Surge Current: 50000 to 100000
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 200000
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; Device Mount
- Surge Current: 400000
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 120000
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 250000
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Voltage: 120; 208; 220; 240; 277; 346; 380; 480; 600; 120/240; 120/208
- Technology: Metal Oxide Varistor
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- Surge Current: 80000